-
Supplier: Imao-Fixtureworks
Description: Type BJ745-08~20 - Body Steel (SCM435) Quenched and tempered (HRC33-39) Black oxide finish Type BJ745-24 - Body Steel (SCM435) Quenched and tempered (HRC23-34) Black oxide finish
- Length: 1.968505 to 19.68505 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Steel
- Bolt Type: Stud Bolt
-
Supplier: Imao-Fixtureworks
Description: Body Steel (SCM435) Quenched and tempered Black oxide finish Pin Steel (SK95) Black oxide finish
- Length: 9.055123 to 39.3701 inch
- Metric: M10, M12, M16, M20, M24, M8
- Material: Stainless Steel, Steel
- Bolt Type: Stud Bolt
-
Supplier: ADB®
Description: Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1 Ran
- Inch: 1 1/2"
- Features: Other
- Material: Steel
- Bolt Type: Stud Bolt
-
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 5/8-11 and an overall length of 5.00 in
- Length: 5.0000027 inch
- Inch: 5/8"
- Material: Hardened Steel
- Features: Other
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 1/2-13 and an overall length of 4.50 in
- Length: 4.50000243 inch
- Inch: 1/2"
- Material: Hardened Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A320 L7/A194 7 and A320 L7M/A194 7M Surface finish: cadmium and teflon-plated Standards: ANSI/ASME Size: 1/4 to 4 inches (length to 20
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: Reid Supply
Description: Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 1/2-13 and an overall length of 3.50 in
- Length: 3.50000189 inch
- Inch: 1/2"
- Material: Hardened Steel
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar in Optional Materials, from 1/4 to 4 Inches (M8 - M48). Model Number:LD-025-SB Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 - M48) Material: A193 B7/
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: NBK America LLC
Description: For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part number. SHS-R----Right thread SHS-L----Left thread All products are provided with hexagon nuts (3 types).
- Length: 3.2677183 inch
- Bolt Type: Hexagon Bolt / Tap Bolt, Stud Bolt
- Metric: M12
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Nuts and Bolts with A193 B7/A194 Material, Available in Different Sizes. Model Number: LD-023-BN-PTFE3 Key Specifications/Special Features: Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A19
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. NBN supplies Bolts, Nuts, Studs and Washers to the Agricultural, Energy, Heavy Equipment, Mining, Petrochemical, and Rock Crushing industries. We have provided "blue print specials" since 1996 in all grades of steel and exotic materials. Our ISO compliant Quality Program challenges NBN to (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
the aircraft, missile, and spacecraft industries. Applications include jack screws, adjusting screws, threaded fasteners, self-tapping fasteners, thrust washers, gears, levers, bearings, shafts, studs, cams, cam followers, slides, valves, pistons, nuts, bolts, etc. Solid film coatings/lubricants may (read more)
Browse Industrial Coatings Datasheets for Everlube Products
More Information Top
-
Refurbishment of the Ballast-Water System of the Gravity-Based Structure Beryl Alpha
… dissimilar metal joints from galvanic action, all titanium pipe spools were to be coated externally and internally with a baked- on epoxy; insulating gasket sets were specified, and all stud bolts and nuts were to be coated with baked-on fluorocarbon resin.
Indicates content that may require registration and/or purchase.