-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: servicing and supplying our customers with only the best quality O-Rings and machined plastics all at competitive pricing. With so many applications across so many industries, it’s easy to see why manufacturers turn to PTFE or compounding O-rings when they seek a quality
- Synthetic Rubbers: Polytetrafluoroethylene (PTFE)
-
Supplier: Whitford Corporation
Description: Excellent chemical resistance; can be applied to EPDM, NBR, O-Rings and gaskets.
- Cure / Dry Temperature: 338 to 374 F
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GASKET, O-RING, 33MM X 39MM X 2MM DIAMETER, MATERIAL: FLUOROPOLYMER, WHITE, CLASS VI GASKET. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Process Technology
Description: Protects fluoropolymer heat exchangers from collapse damage due to vacuum conditions that often occur in steam lines. FEATURES Brass body with stainless steel operating mechanism and EPR O-ring seat. SPECIFICATIONS ½-inch FNPT only. Maximum steam service: 50 PSIG. Maximum
- Valve Size: 0.5 inch
- Pressure Rating: 50 psi
- Media Temperature: 365 F
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: Process Technology
Description: locks into position by means of a spin-on ring assembly (spanner wrench included) Able to be mounted upright or inverted (mounting bracket available) Housing sizes available for (cartridge not provided): • 70mm, 10-inch, 222 o-ring SOE filter cartridge • 83mm, 10-inch, 222
- Maximum Pressure: 40 psi
- Maximum Temperature: 356 F
- Additional Features: Cartridge
- Features: Other
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ NRT 8900 grease has been formulated for use in cold to ambient conditions, and is recommended as a cost-effective valve packing and seal lubricant for O-rings.
- Kinematic Viscosity (@ 40°C): 18.7 cSt
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: Greene, Tweed & Co.
Description: of resistance to high pressures, chemicals, and other fluids (including several fuels). FKM is commonly used to manufacture o-rings, seals, and gaskets. FKM seals and FKM o-rings are used in a variety of high-performance applications in the automotive, aerospace, energy,
- Use Temperature: -40 to 450 F
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Material Type: Elastomer / Rubber
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Greene, Tweed & Co.
Description: FFKM, also known as perfluoroelastomer, is a family of elastomeric materials that contains higher amounts of fluorine than FKM, and features higher temperature ratings, up to approximately 325°C. For this reason, FFKM is often the preferred choice for high-temperature o-rings. FFKMs
- Use Temperature: -40 to 615 F
- Industry: Aerospace, Electric Power, Semiconductor / IC's
- Material Type: Elastomer / Rubber
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
Supplier: Trebor International
Description: connections. Plus, there are no O-rings to ever service or replace.
- Maximum Operating Temperature: 212 F
- Heating Capacity: 3 to 6 kW
- AC Voltage Required: 208 to 400 volts
- Maximum Operating (Sheath) Temperature: 212 F
-
Supplier: AGC Chemicals Americas, Inc.
Description: service ranging from liquid oxygen to fuming nitric acid, in severe wear pads for railway cars, and for self-lubricating compressor rings for non-aluminum cylinders. The most common applications include bearings, gaskets, V-rings, O-rings, back-up rings, hydraulic
- Tensile Strength (Break): 2,500 psi
- Elongation: 85 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
-
Supplier: Cri-Tech, Inc.
Description: tensile and modulus values with good compression set and aging characteristics. FKHT is a high temperature resistant, low compression set compound. FKX is a high viscosity, high green strength, black fluorocarbon compound formulated for HAV and / or salt bath curing of O-ring cord and
- Tensile Strength (Break): 2,640 psi
- Tensile Modulus: 1.58 ksi
- Elongation: 300 %
- Material Type: Elastomer / Rubber, Molding Resin
-
Supplier: Golden Collar Technology Co., Ltd .
Description: In addition, they are resistant to heat, moisture, chemicals and radiation. Because of these strengths, seals, gaskets, high-temperature electrical parts, non-lubricated bearings, O-rings, side blocks, cables and electrical insulators, and gaskets are common parts made from PTFE
- Industry: Electronics, General Industrial
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Trebor International
Description: with a resistive metallic film. Trebor's patented sealing technology provides an ultra pure flow path with no elastomer o-ring seals or particle traps. This unique design creates a compact, ultra clean heating module with an MTBF greater than 2,000 hours.
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 30 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: with a resistive metallic film. Trebor's patented sealing technology provides an ultra pure flow path with no elastomer o-ring seals or particle traps. This unique design creates a compact, ultra clean heating module with an MTBF greater than 2,000 hours.
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 208 volts
- kWatts: 50 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Trebor International
Description: with a resistive metallic film. Trebor's patented sealing technology provides an ultra pure flow path with no elastomer o-ring seals or particle traps. This unique design creates a compact, ultra clean heating module with an MTBF greater than 2,000 hours.
- Maximum Operating (Sheath) Temperature: 203 F
- AC Voltage Required: 480 volts
- kWatts: 72 kW
- Maximum Operating Temperature: 203 F
-
Supplier: Krytox™ Performance Lubricants
Description: Fluoroguard® Polymer Additives are the products of choice where low wear and abrasion, squeak/noise reduction, lubricity, improved melt flow, and metal release properties of polymer compounds are primary requirements. Common applications include polymer gears/bushings, rubber
- Density / Specific Gravity (@15.6°C, 60°F): 1.9 specific gravity
- Kinematic Viscosity (@ 40°C): 5 to 107 cSt
- Pour Point: -94 to -33 F
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
-
Supplier: TE Connectivity
Description: Dielectric Material : Fluoropolymer Grade : Military Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 402 Semi-Rigid Connector & Contact Terminates To : Wire & Cable Connector Seal Type : O-Ring Connector System :
- Frequency Range: 15 GHz
- Gender: Female / Jack
- Features: RF and Microwave Connector
Find Suppliers by Category Top
Featured Products Top
-
Why Choose PTFE O-Rings O-rings are one of the most common seals used in machine design because they are inexpensive, easy to make, reliable, and have simple mounting requirements. While rubber or elastomeric compounds are the most prevalent O-ring materials, certain (read more)
Browse O-rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
physical, thermal, and sealing properties, as well as equivalence in applicative testing and behaviour during processing (both on O-rings and more complex geometries). Environmental and health benefits (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Industry O-Rings and seals used in oil and fuel systems, pumps, valves, and tanks within industrial equipment are fabricated from fluoroelastomers to ensure their reliability, safety, and durability in high-performance applications (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
production including deposition, etching, cleaning and doping. FFKM fluoroelastomers are particularly suited for creating semiconductor chamber seals, cushioning for wafer transport, butterfly exhaust valves and centering O-rings in flanges. AGC’s AFLAS® FFKM PM-5000 and PM-5500 nitrile (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
standards, risking system reliability and passenger safety. Dechengwang solves these issues with aerospace-certified fluoropolymers featuring low smoke density, low toxicity, and controlled heat release meeting Airbus requirements. Key (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and (read more)
Browse CNC Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
manufacturing service in all Fluoropolymer materials like sheet, rod and bar. Whether it is a one-off, special machined component – or a multi-thousand repetition turned product, we are able to offer both supreme service and competitive pricing using the most modern equipment and (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
approach on Fluoropolymer materials and by delivering advances on machining technology, Dechengwang’s developments are continually helping to improve operational performance and safety, providing our customers with an essential competitive advantage. Industry Related (read more)
Browse Plastic Machining Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
equipment such as pumps, valves and compressors. Components like seals, gaskets, and O-rings are critical for maintaining pressure and preventing leaks. These parts must be made from durable materials that can withstand corrosive chemicals, extreme temperatures and mechanical stress (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
Dechengwang is a specialized Fluoropolymer components manufacturer. Since 2006, the material range expaned from Virgin PTFE to Modified PTFE, PTFE compound, PEEK, PFA, PCTFE, PVDF, PI, PPS and PEI material. The use of fluoroplastic has many advantages in manufacturing and (read more)
Browse Plastic Molding Services Datasheets for Shenzhen Dechengwang Technology Co., Ltd
More Information Top
-
Carbon-Nitrogen Bond-Forming Reactions in Supercritical and Expanded-Liquid
Carbon Dioxide Media:
fluoropolymer o - rings for the reactor and view cells systems, decreasing window size, and upgrading to hastelloy-C construction would enable the user to achieve operation at higher temperatures.
-
Federal Register > Tuesday, December 21, 2010 > [75 FR 80118] Methods for Measurement of Filterable PM10 and PM2.5 and Measurement of Condensable PM Emissions ...
Commercial size filter holders contain a fluoropolymer O - ring , a stainless steel screen that supports the particulate filter, and a final fluoropolymer O-ring.
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 51] Requirements for Preparation, Adopti...
Commercial size filter holders contain a fluoropolymer O - ring , a stainless steel screen that supports the particulate filter, and a final fluoropolymer O-ring.
-
Dichotomy in the Lithiation Pathway of Ellipsoidal and Platelet LiFePO 4 Particles Revealed through Nanoscale Operando State‐of‐Charge Imaging
The PEEK and copper companion pieces were sealed using screws and a fluoropolymer O - ring (Kalrez 4375 UP).
-
Open Zinc Freezing-Point Cell Assembly and Evaluation
The cap is made out of stainless steel and consists of three parts that seal the cell with the help of two fluoropolymer O - ring seals.
-
Thermo Scientific Nalgene Replacement polypropylene spigot from Cole-Parmer
There is a fluoropolymer o - ring , which is more enert and chemically resistant than PP.
-
Proceedings of the Seventh Annual Conference on Fossil Energy Materials. Fossil Energy AR and TD Materials Program
Fluoropolymer O - rings and gaskets that .
-
Fast response cavity enhanced ozone monitor
Both ends were machined to accept recessed Vi- ton fluoropolymer O - rings for compression seals with optics.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Fluoropolymer for o - rings , shaft seals, gaskets, packings, dia- phragms, elec. connectors, wire and cable covering, flexible joints, fab- ric-reinforced parts, hose and tubing, corrosion-resist. linings and coat- ings .
-
Handbook of Plastics, Elastomers, and Composites, Fourth Edition > Elastomeric Materials and Processes
Aircraft jet engine O - rings require fluoropolymer grades for engine cover gaskets that are resistant to jet fuel, turbine lube oils, and hydraulic fluids.
Indicates content that may require registration and/or purchase.