-
Description: MR2 MR Mold Release Chemfilm® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance.
- Thickness: 0.0254 to 0.0508 mm
- Liner Type: Film, Fluoropolymer
-
Supplier: Magnatex Pumps, Inc.
Description: Replaceable liners make repairs easy and inexpensive without special tooling required. Sealless design helps eliminate “Reportable Release” issues. Materials of Construction ETFE Lined Kynar® Lined
- Discharge Size: 0.75 to 1.5 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 90 GPM
- Maximum Discharge Pressure: 70 psi
-
Description: ETFE type RF, release grade, is a clear or pigmented film manufactured from a copolymer of ethylene and tetrafluoroethylene resin. This material combines the outstanding chemical and thermal flexibility of fluoropolymer with the improved mechanical performance of advanced engineering
- Overall Thickness: 0.0005 to 0.01 inch
- Overall Width: 60 inch
- Tensile Strength (Break): 7,000 psi
- Tensile Modulus: 160 ksi
-
-
Supplier: AGC Chemicals Americas, Inc.
Description: A thin ETFE film, F-CLEAN® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit and
- Thickness: 0.06 to 0.1 mm
- Liner Type: Film, Fluoropolymer
- Features: Transparent
-
Supplier: NADCO Tapes & Labels, Inc.
Description: Description: This is a topcoated hard clear polypropylene film coated with a reworkable permanent pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties.
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 1.125 to 1.25 lbs/in
- Temperature Resistance: -40 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: Lanmar, Inc.
Description: Most PTFE Coated Fiberglass Tapes come with a choice of either high temperature Silicone adhesive (to 500°F) or Acrylic adhesive (to 350°F). These tapes are also offered with release liner or without liner (self-wound).
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 176.66666666666666 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a topcoated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: NADCO Tapes & Labels, Inc.
Description: This is a top coated hard clear polypropylene film coated with a low adhesion removable pressure sensitive acrylic adhesive and backed with an ultra smooth clear polyester release liner. Release liner has excellent roll tracking properties. Note: Application environments
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 0.875 to 1.4375 lbs/in
- Temperature Resistance: -29 to 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: DeWAL
Description: Tolerance DW 350CL is an excellent product for use in the manufacture of convoluted hose. The PTFE will release in the application and allow for a clean removal from the assembly after the sintering process. Other uses might be a release liner in manufacturing and converting
- Width: 0.5 to 12 inches
- Thickness: 0.00475 to 0.0052499999999999995 inches
- Temperature Resistance: 260 C
- Backing: Fluoropolymer, Metal Foil / Sheet, Plastic / Polymer
-
Supplier: Lanmar, Inc.
Description: sealing applications, and comes with high temperature silicone adhesive with a yellow dimpled release liner.
- Thickness: 0.0062 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Temperature Resistance: 287.77777777777777 C
- Backing: Fluoropolymer, Glass / Fiberglass, Plastic / Polymer
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other
- Thickness: 0.0092 inches
- Peel Strength / Adhesion: 11.25 lbs/in
- Temperature Resistance: -12.222222222222221 to 65.55555555555556 C
- Features: Double-Sided Adhesive, Specialty / Other
-
Supplier: Pexco
Description: Pexco’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco’s PTFE Tape can be supplied etched
- Width: 0.5 inches
- Thickness: 0.003 to 0.25 inches
- Adhesive: Acrylic
- Features: Double-Sided Adhesive, Protective Tape, Single-Sided Adhesive
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace,
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Reflective,
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Degreasing, Honing / Superfinishing, Mass Finishing (Tumbling / Vibratory), Passivation, Recoating / Refinishing, Sanding / Grinding, Scrub Tank / Immersion Washing, Stripping / Coating Removal, Ultrasonic
- Coating Capabilities: Abrasives / Superabrasives, Ceramic Coating, Conformal Coating, Dip / Immersion Coating, Dry Lubricant Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Plastic Coating, Sealing / Impregnation, Spray Coating, Thermal Spraying, Thin Film Coating, Titanium Nitride Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas,
Find Suppliers by Category Top
Featured Products Top
-
TPX® Film Opulent™ is a high performance heat resistant release film used for a wide range of applications including flex circuits. Opulent™ Release film's unique combination of properties and characteristics delivers high temperature performance, mechanical strength, and (read more)
Browse Release Liners Datasheets for Mitsui Chemicals America, Inc. -
store and release large amounts of energy within compact cells. This energy density enables long range and fast acceleration but also increases the risk of thermal runaway if heat is not carefully managed. Thermal runaway occurs if one overheating cell transfers its heat to its neighbours, triggering a (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Transdermal delivery of naltrexol and skin permeability lifetime after microneedle treatment in hairless guinea pigs
pakTM 9742, a fluoropolymer release liner , was a gift .
-
Transdermal delivery of bupropion and its active metabolite, hydroxybupropion: A prodrug strategy as an alternative approach
SCOTCHPAKTM 9742, a fluoropolymer release liner , was a gift from 3MTM Drug Delivery Systems (St. Paul, MN).
-
Transdermal delivery of naltrexone and its active metabolite 6‐β‐naltrexol in human skin in vitro and guinea pigs in vivo
SCOTCHPAKTM 9742, a fluoropolymer re- lease liner , and CoTranTM 9715, a 3 mil ethylene vinyl acetate (EVA) copolymer membrane with 19% vinyl acetate, were gifts from 3MTM Drug Delivery Systems (St. Paul, MN).
-
In Vitro /in Vivo Correlation of Transdermal Naltrexone Prodrugs in Hairless Guinea Pigs
SCOTCHPAK 9742, a fluoropolymer release liner , and CoTran 9715, a 3 mil ethylene vinyl acetate (EVA) copolymer membrane with 19% vinyl acetate, were gifts from 3M Drug Delivery Systems (St. Paul, MN, USA).
-
Transdermal Delivery of the Synthetic Cannabinoid WIN 55,212-2: In Vitro/in Vivo Correlation
SCOTCHPAK 9742, a fluoropolymer release liner , CoTran 9715, a 3-mil EVA copolymer membrane with 19% vinyl ac- etate, and CoTran 9702, a 2-mil EVA copolymer membrane with 9% vinyl acetate, were gifts from 3M Drug Delivery Systems (St. Paul, MN …
-
In vitro / in vivo correlation studies for transdermal Δ 8 ‐THC development
ScotchPAKTM 9742, a fluoro- polymer release liner , and CoTranTM 9715, a 3 mil ethylene vinyl acetate (EVA) rate controlling membrane with 19% vinyl acetate, were gifts from .
-
Silicone Adhesive Matrix of Verapamil Hydrochloride to Provide pH-Independent Sustained Release
Scotchpak™ 1022 fluoropolymer coated release liner was obtained from 3 M (St Paul, MN, USA).
-
High performance films: Review of new materials and trends
compete with high-end release liners of fluoropolymers (FEPand ETFE) in applications in which FP liners are “over-engineered”or as an alternative film when the users are facingFEP shortage.
-
Design and characterization of diclofenac diethylamine transdermal patch using silicone and acrylic adhesives combination.
Modified solvent evaporation method was employed for casting of film over Fluoropolymer coated polyester release liner .
-
Application of confocal laser scanning microscopy in characterization of chemical enhancers in drug-in-adhesive transdermal patches
For the silicone adhesive, the Scotch Pak 1022 release liner was used ( fluoropolymer coated).
Indicates content that may require registration and/or purchase.