Products/Services for Flying Optic Laser Cutting Machines
-
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made of: metal plastic rubber glass stone foam composite materials Features Laser cutting is a computer numeric controlled (CNC...Process / OperationMaterials ProcessedLaser Type -
Lasers - (723 companies)...for aligning machines. The table below characterizes many common laser types. Laser Type. Medium type. Pump. Typical wavelength. Applications. Carbon dioxide. Gas. Electrical discharge. 10.6 mm. Cutting, welding, surgery. Dye. Dye. Laser or lamp... -
Laser Processing Equipment - (629 companies)...a laser galvanometer scanner, or a fiber optic beam guide or cable. In flying optics systems, beam guidance modules are common. Often, these modules include gantry robots, robotic arms, or other manipulators that mechanically guide or direct... -
Laser Optics, Heads, and Beam Delivery Components - (103 companies)Laser optics, heads and beam delivery components are used in laser cutting machines, laser welding and marking systems. Laser optics, heads, and beam delivery components are used in laser cutting machines, laser welding, and marking systems. Types... -
Laser Cutting Services - (845 companies)Laser Cutting Services Information. Laser cutting services use industrial-grade lasers to cut metals, plastics, rubber, glass, stone, foam, and composite materials. Laser cutting is a CNC-controlled, non-contact, thermal process that provides quick... -
Wire Cutting Machines - (60 companies)...the ends of the wire or cable. Different Uses. Wire cutting machines can also be used to cut other materials such as tubing, fiber optic cables, and heavy-duty twisted wire or ribbon cabling. A tube cutting machine is used to cut lengths of copper...
-
Die Cutters and Die Cutting Machines - (157 companies)Die cutters and die cutting machines convert web or sheet materials into shapes. They are used to process woven cloth, non-woven textiles, and rubber sheets. Types of Die Cutters and Die Cutting Machines. There are two basic types of die cutters...
-
Laser Machining Services - (225 companies)...of machining capabilities, some laser machining services specialize in cutting, drilling, etching, marking, milling, and skiving operations for semiconductor wafer manufacturing. Other laser machining services machine ceramics and silicon...
-
Laser Engraving and Laser Marking Machines - (271 companies)Laser engraving and laser marking machines use a high-powered laser to mark or scribe materials with text, images, patterns, and graduations. Some products are used to mark conductive or non-conductive metals, plastics, glass, ceramics, or composite...
-
Fiber Optic Polishing Machines - (6 companies)How to Select Fiber Optic Polishing Machines. Image Credit: Fiber Instrument Sales | Domaille Engineering | Krelltech. Fiber Optic Polishing Machines are used to polish the end faces of fiber optic products (cables, connectors, adapters, etc...
Product News
-
Epilog Laser Corp.
Smaller Format Laser Cutting Machines The Fusion Edge laser series takes our highest-quality engraving technology and incorporates it into smaller-format systems which allow customers to get the latest technology in a transportable format. The Fusion Edge machines feature a touch-screen display panel, on-screen artwork positioning with our IRIS TM camera system, and job trace functionality for quick and easy artwork setup. Learn more about the Fusion Edge 12 and the Fustion Edge 24 (read more)Browse Laser Cutting and Welding Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
What Would You Create With a Laser Cutting Machine Laser machines can cut wood, paper, plastic, fabric, foam, and much more with such high precision and speed, giving lasers a clear advantage over other types of cutting technologies. Epilog's laser systems are designed to be as easy to use as a paper printer, you can create a design in a graphic software program of your choice and print it directly to the laser cutting machine. Materials compatible with a CO2 laser cutting machine: Solid Woods. Acrylic. MDF & Plywood. Cardboards. Paper... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Used Laser Engraving and Cutting Systems Used Laser Engraving and Cutting Systems. Epilog 's line of quality, used laser engraving and cutting systems offers speed, image quality, ease of use and exceptional value. Find out how you can save with a used laser system, while still receiving the excellent value of an Epilog product. Each system is thoroughly looked over by our Technical Support team and comes with a six month parts warranty (unless otherwise noted). Software, computer compatibility, and compatibility for specific use... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Laser Machines for Schools and Universities Easy to Work with the Laser. Laser engraving and cutting machines are suitable for students of all ages. Our laser engraving and cutting machines work like a printer. This makes it very easy to send digital designs to the laser, allowing students to get started quickly and independently. This can be done from various software programs such as CorelDRAW, Adobe Illustrator, AutoCAD, open source programs, and more. You can also set the laser machine as a wireless network printer to make it even... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Isotech, Inc.
Laser Cutting, Welding, & Marking Systems Cutting Laser Systems. Sturdy design, precision motion systems, high-quality long-lasting laser sources, and vision systems make our line of machines second to none when it comes to selecting a reliable, accurate, low-maintenance Class 1 (enclosed) or Class 4 industrial laser cutting system. These machines are available in a range of standard sizes and laser powers to suit most any application. Fiber Cutting Laser Systems. The extremely narrow kerf widths associated with Laser Cutting enable... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Isotech, Inc. -
KOFON Motion Group
KPH Servo Gearboxes for Laser Cutting Specifications. Product Type: Servo Planetary Gearbox. Series: CaesarPlanetary (R) KPH. Backlash: <=1 arcmin. Positional Repeatability: +-0.5 arcmin. Maximum Torque: Up to 5,000 Nm. Transmission Efficiency: 97%. Torsional Rigidity: 400+ Nm/arcmin. Protection Rating: IP65. Applications. Laser Cutting Machines. Multi-Axis Gantry Systems. Precision Manufacturing Equipment. CNC Processing Equipment. Automated Production Systems. Manufacturing Expertise. KOFON Motion specializes in high-precision planetary... (read more)Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
Epilog Laser Corp.
Laser machines for the academic market Laser Engraving and Cutting a Plastic High School Campus Map. Epilog Laser machines continue to have significant impact in the academic market. In this project, we share another example of how a laser can be used to create products for schools. Whether you operate a laser within an educational institution, or you market your laser-made products to schools and universities, this high school campus map is easy to make and the principles can be applied to any map or engravable plastic project... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp. -
Epilog Laser Corp.
Watch Newest Laser Machines The Epilog Fusion Edge, the newest addition to the Epilog Laser product line, delivers the latest features in laser engraving, cutting, and marking technology in a small-format system. The Fusion Edge 12 boasts up to 120 inches per second engraving speeds, our drag-and-drop IRIS TM Camera System technology, a 7-inch touch screen control panel, and a 24 " x 12 " x 7 " (610 x 305 x 178 mm) work area in 30, 40, 50, or 60-watt CO2 and 30-watt fiber laser source configurations. Watch it now! (read more)Browse Marking and Engraving Equipment Datasheets for Epilog Laser Corp. -
Conard Corporation (The)
When PCM is Superior to Stamping & Laser Cutting When Photo Chemical Machining is Superior to Stamping, Laser Cutting, and Wire EDM. Photo Chemical Machining (PCM), also known as photo etching, is a highly precise, versatile metal fabrication process that offers significant advantages over traditional manufacturing methods like stamping, laser cutting, and wire Electrical Discharge Machining (EDM). While each of these techniques has its place in metal fabrication, PCM excels in applications that demand intricate designs, stress-free parts... (read more) -
Shenzhen Great Precision Ceramic CO., LTD.
Aluminum Nitride Ceramic Substrate laser Cutting components. Electronic Manufacturing: circuit substrates and electrical insulation parts. High-Temperature Equipment: heat-resistant structural components. Industrial Electronics: customized thermal and electrical management parts. Manufacturing Process. The production process includes AlN powder preparation, ceramic forming, high-temperature sintering, laser cutting, precision machining, surface finishing, and quality inspection. Available processes include: Ceramic forming and sintering. Laser cutting... (read more)Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD.
-
Trueform invests in Hayes | News | The Engineer
The group has invested in new CAD-enabled design facilities and installed the first of two new 3D flying optic laser steel cutting and forming machines .
-
TWI Site map
▪ FAQ: What is the difference between flying optic and fixed optic machines for CO2 laser cutting ?
-
FAQs | TWI
Process What is the difference between debonding and delamination [in adhesive joints, coatings and composites, and other defects fProcess What is the difference between flying optic and fixed optic machines for CO2 laser cutting ?
-
FAQs | TWI
TitleCategory What is the difference between flying optic and fixed optic machines for CO2 laser cutting ?
-
Manufacturing of microstructures using ultraprecision machine tools
Microstructured optics are used as a laser optic with spheric elements (I ) or as a mold for reflective foils (2). .... The spheric elements were produced with a ball-endmill. the pyramid structure has been machined using a fly - cutting tool with a v-shaped diamond cutting edge.
-
Laser - Surface Interactions
This results in a more constant beam delivery path length than a flying optic machine and may permit a simpler beam delivery system. .... Flying optics systems feature a stationary table and a cutting head (with laser beam) that moves over the workpiece in both of the horizontal dimensions.
-
Metrology system for inter-alignment of lasers, telescopes, and mechanical datum
Flying optic machines must use some method to take into account the changing beam length from a near field cutting (close to resonator) to a far field cutting (far away from resonator). .... Characterizing factors for all flying optics systems is that the laser is stationary, and the beam is…
-
Beam delivery using adaptive optics for material processing applications with high-power CO2 lasers
The possibility ofkeeping focus parameters constant even over long processing distances is a preconditionfor reproducible results when working with lasers that are equipped with flying optics, e.g. 2-dimensional cutting machines or gantry systems. .... option of being able to precisely adjust the beam diameter on the focusing optic , and thus the…
-
Diamond turned optics
The availability and the performance of suitable diamond fly - cutting or -turning machines led to techniques, where different requirements could be combined easily:. .... optics - diffraction free surfaces with very low RA- and RMS-values - special designs for unstable laser cavities. .... oxygen-free high conductivity) Cu influences directly the achievable surface finish of the optic (Bild 1; Bild…
-
Springer Handbook of Experimental Fluid Mechanics
…transonic wind tunnel) 199, 548 Euler characteristic 909 Euler equations 1082 Eulerian 651, 652 – correlation function 815 – velocity 798 – viewpoint 5 Euler–Lagrange equations 1484 European Machine Vision Association (EMVA) 1430 … data vector 1373 excimer- laser -induced fragmentation (ELIF) 1297 … fault current 606 FBRM (focused beam reflectance measurement) 1024 feature image 1445 feature-based method 1465 feedback 610 Fermat’s principle 474 FFT (fast Fourier transform) 306, 327 fiber optic backscatter 1026 fibre 357 … 609 – torsional 611 flying hot wire 279, 900 .... reflectance measurement (FBRM) 1024 force – aerodynamic 609 – balance 994 – cutting 597 – fluctuating 596…
Indicates content that may require registration and/or purchase.