Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PackLine West
Description: The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste, granulated and
- Features: Filling / Packer Machines, Sealing Machines
-
Supplier: Intertape Polymer Group, Inc.
Description: improve productivity, reduce labor, reduce material usage or improve ergonomics. Uniform Semi-Automatic USA Series case sealers are adjustable, operator fed machines that process same-sized RSC style cases. From powder coated carbon steel to food grade stainless steel, Interpack
- Packaging: Box / Carton
- Features: Bulk / OEM Packaging, Industrial / General Use, Sealing Machines
- Type: Semi-Automatic
-
Supplier: PackLine West
Description: liquid, paste, dry or powdered products. The adjustment of the machine to different pouch sizes is fast and easy. SPECIAL FEATURES: The machine's best advantage is its extreme flexibility . The adjustment of the machine to different pouch sizes is fast and easy. All product
- Features: Filling / Packer Machines, Sealing Machines
-
-
Supplier: PackLine West
Description: DESIGNED IN 1, 2, OR 4 LINES ACCORDING TO REQUIRED OUTPUT: Up to 100 cups/min. Fully automatic filling, sealing and capping machine enables to ensure the best quality and reliability of packaging. The machine can be easily adapted for different container shapes and sizes.
- Features: Capping Machines, Filling / Packer Machines, Sealing Machines
-
Supplier: PackLine West
Description: The NBM is a technologically advanced line of the Pack Line Fully Automatic Rotary Filling and Sealing machines with smooth indexor driven movement of 12-positions rotary platform. It makes the NBM machines the best solution for liquids, as well as for paste, granulated and
- Features: Capping Machines, Filling / Packer Machines, Sealing Machines
-
Supplier: CiMa-Pak Corporation
Description: This low maintenance, versatile food tray sealer is ideal for packaging both cold and warm food in either CPET trays or APET trays. Both of these food trays: CPET or APET are sealed, leakproof trays where each compartment is sealed separately. This means that with these
- Features: Food / Beverage, Sealing Machines
-
Supplier: PAC Machinery Group
Description: Titan's Automatic Drop-Sealers are high production bag sealing machines built for single or multi-shift environments. The Drop-Sealer systems will pay for themselves several times a year by increasing production and reducing labor costs. These heavy-duty sealers are available in two
- Rate: 30 Pieces / Min
- Type: Automatic, Manual
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Sealing Machines, Stainless Steel Construction, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: Impreglon, Inc.
Description: printing, medical, tooling, non-wovens, automotive, plastics, food processing, paper, and packaging to name just a few. Impreglon's surface solutions solve sticking, sliding, traction, wear and corrosion problems. Technical specialists are available to come to your plant to take an active
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
-
Supplier: Syntegon Packaging Technology, Inc.
Description: accordance with the Total Productive Maintenance principle, the Pack 301 LD simplifies maintenance and maximizes uptime. Features: Long dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detection 3 sets
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: PAC Machinery Group
Description: For hosiery, undergarments, knit goods, greeting cards, sporting gear and snack foods, motorized foot-pedal sealers for polyethylene and polypropylene bags. Seals, trims comparable to side weld seam.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: Syntegon Packaging Technology, Inc.
Description: dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detections Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper Modular film backstand can be
- Features: Aseptic / Sanitary, Stainless Steel Construction
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Optima Packaging Group GmbH
Description: and play) - low installation costs Good visibility and accessibility Compact design with low space requirement Compact design with integrated control cabinet Glue gap or tuck-in gap closure is possible Modular machine design for maximum flexibility for future adaptations of products,
- Rate: 150 Pieces / Min
- Machine Type: Cartoning Machines
- Industry: Food / Beverage
- Type: Semi-Automatic
-
Supplier: PAC Machinery Group
Description: Open, fill, and seal any pre-made bag-on-a-roll with the 1055 Rollbag™ . The 1055 makes a seal without having to remove the filled bag by use of an electric footswitch. The 1055 greatly reduces the amount of time required over a manual opening, filling, and sealing system, creating a short
- Features: Automotive, Bagging Machines, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Fill and Seal Machines, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Powder / Granular, Sealing Machines,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: U.S. Plastic Corporation
Description: Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery, drugs, and tools. Electric foot pedal for manual
- Features: Sealing Machines
-
Supplier: U.S. Plastic Corporation
Description: Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery, drugs, and tools. Electric foot pedal for manual
- Features: Sealing Machines
-
Supplier: Practical Packaging Solutions
Description: Production Grade Clod Environment: 30 micron biaxially oriented, cast polypropylene film For manual (hand rolls) or automatic (machine rolls) case sealing; recommended for packaging applications in cold temperature environments such as food processing and packaging facilities;
- Thickness: 0.0019 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Backing Materials: Plastic / Polymer
-
Supplier: Syntegon Packaging Technology, Inc.
Description: Bosch's Linium series horizontal flow wrappers for over-wrapping evolved from years of experience in high-speed food packaging. They provide dependable seals and smooth product flow with shrink or polyethylene flms.. Doboy shrink tunnels are also available and can be adjusted to provide the
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: CTI Electronics Corporation
Description: The KI8800 Series are ruggedized, NEMA 4 (IP66) sealing, industrial keyboards with full 101/104 key functionality in a full size design. These OEM keyboards use CTI's advanced designs for sealing and reliability, are molded of silicone rubber and have 2 mm travel with excellent tactile
- Number of Keys: 87
- Connection: Cable
- Interface: IBM PS/2 / AT
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
-
Supplier: PAC Machinery Group
Description: Our Fresh PAC sealer is uniquely suited to the needs of the fresh food industry as it can be used in both wet and dry environments. This USDA approved stainless steel vacuum/gas flush sealing machine is designed for vacuum or modified atmosphere packaging (MAP) of fresh
- Features: Aseptic / Sanitary, Chemical / Petrochemical, Consumer Packaging, Food / Beverage, Heat Seal, Other, Portable, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: O-Rings, Cord, Sheet, Tubing. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military Specifications. Applications: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
-
Supplier: Golden Collar Technology Co., Ltd .
Description: sealing. Thermal Stability – Maintains performance under extreme temperatures, both high and low. Custom Machining Options – Precision-engineered to your exact specifications with tight tolerances. Superior Electrical Insulation – Ideal for use in the electronics and aerospace sectors.
- Use Temperature: -328 to 500 F
- Industry: Automotive, Electronics, Medical / Food (FDA, USDA), Semiconductors / ICs
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: CTI Electronics Corporation
Description: The KIA9800 Series are full size, NEMA 4 sealing keyboards with full 101/104 key functionality, including 24 function keys and a separate numeric keypad. The KIA9800 Series combines CTI's rugged, industrial keyboard with its low profile, drift-free ArrowMouse™ mouse pointer. These industrial
- Number of Keys: 116
- Connection: Cable
- Interface: IBM PS/2 / AT
- Applications: Industrial / Factory Automation, Marine / Shipboard, Point of Sale (POS)
-
Supplier: Totani America, Inc.
Description: This model machine can make Totani's original flat bottom pouch (Box Pouch), which when filled, displays like a box to make it a more appealing package. Totani's original technology realizes both high-speed (up to 100 shots per minute) Box Pouch making and high-quality/high-strength
-
Supplier: Fuji Impulse America Corp.
Description: operation, you can achieve beautiful and strong sealing without any difficulity. Use the timer to set the heating time, and situate the bag on the sealing area.(The heating time to be set using the timer vaires by the type and thickness of the packaging material.) Simply step on the
- Features: Agriculture, Consumer Packaging, Food / Beverage, Heat Seal, Industrial / General Use, Sealing Machines
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: Totani America, Inc.
Description: Standing pouch with zipper seal can be made through 1 line processing. Standing pouches suitable for various purposes such as packing of food, pet food, commodities, fertilizer and seeds can be made. As only one roll film is used to make a pouch, trouble of alignment can be saved and
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: O-Rings, Cord, Sheet, Tubing. Special Compounds: FDA, NSF 61, Food Grade, Colored, Military Specifications. Applications: Aerospace, Automotive, Hydraulic & Pneumatic, Critical Sealing, Medical, Semi-Conductor, Military, Industrial Equipment, Appliances.
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: IKA Works, Inc.
Description: that cannot be accomplished using conventional stirring methods. Strong vortices as well as aeration are avoided with the UTE machine, even when very low fill levels occur in the tank or vessels are emptied during stirring or dispersing. The UTE machine has a simple, robust design. The
- Capacity: 141.25862907926188 cubic feet
- Motor Power: 40.2066115470846 HP
- Pressure Range: 145.0377 psi
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas purge and non-gas purge models Optional digital temperature control Compact portable design No-nonsense intuitive controls Seal is not performed until jaws are locked Durable and up to 75 percent faster than competing manufacturers’ models Two-year parts and labor warranty
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Medical, Other, Sealing Machines, Vacuum Chamber Machines
- Type: Manual
-
Supplier: All Packaging Machinery Corporation
Description: Stand mounted USDA approved vertical rotary sealing system
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: Terra Universal, Inc.
Description: Available in gas purge and non-gas purge models Compact portable design Seal is performed when jaws are locked
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Medical, Other, Sealing Machines, Vacuum Chamber Machines
- Type: Manual
-
Supplier: All Packaging Machinery Corporation
Description: Portable USDA approved rotary table model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position.
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: Delta ModTech
Description: Due to the high demand manufacturing industry, Delta has developed several solutions to package and pouching needs of our customers. Hot seal packaging, cold seal packaging, reciprocating heat seal packaging, and part placement packaging options are available as both standalone machines and
- Features: Accumulator, Automotive, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Fill and Seal Machines, Filling / Packer Machines, Food / Beverage, Heat Seal, Household Product / Merchandise, Industrial / General Use, Inspection Machines, Labeling Machines, Medical, Military, Music
- Type: Automatic
- Packaging: Bag / Pouch
-
Supplier: Hamrick Manufacturing & Services, Inc.
Description: No Description Provided
- Rate: 35 Pieces / Min
- Type: Automatic
- Features: Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Cosmetics / Perfumery, Feeder Included, Food / Beverage, Glue, Household Product / Merchandise, Industrial / General Use, Pharmaceutical, Processor Interface, Sealing Machines, Stainless Steel Construction
- Packaging: Case
Find Suppliers by Category Top
Featured Products Top
-
Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Band Sealing system with Bag Top Trimmer. Features: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. Features: Designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Heat Sealing Tapes Improve Manufacturing Efficiency
The value of a high-quality heat sealing tape is an important element in heat sealing machine applications. These machines apply high temperatures to plastic sheets or films to form air- or water-tight bags or other packages for food, medical supplies, and other consumer or industrial goods
-
Design Considerations for Rotating Union Sealing Technologies
and glass manufacturing factories to machine tool shops, food processing factories and rubber, steel and textile plants.
More Information Top
-
Renaissance robotics : novel applications of multipurpose robotic arms spanning design fabrication, utility, and art
Small vacuum pump (from food sealing machine ): FoodSaver .
-
Biotechnology for Biofuels | Full text | Enzymatic digestibility and ethanol fermentability of AFEX-treated starch-rich lignocellulosics such as corn silage an...
Ensiling was accomplished by sealing 500 g immature entire corn plant samples in plastic bags using a commercial grade vacuum seal food machine (CG-15; Cabela, Sidney, NE, USA).
-
Rheological and Thermal Properties of Polylactide/Silicate Nanocomposites Films
Films showed excellent sealing properties as tested by a food grade sealing machine (Model Vac 1060; Tilia Inc., San Francisco, Calif., U.S.A.).
-
Improved Vacuum Control for Food Packaging
The Customer purchased and installed the 2 ½” PVC Equilibar Precision Vacuum Regulator to improve the vacuum control at their food package sealing machine .
-
Minimizing downtimes.
This article describes a service package offered by manufacturers of aseptic filling and sealing machines for food -, beverage- and non-food producers, KHS, in cooperation with the German Research Centre for Artificial Intelligence and the Production System Department of the University of…
-
Evaluation of parameters affecting modified atmosphere packaging engineering design for pomegranate arils
PP trays were sealed with POLYLID films using a semiau- tomated heat- sealing machine ( Food Processing Equip- ment, South Africa).
-
Solid Edge Plant Equipment Design and Layout (.pdf)
Solid Edge helps Angelus Sanitary Can Machine Company design machines that seal food and beverage cans at up to 3,000 cans per minute in a complex yet flawless operation.
-
Sealing Machine - Sealing Machine Manufacturers, Suppliers
[ Related Keywords : Packaging machine, Sealing machine , Food sealers, Fruit vegetable milk packaging ] .
-
Other Computing - Other Computing Manufacturers, Suppliers (Page 4)
[ Related Keywords : Automatic continuous vacuum packaging, Sealing machine , Food packaging machine, Fruit vegetable package ] .
-
air cushion valve - offers from air cushion valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : packaging machine, sealing machine , food machine, food packaging machine ] .
Indicates content that may require registration and/or purchase.