-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW550 , 3000 lb , Force Washer Load Cell , Standard , Material - 2024-T4 , 1.0" [25.4 mm] ID , 26 Awg 4 Conductor Braided Shielded Teflon Cable , 5 ft Long
- Force / Load Rating: 3,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -45 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW200 , 2000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 1/4" [6.35 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 5 ft Long
- Force / Load Rating: 2,000 lbs
- Accuracy: -2 to 2 ±% Full Scale
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW300 , 3000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 3/8" [9.53 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 3,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Features: Sensor / Transducer, Temperature Compensated
-
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: LLW350 , 16000 lb , Force Washer Load Cell , Standard , Material - 17-4 PH S.S. , 7/16" [11.11 mm] ID , 29 Awg 4 Conductor Spiral Shielded Teflon Cable , 10 ft Long
- Force / Load Rating: 16,000 lbs
- Operating Temperature: -60 to 200 F
- Output: Analog Voltage
- Features: Sensor / Transducer, Temperature Compensated
-
Supplier: Powell Electronics, Inc.
Description: Load Cells: Load washers
-
Supplier: ABB Measurement & Analytics
Description: Due to its low impedance and high output signal power the Millmate Roll Force load cells has an extremely low sensitivity to insulation defects and maintains its measuring accuracy down to a 10Ωk insulation level. The load cell output signal is calibrated for full
- Force / Load Rating: 141,624 to 13,488,000 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 194 F
- Package: Donut / Washer, Pancake, Plate / Platform
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series LW Load Washer Load Cell is the best in class: Wide selection of OD, ID, and height (a low as 0.25") in various combinations Stainless steel construction More Information The LW is a load washer or through hole load
- Force / Load Rating: 5 to 100,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Features: Other Output, Sensor / Transducer, Temperature Compensated
-
Supplier: Newark, An Avnet Company
Description: LOAD CELLS, LOAD WASHERS ROHS COMPLIANT: NO
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, English, 1-in, 80 klbf (355.6 kN), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 80,000 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, English, #10, 2.5 klbf (11.1 kN), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 2,500 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: Transducer Techniques, LLC
Description: LWO SERIES CAPACITY RANGES: 2,400 THROUGH 300,000 lb The LW0 Series are washer shaped, strain gage based load cells that have been most commonly used in fastener testing and thru hole load applications. Our stocked ranges from 2,400 through 300,000 lb compression are made
- Force / Load Rating: 2,400 to 300,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: DigiKey
Description: LOAD WASHER, COMPRESSION, 0.5 %
- Force / Load Rating: 200.0376 lbs
- Operating Temperature: -40 to 260.6 F
- Features: Sensor / Transducer
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, Metric, M16, 140 kN (31.4 klbf), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 31,473 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: PCB Piezotronics, Inc.
Description: Fastener Load Washer, Metric, M22, 270 kN (60.7 klbf), 5-ft Integral Cable w/pigtails For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 60,701 lbs
- Operating Temperature: 0 to 200 F
- Package: Donut / Washer
- Technology: Strain Gauge
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series LBS Miniature Compression Load Button is the best in class: Temperature compensated Integral Load button Small diameter From 0.12" height More Information The LBS is a smaller less accurate version of the LBM.
- Force / Load Rating: 5 to 1,000 lbs
- Operating Temperature: -65 to 225 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: tecsis LP
Description: Donut load cells are uniquely designed to fit around shafts and bolts to provide a compression force reading. These high capacity load cells are available in submersible configurations for service in wet, splash down, or fully submersed applications over ranges
- Force / Load Rating: 5,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Current
- Package: Donut / Washer
-
Supplier: tecsis LP
Description: The miniature Model XLD Series load cell features ranges from 5 to 100,000 lbs. and sizes from Ø1.50" to Ø3.00" in diameter. This load cell is a variation of the compression load cell and features a through-hole design for use as a load washer
- Force / Load Rating: 5 to 100,000 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer
-
Supplier: OMEGA Engineering, Inc.
Description: The LC8313, LC8400 and LC8450 Series Donut Load Cells are a space saving solution to applications requiring a large through-hole with limited space. With their rugged construction and design, these load cells are ideal for applications such as loading forces on
- Force / Load Rating: 500 lbs
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
-
Supplier: tecsis LP
Description: A variation of a standard compression load cell and featuring a through-hole design, the Model CLD100 load washer is widely used for measuring clamping forces, bolt loading, and overload monitoring. Ranges from 5 to 500 lbs. are available in compact sizes from
- Force / Load Rating: 5 to 500 lbs
- Operating Temperature: -65 to 250 F
- Output: Analog Voltage
- Package: Donut / Washer, Miniature
-
Supplier: MTS Systems Corporation
Description: Includes force transducer and mating connector (Bendix PT02E-10-6P). Used in conjunction with transducer conditioners in load frame or actuator. Range cards, cables, spiral washer, and on-site calibration services must be purchased separately. CAUTION: lower force
- Force / Load Rating: 5,000 lbs
- Output: Analog Voltage
- Force Measured: Compression, Tension
- Package: Pancake
-
Supplier: NOSHOK, Inc.
Description: Designed for measuring axial loads and bearing forces Standard or ring design fits most applications Ranges from 90 lbs.-force to 22,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring instrument Durable
- Force / Load Rating: 300 to 22,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Output: Analog Current, Analog Voltage
-
Supplier: NOSHOK, Inc.
Description: Designed in a distinctive ring shape to provide superior performance in compression or tension force measurement applications Ranges from 900 lbs.-force to 630,000 lbs.-force Accuracy levels range from ±0.125% Full scale (B.F.S.L.) to ±1.5% Full scale, depending on the measuring
- Force / Load Rating: 76,000 to 250,000 lbs
- Accuracy: 0.125 to 0.5 ±% Full Scale
- Operating Temperature: -13 to 194 F
- Output: Analog Current, Analog Voltage
-
Supplier: Kistler Group
Description: same for all load washers. This has three unique advantages: • Even very small forces can be measured with a sensor having a large range, which assures a high safety against overload • Similarly a sensor with a large range can be chosen when the highest possible rigidity (small
- Force / Load Rating: 5,000 lbs
- Operating Temperature: -688 to 572 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Stellar Technology
Description: Record • Fatique life of 50,000,000 cycles • 150% overload without damage Optional Features • Special Load Ranges • Special multipoint calibrations • Customer specific configurations • Installation kits (bearing plate and spherical washers) • Customer specific cable lengths •High level
- Force / Load Rating: 30,000 to 50,000 lbs
- Operating Temperature: -40 to 180 F
- Output: Analog Current, Analog Voltage, Digital, RS232/422/485
- Force Measured: Compression
-
Supplier: tecsis LP
Description: This robust tension and compression load cell delivers high accuracy for ranges from 250 to 100,000 lbs. This unit is fully welded, manufactured from stainless steel and is barometric compensated to perform in the most demanding environments. Standard output is 2mV/V and internal
- Force / Load Rating: 250 to 100,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: SWP SERIES CAPACITY RANGES: 1,000, 2,000, 3,000, 5,000, 10,000, 20,000, 50,000 lb Our SWP Series low profile shear web load cells are an excellent choice for applications that require ultra stiffness and resistance to extraneous bending and side load forces. For tension
- Force / Load Rating: 1,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Force / Load Rating: 200 lbs
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Force / Load Rating: 500 lbs
- Features: Sensor / Transducer
-
Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Force / Load Rating: 1,000 lbs
- Features: Sensor / Transducer
-
Load Cells - LCWD-20K/N - Omegadyne LCWD-20K Comperssion Force Load Washer; 20,000 lb -- GO-59888-04Supplier: Cole-Parmer
Description: Tension and Compression Load Cells
- Force / Load Rating: 20,000 lbs
- Features: Sensor / Transducer
-
Supplier: Transducer Techniques, LLC
Description: THD SERIES CAPACITY RANGES: 2,000, 3,000, 5,000, 7,500, 10,000, 15,000, 20,000, 30,000, 50,000 lb Our THD Series through hole donut load cells offer an outside diameter of 3.00 inches and up to nine different through hole diameter options per capacity range. These load
- Force / Load Rating: 2,000 to 50,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Force Introduction washers for KMR+/40KN
- Features: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Load introduction washers for KMR+/20KN
- Features: Sensor / Transducer, Sensor Element / Chip
-
Supplier: Interface, Inc. - AZ
Description: Capacities from 2 kN to 100 kN Short height Large thru-hole For press-force monitoring Performance based load washer
- Accuracy: 0.5 ±% Full Scale
- Operating Temperature: 14 to 158 F
- Output: Analog Voltage
- Package: Donut / Washer
Find Suppliers by Category Top
Featured Products Top
-
Transducer Techniques is an industry leader in designing and manufacturing high quality load cells, torque sensors, and related instrumentation for load, force, and torque measurement applications. Learn more about our load cells. (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Electronics Our Range of DPMs (Digital Panel Meters) And Multi Chanel Signal Conditioning Menu of Load Cells (Force Sensors) (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Model RLC Compression Load Cell Our RLC load cell or force sensor is a device which converts load or force into an electrical signal. The RLC load cell should be mounted on a hard, flat surface. Our RLC compression load cell (read more)
Browse Load Cells Datasheets for RDP Electrosense -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
Reliable Force Measurement in Small Spaces Our compression load cells adopt high-precision resistance strain technology, providing accurate and repeatable force measurements (read more)
Browse Load Cells Datasheets for XJCSENSOR Technology Co., Ltd. -
Precision Force Measurement These load cells adopt the high-precision resistance strain principle, delivering accurate readings under both tension and compression. Their S (read more)
Browse Tension Meters Datasheets for XJCSENSOR Technology Co., Ltd. -
Model RLW Industrial Weighing Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. This series of compression load cell is bolted down using the two mounting holes and the (read more)
Browse Load Cells Datasheets for RDP Electrosense -
Model RLS Single-Point Compression Load Cell A load cell or force sensor is a device which converts load or force into an electrical signal. A single-point compression load cell is designed for such applications as weighing scales. Care (read more)
Browse Load Cells Datasheets for RDP Electrosense -
When a flat load cell is not performing as expected, identifying the cause quickly can help reduce downtime, improve measurement accuracy, and keep your system operating reliably. Strainsert’s Flat Load Cell Troubleshooting Guide provides practical guidance to (read more)
Browse Load Cells Datasheets for Strainsert
More Information Top
-
Optimization of Automotive Wheel Lugnut Tightening
The force washers ( load cells ) are used for monitoring bolt tensions in real time using a data acquisition system connected to a computer.
-
Effect of Tightening Speed on Clamp Load Distribution in Gasketed Joints
Force washers ( load cells ) are used for monitoring bolt tensions in real time using a data acquisition system.
-
Optimization of Automotive Wheel Lugnut Tightening
The achieved clamp load in each lugnut is monitored by using inserted force washers ( load cells ).
-
Industrial and Research News
A new range of American strain gauges, press load monitors, force washers , load cells , displacement transducers and non-contact vibration systems made by Houston Scientific & Helm Inc, Ohio, USA. will be on show at the U.S. Trade Centre Exhibition in …
-
industrial and research news
A popular example is the 3500 series of miniature ‘doughnut’ shaped load cells and force washers for monitoring forces where conventional load cells are too large.
-
New Products
A popular example is the 3500 series of miniature 'doughnut' shaped load cells and force washers fok monitoring forces where conventional load cells are too large.
-
News & Views
popular example is the HC7000 series of miniature doughnut shaped load cells and force washers , for monitoring forces where conventional load cells are too large.
-
A Fast Triaxial Shear Device
The upper load cell employing a force washer and the careful determination of the time when deformation begins eliminated this effect in a recent test series [8].
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Applied external force was measured by washer load cell (HC 2001 DS Europe).
-
Springer Handbook of Experimental Solid Mechanics
Some applications do not lend themselves to the use of a washer load cell to measure contact force as the washer may be too thick and thereby alter the load transmission path or pressure distribution.
Indicates content that may require registration and/or purchase.