-
Supplier: Certex UK
Description: The IPBHZ beam clamp is used for horizontal lifting and transferring of steel beams. The base is slotted to allow the clamps to be used from end of beams as well as from the flange. This series of clamps can be used in vertical and horizontal moving,
- Clamping Width: 0 to 1.574804 inch
- Clamping Force: 6,613.86 lbs
- Clamp Width: 0 to 1.574804 inch
- Features: Other
-
Supplier: Certex UK
Description: The IPTKW series beam clamp is suitable for use as a temporary tackle eye for a beam and it is an economy version of the IPTK model. Features: Available in capacities of 2 thru 5 metric tons. Wide variety of jaw openings available: 75 to 350 mm. Welded alloy steel body
- Clamping Width: 4.724412 to 13.779535 inch
- Clamping Force: 11,023.1 lbs
- Clamp Width: 4.724412 to 13.779535 inch
- Features: Other
-
Supplier: Certex UK
Description: This IPTK series beam clamp is suitable for use as a temporary tackle eye for horizontal lifting and transportation of steel (H) beams, profiles and structures. Can also be used as upside down attached (temporary) lifting point. Features: • Available in capacities of 2
- Clamping Width: 2.9527575 to 7.480319 inch
- Clamping Force: 6,613.86 lbs
- Clamp Width: 2.9527575 to 7.480319 inch
- Features: Other
-
-
Supplier: Certex UK
Description: This IPTK series beam clamp is suitable for use as a temporary tackle eye for horizontal lifting and transportation of steel (H) beams, profiles and structures. Can also be used as upside down attached (temporary) lifting point. Features: • Available in capacities of 2
- Clamping Width: 5.905515 to 11.023628 inch
- Clamping Force: 8,818.48 lbs
- Clamp Width: 5.905515 to 11.023628 inch
- Features: Other
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 8 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 8 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 10 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 10 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 9 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 9 inch
- Clamp Width: 0.6 inch
-
Supplier: Cooper Industries
Description: Size Range: 3/8"-16 thru 2"-41/2 rod Material: Forged Steel Function: Designed for attaching a hanger rod to the bottom flange of a beam. Adjustable from flange widths of 3" (76.2mm) to 15" (381.0mm). and flange thickness of no greater than 11/32" (26.2mm). Approvals: Complies
- Capacity / Opening: 11 inch
- Clamping Width: 0.6 inch
- Clamping Size Range: 11 inch
- Clamp Width: 0.6 inch
-
Supplier: RS Components, Ltd.
Description: YALE N05407417 Beam Clamp
- Features: Other
- Material: Steel
-
Supplier: Pentair, Inc.
Description: WIDE THROAT TYPE SPRING STEEL MATERIAL CADDY ARMOUR FINISH 1/2 INCH MAX. JAW CAPACITY HEAT TREATED PROCESS 25 LB LOAD CAPACITY HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW CADDY[R] BRAND CONDUIT SIZE 1/2 INCH (EMT) BC-P MODEL
- Capacity / Opening: 0.5 inch
- Clamping Force: 25 lbs
- Clamping Size Range: 0.5 inch
- Clamping Mechanism: Screw
-
Supplier: Minerallac Company
Description: SPRING STEEL MATERIAL BLACK PHOSPHATE FINISH 1/8 INCH MIN. JAW CAPACITY 1/4 INCH MAX. JAW CAPACITY SUSPENDS CONDUIT FROM THE SIDE OF BEAM APPLICATION 25 LB LOAD CAPACITY PIPE SIZE 1 INCH CONDUIT COLOR BLACK PACKAGING QUANTITY 100
- Capacity / Opening: 0.25 inch
- Clamping Force: 25 lbs
- Clamping Size Range: 0.25 inch
- Material: Steel
-
Supplier: Atkore International
Description: WIDE THROAT TYPE STEEL MATERIAL PERMA-GREEN[R] III FINISH 7/8 INCH MAX. JAW CAPACITY 7/8 MAX. JAW CAPACITY - FRACTIONAL HOT ROLLED PICKLED OILED PROCESS ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION 650 LB LOAD CAPACITY 3/8 INCH X 1 1/2 INCH SCREW SIZE SQUARE HEAD SCREW TYPE
- Capacity / Opening: 0.875 inch
- Clamping Force: 650 lbs
- Clamping Size Range: 0.875 inch
- Features: Manual
-
Supplier: PHD Manufacturing, Inc.
Description: LOW CARBON STEEL MATERIAL PLAIN FINISH 2 INCH THK, 6 INCH W MAX. JAW CAPACITY 1500 LB LOAD CAPACITY 1500 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES ROD SIZE 3/4 INCH WEIGHT 4.95 LB LOAD CAPACITY IN LB - UOM LB 625 MODEL
- Clamping Width: 6 inch
- Clamping Force: 1,500 lbs
- Clamp Width: 6 inch
- Material: Steel
-
Supplier: Producto Electric Corp.
Description: C TYPE STEEL MATERIAL 0.73 INCH MAX. JAW CAPACITY .73 MAX. JAW CAPACITY - DECIMAL INSULATOR SUPPORT APPLICATION SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/2 INCH-13 TPI OVERALL DIMENSION 2.36 INCH LENGTH X 2.37 INCH HEIGHT PACKAGING QUANTITY 100 WEIGHT 45 LB MAXIMUM JAW
- Capacity / Opening: 0.73 inch
- Clamping Size Range: 0.73 inch
- Features: Manual
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: Stamped steel beam clamps with 15/16" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 3/8-16 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded
- Capacity / Opening: 0.9375 inch
- Clamping Force: 200 lbs
- Clamping Size Range: 0.9375 inch
- Material: Steel
-
Supplier: Arlington Industries, Inc.
Description: C TYPE STEEL MATERIAL PLATED FINISH 0.608 INCH MAX. JAW CAPACITY .608 MAX. JAW CAPACITY - DECIMAL 75 LB LOAD CAPACITY 75 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD SCREW SIZE 1/4 INCH-20 TPI TRADE SIZE 1 INCH PACKAGING QUANTITY 100 LOAD CAPACITY IN LB - UOM LB MAXIMUM
- Capacity / Opening: 0.608 inch
- Clamping Force: 75 lbs
- Clamping Size Range: 0.608 inch
- Material: Steel
-
Supplier: OZ Lifting Products LLC
Description: OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust
- Capacity / Opening: 2.95 to 9.05 inch
- Clamping Width: 14.96 inch
- Clamping Size Range: 2.95 to 9.05 inch
- Clamp Width: 14.96 inch
-
Supplier: Kee Safety Inc.
Description: The BE1 and BE2 feature a socket screw at the back to provide adjustment for varying steel thicknesses. They are the ideal choice when flange thicknesses are unknown or change on a project as they eliminate the need for packing pieces up to their maximum adjustment (Dim E). Once this maximum
- Capacity / Opening: 0.1968505 to 1.181103 inch
- Clamping Width: 1.0236226 to 2.0866153 inch
- Clamping Size Range: 0.1968505 to 1.181103 inch
- Clamp Width: 1.0236226 to 2.0866153 inch
-
Supplier: Garvin Industries, Inc.
Description: 5/8-11 C style Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Material: Steel
-
Supplier: Kee Safety Inc.
Description: The GRATING CLIP is the most common style of clip used for clamping down open steel flooring. It provides a quick and cost effective method of clamping. It is Hot Dip Galvanized and comes standard with a top bracket to suit 1-3/16” - 1-5/8” ctrs grating bars.
- Features: Manual, Specialty / Other Clamp
- Material: Steel
-
Supplier: Bridgeport Fittings, Inc.
Description: SINGLE U TYPE STEEL MATERIAL ZINC ELECTROPLATED FINISH 3/4 INCH MAX. JAW CAPACITY 75 POUND LOAD CAPACITY 1/4 INCH-20 UNC SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ROHS COMPLIANT TRADE SIZE 1 INCH OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT APPROVAL
- Capacity / Opening: 0.75 inch
- Clamping Force: 75 lbs
- Clamping Size Range: 0.75 inch
- Clamping Mechanism: Screw
-
Supplier: Chatsworth Products, Inc.
Description: I TYPE STEEL MATERIAL GOLD OVER ZINC PLATING FINISH CABLE RUNWAY SUPPORT APPLICATION COLD ROLLED PROCESS SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW USED WITH 3/8 INCH-16 TPI THREADED ROD 10557 MODEL
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: L.H. Dottie Company
Description: WIDE THROAT TYPE STEEL MATERIAL ZINC PLATED FINISH 3/8 INCH-16 TPI SCREW SIZE HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW
- Clamping Mechanism: Screw
- Material: Steel
-
Supplier: Kee Safety Inc.
Description: The LNA Solutions BoxBolt® Rigging Clamp is a means of attaching an anchor point to Hollow Structural Sections (HSS) and other structural members when access is available from only one side. The standard BoxBolt® Rigging Clamp utilizes Hot Dip Galvanized M12 size 1 BoxBolts® and a load
- Features: Manual
- Material: Steel
-
Supplier: Garvin Industries, Inc.
Description: Stamped steel beam clamps with 3/4" jaw opening are used with conduit hangers, bridle rings and are tapped on their bottoms and backs for drop 10-24 rods. Garvin Industries beam clamps provide an economical means of hanging medium duty loads. Their threaded backs
- Capacity / Opening: 0.75 inch
- Clamping Force: 100 lbs
- Clamping Size Range: 0.75 inch
- Material: Steel
-
Supplier: Kee Safety Inc.
Description: The types BC1 and BD1 are designed to hook over the upstanding flanges of angles or channels. They can be used together for channel to channel connections or in conjunction with our other clamping products for making angle/channel connections to other types of steel. The BC1 features a
- Capacity / Opening: 0.1875 to 0.5 inch
- Clamping Width: 0.875 to 2.375 inch
- Clamping Size Range: 0.1875 to 0.5 inch
- Clamp Width: 0.875 to 2.375 inch
-
Supplier: Garvin Industries, Inc.
Description: 5/8-11 C style Steel plain finish beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods.
- Material: Steel
-
Supplier: Murphy Industrial Products Inc.
Description: Features and Benefits: Robust all-steel construction. Super-quick adjustment to most I-Beams Durable baked enamel paint protection
- Capacity / Opening: 2.95 to 12.6 inch
- Clamping Width: 7.16 to 20.47 inch
- Clamping Size Range: 2.95 to 12.6 inch
- Clamp Width: 7.16 to 20.47 inch
Find Suppliers by Category Top
Featured Products Top
-
In applications where positional accuracy and responsiveness are paramount, beam couplings provide an optimal balance of flexibility and precision. Machined from a single piece of aluminum or stainless steel, their helical cut design allows controlled deflection while maintaining exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chain manufacturer & exporter in China, we specialize in: Transmission chain(Driving Chain), Conveyor Chain - roller chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also supply chain products according your (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, ErgoStrip wire and cable strippers, hose and PVC cutters, ear-clamp pliers, and a variety of multi-piece tool sets. Select models feature VDE 1000V insulation for electrical safety and tether-compatible designs for work-at-height applications. Forged from premium tool steel with induction-hardened cutting edges, every KNIPEX tool is engineered for exceptional durability, precision, and long service life. (read more)
Browse Hand Tools Datasheets for Automationdirect.com -
transmit torque while allowing parallel and angular misalignment. Unlike jaw or beam couplings, the Oldham design maintains constant velocity and introduces minimal bearing loads. Standard Size Range (Code19 to 41) (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Plumbing - Grainger Industrial Supply
• Beam Clamp 3, Rod Size 3/8 In, Max Load 4,480 Lb, Material of Construction Forged Steel , For Suspension Of Heavy Loads From Beams With Flange Widths To 15 In And Flange Thickness To 1.031 In., Includes Links .
-
Plumbing - Grainger Industrial Supply
• Beam Clamp 4, Rod Size 3/8 In, Max Load 11,500 Lb, Material of Construction Forged Steel , For Suspension Of Heavy Loads From Beams With Flange Widths To 15 In And Flange Thickness To 1.031 In.
-
Plumbing - Grainger Industrial Supply
• Beam Clamp 4, Rod Size 3/8 In, Max Load 11,500 Lb, Material of Construction Forged Steel , For Suspension Of Heavy Loads From Beams With Flange Widths To 15 In And Flange Thickness To 1.031 In.
-
Condition assessment and dynamic system identification of a historic suspension footbridge
The hanger rods, canted outward from the deck to the suspension cables and with forged eye-bar ends, are connected to … … cables by means of a bolted steel clamp arrangement (Figure 3) and to the floor beams by a simple bolted …
-
States > Tennessee > State > Regulations > 0800 - Department of Labor and Workforce Development > 3 - Boilers, Elevators, and other Related Rules > [TCAR 800-3...
… bridge, reinforcing supports for the concrete structure; installs wire, cable, steel and other materials used … … post-stressing concrete girders, beams , columns, etc.; loads, unloads … … means of bolts and clamps , iron grills, grating, and … … them in sockets; and forges , welds, drills, and cuts …
-
Suppliers to the new Ford Fusion
… MAGNA Hood Latch Inside Mirror MAGNETI MARELLI Rearlamp LED MAGNI GROUP Coatings on Brake Rotors, Muffler, Bolts & Nuts, Wheel Bolts, Door Latches, Misc Bolts, Door Latches, Hose Clamps , and Fuel Filler Pipes … … Fuel Lines METALDYNE Powder Forged Connecting Rods (2.5L … … closure panels (hood, doors, deck lid) Structural Adhesive - all closure panels Body shop sealer - various body joints VALEO Flip Key Torque Converter Front Wiper System VALOR MANUFACTURING Stainless Steel Exhaust Tip VAN-ROB … … KIRCHHOFF AUTOMOTIVE Cross Car Beam Bracket Assembly Console I/P …
-
Process Parameter Development and Fixturing Issues for Friction Stir Welding of Aluminum Beam Assemblies
… the 0.125 inch 7075 Extruded “T” Section Flanges to the 0.125 inch 7075-T6 Clad Sheet Web Section “I” Beam Subassembly Table III Essential Variable and Forge Force Data for 0 … … flange and web “I” beam subassemblies, 0.125 inch … This weld station employed a steel anvil machined to the length and width of the stiffener with … … using the Marino Gage reconfigurable tooling system to provide the top and side clamping restraint (Figure 21).
-
Sell Shipbuilding Plate
• We can supply all kinds of beams below; H20 Timber Beam, Plywood, Steel & Wood T Beam , Lifting Hook Scaffold Bracket, Push-Pull Prop, Tie Rod, Flange Clamp , H20 Timber Beam, H20 Beam, Formwork, Formwork beam, I-Beam, H-Beam H20 … • Sell Forged Grinding Steel Balls .
Indicates content that may require registration and/or purchase.