Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Velan, Inc.
Description: High pressure forged ball valves ideally suited for the oilfield market. This product is available with a variety of seat materials and end connections to service other high pressure markets. Features and benefits Design standards: Design: full compliance to ASME B16.34 Testing: each
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,000 psi
- Valve Type: Ball Valves, Butterfly Valves
- Features: Bolt Flange, Socket Weld / Solder, Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Valves, Meeting International Standards. Model Number: LD 007-FST Key Specifications/Special Features: Type: gate, globe, check, needle, etc. Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/8 inch to 2-1/2 inch (DN6mm - DN65mm) Pressure: from ANSI class
- Valve Size: 0.125 to 2.5 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: ANSI, API, Butt Weld, DIN, Other, Socket Weld / Solder, Threaded
-
Supplier: KSB AG
Description: Design Die-forged gate valve to API 602. Bolted bonnet (800) or welded bonnet (1500). Solid wedge design. Outside screw and yoke, seating surfaces 13%Cr steel/stellite hard-faced. With graphite gasket and gland packing. Pressure/temperature ratings to ASME B16.34. Line connection:
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 3,828.99528 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,099.4 F
-
-
Supplier: KSB AG
Description: Design Die-forged globe valve as per API 602 (800/1500)/ASME B16.34 (2500). Bolted bonnet (800) or welded bonnet (1500/2500). Outside screw and yoke. Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hardfaced. With graphite gasket and gland packing.
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: KITZ Corporation of America
Description: All-welded forged steel ball valves are for use in pipelines. They guarantee safe flow stoppage through the combination of an all-welded forged steel body, eliminating the need for longitudinal welds, and a system of double seals in all seal assemblies including the seat seal
- Valve Type: Ball Valves
- Features: Fire Service
- Media: Gas
- Primary Material: Steel
-
Description: Description The 5218 series forged safety valves are mainly used for special working conditions that cannot be met by casting steel. According to the medium working conditions, the lining can be made of A105, SS304, SS316, Monel, Hastelloy, and other materials. Size: 1"x2" to 8"x10"
- Valve Size: 1 to 10 inch
- Valve Type: Directional Valves, Safety Valves
-
Supplier: Accuris
Description: Ships and marine technology - Forged steel valves
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rotating rising stem, rising handwheel. • Full or conventional port . • Bolted bonnet joint. • Integral backseat, Integral body seat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange, Socket Weld / Solder
-
Supplier: Superlok - Mako Products
Description: • Forged steel, outside screw and yoke(OS & Y) • Rising stem, non-rising handwheel. • Full or conventional port • Bolted bonnet joint. • Integral backseat.
- Valve Size: 0.5 to 6 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange, Socket Weld / Solder
-
Supplier: Superlok - Mako Products
Description: SUPERLOK Valve Every Valve Nitrogen Pressure Tested Smooth Operating Torque Superior Quality and Reliability Single and Double Ferrule 316 Stainless Steel SBVF Series Up to 6,000 PSI 316 Stainless Forged Body Available in: 1/8" through 3/4"
- Valve Size: 0.625 to 0.75 inch
- Pressure Rating: 6,000 psi
- Number of Ports: 2 to 3
- Number of Ports/Ways: 2 to 3
-
Supplier: DME Company
Description: Male x Female ■ Super-port BBV-MF is a full port 2 piece ball valve with features only found on more expensive valves. ■ Extra heavy-duty bottom-loaded stem with a PTFE thrust washer and Viton O-ring. ■ PTFE seats, thrust washer and stem packing ■ Self cleaning chromium plated brass
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 150 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Cooper Valves
Description: COOPER® Valves forged globe valves are typically used for isolation and when a pressure drop is required or preferred.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Features: ANSI, API, Other, Socket Weld / Solder, Threaded
- Primary Material: Exotic Metal, Stainless Steel
-
Supplier: Cooper Valves
Description: Cooper forged gate valves are multi-turn valves typically used as a stop valve or isolation valve. They feature an Outside Screw and Yoke (OS&Y), which minimizes thread damage since the threads are outside the fluid.
- Valve Size: 0.25 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Primary Material: Exotic Metal, Stainless Steel
- Media: Gas, Natural Gas, Sour Gas, Specialty / Corrosive Gases
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Valve Size: 0.32 to 1.5 inch
- Pressure Rating: 13,053.393 to 36,259.425 psi
- Number of Ports: 2
- Media Temperature: -28 to 538 F
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 7
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Flow (Cv): 14.2
- Number of Ports/Ways: 2
- Valve Type: Check Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A105, bolted bonnet, threaded or socket weld
- Valve Size: 1 inch
- Number of Ports/Ways: 2
- Flow (Cv): 26.4
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Cooper Valves
Description: Simple. Hard-working. Precise. Proven. COOPER® Valves forged check valves have a simple yet reliable design that allows them to perform with low pressure drop and excellent seat tightness.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Features: ANSI, API, Other, Severe Service Rated, Socket Weld / Solder, Swing Check Valves, Threaded
- Valve Type: Check Valves
-
Supplier: Cooper Valves
Description: Precise response. Faster closing. Excellent seat tightness. Those are the strong points of COOPER® Valves forged check valves.
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,975 to 3,705 psi
- Features: ANSI, API, Lift Check Valves, Other, Severe Service Rated, Socket Weld / Solder, Threaded
- Valve Type: Check Valves
-
Supplier: Superlok - Mako Products
Description: combination of stem packing and O-rings guarantee zero emissions even at low pressure. The primary seal is made out of flexible graphite , a material with extremely good resistance to fire conditions. The anti blow out stem is inserted from inside the valve body.
- Valve Size: 0.5 to 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Features: API, ASME, Bolt Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Globe Valves with ANSI B16.5, Class 800 to 2500 Model Number:LD 007-FST2 Key Specifications/Special Features: Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234 Socket welding end: ANSI B16.11, JB/T175-95 Screw
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 800 to 2,500 psi
- Features: ANSI, API, Butt Weld, Other, Socket Weld / Solder
- Valve Type: Globe Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Ball Valves, Meet API, ANSI, BS, DIN, JIS Standards. Model Number:LD 004L2-BVFS1 Key Specifications/Special Features: Ball type: trunnion mounted ball Body materials: A105, LF2, F11, F22, F304, F304L, F316, F316L, and other Manufacturing standards: API, ANSI, BS, DIN, and
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 2,500 psi
- Media Temperature: -320.8 to 716 F
- Features: ANSI, API, Bolt Flange, Butt Weld, DIN, Other
-
Supplier: Bonomi North America, Inc.
Description: Full Port Lead Free Forged Bronze Ball Valve w/ Solder Ends and Lever Handle
- Valve Size: 1 inch
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
-
Supplier: Accuris
Description: Shipbuilding - Forged Steel Angle Air Valves
-
Supplier: Accuris
Description: Shipbuilding - Forged Steel Globe Air Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Forged Steel Gate Valves, Available from 3/8 to 2 Inches Sizes, Class 800 to 2500 Model Number: LD 007-FST1 Key Specifications/Special Features: Size: 3/8 to 2 inches Rating: 800 to 2,500lb Design: API602, ANSI B16.34, BS5352, GB/T12224, GB/T12228, GB/T12234 Socket welding end: ANSI
- Valve Size: 0.375 to 2 inch
- Pressure Rating: 800 to 2,500 psi
- Features: Butt Weld, Other, Socket Weld / Solder
- Valve Type: Gate / Knife Valves
-
Supplier: Sharpe Valves
Description: Class 800, ASTM A182/F316L, 316L body/bonnet, threaded or socket weld
- Valve Size: 2 inch
- Number of Ports/Ways: 2
- Flow (Cv): 102
- Media: Cold Water, Gas, Gasoline / Diesel Fuel, Ground Water, Potable Water, Wastewater, Water
-
Supplier: Velan, Inc.
Description: valves are inherently fire safe. • Designed to ASME B16.34. • Flow relief is incorporated into both the upstream and downstream ball lips increasing the area exposed to flow and thus reducing erosion due to velocity upon initial valve opening. • Downstream and upstream body-seat lapped
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: Velan, Inc.
Description: Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
-
Supplier: Accuris
Description: Shipbuilding - Forged Steel 40K Angle Valves
-
Supplier: KSB AG
Description: Design Die-forged piston type lift valves as per API 602 (800/1500)/ASME B16.34 (2500). Bolted cover (800) or welded cover (1500/2500). Integral stellite hard-faced body seat, disc seating face 13% Cr steel/stellite hard-faced. Graphite gasket. Pressure/temperature ratings to ASME
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 6,367.15503 psi
- Media Temperature: 32 to 1,099.4 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: The M70i forged 316L stainless steel, three-piece body ball valve has ISO mounting as standard. It has been designed in accordance with ASME BPE for use as an isolating valve, not a control valve on clean steam and other high purity and aseptic processes where bacteria
- Valve Size: 0.5 to 4 inch
- Pressure Rating: 899.23374 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 392 F
-
Supplier: ASTM International
Description: Specification for Forged or Rolled Alloy Steel Pip Flanges, Forged Fitings, and Valves and Parts Specially Heat Treated for High-Temperature Service (Withdrawn 1974)
-
Supplier: ASTM International
Description: Standard Specification for Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, and Valves and Parts for High-Temperature Service
-
Supplier: ASTM International
Description: This specification covers forged or rolled UNS N06030, UNS N06035, UNS N06022, UNS N06200, UNS N06059, UNS N06686, UNS N08020, UNS N08024, UNS N08026, UNS N08367, UNS N10276, UNS N10665, UNS N10675, UNS N10629, UNS N08031, UNS N06045, UNS N06025, and UNS R20033 alloy pipe flanges,
Find Suppliers by Category Top
Featured Products Top
-
the valve pistons relative to the two ports is inversely proportional. The MTW is constructed from a forged brass body for durable field operation, and uses a high quality 42 mm stepper motor. Features/Benefits: • Improved performance from modulated control • Reduction (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
smoother and easier and extending valve life. Bonomi 355SNRL/365NSRL valves also feature forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Electric Actuator with 2 PC Brass Valve - EHH Series The DynaMatic EHH2 series of electrically actuated brass valves offers an excellent option for automated applications requiring durable yet economical brass. These automated valves fit a wide range of applications, and all models are (read more)
Browse Control Valves Datasheets for DynaQuip Controls -
DynaQuip Controls is proud to announce the addition of 900 PSI high-pressure micro ball valves to our product line! With a one-piece forged brass body, and self-lubricating dual-sealed chrome-plated brass ball, with silicone-free seals, they are built for the most demanding applications and built to last. Available in 1/8” and 1/4” F x F and M x F threads. In stock and ready to ship now. (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
. The valves feature lead-free forged brass bodies that are stronger and lighter than typical sand-cast bodies. Standard chrome-plated balls and blowout proof stems, PTFE seats and double O-ring stem seals assure leak-free service. Maximum working pressure is 400 WOG. They are 100% electronically tested (read more)
Browse Diverter Valves Datasheets for Bonomi North America, Inc. -
DynaQuip EHW series Electrically Actuated Light Duty Brass Valves are perfect for open/close, 1/2" through 1 1/4" automated applications which have a low psi media requirement (125 psid CWP or less). These 2 piece forged brass valves are full port with RTFE seats and mount in any position for (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
Conduct Research Top
-
Cast Brass and Cast Bronze Valves
Why cast brass or cast bronze valves are usually made heavier than forged ones.
-
Handle Nut Torque
RuB forged brass ball valves have handle nuts according to the following table.
More Information Top
-
Forged Steel Valve - Forged Steel Valve Manufacturers, Suppliers
Related Searches : valve, gate valve, ball valve, check valve, forged steel gate valve, cast steel valve, water control valve, cast iron valve, globe valve, steel valve, forged steel, forged valve , forged steel globe valve, forged steel check valve, butterfly valve More..
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1769 - Safety Evaluation ...
casting and forgings ( valve bodies, pump casings) • .
-
Forged Steel Gate Valve from KCM TECH Group Co., Ltd , China
Always have stock on forged valves ,for other material,delivery time need 20days around .
-
forged gate valve - offers from forged gate valve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Gate Valve, Forged Gate Valve, Valve, Forged Valve ] .
-
forged valve - offers from forged valve manufacturers, suppliers, exporters & wholesalers
forged valve .
-
Forging Exporters, Forging Selling Leads (Page 10)
Forged Valve .
-
Trends in Engine Valve Development for Automobiles and Motorcycles
Reporting will be made here on the trend of engine valve development for automobiles and motorcycles, and on the development of cold forged valves .
-
Advanced Heat Resistant Steels for Power Generation
Previous experience with a process for manufacturing forged valves of low alloy steel in thermal power plants have enabled the application of F91 steel for forging valves.
-
RCAB-II New Materials Forged Steel Balls from Shandong Huamin Steel Ball Joint-stock Co.,Ltd, China
Forged Valve .
-
Forging Companies in Flanges, forging Manufacturers, Suppliers & Exporters in Flanges Directory
Products/Services: forged valve parts, forged pipe fittings, forged flange, automotive forgings .
Indicates content that may require registration and/or purchase.