-
Supplier: Accuris
Description: Stainless steel forgings for pressure vessels
-
Supplier: Accuris
Description: Carbon Steel Forgings for Pressure Vessels
-
Supplier: Accuris
Description: Quenched and tempered alloy steel forgings for pressure vessels
-
-
Supplier: Accuris
Description: Carbon steel forgings for pressure vessels (Amendment 1)
-
Supplier: ASTM International
Description: This specification covers four grades of carbon steel forgings for boiler and pressure vessel components, and associated equipment. Materials shall be manufactured by melting process and hot-worked forging. Heat and product analyses shall be performed wherein
-
Supplier: ASTM International
Description: This specification covers the standard requirements for low-carbon age-hardened nickel-copper-chromium-molybdenum-columbium alloy steel forgings for pressure vessel components. Materials shall be manufactured to a killed fine austenitic grain size, by vacuum degas melting
-
Supplier: ASTM International
Description: This specification covers quenched and tempered carbon and alloy steel forgings for pressure vessel components. Heat and product analyses shall be performed to evaluate material conformance with chemical composition requirements. Tension and Charpy V-notch tests shall also be
-
Supplier: ASTM International
Description: This specification covers quenched and tempered vacuum-treated carbon and alloy steel forgings for pressure vessels, such as those used in reactor systems, specifically, vessel closures, shells, flanges, tube sheets, rings, heads, and similar parts. Steels shall be
-
Supplier: CSA Group
Description: Preface ASME-BPVC-VIII provides requirements applicable to the design, fabrication, inspection, testing, and certification of pressure vessels operating at either internal or external pressures exceeding 15 psig. Such vessels may be fired or unfired. This pressure
-
Supplier: CSA Group
Description: Preface ASME-BPVC-VIII provides requirements applicable to the design, fabrication, inspection, testing, and certification of pressure vessels operating at either internal or external pressures exceeding 15 psig. Such vessels may be fired or unfired. This pressure
-
Supplier: ASME Standards and Certification
Description: in use in 100 countries around the world. Product Scope / Abstract This Division of Section VIII provides requirements applicable to the design, fabrication, inspection, testing, and certification of pressure vessels operating at either internal or external pressures exceeding
-
Supplier: ASME
Description: in use in 100 countries around the world. Product Scope / Abstract This Division of Section VIII provides requirements applicable to the design, fabrication, inspection, testing, and certification of pressure vessels operating at either internal or external pressures exceeding
-
Supplier: AENOR
Description: FORGINGS, FOR PIPING COMPONENT AND PRESSURE VESSELS. CARBON STEEL. GRADES AND DELIVERY CONDITIONS
-
Supplier: AENOR
Description: FORGINGS FOR PIPING COMPONENTS AND PRESSURE VESSELS. STAINLESS STEELS. GRADES AND DELIVERY CONDITIONS.
-
Supplier: ESAB Welding and Cutting Products
Description: Features Atom Arc 12018 is recommended for use in fabrication of low-alloy, high tensile steels where welds of 120 ksi (830 MPa) minimum tensile strength are required. Atom Arc 12018 is typically used to weld forging, casting plate and pressure vessels. Industries Automotive
- Tensile Strength (UTS): 133,433.89220862123 psi
- Yield Strength: 120,380.57666647351 psi
- Elongation: 18 %
- Approvals / Conformance: ASME
-
Supplier: Hobart Brothers, an ITW Company
Description: Industries Manganese-Moly castings, Alloy Forgings, Structures and Pressure Vessel Applications AWS E10018-D2 H4R
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Lincoln Electric Co. (The)
Description: Typical Applications Requirements for strength after stress relieving ASTM A182, A217, A234 and A335 high temperature service pipe, fittings, flanges and valves ASTM A336 pressure vessel forgings Welding Positions All Shielding Gas Mixed Shielding Gas 100% CO2
- Diameter / Thickness: 0.035 to 0.052 inch
- Tensile Strength (UTS): 94,999.129778964 to 105,876.892730754 psi
- Yield Strength: 81,220.6300400303 to 94,273.945582178 psi
- Elongation: 23 to 26 %
-
Supplier: Evident Scientific
Description: features as well as specialized options to meet your inspection needs. Ultrasonic flaw detection is widely used for locating and sizing hidden cracks, voids, disbonds, and similar discontinuities in welds, forgings, billets, axles, shafts, tanks and pressure vessels, turbines,
- Graduation / Resolution: 0.000393701 inch
- Resolution: 0.000393701 inch
- Mounting / Loading Options: Handheld / Portable
- Features: Material Thickness
-
Supplier: NDE Professionals Inc.
Description: Bridge Construction Aerospace Manufacturing Tanks and Pressure Vessels Semiconductor Facilities Pulp & Paper Mills Castings and Forgings Welding Power Plant Construction Aircraft Maintenance Transportation Industries
- Industry Served: Aerospace, Building / Construction, Electrical / Electronics, Marine / Naval, Oil and Gas, Other Market Served, Utilities and Energy
- Testing, Inspection and Certification Services: Condition Evaluation, Laboratory Testing, Materials Testing
- Features: North America, Northwest US Only, United States Only
- Discipline: Other Engineering
-
Supplier: High Performance Alloys, Inc.
Description: & custom forgings. We have the equipment to produce small quantities in special sizes to meet our customers’ specific needs.
- Tensile Strength (UTS, Break): 90,000 psi
- Yield Strength (YS): 45,000 psi
- Elongation: 40 %
- Specifications: ASTM / ASME, UNS
-
Supplier: National Bronze & Metals Inc.
Description: Steering Tube, Brake Lines CONSUMER: Screw Lamp Bases INDUSTRIAL: Condenser Plates, Condensers, Weld Torch Tips, Heat Exchanger Tubes, Valve Bodies, Evaporator Tubes, Pressure Vessels, Distiller Tubes, Pump Impellers for Oil Refining, Ferrules, Evaporators MARINE: Boat Hulls, Tube
- UNS Number: 70,600
- AISI / AA / CDA Grade: 706
- Overall Width / OD: 0.5 to 20 inch
- Overall Thickness: 0.5 to 12 inch
-
Supplier: National Bronze & Metals Inc.
Description: Golf Ball Production, Pressure Vessels, Bearings, Bushings, Hub Cones MARINE: Properller Shafts, Marine Hardware, Decorative Fittings, Shafting, Propeller Shafts, Turn buckles ORDINANCE: Missle Components OTHER: Baffle Plates and Flanges PLUMBING: Fittings
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- Overall Width / OD: 0.1875 to 10 inch
- Overall Thickness: 0.1875 to 10 inch
-
Supplier: Element Materials Technology
Description: fixtures, castings and forgings, fasteners, printed circuit boards, and injection molded parts. All inspections are performed in strict accordance with international, government, industry, and customer specifications, standards, and practices.
- Applications / Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Combustion Equipment, Consumer Products, HVAC, Plumbing and Lighting, Health Care / Medical, Industrial / Machinery, Instrument & Sensors / Laboratory, Materials, Microelectronics / Electronics, Motors
- Services Offered: Alignment, Dimensional Gaging / Metrology, Engineering / Design Verification (DVT), Form / Geometry (Straightness, Roundness, etc.), NDT / Inspection, Visual / Video Inspection
- Forms Tested / Certified: Capital Equipment, Components / Parts, Facilities / Capital Structures, Products, Samples or Materials
- Capabilities: Certification, Component / Product Comparison, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, First Article / Contract QA, In-process / In-line Testing, Test Development, Test Fixtures / Equipment, Testing / Simulation
Find Suppliers by Category Top
Featured Products Top
-
We are now offering forgings made on our forge press. Forging allows for a wide array of mechanical properties. From annealed, precipitation hardened condition, to cold reduced, and the hot worked-as worked conditions (read more)
Browse Forging Services Datasheets for High Performance Alloys, Inc. -
engineering, chemical engineering, and petroleum. Good processability: Copper joints are easy to process and undergo plastic deformation, and can be manufactured through various methods such as forging, cold extrusion (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
The advantages of aluminum alloy forgings are mainly reflected in the following aspects: Lightweight: The density of aluminum alloy is only about one-third of that of steel, which gives aluminum alloy forgings a significant advantage (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
hot forging will increase the raw material forming rate, will reduce the weight, save the raw material, forming some complex features,reduce the machining allowance, Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd
More Information Top
-
GTR-19 test to determine cryogenic radiation effects on structural materials. Final report
1/4 inch plate Ring forging Welded ring forging Pressure vessel forging .
-
Chapter 17: Steel Forgings for the Pressure Vessel Industry, Other than for Fittings, Flanges, and Piping Application
First published in 1968, this specification was written to cover weldable forged pressure vessel components to match the plate specification, A 517/A 517M, Pressure Vessel Plates, Alloy Steel, High Strength, Quenched and Tempered.
Indicates content that may require registration and/or purchase.