-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8T SPIDERLINE TWIN Hose consists of two TP8 Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP7T SPIDERLINE TWIN Hose consists of two TP7 Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP8TN ISOLATOR TWIN Hose consists of two TP8N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For RYCO TP7TN ISOLATOR TWIN Hose consists of two TP7N Series Hoses of the same size, permanently joined together in a flat compact form that can be easily reeled onto payout and return reels on forklifts and cranes. It is also used
- Temperature Range: -40 to 212 F
- Material: Elastomers
- Features: Hose
- Application: Hydraulics
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" or 2" I.D. hose Bulk Transfer / Fueling Applications / Chemical Transfer / General Dispensing / Suction / Discharge Heavy-duty reel designed for longer lengths and larger diameters of hose through 2" I.D. Choose gear-driven crank rewind or chain and
- Maximum Pressure: 600 psi
- Hose / Cable Length: 60 to 340 ft
- Flange Diameter: 25.75 to 39 inch
- Core Diameter: 15.5 inch
-
Supplier: Hannay Reels
Description: To handle dual hose 3/4" I.D. or 1" I.D Two swivel joint inlets and two outlet risers. All models are available with optional aluminum or stainless steel construction. Gear-driven crank rewind is standard. Choose chain and sprocket drive powered by electric, hydraulic or compressed air
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 50 to 150 ft
- Flange Diameter: 23 to 31.75 inch
- Core Diameter: 10.5 inch
-
Supplier: Hannay Reels
Description: To handle single 1/4" through 1" O.D. Hose / Rope / Cable / Wire Designed for storage of long lengths of hose, cable, rope, wire, or other materials. 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in drum to initiate winding. Direct crank rewind, permanently attached; removable crank option
- Hose / Cable Length: 75 to 1,300 ft
- Flange Diameter: 19 inch
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.25 to 1 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Series 4000 & 5000 reels are durable and compact for a wide range of applications with critical space requirements. A full flow shaft and swivel assures maximum product delivery. The standard low pressure hose is for air or water service only. The basic reel without hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 18.5 inch
- Hose / Cable Outside Diameter: 0.475 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s spring retractable fuel delivery reels, equipped with Viton seals, incorporate metal forms to insure the greatest possible strength and are ideal for mobile and permanent-mount applications. These rugged, corrosion-resistant reels are suitable for a wide variety of fuel
- Maximum Pressure: 43.51131 psi
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 1.188 inch
- Hose Inside Diameter: 0.75 inch
-
Supplier: Reelcraft Industries, Inc.
Description: only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 20.75 inch
- Hose / Cable Outside Diameter: 0.73 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the
- Maximum Pressure: 300 psi
- Hose / Cable Length: 35 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.85 inch
-
Supplier: Unique Welding & Fabricating (UWF)
Description: For 1 1/2" Through 2" I. D. Hose Outlet: 1 1/2" or 2" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily accommodated, per specifications. Inlet: 2" straight Victaulic is standard. 2" Victaulic x 90° is available at additional cost. Rewind: Auxiliary Bevel
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Flange Diameter: 25 inch
- Core Diameter: 15 inch
-
Supplier: Macnaught USA, Inc.
Description: M3D-DEF-7530 Application DEF Hose Id 3/4″ Hose Length 30’ WP (psi) 150PSI Net Weight 45lbs Case Blue Alloy Steel Hose Material Rated to 150 PSI. EPDM Hose Max Temp -40°F to 212°F Reel Inlet 3/4” FNPT Stainless Steel Hose Outlet 3/4” FNPT Stainless Steel
- Maximum Pressure: 150 psi
- Hose / Cable Length: 30 ft
- Hose Inside Diameter: 0.75 inch
- Hose Length: 30 ft
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
Find Suppliers by Category Top
Featured Products Top
-
Ideal for air compressors and washdown applications, Hannay Reels 1800 Series manual or power rewind reels are compact and lightweight. The direct crank is attached to rewind long-length 5/8” or 3/4” ID hoses. The chain and sprocket drive are powered by an electric, hydraulic or (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels Series F manual or power rewind reel is designed for fire booster hose. Ideal for industrial fire protection and quick first attack. The Series F reels handle 3/4" I.D. or 1" ID hose and can hold up to 350 feet depending on hose ID. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The compact N500 spring rewind hose reels from Hannay are made for high-pressure applications. The narrow base saves space, but the reels are still durable enough to handle up to 10,000 psi and 1/4” to 3/8” ID high pressure hoses. The non-sparking ratchet assembly and 4-way roller (read more)
Browse Hose Reels Datasheets for Hannay Reels -
The 2000 Series Manual or Power Rewind Reels from Hannay Reels feature two swivel joint inlets and two outlet risers to handle two hoses of equal length. Standard inlets are 90° ball bearing swivel joints and standard outlets are 1/2" female NPT threads. Ideal for hydraulics and spray (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet. Features (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay Reels family of Diesel Exhaust Fluid (DEF) hose reels are built to help meet diesel emissions regulations for the transportation industry. These reels feature a 304-grade stainless steel fluid path in various sizes to handle the corrosive urea-based solution safely and efficiently and are (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Hannay's 8000 Series reels are heavy-duty reels designed for bulk transfer operations, fueling applications, chemical transfer and more. The 8000 series can handle 1.5" up to 2" ID hose and lengths up to 340 feet and are available in manual or power rewind options. Stainless steel internal (read more)
Browse Hose Reels Datasheets for Hannay Reels -
without hose ballooning. Severe-condition resilience – Advanced hydrogenated nitrile (HNBR) tube and a rugged ozone-resistant neoprene cover withstand -40°F to 250°F (-40°C to (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
hose assembly specifications precisely with your field maintenance protocols. Logistics & inventory efficiency – Standard 60-meter heavy-wall reels reduce field splicing, minimize leak points, and significantly cut coupling waste (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Unmatched burst strength & fatigue resistance – Six layers of high-tensile spiral steel wire reinforcement deliver extraordinary burst pressure ratings and endure over 1.2 million impulse cycles, effectively eliminating hose elongation and kinking under extreme peak (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Federal Register > Thursday, September 10, 2015 > [80 FR 54519] Foreign-Trade Zone (FTZ) 133-Quad-Cities, Iowa/Illinois; Notification of Proposed Production Ac...
…forklifts; crawler dozers; tractor loaders; tractor loader backhoes; tractor loader backhoe assemblies and attachments (shafts, hook assemblies, buckets, shaft masts); cabs units; forklifts ; cab service kits; valve … and floors; locking tabs; reel tine flap kits; header dividers; hydraulic valve kits; valve part .... The components and materials sourced from abroad include: Articles of plastic ( hoses ; hose assemblies; shields; tubes without…
-
Transport and storage logistics
By the fork lift truck , the bearing carriage corresponds the to stroke or to fork carriage, the bearing carrier the fork tooth. .... Further execution variants follow through equipment or method of construction of with full free stroke as free visual-lifting gear, components whereat obstructing the view - like hydraulic cylinder, hoses and become chains displaced of the sight of the operator in … carriage, to other are attached to the vehicle frame the chain over a roller connected to the…
-
Business flows on for Fluid Transfer
Flow rates are up to 3,800 lpm through twin deck hoses or 1,000 lpm through the hose reel . .... extends to 4.2 m and the deck hose pantograph and intake hose hydraulic lift are provided .... This is a semi-mobile ( forklift truck required) container measuring 150x120x120 cm, which automatically blends aircraft de…
-
Construction of sicherheitsgerechter products
…of 340 hygienic problems 335 131, 536 height of working surfaces 506 wood machining center 286 wrapping drives 438 human productivity 63 Human error Probability (HEP) 160 honking tone 397 hydraulic-system-hose line 180 hydraulic - system - hose connection 180 hygienesensible application … mechanical energy 87 mechanical risk 86 mechanical forced direction 187 mediums 52 material roll 430 material barrier .... Ramp for pedestrians 448 for fork lift trucks 448 for hand vehicles link spatial to 448 Randbeschnitt 238 RAPEX 55 rational plane 129 Rauigkeit 230 spatial adaptation of machines to human 496 spatial configuration 492 18 reaction time on acoustic perceptions 420…
-
Hydraulic system
They form no dominant role in the power range. .... linear drives for meeting of large forces also at the lowest speeds are carried out exclusively hydraulically . .... It holds true e.g. dredging Schauflern loaders and mobile cranes for certain presses in the car industry for plastic presses for stroke drives by fork lift trucks . .... structures of the hydraulic system devices by corresponding line transfer and high pressure hoses , particularly rested •…
-
SoilSaw{trademark} demonstration. Final report, September 1992--January 1995
Low pressure slurry hose reel , trailer mounted. .... Slurry tanker trailer, complete with a hydraulic power pack driven by a Cat diesel engine, two centrifugalpumps .... Air diaphragmpumps complete with hoses. Forklift .
Indicates content that may require registration and/or purchase.