-
Supplier: Acromag, Inc.
Description: 4-lane PCI Express interface Holds one PMC module Acromag’s APCe8670 carrier card interfaces a PMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8670 is a PCIe bus adapter board that allows a PC (PCIe bus master) to control and communicate
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: One XMC mezzanine module slot 3/4-length Non-Intelligent carrier card PCIe x8 interface Acromag’s APCe8775 carrier card interfaces an XMC mezzanine module to a PCI Express bus in a PC-based desktop computer system. The APCe8775 is a PCIe bus adapter board that allows a PC (PCIe
- Module Voltage: -12 V, 12 V, 3.3 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: Acromag, Inc.
Description: The ACPS3320 is a 3U CompactPCI Serial carrier card for Acromag’s AcroPack mezzanine modules. Two I/O expansion slots interface AcroPack or mini PCIe modules to the PCIe bus. All connections to field signals are made through rear backplane connectors on the carrier board which passes them to
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Bus Width: 32-bit, 64-bit
- Bus / Form Factor: 3U CompactPCI
- Carrier Class: Non-intelligent Carrier
-
-
Supplier: Acromag, Inc.
Description: to mix a variety of I/O functions (A/D, D/A, digital in, digital out, serial I/O, FPGA, etc.) on a single board. Or, combine modules of the same type for almost two hundred channels on a single card. Either way, the APCe7043 saves your precious card slots and reduces your costs.
- Module Voltage: -12 V, 12 V, 3.3 V, 5 V
- Carrier Class: Non-intelligent Carrier
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: Single PMC slot (IEEE 1386.1-2001) with front I/O and rear I/O Optional PIM8046 (VITA 36) for rear I/O connections Xilinx FPGA softcore PCI interface 16C650 compatible host interface PCI interface: PCI 2.1 compliant 33MHz, 32-bit interface 3.3V and 5.0V signaling
- Features: FPGA
-
Supplier: Aitech Defense Systems, Inc.
Description: Flash Memory Hardware EDAC: Single-bit error correction and multiple-bit error correction, FPGA implementation based on modified hamming code Interrupt capabilities through a programmable CompactPCI interrupt pin 33 MHz, 32-bit PCI Slave only CompactPCI Interface Nominal power
-
Supplier: DigiKey
Description: BOARD PAC PCIE HPC ARRIA 10FPGA
- Features: Other
- Form Factor: PCIe Standard Card
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCIe series of data acquisition add-in cards are complete A/D systems on a single PCIe add-in card. These boards incorporate up to 8GB of on-board RAM with 1GB/sec typical PCIe bus transfer rates enabling full-rate acquisition for long durations. All boards in the PCIe
-
Supplier: Advantech
Description: UHD SDVoE Video Capture Card UHD SDVoE zero latency video capture & Loop-out by HDMI 2.0 HDMI 2.0 Video capture & Loop-out FPGA based color space covert and de-interlace support Customized resolution video capture and processing support Linux and Windows SDK including simple-to-use API
-
Supplier: Matrox Imaging
Description: Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable
- Clock Speed: 0 MHz
- Cycle Time: 0 ns
- MIPS: 0
- MFLOPS: 0
-
Supplier: U-Reach Data Solutions Inc.
Description: Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card Industry Data Security Standard) * PIPEDA (Personal Information Protection and Electronic Documents Act)
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: Critical Link, LLC
Description: card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-5CSx-DSC provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-5CSx-DSC is available with a 110KLE Cyclone V SX which provides dual-core Cortex-A9 32-bit RISC
- Capacity: 2,000 MB
- Operating Temperature: -40 to 185 F
- Memory Type: DDR3
- Ports / Buses: I2C, PCI Express, SPI, USB
-
Supplier: U-Reach Data Solutions Inc.
Description: complying with top data security standards and regulations. Using this machine will help your company comply with: * GDPR (General Data Protection Regulation) * GLBA (Gramm-Leach-Bliley Act) * HIPAA (Health Information Portability and Accountability Act) * PCI DSS 4.0 (Payment Card
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: U-Reach Data Solutions Inc.
Description: The Intelligent 9 Combo SD/MicroSD Duplicator and Sanitizer makes SD/MicroSD duplication fast, easy, and convenient. Its compact design and efficient user interface allow the user to copy multiple SD/MicroSD cards without the lag or inconvenience of a PC. It copies 1 card to all
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: Critical Link, LLC
Description: The MitySOM-A10S is an Intel/Altera Arria 10 SoC SOM (system on module) for a wide range of industrial embedded applications. In addition to the A10 processor, the module includes on-board power supplies, two DDR4 RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a
- Capacity: 2,000 to 4,000 MB
- Operating Temperature: -40 to 185 F
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: U-Reach Data Solutions Inc.
Description: cards without the lag or inconvenience of a PC. It copies 1 card to all targets at up to 8 GB/min without the need to reset the machine between copies (plug and go). Features: High-speed copy supports up to 8GB/min per port Ergonomic design for easy operation. Quick socket swap module.
- Operating Temperature: 5 to 45 C
- Operating Humidity: 20 to 80 %
- Features: CE / FCC Certified, Other
- Type / Capability: Eraser
-
Supplier: Critical Link, LLC
Description: RAM memory subsystems, micro SD card, a USB 2.0 on the go (OTG) port, and a temperature sensor. The MitySOM-A10S-DSC provides a complete and flexible CPU infrastructure for highly integrated embedded systems. The MitySOM-A10S-DSC is available with a 270KLE Arria 10 SX which provides dual-core
- Capacity: 2,000 to 4,000 MB
- Ports / Buses: I2C, PCI Express, SPI, USB
- Features: Other
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and onboard DDR2 memory makes it suitable for many
- Number of Ports: 5
- Network Protocol: ATM, E1, Frame Relay, ISDN, PPP, T1
- Features: Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Matrox Imaging
Description: Matrox Solios GigE is an industrial Gigabit Ethernet (GbE) network interface card (NIC) optimized for the use of GigE Vision™ cameras. This x4 PCIe™ short card features four Gigabit Ethernet (GbE) ports and a full range of auxiliary on-board I/O. An optional customizable
- Clock Speed: 133 MHz
- Cycle Time: 0 ns
- MIPS: 100,000
- MFLOPS: 0
-
Supplier: ELMA Electronic Inc.
Description: implemented in an FPGA for flexible VME-to-PCI mapping and to enable future updates and upgrades. Features 2 single or 1 double PMC 32-bit/33MHz PCI interface to PMC modules 3.3 V PCI signaling on PMCs Support for one ANSI/VITA 32-2003 compliant ProcessorPMC Rear I/O on
- Module Voltage: 3.3 V
- Bus Width: 32-bit
- Clock Rate: 33 MHz
- Carrier Class: Non-intelligent Carrier
-
Supplier: Microchip Technology, Inc.
Description: environment and EJTAG debugger for firmware development Optional Evaluation Kit Adapter Cards (Purchased Separately) ADP_EDGEG4: PCIe Gen 4 1x16 Edge to 4 x 4 OcuLink adapter card (Converts a x16 Edge PCIe interface to an OCuLink PCIe interface or vice-versa) ADP_SLOTG4: PCIe Gen 4
- Features: Switch
-
Supplier: SECO
Description: The SOM-SMARC-ZU is a SMARC Rel. 2.0 compliant Computer on Module (CoM) with the Xilinx® Zynq® Ultrascale+™ MPSoC. Delivering flexibile ARM + FPGA Heterogeneous processing in a standard form factor, this solution is able to merge wide scalability, from cost effective Dual-Core to high
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: SECO
Description: 14nm LPC FinFET technology, which enables high operating frequencies in combination with a low power consumption. The SOM-Trizeps-VIII-MX8M-Mini adds further features with the confi gurable FPGA, the programmable NXP Kinetis Cortex M0+ MCU, the LVDS transceiver, the Hi-Fi Audio Codec and the
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: SECO
Description: configurable FPGA, the programmable Kinetis Cortex M0+ MCU, the HiFi Audio Codec and the WLAN/Bluetooth module.
- Capacity: 8,000 MB
- Operating Temperature: -40 to 185 F
- Socket: Card
- Ports / Buses: I2C, PCI Express, SPI, Serial Ports, USB
-
Supplier: Critical Link, LLC
Description: USB Console, Full HSMC Expansion Connector, Partial HSMC Expansion Connector, PCI-e x4 Expansion Header, MMC/SD Card, Gigabit Ethernet and Dual CAN Bus interfaces.
- Manufacturer: Altera
- Development Tool: Debugger / Debug Probe
- Category: Development Suite / Kit
- Signal Type: Digital
-
Supplier: ELMA Electronic Inc.
Description: a common set of components and at the same time reduce the high costs and long lead times typical in product development cycles. Configurable I/O solutions allow system designers to move rapidly from prototype to production using FPGA based PMC carrier cards (IEEE-P1386.1 compliant)
- Data Acquisition: I/O Module
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Advantech
Description: accelerators such as FPGA or GPU cards supporting up to 300W PCIe power in total. When integrating Advantech’s VEGA 3300 accelerators, the VEGA-7010 can perform multi-channel 4Kp60 HEVC 10-bit encoding, decoding or transcoding, including SDI and IP media capture. It supports dual
-
Supplier: GL Communications, Inc.
Description: OC-12/STM-4 PCI-Express card (Windows® 7 and above 32-bit, 64-bit) Portable Quad OC-3/STM-1 and OC-12/STM-4 Unit (Windows® 7 and above 32-bit, 64-bit) The card's multiple connectivity using PCIe, Gigabit Ethernet (GigE), USB 2.0 and onboard DDR2 memory makes it suitable for many
- Number of Ports: 4
- Network Protocol: E1, ISDN, T1
- Features: Other
-
Supplier: Advantech
Description: workstation and compute intense applications. The two Serial RapidIO ports offer the possibility to interface the MIC-6311 to digital front ends such as DSP and FPGA cards via a high speed, low latency deterministic interconnect. In addition, PCI Express ports with up to 8GB/s
- Operating System: LynxOS®
- Technology: VPX
-
Supplier: Advantech
Description: four Serial RapidIO ports in the VPX data plane offer high speed up to 5Gb/s, low latency, scalable, error recoverable deterministic interconnectivity to digital front ends such as DSP and FPGA cards. In addition, two PCI Express ports x8 lanes in the VPX expansion plane, with
- Operating System: LynxOS®
- Technology: VPX
Find Suppliers by Category Top
More Information Top
-
Towards an artificial neural network framework
FPGA PCI Card with AD/DA capability .
-
https://helda.helsinki.fi/bitstream/handle/10138/20972/stiffero.pdf?sequence=1
Overview of the FPGA card ( PCI -7833R, National Instruments) hardware.
-
Comparing FPGAs to Graphics Accelerators and the Playstation 2 Using a Unified Source Description
FPGA PCI card PlayStation 2 GPU .
-
ECOOP 2008 – Object-Oriented Programming
An example mixed-mode architecture is a CPU coupled with an FPGA coprocessor, or a desktop workstation with an FPGA PCI card .
-
FPGA developments for the SPARTA project
After initial investigations Durham decided the best way to maximise the bandwidth was to take advantage of one of the CHAMP AV3 PMC slots and set about looking for a suitable FPGA PMC card (or FPGA PCI card usable with a PMC …
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/22192/05.pdf?sequence=9
Tip and sample positioning and data acquisition were performed using a FPGA card ( PCI -7830R, National Instru- ments) with a LabVIEW 9.0 interface.
-
Attractor-Based Pattern Classification in a Spiking FPGA Implementation of the Olfactory Bulb
For our experiments an FPGA PCI card (model ADM-XP manufactured by Alpha-Data, UK and containing a Virtex II pro FPGA device, Xilinx Inc., USA) was used together with a host PC (see Fig. 5).
-
Exploiting coarse-grained parallelism to accelerate protein motif finding with a network processor
TimeLogic uses several FPGA PCI cards in conjunction with a multiprocessor Sun Sparc host system to accelerate HMMer.
-
Discrete wavelet transform IPcore design for image compression
In additioa DWT IPcore can also be dowdoaded to an image process FPGA PCI card for PC.
-
3D pose tracking with linear depth and brightness constraints
This system relies on the non-parametric census stereo cor- respondence algorithm [12] and currently runs on a single FPGA PCI card attached to a personal computer [11].
Indicates content that may require registration and/or purchase.