-
Supplier: Waukesha Bearings
Description: diaphragm and turbine rotor into the stage 2 forward wheel space area, increasing efficiency Waukesha Bearings has provided hundreds of gas turbine brush seals for the most common GE Frames (the 9, 7, 6, and 5 models) and the Westinghouse 501 series.
-
Supplier: Siemens Energy Sector
Description: The SST-300 is a single casing steam turbine, providing geared drive to a 1,500 or 1,800 rpm generator and packaged in a base frame-mounted design. Its modular package design allows a wide variety of configurations to satisfy the industrial customer’s individual needs in the most
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
-
Supplier: Conax Technologies
Description: heavy duty gas turbines and are of the latest configuration for easy replacement. Just connect Conax’s thermocouple to the flexible, stainless steel braided cable for quick installation and longer life. All specification qualified exhaust gas and blade path thermocouples are
- Probe Features: Available as an Assembly
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: Mobil Industrial Lubricants
Description: Mobil DTE 932 GT is a high-performance turbine oil designed for use in large-frame gas turbine engines under severe operating conditions. Specifically formulated for General Electric Frame 3, 5, 6, 7 and 9 turbines, Mobil DTE 932 GT meets the requirements of
- Kinematic Viscosity (@ 40°C): 31.5 cSt
- Viscosity Index: 141
- Pour Point: 0.4 F
- Flash Point: 464 F
-
Supplier: Camfil Power Systems
Description: CamGT (Box Type) is a high efficiency, incinerable compact filter with heavy-duty design, guarantees optimum protection under the most demanding operating conditions in gas turbine industry. The AMTG (Box Type) is a large filter surface successfully combines vertical pleats, hotmelt
- Length: 12.4015815 inch
- Height: 23.3070992 inch
- Width / Ring Size: 23.3070992 inch
- Operating Temperature: 158 F
-
Supplier: UL Standards & Engagement
Description: - Part 3: Specific requirements for synchronous generators driven by steam turbines or combustion gas turbines.
Find Suppliers by Category Top
Featured Products Top
-
Revolutionizing Sealing Solutions in the Gas Turbine Industry Sonkit Industry Technology Co., Ltd. is proud to announce the launch of our latest innovation in sealing technology—the Metal E-Seal (W-Ring Seal), specifically engineered for the demanding environments (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Turbine Pumps Type TPM The TPM sealless mag-drive turbine pumps offer high differential pressures at relatively low flow rates. Through the use of a VFD, to adjust the speed (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
Description: (e.g., Wind turbine pitch control, rotating index table) 2. Required Number of Circuits: Breakdown by type (High Current AC/DC, Low Current, Signal Type - Digital/Analog/Encoder/Bus). 3. Electrical Parameters: Required current (A) and voltage (V) for each circuit type (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Conax solution for FT8 turbines outperforms OEM parts FT8/GG8 frame turbine users are choosing Conax Technologies’ exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Premature sensor failure in 7F and 9F turbines Standard exhaust gas sensors in 7F and 9F class turbines are at risk of premature failure. As temperatures rise, the radiation shield and sensor sheath expand at different rates. A gap forms between the seat in the (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
mineral insulated cable. Patented Spring Loaded Exhaust Gas Sensors for 7F and 9F class turbines Standard exhaust gas sensors in 7F and 9F class (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Spring loaded EGT for 7F and 9F class turbines – Exclusively from Conax Technologies, these patented Spring Loaded Exhaust Gas Sensors are built to withstand (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
On-site oil analysis for Power Generation Machine condition monitoring based on oil analysis is widely practiced by power plants, whether they are nuclear, coal-fired steam, combined cycle gas turbine, medium and low speed diesels, windmills, or geo-thermal. All of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
industry. Cables and harnesses Cable assemblies for large frame ground-based turbines Cable and harness assemblies for ground-based aeroderivative engines Vibration cables for the CF6 80 Series engine Mineral insulated cable Cables for (read more)
Browse Cable Harness and Wire Harness Services Datasheets for Conax Technologies -
EnDura® E90SR is raising the standards of performance in the oil and gas industry by improving the performance of critical sealing (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd.
More Information Top
-
GE fulfils Nigerian energy needs | News | The Engineer
GE Energy will supply four Frame 9E gas turbines for a new, 480-megawatt, simple-cycle power plant in Alaoji, Abia State Nigeria.
-
GE Turbines To Help Meet Northern Iraq’s Growing Energy Needs
Under the agreement, GE will supply three Frame 9E gas turbines and generators for the 375-megawatt expansion of the Arbil Power Plant, located in Iraq's Kurdistan region.
-
Qatargas 2 - Leading the Way in Clean LNG Train Technology
First Frame 9E Gas Turbines in LNG Service • .
-
GE's Oil & Gas Business to Build Five Additional LNG Super-Trains in Qatar
This agreement follows the announcement in February of 2004 that GE is supplying the first "super-train" (the first compressor train to be driven by GE Frame 9E gas turbines ) for the Qatargas II LNG project located in Qatar, Ras Laffan Industrial…
-
Cross-Cultural Management and Quality Performance
Phase 2, with a total of 500 MW and four frame 9E gas turbines as well as generators, accessories, and a third-party technical assistance and training contracted to the Chinese company, commenced in 2010 for com- missioning by the first quarter…
-
Operating Experience With the Split MR Machinery Configuration of the C3MR LNG Process
To power the compressors required for this process, the project will install three Frame 9E gas turbines in mechanical-drive ser- vice (e.g., 126-MW Intl.
-
CR4 - Thread: Exhaust Frame Blowers
I am involved in the construction and installation of a frame 9E gas turbine (GE),and i want someone to explain to me the role of the exhaust frame blower in the as an independent unit that is linked to the turbine…
-
CR4 - Thread: Photohelic Differential Pressure Switch
Am actually installing the filter house for a frame 9E gas turbine .
-
CR4 - Thread: Filter House (GE Frame 9E)
In a GE frame 9E Gas turbine can anyone tell me what the function of a trace heater is for in the filter house? and what is the use of the bypass hood.
-
CR4 - Thread: Electostatic Charges in Gas Turbine Compressor
We have GE frame 9E gas turbine .
Indicates content that may require registration and/or purchase.