Products/Services for Frequency Converter Rental
-
Frequency-to-Voltage Converters - (81 companies)Frequency-to-voltage converters accept a signal and convert its frequency to a corresponding analog voltage level. Frequency-to-voltage converters are electronic devices that convert current signal inputs to proportional voltage outputs...Differential ChannelsSignal IsolatorSignal Inputs -
Voltage-to-Frequency Converter Chips - (23 companies)Voltage-to-frequency converter chips provide a signal frequency output as a function of an analog input voltage. A voltage-to-frequency converter chip is widely used for applications where a temperature proportional output is required... -
RF Frequency Converters - (173 companies)RF frequency converters are integrated component assemblies required for converting microwave signals to lower (or intermediate) or higher frequency range for further processing. RF frequency converters are integrated component assemblies required... -
Frequency Converters and Translators - (84 companies)Frequency converters and translators scale and/or filter frequency inputs to produce outputs signals with frequencies that are a function of the inputs. Differential analog inputs, bandwidth, accuracy, and signal isolation are the most important... -
Power Frequency Converters - (111 companies)Power frequency converters take electrical input power at one frequency and voltage and provide electrical output power at a different frequency and at a different or equal voltage. Power frequency converters take electrical input power at one... -
Frequency-to-Current Converters - (63 companies)Frequency-to-current converters accept a frequency (an AC signal) and produce an output current whose value is a function of the input frequency. Frequency-to-current converters are electronic circuits that produce an output current proportional...
-
Voltage-to-Frequency Converters - (44 companies)Voltage-to-frequency converters accept a voltage signal and convert its analog level to a signal with a corresponding frequency. Voltage-to-frequency converters are electronic devices that convert voltage inputs to linearly proportional frequency...
-
Frequency-to-Voltage Converter Chips - (21 companies)Frequency-to-voltage converter chips provide an analog voltage output as a function of the input signal frequency. A frequency-to-voltage converter chip can be accommodated to be used at unipolar, bipolar, and at differential input voltage...
-
Equipment Rental and Leasing Services - (1119 companies)Equipment rental and equipment leasing services handle a wide variety of equipment, machinery, and instruments, which their clients can use for a fee, for a determined amount of time. Some of the most commonly available rental pieces include testing...
-
Frequency Synthesizers - (121 companies)...an electronic controller, random-access memory (RAM), a frequency reference such as crystal oscillator, a digital counter, and a digital-to-analog converter (DAC). These devices operate with programming and running steps. During programming, the electronic...
Product News
-
ABSOPULSE Electronics Ltd.
2kVA Sinewave Frequency Converters ABSOPULSE Electronics FC 2K-3U5 series AC-AC frequency converters are designed for applications that require clean, reliable AC-power in industrial automation, mining, marine, power utilities, and transportation applications. The frequency converters use field-proven, microprocessor controlled high frequency PWM technology to deliver up to 2kVA pure sine wave output voltage from 115V, 230Vac or a 95-264Vac universal PFC input. High frequency conversion enables compact construction, low weight... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics Ltd.
1kVA 3-Phase Frequency Converter ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47 ...410Hz to the required 3-phase AC-output voltage and frequency. Standard AC-output options include 208Vrms (L-L) 3-phase continuous at 60Hz or 400Hz, or 380Vrms or 400Vrms (L-L) 3-phase continuous at 50Hz or 60Hz. Phase-to-neutral voltages 115Vrms, 220Vrms or 240Vrms are also possible... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Smiths Interconnect, a Molex company
Frequency Converter - Range of 13.75 to 14.50 GHz The design of our Ku-Band Airborne Frequency Converter is ideal for phase noise requirements of commercial and defence hashtag#satellites. It covers the frequency range of 13.75 to 14.50 GHz and offers a compact mechanical outline. Browse the new brochure to learn more (read more) -
ABSOPULSE Electronics Ltd.
Variable Frequency Converter - AC Power Source is manufactured at our plant under strict quality control. Customized versions are also available. The unit is suitable for a wide range of industrial, engineering, academic and laboratory applications including the simulation of voltage and frequency deviations for equipment under development, quality control, safety approval, testing and verifying operation of electrical equipment for export markets. The unit can also be used as a compact AC frequency converter. Key Specifications. 500VA variable... (read more)Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
A.H. Systems Inc.
Advantages of Antenna Rental frequency spectrum up to 40 GHz. Antenna Rental Services. Our primary focus is providing a complete rental solution of test antennas and accessories to industries such as Aerospace, Defense, Communications, EMC, and more. We maintain a wide inventory of many of our products that we manufacture and can deliever next-day for an on-tim solution. Welcome to A.H. Systems, inc. A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our... (read more) -
ABSOPULSE Electronics Ltd.
Custom DC-AC Inverters, AC-AC Frequency Converters ABSOPULSE designs and manufactures custom and semi-custom DC-AC pure sine wave inverters, AC-AC phase and frequency converters. Our AC-output sine wave products are available with power ratings from 30VA to 15kVA, for 50Hz, 60Hz or 400Hz applications. These designs use proven microprocessor controlled high frequency PWM technology to deliver pure sine wave output voltage. High frequency conversion typically enables compact construction, low weight and high efficiency. Typical applications... (read more)Browse Power Frequency Converters Datasheets for ABSOPULSE Electronics Ltd. -
Aerzen USA Corp.
BLOWER & COMPRESSOR RENTAL SOLUTIONS Watch > > >Aerzen Rental - Top 5 Reasons To Rent A Blower. Aerzen Rental Machines. The rental Service of AERZEN. There are many reasons you may need to call AERZEN Rental Division: not just for maintenance and repair, but also to cover unexpected demand. AERZEN Rental Division can provide you with rental units and accessories, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Aerzen USA Corp.
The Benefits of Choosing AERZEN RENTAL The benefits of choosing AERZEN RENTAL. 24/7 service and delivery,when and where you need it. Production process support by application specialists. Broad product range of rental products. Ranging from -650 mbar vacuum to 10 barg overpressure. Large fleet of 100% oil-free air units. Depots distributed across Europe and North America (USA) Specialists in custom-made solutions. Premium - blower, compressor and turbo technologies by AERZEN. Cost efficient, the right solution with the right... (read more) -
Charles Ross & Son Company
ROSS Trial Rental Program The ROSS Trial Rental Program gives process managers a powerful tool for optimizing a process before committing to a large capital purchase. If you need mixing capacity to develop a new process or to verify a new production technique, for a week, a month or a year, or longer, we can help!. Once you've confirmed your mixing strategy and decided to purchase a new ROSS mixer, a significant portion of your rental fees are creditied against the purchase price. That's smart mixing on any process line... (read more)Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
DigiKey
Crystal Clear Frequencies For applications requiring low-profile solutions or high-voltage ratings, engineers are choosing this versatile series in order to meet stringent EMC standards without sacrificing efficiency or board space: EMI suppression in power line input/output filtering. Motor drives and industrial automation systems. Power converters and renewable energy inverters. High-voltage equipment requiring reliable filtering. Switching power supplies and frequency converters. Automotive electronics for noise... (read more)Browse Crystals Datasheets for DigiKey
-
CR4 - Thread: Parting Out a Motorcycle
You might be interested in: Real Estate Sales, Leasing, and Rental Services, Deburring and Deflashing Services, Frequency -to-Voltage Converter Chips .
-
High-Frequency Magnetic-Link Medium-Voltage Converter for Superconducting Generator-Based High-Power Density Wind Generation Systems
Index Terms—High- frequency magnetic-link, high-power density, modular medium-voltage converter , superconducting generator, wind generation system. .... occupy about 20 km2 of land area, offshore wind farms can save land rental expenses, which is…
-
Modern Methods in the Inland Telegraph Service : Abstract : Nature
Teleprinters, typewriters, rectifiers, converters , thermionic valves and voice frequency signalling are the main features of the reorganised system. .... ‘the telex’, has been made available to telephone subscribers, the necessary apparatus being installed on rental terms.
-
Radio sociology [noise investigation]
…proposal to the University’s Research Board, which granted a modest sum for airplane rental and some electronic .... We built low- noise converters for those frequencies , and modified a communica- tion receiver to suppress its output during the airplane’s ignition- noise impulses.
-
Performance analysis of a Radio over Fiber system based on IEEE 802.15.4 standard in a real optical network
modulating lasers by the analogous radio frequency signal. .... Compared with traditional optical systems, RoF technol- ogy provides the advantage of eliminating optical–electronic and electronic–optical converters . .... the system complex- ity and reduces the operational costs and the expenses with site acquisition and rental .
-
Carrier-phase two-way satellite frequency transfer over a very long baseline
…station we employed a narrow-band pseudo-random noise signal to reduce the rental fee for the .... A signal with a centre frequency of 70 MHz, which was generated by the AWG, was then up-converted to a higher 14 GHz frequency using a frequency up- converter (U/C).
-
Be prepared! [power industry deregulation]
Many of these technologies produce electric power either at high frequency or as dc, and the power .... The power converter that sits between the source and the distribution system itself then presents limitations and .... Rental Equipment .
-
Design of the emergency satellite commanding and consultation system
…car or portable dual-type emergency station device configuration are AV to VGA converter , individual voice return … the bandwidth used by the system will be divided into two parts; daily rental bandwidth and the … on the central network management station to complete the task of setting the frequency pool, and can…
-
Energy Harvesting Technologies
Disadvantages of using off-the-shelf DC-DC converters and rectifiers are emphasized and possible power management .... Radio frequency (RF) sensors and tags find applications in several areas including inventory control, pallet/container tracking, identification (ID) badges and access control, fleet maintenance, equipment/personnel tracking in hospitals, parking lot access and control, car tracking in rental lots, monitoring product health in…
-
Carrier-phase Two-Way Satellite Frequency Transfer over a Very Long
Baseline
…station we employed a narrow- band pseudo-random noise signal to reduce the rental fee for the .... Carrier-phase Two-Way Satellite Frequency Transfer over a Very Long Baseline. .... AWG, was then up-converted to a higher 14 GHz frequency using a frequency up- converter (U/C).
Indicates content that may require registration and/or purchase.