Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Spectrum Microwave
Description: The FDFD7409-4 digital frequency discriminator (DFD) is a complete 2-18 GHz IFM subsystem with integrated pulse processor. Our newest offering adds pulse processing for narrow pulse widths providing amplitude information relative to time-of-arrival (TOA) encoding. Sage continues to
- Frequency Range: 2,000 to 18,000 MHz
- Input VSWR: 2.5 :1
- Power Supply: -12 to 12 volts
- Form Factor: Module
-
Supplier: Crane Aerospace & Electronics
Description: Package Type | Connectorized Frequency Min (MHz) | 14,500 Frequency Max (MHz) | 15,500 Environmental Screening | Catalogue, Mil-screened
- Input Frequency Range: 14,500 to 15,500 MHz
-
Supplier: Accuris
Description: TRANSFORMERS; INTERMEDIATE FREQUENCY, RADIO FREQUENCY AND DISCRIMINATOR, GENERAL SPECIFICATION FOR
-
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, HIGH SPEED PHASE / FREQUENCY DISCRIMINATOR, MONOLITHIC SILICON
-
Supplier: Accuris
Description: Transformer, Intermediate Frequency, Radio Frequency, and Discriminator General Specification For
-
Supplier: Accuris
Description: TRANSFORMERS, INTERMEDIATE FREQUENCY, RADIO FREQUENCY, AND DISCRIMINATOR, GENERAL SPECIFICATION FOR
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of hybrid limiter discriminators that provide accurate FM demodulation of very high speed, pulsed IF signals. The RTD-6 series has been designed for systems using fast pulses of short duration with transient distortion of
- Frequency Range: 300 MHz
- Rise Time: 25 ns
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTI has developed a series of hybrid limiter discriminators that provide accurate FM demodulation of very high speed pulsed IF signals. The RTD-4 series has been designed for systems using fast pulses of short duration with transient distortion of
- Frequency Range: 160 MHz
- Rise Time: 25 ns
- Connectors: SMA
-
Supplier: Spectrum Microwave
Description: FEATURES: Coarse Frequency Measurement, Fast Throughput Time, Operation at Low S/Nm, Programmable Threshold, Selectable Video Bandwidth, Low Power Dissipation
- Frequency Range: 2,000 to 6,000 MHz
- Rise Time: 40 to 80 ns
- Video Bandwidth: 5 to 20 MHz
- Input VSWR: 1.9 :1
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description RTDAFC Amplifier/Discriminator accept pulsed signals and provide a DC output voltage which is a monotonic function of the frequency error. Design Note: Radar Technology can customize any of our products to meet your individual system
- Frequency Range: 60 MHz
- Connectors: SMA
-
Supplier: APITech
Description: API Technologies produces a wide range of Digital Frequency Discriminators (DFDs) and Instantaneous Frequency Measurement receivers (IFMs) tailored to the stringent requirements of today’s state-of-the-art EW receivers. API’s DFDs are available in a wide range of designs
-
Supplier: Lingto Electronic Limited
Description: FREQUENCY DISCRIMINATOR (AD9901)
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: Digital Phase/Frequency Discriminator IC 200MHz 1 20-LCC (J-Lead)
- Supply Voltage: 5 volts
- Output Frequency: 200 MHz
- Operating Temperature: 0 to 70 C
- Bus Interface: CMOS, ECL, TTL
-
Supplier: Acme Chip Technology Co., Limited
Description: TV FIELD FREQUENCY DISCRIMINATOR
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209193-NJM3357D Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DIP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity: Medium
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209194-NJM3357M Packaging: Tube/Rail Frequency: 10.7MHz, 455kHz RF Type: Cellular, PCS Categories: RF/IF and RFID Status: Active Case / Package: 16-DMP Purpose: Oscillator, Mixer, Discriminator, Active Filter Popularity: Medium
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Renesas Electronics Corporation
Description: cartesian to polar coordinate converter provides magnitude and phase outputs. A frequency discriminator provides a frequency output via the FIR filter. Selectable outputs include I samples, Q samples, Magnitude, Phase, Frequency and AGC gain. The output resolution is
- Converter Type: Downconverter
- Form Factor: IC Chip
- Applications: Mobile / Wireless Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: NJR-Corporation-NJRC Win Source Part Number: 003951-NJM3357M-TE1-#ZZZB Category: RF/IF and RFID Family: RF Misc ICs and Modules Packaging: Tube Package: 16-SOIC (0.209", 5.30mm Width) Manufacturer Device Package: 16-DMP Frequency: 10.7MHz, 455kHz Function: Oscillator, Mixer,
- Frequency: 455,000 to 10,700,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1028977-CDSCB10M7GA119-R0 Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 10.7MHz Center Insertion Loss: 3dB Filter Type: Discriminator Height (Max): 0.039" (1.00mm) Bandwidth: 500kHz Categories: Filters Status:
-
Supplier: Visual Sound, Inc.
Description: discriminates against sound not emanating from the main pick-up direction. Matte black, anodized, scratch-resistant finish. Super-cardioid/lobar pick-up pattern Highly directional Low inherent self-noise High sensitivity Wide frequency response
- Directivity: Directional, Supercardioid
-
Description: Dynamic performance is meant to include those events and phenomena whose characteristic frequencies or time domain ocver the range between transient conditions and steady state. Diode valves are not considered in this specification. This specification is accompanied by publications for stead-state
-
Supplier: ValueTronics International, Inc.
Description: The 6070A is a 520 MHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ultrahigh Speed Phase/Frequency Discriminator Product overview: AD9901TQ/883 from Analog Devices Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
-
Supplier: Visual Sound, Inc.
Description: smooth and extended. For clarity and speech intelligibility, a slight presence rise optimizes the high-frequency response to compensate for high-frequency losses. A low-frequency roll-off minimizes pickup of wind, mechanical vibration, ambient noise, and rumble without affecting
- Directivity: Directional, Hypercardioid
-
Supplier: TMP Pro Distribution
Description: Frequency Response (at 8mm [5/16 in.]) 50 to 15,000 Hz Polar Pattern Cardioid (unidirectional) response-uniform with frequency, symmetrical about axis Impedance Microphone rating impedance is 150 ohms (200 ohms actual) for connection to microphone inputs rated at 19 to 300 ohms
-
Supplier: ValueTronics International, Inc.
Description: The 2755 is a 21 GHz spectrum analyzer from Tektronix. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum
- Frequency Range: 21,000,000 kHz
-
Description: IEC/TR 60919-3:2009 provides general guidance on the dynamic performance of high-voltage direct current (HVDC) systems. Dynamic performance is meant to include those events and phenomena whose characteristic frequencies or time domain cover the range between transient conditions and steady state.
-
Supplier: CSA Group
Description: IEC/TR 60919-3:2009 provides general guidance on the dynamic performance of high-voltage direct current (HVDC) systems. Dynamic performance is meant to include those events and phenomena whose characteristic frequencies or time domain cover the range between transient conditions and steady state.
-
Description: IEC TR 60919-3:2009+A1:2016+A2:2021 provides general guidance on the dynamic performance of high-voltage direct current (HVDC) systems. Dynamic performance is meant to include those events and phenomena whose characteristic frequencies or time domain cover the range between transient conditions and
-
Supplier: CSA Group
Description: IEC TR 60919-3:2009+A1:2016 provides general guidance on the dynamic performance of high-voltage direct current (HVDC) systems. Dynamic performance is meant to include those events and phenomena whose characteristic frequencies or time domain cover the range between transient conditions and steady
-
Supplier: SAE International
Description: restraint devises (e.g., airbags, air curtains, and seat belts) in vehicle crashes. The crash pulses recorded by acceleration-based crash sensors usually exhibit high frequency and noisy responses depending on the vehicle's structural design. As a result, it is very challenging to predict the
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: magnetic field. When power to the RF coil is turned off, the magnetic moment of the protons realigns with the static magnetic field. The energy change involved in realignment of the magnetic moments is measured as a small RF signal by the antenna coil and a Fourier transform of signal
- Form Factor: Bench / Rack / Cabinet
- Instrument Technology: Magnetic
- Features: Material Condition
-
Supplier: ValueTronics International, Inc.
Description: to discriminate against higher frequency pick-up noise. Output Impedance Expressed as a function of frequency, the output impedance is a measure of dynamic stabilization. As a voltage stabilizer, the DC and low frequency value is given by the load effect. At frequencies above
- DC Output Power: 54.000000000000014 watts
-
Supplier: Holzberg Communications, Inc.
Description: routing received audio into another room. 25 Pin Accessory Connector - can connect to: RX Discriminator Out External PTT In TX Audio In Broadband Audio In +13.8V Out (1A Max) COS Output Multipurpose I/O Keypad Lock Excellent Receiver Sensitivity of 0.25 μV Easy Windows Based Programmer using
-
Supplier: SAE International
Description: high frequency and noisy responses. Different from those of the acceleration-based crash sensors, the data obtained from the pressure sensors exhibit lower frequency and less noisy responses. Due to its ability to discriminate crash severities and allow the restraint devices to deploy
Find Suppliers by Category Top
Featured Products Top
-
with our sensor's ability to measure velocity, providing critical data for real-time decision-making. Advanced Technology The ANT-01A is a 1024 parallel channel FMCW (Frequency Modulated Continuous Wave) LiDAR system in a compact package. This sophisticated sensing technology is (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR
Conduct Research Top
-
Sonar Listens to Material Properties
of the objects being studied. This makes it possible to discriminate the shape of objects rather well, and leads to advanced applications such as underwater acoustic cameras. However, it is difficult to identify the material of an object using high-frequency signals. Thus researchers are turning
More Information Top
-
Phase-Lock Basics 2nd Edition
… / 174 9.2.1 Coherent Automatic Gain Control / 174 9.2.2 Filter Modification / 175 9.2.3 Comparison of Two Types of Parameter Modifications / 176 9.3 Automatic Tuning of ωc , Frequency Discriminator / 177 9.4 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/4817/RLE-TR-252-04734379.pdf?sequence=1
For, in addition to eliminating inter- ference and noise, which comes in as amplitude perturbations in the resultant signal, a bandpass limiter is effective in relaxing the bandwidth requirements on the frequency discriminator , in order to achieve rejection of frequency-modulation interference …
-
http://theses.ucalgary.ca/bitstream/11023/898/2/ucalgary_2013_lin_tao.pdf
maximum-likelihood frequency estimator, the fast-slow frequency discriminator and the .
-
Improving the Design of Frequency Lock Loops for GNSS Receivers
Transient performance of the FLL in the presence of thermal noise is examined and the relative performance of four carrier frequency discriminators is studied.
-
Applications of interferometric signal processing to phase-noise reduction in microwave oscillators
When used as a sensor of a frequency-control system to lock the oscillator to a selected resonant mode of a high-Qresonator, the interferometric frequency discriminator has enabled more than two orders of magnitude improvement in oscillator phase-noise performance as …
-
http://dspace.mit.edu/bitstream/handle/1721.1/87855/53237177-MIT.pdf?sequence=2
Frequency Discriminator Technique . . . . . . . . . . . . . . .
-
http://theses.ucalgary.ca/bitstream/11023/499/2/ucalgary_2013_he_zhe.pdf
Figure 3.2: S-curve of non-coherent frequency discriminator ..........................................
-
Compressive Receiver Using a CRLH-Based Dispersive Delay Line for Analog Signal Processing
The CR is employed as a frequency discriminator and a tunable delay line with dispersion compensation.
-
A review of sapphire whispering gallery-mode oscillators including technical progress and future potential of the technology
The focus then shifted to the development of frequency discriminators based on SLC resonators, to stabilise the frequency (and hence the phase noise) of oscillators.
-
Multipath effects of FSK with frequency-discriminator detection
The approach presented in the current paper is based on ex- perimental observation of disturbances at the output of a fre- quency discriminator , mostly located near the symbol edges.
Indicates content that may require registration and/or purchase.