Products/Services for Frick Ammonia Chillers

  • Chillers (industrial)-Image
    Chillers (industrial) - (545 companies)
    Industrial chillers provide a constant stream of coolant for manufacturing and laboratory processes. They do this by cooling process fluids or by dehumidifing air using refrigeration technology. Applications include the controlled cooling...
  • HVAC Chillers-Image
    HVAC Chillers - (207 companies)
    Heating, ventilation and air conditioning (HVAC) chillers are refrigeration systems that provide cooling for industrial and commercial applications. They use water, oils or other fluids as refrigerants. HVAC chillers include a compressor, condenser...
  • Evaporators-Image
    Evaporators - (303 companies)
    Evaporators are systems consisting of a heat exchanger or bath, valves, manifolds and temperature controls for conversion of a product (e.g., liquefied gas) from a liquid to a gaseous state.
  • Cooling Towers-Image
    Cooling Towers - (236 companies)
    Cooling towers are defined as any open water recirculation device that uses fans or natural draft to draw or force air to contact and cool water by evaporation.
  • Nitrification and Denitrification Systems-Image
    Nitrification and Denitrification Systems - (15 companies)
    Nitrification systems are used to control ammonia levels. Denitrification systems are used to turn nitrate into gaseous nitrogen species. Nitrification systems and denitrification systems are used to control ammonia levels and turn nitrate...
  •  
    Air Strippers - (44 companies)
    Air strippers are used to remove volatile organic compounds (VOCs), ammonia, hydrogen sulfide, and other contaminants from groundwater and wastewater. The Air stripping is a technology that uses an air stripper for VOC removal from ground water...
  •  
    Thermoelectric Coolers - (88 companies)
    ...and electrical insulation. Thermoelectric chillers consist of a series of thermoelectric modules placed between a conductive plate and a finned heat sink to dissipate the heat to the ambient air. A pump circulates the liquid from the thermoelectric...
  •  
    Selective Catalytic Reduction (SCR) Systems - (72 companies)
    Selective catalytic reduction (SCR) systems inject ammonia into boiler flue gas and pass it through a catalyst bed where the nitrogen oxide gas (NOx) and ammonia react to form nitrogen and water vapor. Selective catalytic reduction (SCR) systems...
  •  
    Economizers - (49 companies)
    Economizers are mechanical devices that are designed to reduce energy consumption, or to perform other useful, energy-related functions (such as preheating fluids).
  •  
    Combined Heat and Power (CHP) Modules - (66 companies)
    ...or thermally-activated equipment such as absorption chillers. This category of cogeneration equipment can produce between 500 kW and 25 MW of electricity. Micro-turbines or microturbines are modular products that can run on waste fuels such as landfill...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Lake Shore Cryotronics, Inc.
Inductotherm Group
Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions