-
Supplier: Hernon Manufacturing, Inc.
Description: Brake Bonder 362 is a black heat curing, nitrile/phenolic solvent-based adhesive. Cured Brake Bonder 362 furnishes excellent resistance to thermal shock, chemicals, and water. The cured bond withstands temperatures exceeding 600°F (315°C). The primary application for Brake Bonder 362 is
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: international standards customer required.Adhesive tape Tensile Test Equipment is to test the tensile strength, compressive strength and elongation, elongation, stripping, tear, bending, bending and compression of all kinds of materials, semi-finished products and finished products
- Force / Load Capacity: 11.025 to 441 lbs
- Stroke / Travel: 39.3701 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Mechanical Test: Adhesion (Bond / Peel), Compressive, Creep / Stress Relaxation, Ductility, Fatigue / Cyclic, Flexure / Bending, Friction / Wear, Shear / Torsion, Tensile, Universal
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Teroson SB PL605-4 Black is a one component, thixotropic, solvent-based, heat curing adhesive. It features excellent resistance to chemicals, thermal shock, and water, as well as withstands temperatures exceeding 315.5 °C. Ideal for bonding clutch, break, and other
- Viscosity: 4,000 to 6,000 cP
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: good electromagnetic wave shielding effect, and then double-sided backed with conductive adhesive. It has good electrical conductivity, excellent shielding effect, good anti-friction properties, good metal bonding, better Z-directional conductivity, good processability, soft
- Thickness: 0.004724409448818898 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Double-Sided Adhesive, Electrical, Electrically Conductive
-
Supplier: Mecmesin Corporation
Description: The Pull Peel Wheel Fixture is designed for mounting to the base of a motorised test stand to test the peel strength of flexible adhesive-backed materials. Samples are wound around the Pull Pell Wheel and the free end is clamped in a suitable upper grip connected to a loadcell. As the
- Force / Load Capacity: 44.96 lbs
- Application: Adhesion (Bond / Peel)
- Operation: Mechanical
- Test Fixture Type: Test Fixture / Holder
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: effect, and then backed with conductive adhesive on one side. It has good electrical conductivity, excellent shielding effect, good anti-friction properties, good metal bonding, better Z-directional conductivity, good processability, soft texture, slitting without burrs,
- Thickness: 0.0027559055118110236 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Adhesive, Anti-static / ESD Control, Electrical, Electrically Conductive
-
Supplier: SAE International
Description: thermal and chemical changes. Factors such as the friction materials, environment and service conditions, which could activate and deactivate the lining bonding, were observed and discussed. The prevention measures are proposed.
-
Supplier: Plansee SE
Description: The hard material coatings chromium (Cr) and chromium nitride (CrN) optimally protect engine components such as piston rings against premature wear and consequently extend the useful life of important engine parts. Chromium is used as a bonding layer for DLC coatings (Diamond Like
- Type: Sputtering Target
-
Supplier: ASTM International
Description: melting the two intimate surfaces by running a hot metal wedge between the surfaces, followed immediately by pressure to form a homogeneous bond. 1.2.1.4 Extrusion -A bond seam is produced by extruding molten parent material between or at the edge of two overlapped polymer sheet
-
Supplier: Wiremax
Description: SIL-KOAT Silicone Coated FEP Wire "SIL-KOAT" Insulation High Temperature -55°C thru 200°C High Voltage 1 KVDC thru 30 KVDC 28 AWG thru 20 AWG conductors High Flexibility Silicone coating provides a bond ready jacket compatible with potting materials and adhesives Small Diameter Nomex
- North American (AWG): 22 AWG
- Rated Voltage: 20 kilovolts
- Cable Insulation: Silicon Rubber, Teflon
-
Supplier: 3X Ceramic Parts Company Limited
Description: collar housing is made of 316 stainless steel material as it is more corrosion resistant and chemical resistant . The plunger rod material is 99% alumina ceramic which is wear resistant , high temperature resistance and can be used in harsh environment . The ceramic plunger are widely
- Compressive / Crushing Strength: 362,592.0983929925 psi
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Rod Stock
-
Supplier: International Thermal Systems LLC.
Description: Power Supplies 208 to 690 Volt AC, 50 and 60 HZ Control Voltage 24 Volt DC or 120/220 Volt AC Heat Sources Electric LPG Natural Gas Fuel Oil Steam Other Fuel Mixtures Material Handling Options Belts: Flat Wire, Balanced Weave, Mesh, Fiberglass, Kevlar, and other non-metallic materials
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Bond glass, metal, plastic components with or without shadow area using Dymax light-cure adhesive technology. Our light-curable bonding materials cure in seconds upon exposure to UV or LED light. Some materials have a secondary heat or activator cure to ensure complete (read more)
Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Dymax -
Standard Tests to Help Optimize Light-Curing Adhesive Performance Across Applications Implementing a successful light-curing process requires selecting the right materials and equipment tailored to each unique bonding application. Reliable adhesives that meet industry (read more)
Browse Datasheets for Dymax -
Designed for cavity definition and capping in applications such as BAW, SAW, and microfluidic devices, these resists provide excellent alignment accuracy, low?temperature processing, and high?quality bond formation. Perminex adhesives enable patterning and bonding of wafers with high (read more)
Browse Industrial Adhesives Datasheets for Kayaku Advanced Materials, Inc. -
Need high bond tapes or any other specialty tape or adhesive? Our easy to use Adhesive Tape Product Search gets you to the solution you need quickly! We specialize in converting adhesive coated tapes, foams, films, foils, and (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
. •If it is necessary to choose between applying the lubricant to either surface in a hard/soft bearing system, the lubricant should be applied to the softer material. •The coefficient of friction of a solid film lubricant is independent of temperature within the coating’s (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
FIRMmarker® Road Marker Adhesive is a 2-part epoxy adhesive designed to affix traffic markers (RPMs), delineators, surface mount traffic indicators, and safety posts to concrete, but can also be used to bond concrete to a variety of other materials such as concrete, wood, or asphalt. Learn more. (read more)
Browse Datasheets for FORREST Technical Coatings -
industrial applications are versatile epoxy systems that can bond a wide variety of materials. Epoxylite® Hi-Temp adhesives and potting materials have been used in the aerospace industry since the 1950s. ELANTAS also has developed a (read more)
Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
UNISTOLE™ P is a unique line of liquid primers created to coat and bond engineering plastics and rubber materials that are otherwise difficult to coat and bond. Substrates including PP, TPO, TPE, EPDM, Nylon 6, RIM Urethane, PBT, FRP, ABS, EVA, Polyimide, Modified PPO and their blends can (read more)
Browse Datasheets for Mitsui Chemicals America, Inc. -
also have some additional functionality which will be of benefit to the designer. Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc.
More Information Top
-
Field and Laboratory Tests for Durability and Permanence: Adhesives Belonging to The Rubber-Resins Systems
Under severe service, clutch facings in transmission units have further proved the unfailing accomplishment of adhesive bonding of friction materials to metal parts.
-
Investigation on enhancement of weld strength between PMMA and PBT in laser transmission welding—Using intermediate material
The major traditional methods of connecting dissimilar materials are adhesive bonding , friction welding, hot plate welding, and so on.
-
Handbook of Adhesion 2nd Edition Complete Document
The first structural use of these adhesives was to bond friction material to steel in the clutches for Cromwell and Churchill tanks.
-
Umschau
- Macromolecules at interfaces - Solar energy conversion and energy storage - Surface properties of polymeric materials ( friction , bonding . adhe- sion , surface modifications) - Porous matrices Ebenso ist eine Ausstellung von Apparaten und Literatur vorgese- hen.
-
Industry news
…films and foams; detergency and wetting; cell/cell and cell/ surface interface; liposomes; solar energy conversion coatings; fuel cells; energy storage; high density memory storage devices; aerosols; interphase in composite materials; surface properties of polymeric materials : friction , bonding , adhesion ; surface modifications of polymeric…
-
Pyrolytic Carbon Wet Friction Materials
This is of course affected by the friction material thickness and the adhesive used to bond the friction material to the core plate.
-
Adhesive Disbond Testing by Impulse-Induced-Resonance Utilizing Damping
mission friction pad material , bonded with thermo- setting adhesive .
-
Effect of Low-Temperature Oxidation and Oxynitriding on the Fretting Corrosion of VT22 Titanium Alloy
In our case, due to the formation of strong adhesive bonds between the materials of the friction couple and failure of seizure nuclei in the less strong aluminum alloy under the action of cyclic contact loads, certain vol- umes of the material…
-
Engineered Tribological Composites
Novak [20-12], on the other hand, described a rubber composite produced by bonding layers of friction material together with an adhesive .
-
Characterization of liquid transport in needle-punched nonwovens. I. Wicking under infinite liquid reservoir
Nonwovens are complex three dimensional porous networks composed of fibrous materials that are bonded by friction , cohesion or adhesion via chemical, mechanical or thermal means.
Indicates content that may require registration and/or purchase.