-
Supplier: Hilliard Corporation (The)
Description: Friction Torque Limiters and Couplings are designed to slip during a torque overload, while still transmitting the adjusted torque. They provide dependable solutions to the problems of torque control and overload protection in power transmission equipment.
- Torque Rating: 1 to 84 Ft-lbs
- Rotational Speed: 1,800 rpm
- Bore Diameter: 0.75 to 1 inch
- Diameter: 4.75 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 620 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 620 to 6,140 Ft-lbs
- Rotational Speed: 1,750 rpm
- Bore Diameter: 1.438 to 2 inch
- Diameter: 7.34 inch
-
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 8.45 to 169.08 Ft-lbs
- Bore Diameter: 0.75 to 1.125 inch
- Diameter: 4.5 inch
- Length: 7.44 inch
-
Supplier: Mach III Clutch, Inc.
Description: Operation Mechanically adjustable, continuously engaged friction torque limiter slips in the event of an overload Torque at which limiter will slip is field adjustable through the tightening or loosening of a nut Adjustment nut is locked in place by set screws when
- Torque Rating: 4.83 to 96.58 Ft-lbs
- Bore Diameter: 0.875 inch
- Keyway Width: 0.1875 inch
- Diameter: 6.5 inch
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.08333333333333 to 4,166.66666666667 Ft-lbs
- Bore Diameter: 0.4375 to 3.625 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 16.6666666666667 to 416.666666666667 Ft-lbs
- Bore Diameter: 0.75 to 2.75 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 43.3333333333333 to 2,500 Ft-lbs
- Bore Diameter: 0.75 to 4.25 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Boston Gear
Description: clutches provides worry free years of accurate positioning. Mechanical style torque limiters are spring loaded clutches that provide more accurate torque protection than shear pins or friction style slip clutches. Shear pins and hubs can rust together offering no
- Torque Rating: 2.91666666666667 to 2,083.33333333333 Ft-lbs
- Bore Diameter: 0.5 to 3.9375 inch
- Shaft: In-line
- Device: Slip Clutch / Disengagement Torque Limiter
-
Torque Limiters and Slip Clutches - Backlash-free Overload System Torque Limiter -- SYNTEX® StandardSupplier: KTR Corporation
Description: SYNTEX® is a safety system operating with positive locking suitable for torques up to 525 Nm. The component transmitting the torque is a punched disk spring (protected by patent). The design of the coupling ensures short reaction times with high repeating accuracy. Due to the special
- Torque Rating: 4.42477876106195 to 294.985250737463 Ft-lbs
- Rotational Speed: 1,500 rpm
- Bore Diameter: 0.787402 to 1.968505 inch
- Diameter: 3.149608 to 6.3779562 inch
-
Supplier: Sugatsune America, Inc.
Description: Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or 150°).
- Length: 3.5 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Sugatsune America, Inc.
Description: Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or 150°).
- Length: 4.9375 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Sugatsune America, Inc.
Description: Plate and stopper form a set to control the swivel angle of HG-S swivel torque hinges. Two swivel directions (clockwise and counterclockwise) and five angles (30°, 60°, 90°, 120°, or 150°).
- Length: 3.9375 inch
- Features: Other
- Leaf Material: Stainless Steel
- Hinge Type: Torque Friction Hinges
-
Supplier: Dynatect Manufacturing, Inc.
Description: long-life friction material and soft springs maintain pressure on the friction plates, assuring constant torque Customization: An alternative component can replace standard clutch housing, reducing overall cost or space concerns. Torque control in one direction can
- Torque Rating: 0.166666666666667 to 6.25 Ft-lbs
- Rotational Speed: 50 rpm
- Bore Diameter: 0.375 to 1 inch
- Diameter: 1.5 to 3 inch
-
Supplier: Dynatect Manufacturing, Inc.
Description: The Polyclutch Slip-Aire is an air pressure-actuated version of the mechanical Slipper clutch. It has the same long-life friction plates, ensuring constant torque or tension. With air actuation it can be used to engage/disengage, to vary the torque during operation, or to
- Torque Rating: 1.66666666666667 to 25 Ft-lbs
- Bore Diameter: 0.375 to 0.625 inch
- Diameter: 1.25 to 2.75 inch
- Length: 2.5 to 3.63 inch
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.
- Torque Rating: 0.975 Ft-lbs
- Rotational Speed: 100 rpm
- Bore Diameter: 0.236220472440945 to 0.47244094488189 inch
- Diameter: 1.02 inch
-
Supplier: Huco Dynatork
Description: Materials & Finishes Housing, adjuster ring, adaptors:Al. Alloy 2011T8 or T3. Alocrom finish.Hub:Steel, heat treated.Clutch plates:Size 25 Steel, heat treated. Size 48 Brass.Bearings:Sintered bronze.Fasteners:Alloy Steel, black oiled.
- Torque Rating: 2.2123893805309733 Ft-lbs
- Rotational Speed: 600 rpm
- Bore Diameter: 0.6299216 to 0.787402 inch
- Diameter: 1.8897648 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose
- Torque Rating: 884.955752212389 to 1,769.91150442478 Ft-lbs
- Rotational Speed: 1,900 rpm
- Bore Diameter: 1.4960638 inch
- Diameter: 7.87402 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Slip hubs serve as overload protection and as safety devices of machinery driven by sprocket wheels, gears or pulleys. In the case of overloading, the driving element in the hub will slip thus limiting the torque. Atlanta off-the shelf standard drive elements can be used for this purpose
- Torque Rating: 51.622418879056 to 95.8702064896755 Ft-lbs
- Rotational Speed: 5,600 rpm
- Bore Diameter: 0.393701 inch
- Diameter: 2.6771668 inch
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure proportional to signal
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Pump Type: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Lift Products, Inc.
Description: rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features 1.5 HP intermittent duty TENV super torque motor 115V operating control voltage
-
Supplier: Lift Products, Inc.
Description: Motor Intermittent duty. Able to be run for 15 minutes of every hour. Suitable for medium and high cycle applications. Trapped Rollers Captured 'Lift-Lok' secures top and base leg rollers and allows for easy maintenance access when lowered. Teflon Seals Extends cylinder life by reducing
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: lowered. Teflon Seals Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Voith Turbo Inc.
Description: For installation between a ground shaft and hub, with higher operating speeds.
- Torque Rating: 2,212.38938053097 to 4,424.77876106195 Ft-lbs
- Bore Diameter: 2.755907 inch
- Engagement: Friction
- Shaft: In-line
-
Supplier: Hilliard Corporation (The)
Description: improves consistency and performance. The friction material has been engineered to have a dynamic coefficient of friction that is very close to the static coefficient of friction. This creates a flatter engagement profile with less engine bogging during lock-up. The racer can
- Features: Automotive, Other
- Attachment: Bore Keyway
- Engagement: Friction
- Shaft: In-line
-
Supplier: R+W Coupling Technology
Description: life and maintenance free when operated within the technical specifications. Material: High-strength, nitro-carburized steel Fit tolerance:: Tolerance between hub and shaft 0,02-0,07 mm Technical Data: rated torque from 1.000 - 160.000 Nm
- Torque Rating: 737.463126843658 to 117,994.100294985 Ft-lbs
- Bore Diameter: 2.5590565 to 11.417329 inch
- Diameter: 10.629927 to 25.5118248 inch
- Length: 8.267721 to 16.7322925 inch
-
Supplier: Ogura Industrial Corp.
Description: ACCURATE TORQUE The drag torque is produced by means of a hysteresis principle. This allows for constant torque levels and eliminates the possibility of high break away torque that occurs with typical friction devices. LONG OPERATIONAL LIFE Permanent magnets and
- Torque Rating: 0.0441666666666667 Ft-lbs
- Bore Diameter: 0.3149608 inch
- Diameter: 0.787402 inch
- Length: 7.086618 inch
-
Supplier: Hilliard Corporation (The)
Description: The Hilliard centrifugal clutch provides automatic, gradual, cushioned engagement over a speed range on high-inertia loads. It smooths out and reduces starting current surge. Centrifugal clutches are slip-free at rated load and speed. They protect against overload by limiting torque,
- Bore Diameter: 0.625 to 8 inch
- Diameter: 4.75 to 33 inch
- Length: 3.5625 to 18.5 inch
- Attachment: Bore Keyway
-
Supplier: KTR Corporation
Description: Setting the release torque In order to set the coupling to the requested release torque, a defined pre-stress is generated on the disk springs in each idle rotation element via the setting nut. The number of elements varies depending on the release torque demanded. If requested,
- Torque Rating: 3.68731563421829 to 6,047.19764011799 Ft-lbs
- Bore Diameter: 3.543309 to 7.87402 inch
- Diameter: 10.236226 to 18.110246 inch
- Length: 13.8976453 to 25.2756042 inch
-
Supplier: Eaton Hydraulics Group
Description: elements excel at moderate to heavy-duty service in construction equipment, marine winches, metalworking machinery and more. Features Element design provides excellent slip clutch and tension brake service when coupled with an air-agitating, ventilated drum Torque capacities available up to
- Torque Rating: 84,166.6666666667 Ft-lbs
- Features: Drum, Industrial / General Purpose, Spring Return / Disengage
- Engagement: Friction
- Device: Slip Clutch / Disengagement Torque Limiter
-
Supplier: Eaton Hydraulics Group
Description: rapidly Low Friction Wear Capable of sustaining torque instead at high temperatures Increases allowable start/stop time, up to 15 seconds at highest energy Available in dual wide and single wide sizes: 28HEVC1000, 51HEVC1600, 60HEVC1600, 66HEVC1600, 76HEVC1600 and 76HEVC2000
- Features: Drum, Industrial / General Purpose
- Engagement: Friction
- Device: Slip Clutch / Disengagement Torque Limiter
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery manufactures a huge selection of torque limiters. Specializing in: friction torque limiters, pilot ball torque limiters, pilot bronze torque limiters, torque limiters couplings, torque limiters adapters. We have the capability to (read more)
Browse Torque Limiters and Slip Clutches Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Compression Limiters are used to preserve a threaded joint’s integrity. As the bolt is tightened to achieve the required friction between threads, the plastic is compressed. Without a Compression Limiter, plastic will either crack or creep, resulting in the loosening and eventual (read more)
Browse Compression Limiters Datasheets for SPIROL -
-4 times longer than untreated steel. Low Friction Coefficient: Brass-on-brass or brass-on-steel friction ranges from 0.2 to 0.35, reducing heat and wear. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
. The slip plates are layered with friction pads in between, and an adjusting nut sets the slip torque by squeezing the plates together. The outer plates are tabbed to fit into the output housing and the inner plates are connected to the input hub, so that the two ends disengage from one another upon (read more)
Browse Electric Clutches Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
with carrying heavier payloads in smaller chassis footprints, traditional gearbox-and-wheel layouts quickly run into physical limits. Designing an efficient drive system requires balancing structural load support, energy (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
, declutching manual override with hand wheel, two limit switches wired for light indication, stainless steel fasteners, 300 series stainless steel output drive, polyester powder coating and spring friction brake (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
), taper bushes, QD bushes, bolt-on hubs, torque limiters, shaft collars, motor bases and motor slides, chain detachers, chain guides, universal joint, rod ends and yokes. Our products are used in many different industry sector, like in automation engineering, drive engineering, conveyor technology (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
torque, heavy-duty hoist motor for smooth hoisting action Block operated upper limit stop to limit upward hook travel Convenient one-handed pushbutton control for easy operation of all motions 115 volts at push button for operator safety Push-button cable (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Engineered to withstand accelerations up to 15g, these collars maintain position in demanding robotic and automated applications. Installation time is reduced by approximately 40% compared to solid collars, with no shaft damage due to controlled surface pressure below material yield limits (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Friction Materials
• Friction plates or discs are used in clutches, torque limiters , disc drivesand power transmission devices.
-
Surface moisture measurement system hardware acceptance test report
The deployment device wlnch handles have torque llmiters to prevent overloading the arm and probe cables. the torque limiters are functioning satisfactorily. consist of a friction plate (similar to a brake or clutch) and a preisure plate. friction plate and the winch …
-
Capacitor loading equipment module (CLEM) operation manual
Assembly Refer to the appropriate sketch (see below) and assemble on the torque limiter hub the following: (A) Friction facing (B) Bushing (C) Center member (not shown) (D) Friction facing (E) Pressureplate (F) spring(s) (G) Pilot plate (500A and 700A models …
-
Experimental Characterization and Modeling of Dry Dual Clutch Thermal Expansion Effects
The return spring bending force is balanced by the engagement bearing limiter reactive force, which needs to be overcome by the actuator when the clutch is started to be engaged (a transition from the clearance mode to the torque transfer mode). Since the friction plate has a relatively low thermal conductivity, its internal body temperature is relatively low compared to the friction interface temperature.
-
Design and development of a humanoid with Soft 3D-deformable sensor flesh and automatic recoverable mechanical overload protection mechanism
Ratchet type torque limiter is adopted, since slip torque of magnet type limiter is too small and friction type limiter is sensitive to temperature. Limit torque can be config- urated by changing thickness or number of plate springs inside.
-
Operation atlas for orthopädisch-unfallchirurgische further education
Screw-/ plate distance Already by the infusion of screws, in particular by titan screws and the use of the motorized Schraubendrehers without torque limiter , it can come for damage to the Schraubendreher reception in the screw head. As, the friction is supreme at present of the loosening of a screw must be paid attention …
-
Snake-like active wheel robot ACM-R4.1 with joint torque sensor and limiter
Through the o-ring an internal gear is attached to a plate , which has pins around its … Therefore the joint of ACM-R4 are driven by friction of the o-ring. So ACM-R4 had achieved a torque limiter function by the slippage of this o-ring.
-
Improvement of Traction Through mMPC in Linear Vehicle Dynamics Based on Electrohydraulic Dry-Clutch
The engine torque build-up has been introduced in the simulation algorithm by using a rate limiter (with a limitation only on the rising rate of 200 Nm/s). The torque transmitted by a dry clutch is generated by the friction phenomenon between the friction pads on the two sides of the clutch disk and the flywheel on one side and pressure plate on the other side.
-
Konecranes' New XN Electric Chain Hoist Is Cost-Effective And Reliable
The load chain is electro-zinc plated , heat-treated, and has a high tensile strength. Maximum reliability and safety features on the XN hoists include high quality disc brakes, optional upper and lower limit switches, and a friction type torque limiter that is integrated with the brake; ensuring the load is always stopped when the control button …
-
Suppliers to the new VW Golf
… cleaning device Hella Headlamps Hella Hood hinge Edscha Keyless entry system Hella License plate lamps CML Innovative … … Mahle Air control valve (ACV) Continental Automotive Systems All wheel drive Haldex Anti friction bearings FAG Anti … … rail 1,6l diesel engine] Gates Multiple v-ribbed belts ContiTech OAP INA Oil caps Magna Steyr Oil control valve (OVC) [1.4 FSI engine] Denso Oil filter modules Sogefi Filter Division O-rings Freudenberg Peak torque limiter LuK Permaglide Kolbenschmidt Pierburg …
Indicates content that may require registration and/or purchase.