-
Supplier: Richardson RFPD
Description: The OM8816-62 is a high-power, high-efficiency Front-End Module for GSM850 / EGSM900, DCS1800 and PCS1900 operation. The FEM supports Class12 General Packet Radio Service (GPRS), EDGE multi-slot operation, and dual band TD-SCDMA / TD-LTE linear transmission. This FEM builds upon
- Device Type: Front End
- Package Type: LGA
- Features: Other
-
Supplier: KPM Analytics
Description: High Capacity Floor Model Automated Wet Chemistry Platform The SmartChem® 600 is a high productivity, wet chemistry, discrete read, automated analyzer. It is designed for demanding laboratories seeking to enhance their performance and boasts up to 600 tests per hour and a capacity of up to
- User Controls: Digital Front Panel
- Form Factor: Lab / Benchtop
- Features: Other
- Display Type: Video Display
-
Supplier: Lift Products, Inc.
Description: equipment. Request A SXTLP Quote Ground Entry Front beveled 0.5" lowered platform is able to be loaded by pallet jack removing the need for additional equipment or ramps. USDA Approved T304 stainless steel construction meets the complex requirements in the food, chemical and
- Type: Table Lift / Positioner
-
-
Supplier: Tripp Lite by Eaton
Description: to a 27-inch flat-panel display (VESA 75x75 or 100x100 mounting patterns). Display can be rotated for horizontal or vertical viewing. Middle platform is 23.6 x 9.9 inches and keeps accessories or a small laptop within reach. At its lowest height, the platform is 1.2 inches above the
- Length: 49.5 inch
- Width: 23.6 inch
- Type: Office Cubicle Workstation
-
Supplier: Stulz Air Technology Systems, Inc.
Description: and operated independently from the rack. This complete separation of the rack and the A/C unit increases reliability and provides greater freedom for designing the layout in the data center. Predictability - Put the cooling where the heat is. Front discharge for Hot or Cold Aisle Capture
- Application: Commercial, Data Center Cooling, Telecommunications
- Type: Ductless, Precision Cooling
- Phase: Single Phase, Three Phase
- Features: Thermostatic Control
-
Supplier: GE Grid Solutions
Description: per IED reducing synchrophasor cost by up to 80% Advanced IEC61850 Ed. 2 implementation, complete settings via SCL files and IEC 61850-9-2 process bus solution enable resource and platform managing optimization and reduce cost of ownership Exceeds the latest IEEE C37.118 standard for PMU
- Number of Data Channels: 6
- Data Scan Rate: 120 frames per second
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: Aaeon Systems Inc.
Description: The FWS-2300 is a desktop network security solution with four LAN ports. AAEON had previously released a condensed desktop network appliance called the FWS-2150 for general use. However, The FWS-2300 is an advanced model that adopts the Intel platform to provide a secured network solution to
-
Supplier: Industrial Magnetics, Inc.
Description: Based on its highly successful Drawer-In-Housing platform, the Pneumatic Line Housing from Industrial Magnetics Inc. incorporates a series of 1-in.-diam, 50 MgOe rare-earth tubes on staggered centers, versus a single center-flow cartridge circuit often prescribed for pneumatic line systems.
- Width: 13 inch
- Length: 36 inch
- Component Type: Magnetic Trap
- Features: Other, Self-cleaning
Find Suppliers by Category Top
Featured Products Top
-
RadioCarbon can accommodate multiple use cases. The standalone RF Front End is ideal for those integrating a separate radio with Digital Pre (read more)
Browse RF Modules Datasheets for Richardson RFPD -
Skyworks’ SKY66422-11 is the newest addition to our family of compact, high performance RF front-end modules (FEMs (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
bearings are best suited for applications such as a rocker arm or platform where the arm width is the same as the center sleeve length and both outer sleeves are fixed. The main benefit of double ended bearings is that they are radially stiffer than cantilever bearings where only a single bearing is (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company -
. MECHANICAL: Can the hinged bridge be mounted on the side of the platform rather than the end? Yes, for most units and at no additional charge. In addition, they can usually be offset along the side. The single caution is to check the side load (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
The RFPD-RT-2444-1 converter is a stand-alone platform for use in the 24 to 44 GHz range. The module is designed to interface directly with software-defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal FrontEnd (MxFE), or similar Software Defined (read more)
Browse RF Upconverters and RF Downconverters Datasheets for Richardson RFPD -
Skyworks’ newest family of compact, high performance RF front-end modules (FEMs) is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
, transceiver, RF front-end, memory and power management functionality, enabling LTE-M and NB-IoT connected devices. This turnkey solution integrates Sequans’ Monarch SoC platform to support a wide range of low power, low data rate consumer and industrial IoT applications including asset tracking (read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc. -
Actuator presents a compact single axis actuator with a unique “U” shaped integrated slide guide and ball screw. The BG Actuator’s highly rigid structure may be one-end supported. The 4 ball circuits contained in its slide block deliver high load capacity, accuracy and rigidity. (read more)
Browse Linear Slides and Linear Stages Datasheets for NB Corporation of America -
Flexible integration into mmWave and radar front-end systems Applications (read more)
Browse RF Switches Datasheets for Win Source Electronics
More Information Top
-
End effectors and attachments for buried waste excavation equipment
A discussion follows describing the various types of excavations and excavator platforms including front - end loaders , load haul and design vehicles, revolving shovels, draglines, bulldozers, and skid-steer machines.
-
1988 DOE model conference proceedings: Volume 4
Placement of rock, gravel, and sand layers was done by determining the tare weight of a small front - end loader driven on a platform scale.
-
Environmental, economic, and energy impacts of material recovery facilities. A MITE Program evaluation
Employees working onthe front - end loader , pre-sort platform , glass sorting platfom, plastic sorting station, fork truck operation, tub grinder,and custodialoperationsexperiencednoise levels in excess of the PEL(adjusted to 88dBA to account forthe 10-hourshift).
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Federal Mine Safety and Health Review Commission > Administrative Law Judge Decisions > 200...
Throughout the mine persons perform work from the bucket or on an unsecured platform of the fork of the front end loaders .
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Guidance Documents > [FDBK DOL osha.gds] A Guide to Scaffo...
May forklifts, front - end loaders , or similar equipment support platforms ?
-
Three-Dimensional "Space Basket" for Pruning Fruit Trees
The simplest of these devices consists of a trailer or front - end loader equipped with a plank or platform .
-
Federal Register > Friday, August 30, 1996 > [61 FR 46026] Safety Standards for Scaffolds Used in the Construction Industry
Both these requirements relate to the need for solid support for scaffold platforms and reflect the fact that front - end loaders , fork-lifts and other such equipment are not generally designed for this purpose.
-
Computer Security For Mobile Robots: Attacks And Counter Strategies
The Firefox had a wheeled base platform that was a modified hydrostatic front - end loader powered by a combustion engine, equipped with a trainable remote directed nozzle.
-
States > Washington > State > Proposed Regulations > 2004 Documents > July 21, 2004 > [2004 WA Proposed wa-p296a203] WAC 296-24, 155, 874 - Proposed Rules - WA...
- Make sure front - end loaders and similar equipment used to support scaffold platforms have been specifically designed for such use by the manufacturer.
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-874] 874 - Scaffolds
• Make sure front - end loaders and similar equipment used to support scaffold platforms have been specifically designed for such use by the manufacturer.
Indicates content that may require registration and/or purchase.