Products/Services for Frostek Propane Freezer

  • Refrigerators and Freezers (industrial)-Image
    Refrigerators and Freezers (industrial) - (297 companies)
    ...doors that allow a person to walk into the freezer. A deep freezer is designed for the quick-freezing and long-term storage of food. A propane refrigerator uses propane gas to supply the energy needed for cooling. A portable freezer uses a 12V DC...
  •  
    Laboratory Freezers - (152 companies)
    Laboratory freezers are designed for storing critical materials that demand a constant temperature and security. They include units for freezing blood plasma and other blood products, as well as laboratory equipment for storing vaccines and other...
  • Laboratory Refrigerators-Image
    Laboratory Refrigerators - (125 companies)
    ...for a non-food, explosion proof, laboratory refrigerator and BS 4376-1 for electrically operated blood storage. Resources. TovaTech --Specification Guidelines for Scientific Refrigerators and Freezers. Images Credits: Terra Universal | Continental...
  • Fuels and Fuel Products-Image
    Fuels and Fuel Products - (348 companies)
    Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
  • Combustion Engines-Image
    Combustion Engines - (263 companies)
    Industrial engines are heavy-duty, internal combustion engines that are used to power and propel vehicles, machinery, and equipment. They burn a liquid or gaseous fuel such as gasoline, diesel, biodiesel, propane, or natural gas. Combustion engines...
  •  
    Refrigerant Recovery Machines - (23 companies)
    Refrigerant recovery machines are used to remove refrigerants from cooling equipment according to EPA standards. Technicians use these devices before maintaining or repairing air conditioners, freezers or refrigerators. The refrigerant is recovered...
  •  
    Gas Fittings - (98 companies)
    Gas fittings are specifically designed for use with gases, such as flammable propane or hazardous phosgene. These types of fittings have a reverse thread; meaning, the threads are cut in the reverse direction from all other fittings so that gas...
  •  
    Cryogenic Equipment - (149 companies)
    Cryogenic equipment produces or is used in the production of very low temperature materials or processes.
  •  
    Chemical Process and Petrochemical Gases - (96 companies)
    ...compounds from fuel. Petrochemical gases include methane, ethane, propane, and butane. Process gases include single component gases, such as hydrogen or nitrogen, or multiple component gases, such as hydrogen sulfide. Chemical process and petrochemical...
  •  
    Heat Torches - (37 companies)
    ...or oxygen and propane. Types. There are several types of heating torches and flame heaters, including: metal cutting torches. blowtorches. welding torches. lighting torches. heating torches. molding torches. hardening torches. Applications. Heating...

Product News