-
Supplier: ASTM International
Description: 1.1 This test method covers a rapid portable means for field and laboratory use to rate the ability of diesel fuels (both neat and those containing additives) to release entrained or emulsified water when passed through fiberglass coalescing material. 1.2 This test method is applicable
-
Supplier: Nanotech Industrial Solutions
Description: Nanotech High Sulfur Diesel Clean Treatment is the next generation of extreme clean-up for high sulfur diesel engines. This treatment is a blend of detergents, corrosion inhibitors, stabilizers, and water emulsifier additives. Nanotech Industrial Solutions continues to develop
-
Supplier: Kaydon Filtration Corporation
Description: A two-stage coalescing and separation process removes free and emulsified water from diesel fuel. CFS elements ensure water levels are reduced to below 100 ppm, protecting against microbial growth, fuel instability, and corrosion in downstream components.
-
-
Supplier: SAE International
Description: cooled, agricultural oriented, diesel engine was used for the experiments. Initially tests were performed using neat diesel and neat WCO as fuels. Performance, emission, and combustion parameters were obtained. In the second phase of work, WCO was converted into its emulsion by
-
Supplier: ASTM International
Description: additized with potential emulsion forming additives, or components. 1.2 This test method applies primarily to gasoline, diesel, kerosine, and distillate grades of gas turbine, marine, home heating oils and furnace fuels (see Specifications D396, D975, D2880, D3699, D4814, and D6985).
-
Supplier: ASTM International
Description: additized with potential emulsion forming additives, or components. 1.2 This test method applies primarily to gasoline, diesel, kerosine, and distillate grades of gas turbine, marine, home heating oils and furnace fuels (see Specifications D396, D975, D2880, D3699, D4814, and D6985).
-
Supplier: Thermon, Inc
Description: micron filters ensure fuel quality that meets or exceeds the fuel cleanliness requirements of the Worldwide Fuel Charter (ISO 4401 code 18/16/13), when challenged with ASTM Type A3 test dust. Typical applications include refineries with process streams, finished product,
- Filtration Grade (Micron Rating): 1 to 25 µm
- Type: Cartridge
- Filter Medium Material: Cellulose
- Filtration Product: Gasoline / Diesel
Find Suppliers by Category Top
Featured Products Top
-
Fuel Filtration: Removes emulsified water droplets from ultra-low sulfur diesel (ULSD), preventing engine corrosion and microbial (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
A study of simulation analysis of emulsified heavy oil agitation preparation production technology
V. Agosta: ‘ Diesel fuel emulsifier systems’, ISATA 1997, 2, 77.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0528is] 05/28/2004
Taxable diesel fuel includes emulsifiers , blending agents, or additives.
-
The Condensed Encyclopedia of Surfactants
[289] Oleo-fatty imidazoline; cationic; corrosion inhibitor for gasoline and diesel fuels ; emulsifier , textile softener and leather working agent; liq.; 100% conc.
-
States > Texas > State > Register > 2002 > [TexReg 2002-0222is] 02/22/2002
1) Water-based diesel fuel--a combination of water, pe- troleum diesel fuel , emulsifier , and seasonal additives (when neces- sary) into an emulsion that is suitable or used for the propulsion of a diesel-powered motor vehicle.
-
States > Texas > State > Register > 2004 > [TexReg 2004-0702is] 07/02/2004
1) Water-based diesel fuel--a combination of water, pe- troleum diesel fuel , emulsifier , and seasonal additives (when neces- sary) into an emulsion that is suitable or used for the propulsion of a diesel-powered motor vehicle.
-
States > Texas > State > Register > 2010 > [TexReg 2010-0604is] 06/04/2010
1) Water-based diesel fuel--a combination of water, pe troleum diesel fuel , emulsifier , and seasonal additives (when neces sary) into an emulsion that is suitable or used for the propulsion of a diesel-powered motor vehicle.
-
Features of diesel operation on water-fuel emulsions
1) DL diesel fuel , emulsifier .
-
States > Texas > State > Register > 2010 > [TexReg 2010-0820is] 08/20/2010
1) Water-based diesel fuel--a combination of water, pe troleum diesel fuel , emulsifier , and seasonal additives (when neces sary) into an emulsion that is suitable or used for the propulsion of a diesel-powered motor vehicle.
-
States > Texas > State > Regulations > Title 34 - Public Finance > Part 01 - Comptroller of Public Accounts > 003 - Tax Administration > [34 TAC 3s] 003S - Mot...
1) Water-based diesel fuel--a combination of water, petroleum diesel fuel , emulsifier , and seasonal additives (when necessary) into an emulsion that is suitable or used for the propulsion of a diesel-powered motor vehicle.
-
States > Texas > State > Register > 2011 > [TexReg 2011-0729is] 07/29/2011
1) Water-based diesel fuel--a combination of water, pe troleum diesel fuel , emulsifier , and seasonal additives (when neces sary) into an emulsion that is suitable or used for the propulsion of a diesel-powered motor vehicle.
Indicates content that may require registration and/or purchase.