-
Supplier: Master Bond, Inc.
Description: EP41S-5 is chemically resistant and withstands acids, bases, alcohols, fuels and many solvents. This two part epoxy is widely used for bonding, sealing, coating, and encapsulating. It provides high physical strength properties and electrical insulation values. EP41S-5 offers convenient
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Viscosity: 25,000 to 30,000 cP
- Use Temperature: -80 to 450 F
- Tensile Strength (Break): 10,000 to 12,000 psi
-
Encapsulants and Potting Compounds - Oil And Fuel Resistant Polysulfide Based Adhesive -- EP21TP-2NVSupplier: Master Bond, Inc.
Description: bonds which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of -80°F to 250°F. Adhesion to metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened
- Viscosity: 5,000 to 6,000 cP
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500°F with truly outstanding chemical resistance. High strength bonds serviceable up to 600°F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin
- Viscosity: 250,000 to 500,000 cP
- Use Temperature: -80 to 600 F
- Tensile Strength (Break): 3,000 to 4,000 psi
- Elongation: 2.1 %
-
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP21AR is a two component epoxy resin compound for durable, high performance, coating liner and adhesive/sealants with outstanding acid as well as excellent overall chemical resistance. The EP21AR compound which is formulated to cure at room temperature or
- Viscosity: 10,000 to 15,000 cP
- Use Temperature: -60 to 275 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 17 µin/in-F
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite OXY-CAST 6850FT-LV Epoxy with HARDENER RT-7LC is a two component, low viscosity, epoxy casting system that is used for electrical casting, encapsulating, and high voltage applications. It offers high thermal conductivity, electrical, flow, and wetting properties. It is
- Viscosity: 3,000 to 10,000 cP
- Thermal Conductivity: 10.1 W/m-K
- Tensile Strength (Break): 7,000 psi
- Dielectric Strength: 520 kV/in
-
Description: requirements of 10 CFR 50 Appendix B and ANSI/ASME NQA-1. Chemical resistant Long pot life *DBA Qualification for LOCA is NRC license specific to the facility Recommended Usage Nuclear Power Plants DOE Nuclear Fuel Facilities Fabrication shops DOE Nuclear Weapons Facilities
- Use Temperature: 45 to 100 F
- Cure / Technology: Air Setting / Film Drying, Two Component System
- Substrate Compatibility: Concrete / Masonry
- Chemical System: Epoxy (EP)
Find Suppliers by Category Top
Featured Products Top
-
product line consists of advanced adhesives, sealants, coatings, potting/encapsulation compounds and impregnation resins. Each compound is designed to meet specific application needs and requirements. Master Bond manufactures over 3,000 grades of specially designed formulations. We also offer replacements for competitors’ discontinued products. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
EP21FRNS-2 Product Information Two component epoxy system for potting, encapsulating and casting Featuring a non-halogen filler, Master Bond EP21FRNS-2 passes UL 94V-0 testing for flame retardancy in potting (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
temperatures. The optimum curing schedule is overnight at 75°F followed by 3-4 hours at 150-200°F. It has exemplary resistance to a wide array of chemicals, especially acids, bases, alcohols, fuels including gasohol, and solvents. Most noteworthy is its resistance to methylene chloride (read more)
Browse Electrical and Electronic Resins Datasheets for Master Bond, Inc. -
desired. Construction: Tube – Black tube, specifically compounded for temperature and chemical resistance, oilresistant. Reinforcement – One high tensile steel wire braid. Cover – Synthetic rubber, blue… weather, oil, fuel, ozone and abrasion-resistant. (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
Management With the continued miniaturization and expanding population of components that comprise electronic devices, mitigation of generated heat is an ongoing issue. CHT offers a series of silicone adhesive sealants, encapsulation and potting compounds, silicone gels, gap fillers and non (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
EP30HV Master Bond EP30HV is a lower viscosity, two component epoxy system for high performance bonding, sealing, coating and potting. It is formulated to cure at room temperature or more rapidly at elevated temperatures. The optimum (read more)
Browse Conformal Coatings Datasheets for Master Bond, Inc. -
Good resistance to petroleum hydrocarbons and fuels. Widely used with most oils, hydraulic fluids, alcohol. Many compound variations for specific applications. Basic temperature range: -40 F to +250 F (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
DOT Air Brake Tubing General Applications: • Auxiliary air systems • Trailer air brake systems • Truck, bus and commercial vehicle air brake systems Construction: Specially designed polyester compounds Service Temperature Range: -85°F (read more)
Browse Hydraulic Hose Datasheets for Kuriyama of America, Inc. -
to ozone, hydrocarbons, moderate chemicals, oils and fuels. - Type CSA: Canadian Standard - CSA Certified Description: CSA Certified jacketed metallic flexible liquidtight conduit. The core is made from a heavy-gauge, corrosion-resistant (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, glass, composites, ceramics and many plastics. It withstands a variety of chemicals such as water, oils, fuels and cleaning agents. This high temperature resistant system is serviceable over the wide temperature range of -60°F to +400°F. As a one part compound, EP3HTS-LO offers (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc.