-
Supplier: Accuris
Description: Shipbuilding - Fuel Oil Tank Self-Closing Drain Valves
-
Supplier: Sharpe Valves
Description: Options: self draining, purge ports, polishing, automation
- Valve Size: 2 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: ThermOmegaTech®
Description: Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the setpoint, the HAT (Heat Actuated Trap) valve modulates closed. HAT valves are
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with a standard 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and flexible
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Plastic-Mart
Description: The Todd Evacuation Caddy solves fluid transfer problems. Drain or fill gas tanks with ease. Constructed of cross-linked polyethylene, the 28 gallon Evacuation Caddy comes with an industrial grade 2-way rotary hand pump with a ¾" ID UL approved 10' hose with ¾" ball valve and
- Volume Capacity: 28 gallons
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: ASME Standards and Certification
Description: testing; considerations for vertical flash tanks; requirements for continuous drains; requirements for spray control valves and attemperator block valves; requirements for feedwater block valve backflow; addition of section on control systems and instrumentation;
-
Supplier: ASME
Description: testing; considerations for vertical flash tanks; requirements for continuous drains; requirements for spray control valves and attemperator block valves; requirements for feedwater block valve backflow; addition of section on control systems and instrumentation;
-
Supplier: Air Compressors Direct
Description: crankshaft •Reliable prescision balanced flywheel & low pump RPM 13 HP Kohler Gasoline Engine With Electric Start & Alternator •Use the compressor without running down your vehicle battery •Starts at the push of a button, no yanking a recoil rope 30 Gallon ASME Code Tank With Safety
- Flow Capacity: 27.2 to 25.1 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Air Compressors Direct
Description: shut off protects the pump from seizing 8 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces higher SCFM
- Flow Capacity: 8 SCFM
- Horse Power: 6.5 HP
-
Supplier: Air Compressors Direct
Description: Horse Power 13 Horse Power Tank Size 30 Gallons Engine CFM 29 CFM @ 175 PSI Truck-Mount Two-Stage Gas Drive Series •Heavy-duty design provides dependable job-site performance 13-HP Honda GX Series Engine w/ Electric Start •OHV design means more power & excellent fuel efficiency
- Flow Capacity: 29 SCFM
- Horse Power: 13 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) ·
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Vanguard gasoline
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel 15 gallon poly diesel and gasoline (excludes GX390 models) fuel tanks with fuel filters Reliable Honda & Vanguard gasoline
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Thermal Fluid Systems, Inc.
Description: mounted units. Components include a 3 pass dual helical coil heat exchanger, specially designed isolation valves, pump, pump strainer, degasser, burner, expansion tank, safety controls and temperature blocking vessel. Optional features include a drain tank and secondary
- Maximum Operating (Sheath) Temperature: 750 F
- kWatts: 0.00014655 to 14,655 kW
- Maximum Operating Temperature: 750 F
- Heating Capacity: 0.00014655 to 14,655 kW
-
Supplier: Air Compressors Direct
Description: oil shut off protects the pump from seizing 10.5 Gallon Tank With Ball Valve Drain •Delivers more surge power & faster recovery than 8 gallon tanks •Run extra nailers or other air tools with less drop in power Forced-Air Cooling •Pump runs more efficiently & produces
- Flow Capacity: 10.5 SCFM
- Horse Power: 6.5 HP
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish 53"L x 50"W x 44"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel Dual 15 gallon poly diesel fuel tanks with fuel filters Reliable
- Water Jet Pressure: 4,000 psi
- Water Flow: 420 GPH
-
Supplier: Pressure-Pro
Description: Rugged steel, low-profile frame with powder coated finish 53"L x 50"W x 44"H frame dimensions offer versatile installation Super efficient schedule 80 coil Stainless steel coil wrap, burner hood, and control panel Dual 15 gallon poly diesel fuel tanks with fuel filters Reliable
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve High pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. 4 Gallon Fuel Tank Capacity
-
Supplier: Westerbeke Corporation
Description: Admiral panel with alarms (tachometer with gauges) Dual station senders Other gear ratios - Consult local distributor Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Exhaust outlet expanders and weld flanges Fuel System Manual fuel priming pump Duplex primary fuel strainer Flexible fuel hose connections Lube System Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: UL Standards & Engagement
Description: system components (such as pumps, valves, sensors, wiring, etc.), in addition to temporary containment of typical liquid fuels as identified in this Standard. These products are intended for use in commercial (public) or private (fleet) automotive fueling station applications or
-
Supplier: UL Standards & Engagement
Description: system components (such as pumps, valves, sensors, wiring, etc.), in addition to temporary containment of typical liquid fuels as identified in this Standard. These products are intended for use in commercial (public) or private (fleet) automotive fueling station applications or
-
Supplier: Mile-X Equipment, Inc.
Description: Lubrication ASME Certified 30, 60, 80 Gallon Horizontal Air Receivers – Manual Receiver Drain Valve – Pressure Relief Valve – Service Valve – Pressure Gauge – 30 Gallon Receivers Include Vibration Isolators Belt Driven Totally Enclosed Belt Guard Oil Level Sight Glass
-
Supplier: Higher Power Supplies, Inc.
Description: factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel frame • Electric Start • Removable roll cage with hose reel platform • On board 15 gallon poly fuel tank • Full sized batttery with marine battery box • Skid mount or portable •
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: are completely factory assembled, tested in the USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel frame • Electric Start • Removable roll cage with hose reel platform • On board 15 gallon poly fuel tank • Full sized batttery with marine battery box • Skid
- Water Jet Pressure: 5,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Caterpillar Oil & Gas
Description: Vertical outlet adapter Flywheels & Flywheel Housings SAE standard rotation Fuel System Gas admission valves with electronically controlled fuel supply pressure Ignition System A3 control system senses individual cylinder detonation and controls individual cylinder timing
- Horse Power: 2,370 to 2,520 HP
- Displacement: 169.60597640930908 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Vertical outlet adapter Flywheel & Flywheel Housing SAE standard rotation Fuel System Gas admission valves — electronically controlled fuel supply pressure Ignition System A3 control system — senses individual cylinder detonation and controls individual cylinder timing
- Horse Power: 4,735 to 5,045 HP
- Displacement: 339.17917871689656 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Higher Power Supplies, Inc.
Description: • Super efficiant schedule 80 coil w/ one-piece molded insulation combustion chamber • Stainless steel coil wrap, burner hood, and control panel • 15 gallon poly diesel and gasoline fuel tanks with fuel filters • Reliable Vanguard gasoliine Commercial / Industrial electric start
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: relief valve Stainless steel and brass unloader valve Low pressure detergent injection Complete system diagnostic board Solid state electronic ignition Pressure and high limit safety controls No. 1 or No. 2 diesel or kerosene fired burner. Polyethylene burner fuel tank
-
Supplier: Westerbeke Corporation
Description: Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: standard Remote expansion tank Fuel filter/water separator Muffler and fittings "A" on board spare parts kit "B" extended cruising spare parts kit Anti-siphon valve for overboard cooling discharge wat..
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Westerbeke Corporation
Description: Speed Control All Safe-CO® model generators feature electronic fuel injection (EFI). EFI provides optimum fuel efficiency, easy starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed
- Wattage: 5,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Higher Power Supplies, Inc.
Description: speed pump and thermo-sensor (prevents overheating in bypass mode) • Remote six gallon poly fuel tank • Dimensions 48"L x 40"W x 37"H Warranty • 2 year engine • 2 year poly chain belt • 10 year frame • 5 year pump (non-wearing parts) • 3 months on guns, hoses, tips, valves, etc.
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: for reliable operation. Water Tank A single high-capacity polyethylene water tank is enclosed within the machine frame. The tank design provides extended operation, a single fill point and a single drain port. Back-up System There is a complete back-up system controlled
- Horsepower: 83 HP
- Travel Speed: 7 miles/hr
- Type: Compactor / Roller
Find Suppliers by Category Top
Featured Products Top
-
Oil Storage Tanks Petrochemical Pipeline Systems Fuel Storage Systems Chemical Processing Equipment Flammable Gas and Liquid Handling Systems Manufacturing Expertise Thinktank specializes in industrial safety (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
MPIs NRS style ductile iron/stainless steel mud valves are designed primarily for use in settling tanks of water and wastewater treatment plants. They are available in both ductile iron and stainless steel bodies. Their intended use is to drain tanks for maintenance or cleaning. Mud Valves are (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
of industrial valve designs to meet unexpected needs in unusual places. Here’s a hand or foot operated valve normally used for filling and draining chemical day tanks, but in this case it was converted to be operated with the hand pressure of young children while cavorting in a water (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
supply tank. In many chemical applications, Plast-O-Matic Series RVDT Backpressure/Relief Valve is the leading valve for preventing siphon. It was the first state-approved thermoplastic valve for anti-siphon use in municipal water treatment systems, selected for its PTFE diaphragm and normally (read more)
Browse Vacuum Valves Datasheets for Plast-O-Matic Valves, Inc. -
. They are a system of valves with many parts used to control products from a well. These valves mostly appear in offshore oil rigs. Cock Valves In plumbing, cock valves also referred to as quarter-turn valves or plug valves, is a valve that drains tanks. It permits or restricts the flow of (read more)
Browse Wrenches Datasheets for Lowell Corporation -
emergency safety operation in high-risk environments Typical Applications: • Fuel oil tank systems • Data center fuel (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
1″ valves monitor ambient temperatures and will automatically drain the water tanks if the air temperature falls to the valve’s set-point, 35°F, preventing burst piping and frozen tanks. Completely mechanical, with no outside power required, its high flow (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
reaches a pre-determined volume, to submerge the actuator, the high-level sensor is triggered sending a signal to the M-Series actuator (which is now under water) to open the drain valve and begin draining the basin back down into the lower reservoir tank. When the basin has reached the (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech®
More Information Top
-
Federal Register > Thursday, February 12, 1998 > [63 FR 7085] Airworthiness Directives; The New Piper Aircraft, Inc. (Formerly Piper Aircraft Corporation) Mode...
(2) Install a fuel tank drain valve in accordance with the instructions included with Transamerican Enterprises, Inc. TAE102688 Piper PA 23 Fuel Cell Drain Installation, dated September 30, 1996.
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Transportation and Air Quality > Test Procedures and Laboratory Methods > Emission T...
Vehicle Identification Number Vehicle Version Number Location of the fuel tank drainage valve Location of the fuel filler door release The basic ignition timing and method of reading timing (if it can be checked) .
-
Journal of Jet Propulsion > Design Considerations of Two Large Liquid Rocket Sled Pusher Vehicles
…valve pilot valve Fuel manifold bleed valve pilot valve Oxidizer propellant valve pilot valve (8) Fuel manifold purge valve (8) Vernier chamber control valve Fuel propellant valve pilot valve (8) Fuel tank fill connection Fuel tank drain valve Oxidizer tank fill connection…
-
Cessna 337 Skymaster
…light detectors, elevator and aileron control locks, windscreen defroster, tinted windscreen and windows, dome light, reading lights, baggage net, omniflash beacon, taxi light, anti-precipitation static kit, retractable tie-down rings, towbar, polyurethane external paint scheme and quick- drain fuel tank valves .
-
Understanding Causes of Leaking Plant and Equipment on Construction Sites That Can Lead to Soil and Groundwater Contamination
A loader was operating at the rock crusher facility when the fuel tank drainage valve was knocked off by running over large rock releasing 20 L of diesel fuel.
-
ESDU 94044 A - Excrescence drag levels on aircraft.
ram intake for tank pressurisation fuel jettison pipe/outlet/vent fuel tank drain valve /outlet .
-
ESDU 94044 - EXCRESCENCE DRAG LEVELS ON AIRCRAFT
FUEL SYSTEM fuel-filler cap fuel overflow cable fairings to tanks fuel probe ram intake for tank pressurisation fuel jettison pipe/outlet/vent fuel tank drain valve /outlet .
-
INEEL Liquid Effluent Inventory
727A 1002 FUEL OIL TANK DRAIN VALVE .
Indicates content that may require registration and/or purchase.