-
Supplier: Spirax-Sarco
Description: Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 446 F
-
Supplier: Spirax-Sarco
Description: The M31S ISO full bore two-piece body ball valve, has been designed for use as an isolating valve, not a control valve. It can be used with the majority of industrial fluids on applications, which include steam, condensate, water, oil, gases, and other
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 232.06032 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Supplier: Caterpillar Oil & Gas
Description: tested to ensure proper package performance • Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Testing • Every unit is full-load tested to ensure proper package performance •
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
-
-
Supplier: Caterpillar Oil & Gas
Description: tested to ensure proper package performance • Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Testing • Every unit is full-load tested to ensure proper package performance •
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: full-load tested to ensure proper package performance • Full range of factory tests and reports are available including performance, torsional-vibration analysis, fuel consumption, engine, and generator special tests Testing • Every unit is full-load tested to ensure proper
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: warranty Web Site For all your petroleum power requirements, visit www.catoilandgasinfo.com. C9 ACERT™ Hazpak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX approved air shutoff valve, inlet flame arrestor
- Horse Power: 340 HP
- Displacement: 8.815577881077479 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EPA Tier 3/EU Stage IIIA, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
. Combines the functions of air release and vacuum valves. Cone Valve – A full-bore, high-performance control valve with a cone-shaped plug that moves axially to modulate flow. Known for its ability to handle high pressures and flow rates with minimal (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
frictionally locked into rotation with the machine’s shaft by an elastomer drive ring. Two O-rings form a static seal between the outer diameter of each stator and the application’s existing stuffing box bore. The MB seal is pneumatically loaded by a compressed gas – typically air or (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
GURU® DL2.1 CH and CHS Plugs are automatic drain valves used for water-cooled air compressor head freeze protection. They have almost a full one inch bore to rapidly drain the compressor before damage can occur. (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
Air line pipe with optimum flow and air quality SmartPipe's smooth calibrated construction has a low friction coefficient to provide the best possible laminar flow. Full bore fittings minimize pressure drop for optimum flow and energy efficiency. Leak-free connectors (read more)
Browse Industrial Pipe Datasheets for Kaeser Compressors, Inc. -
is an ultra-high precision scanning system designed to inspect matched cylindrical components with sub-micron accuracy. Engineered for bore (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp
More Information Top
-
Systematic Diagnostics and Real Time Reservoir Monitoring in a High GOR Horizontal Well To Detect the Source of Gas: A Case Study in Panna Field, Western Offsh...
Full Bore Isolation Valve (FBIV) is baker made completion test tool which serves the purpose of setting the production packer and testing the integrity of the tubing string.
-
Dynamic Flow Simulation of a Well Clean-up Operation at the Asgard Field
The well was completed with a full bore isolation valve (FBIV) above the junction.
-
Operational And Interpretation Challenges In Horizontal Well Production Logging: Examples From the Panna Field, Western Offshore, India1
In the next well, the tool got held-up at the Full Bore Iso- lation Valve (FBIV), a device used in the completion string for reservoir isolation during integrity testing.
-
Optimum Method to Remove Formate Drill-in Fluid Damage in Extended Reach Wells
= full bore isolation valve HPHT = high pressure and high temperature ID .
-
Completion Technology On Troll-Innovation And Simplicity
A full bore isolation valve (FBIV) is run as an integral part of the tubing above the last screen section.
-
Overbalanced Drilling of Extended Horizontal Sections with Potassium Formate Brines
… – Barrel BHA – Bottom hole assembly BHST – Bottom hole static temperature CaCO3 – Calcium Carbonate CPF – Cost per foot DIF – Drill-in fluid ECD – Equivalent circulating density FBIV – Full bore isolation valve Fph – Feet per …
-
Summary of Remotely Actuated Disappearing Plug Technology in Deepwater Wells
BOP Blowout Preventer DVA Direct Vertical Access FBIV® Full Bore Isolation Valve (Baker Oil Tools product) GOM Gulf of Mexico MCT® Multi-Cycle Tool (Baker Oil Tools product) MMS Mineral Management Service (US Government agency) SCSSV Surface Controlled Subsurface Safety Valve ROV …
-
Na Kika Intelligent Wells - Design and Construction
The full bore isolation valve in the isolation assembly provided a bi-directional barrier that hydraulically isolated the upper interval from the lower interval(s), eliminating fluid loss to the lower interval(s) during subsequent operations.
-
Surface BOP: Testing and Completing Deepwater Wells Drilled With a Surface BOP Rig
Full Bore Isolation Valve Packer .
-
HCLS: A Simple and Affordable Heave Compensated Landing System
In earlier subsea field developments, the two innovations of unloading the completed wells directly into the flowline and using a full bore isolation valve (FBIV) instead of a tubing hanger plug eliminated the need for using a completion riser.1 These step …
Indicates content that may require registration and/or purchase.