-
Supplier: Media Valve, Inc.
Description: The Mosites full face envelope gasket, which incorporates a metal insert, allows insertion between two flanges without folding. The full face surface engagement provides a positive seal, and the incorporation of the flange bolt pattern assures rapid installation
- Width: 16 inch
- Thickness: 0.13 inch
- Features: Other
-
Supplier: Accuris
Description: Bolted Flanged Connections With Full Face Gaskets
-
Supplier: Accuris
Description: Non-Identical Flanges With Full-Face Elastic Gaskets
-
-
Supplier: Accuris
Description: Basis for Calculation of Aluminium Alloy Pipe Flanges with Full Face Gasket
-
Solid Elastomeric Rings - Standard Full Face Gaskets for 150 lb ASME/ANSI Pipe Flanges -- Style 1115Supplier: Phelps Industrial Products
Description: Phelps carries large inventory of gasket material for a wide range of application in many industries including water treatment, refineries, food processing, power plants, and other industrial applications. Although 1/8" and 1/16" are the most commonly ordered thickess, we carry a wide range
-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Darco Southern, Inc.
Description: Darpac- Green is a universal gasket material containing Aramid fibers and NBR rubber. It has excellent sealing properties, good chemical resistance, and physical properties making it an excellent choice for general applications.
- Features: Other
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
- Gasket Type: Sheet / Die-cut
-
Supplier: Accuris
Description: Basis for Calculation of Aluminium Alloy Pipe Flanges with Full Face Gasket (Amendment 1)
-
Gaskets and Gasketing - Mosites Full Face Reinforcing Rings -- Mosites Full Face Reinforcing Rings8"Supplier: Media Valve, Inc.
Description: The Mosites full face reinforcing ring, with a metal or vinyl ester insert provides a positive seal against non-metallic flanges without concern for damage due to over torquing of the flange bolts. Installation and alignment is fast, saving downtime and labor cost due to broken
- Width: 13.63 inch
- Thickness: 0.63 inch
- Features: Other
- Material: Polyvinyl Chloride (PVC)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GASKET, FULL FACE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DME, Inc.
Description: Full face w/bolt holes 1/16" standard thickness, custom gaskets available
- Thickness: 0.0625 inch
- Operating Temperature: 1,650 F
- Gasket Type: Custom Gasket, Sheet / Die-cut
- Features: Other
-
Supplier: Gardico, Inc.
Description: oils: ½" to 24" full-face and raised face (ring) nitrile (NBR, buna-n), Viton®, vegetable fiber and compressed sheet. For steam to 750o F: ½" to 36" full-face and raised face (ring) compressed sheet, aramid fiber with nitrile binder. For engine applications
-
Supplier: Triangle Fluid Controls Ltd.
Description: For FRP, PVC, Glass Lined, or steel flanges where a low stress gasket is required Reduced Contact Area means a lower seating stress Lower sealing stress versus standard full face gaskets Available sizes: 1" to 24" Class 150 Full Face RCA Signigicant cost
-
Supplier: Triangle Fluid Controls Ltd.
Description: For FRP, PVC, Glass Lined, or steel flanges where a low stress gasket is required Reduced Contact Area means a lower seating stress Lower sealing stress versus standard full face gaskets Available sizes: 1" to 24" Class 150 Full Face RCA Signigicant cost
-
Supplier: Golden Collar Technology Co., Ltd .
Description: As a leading manufacturer of PTFE (Polytetrafluoroethylene) pipe gaskets, we specialize in producing premium-quality sealing solutions designed to withstand the harshest chemical, thermal, and mechanical conditions. Our gaskets are engineered for reliability, longevity, and superior
- Operating Temperature: -328 to 500 F
- Material: Polytetrafluoroethylene (PTFE, Teflon®, etc.)
-
Supplier: Phelps Industrial Products
Description: Pure Graphite offers the ultimate in gasket material for critical applications. The gasket self-forms during torque down of assembly thus ensuring a perfect fit to flange faces. This material is available in full sheets, or in custom lengths.
- Thickness: 0.015625 to 0.125 inch
- Operating Temperature: -380 to 900 F
- Material: Graphite
- Gasket Type: Sheet / Die-cut
-
Supplier: Radwell International
Description: GASKET KIT, 1-1/2IN, ASA 150, DURALON 8500 GASKET MATERIAL, DOUBLE WASHER, FULL FACE GASKET TYPE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Leader Global Technologies
Description: inspected to insure proper materials of construction. Description: This gasket consists of a metal guide ring (or sometimes referred to as a centering ring) and a spiral wound sealing element with an inner ring to enhance gasket performance. Inner rings are required for gaskets
- Gasket Type: Spiral Wound
-
Supplier: Leader Global Technologies
Description: guide rings can be made from a variety of metals for various service conditions. Advantages: LeaderKAM Kammprofile gaskets are offered as a high quality sealing alternative. They are designed for the most difficult sealing environments where performance is critical or sealing stresses are
- Features: Other
-
Description: Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,
- Flange OD: 1.33 to 14 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Description: Nor-Cal manufactures a complete line of ISO vacuum fittings. The tube portions are fabricated from 304 stainless steel. For increased resistance to corrosion in downstream semiconductor processes, Nor-Cal now stocks some ISO flanges and fittings in 316L material. Nor-Cal makes its own elbows, and
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
- Port Type: Flange
- Vacuum / Pressure Range: High Vacuum (< 10-3, >10-8 torr), Ultra-high Vacuum (< 10-8 torr)
- ISO Flange Size: NW 100, NW 160, NW 200, NW 250, NW 320, NW 400, NW 500, NW 63, NW 80
-
Description: Nor-Cal manufactures a complete line of NW vacuum fittings. The tube portions are fabricated from 304 stainless steel. 316L stainless steel can be supplied on request. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled-port technique. This allows smooth, crevice-free
- Operating / Bake-out Temperature: -58 to 446 F
- Features: All Ports Same Type
- Flange System & Fitting Seal: Elastomeric Face Seal / O-ring, ISO-KF / ISO-QF (Small Clamped, <2"), Metal Seal (Wire / Copper Gasket)
- Port Type: Flange
-
Supplier: AENOR
Description: Flanges and their joints - Design rules for gasketed circular flange connections - Part 5: Calculation method for full face gasketed joints
-
Supplier: Newport MKS
Description: The 100883050 Full Nipple Fitting is a 4.92 inch (125 mm) long straight section with a rotatable 2 3/4 inch CF vacuum flange on one end and a non-rotatable 2 3/4 inch CF flange on the other end. This full nipple fitting features a 1.5 inch outside diameter, 304 stainless steel vacuum
- Flange OD: 2.75 inch
- Port Type: Flange
- Component Type: Nipple - Full
- Features: Other
-
Supplier: MSA Safety
Description: filter to attract, retain and neutralize contaminants. The Millennium CBRN gas mask is designed to be used as a system, and while the thread and gasket meet the specifications of the standard, only MSA-manufactured components are tested and certified as assemblies.
- Features: Cartridge / Filter, Other, Ventilated
- Application: Chemical / Hazmat, Smoke / Fumes
- Type: Full Shield
- Industry: Military / Government
-
Supplier: U.S. Plastic Corporation
Description: coated steel lever handle. They also feature a full boot design, requiring no flange gaskets. 8' features PVC Body and Disc, an EPDM single side seal design, which is field replaceable (flange gaskets are required for 8"), and a molded PP lever handle. All feature 10-position
- Valve Size: 4 inch
- Valve Type: Butterfly Valves
- Primary Material: PVC
-
Supplier: Chase Doors
Description: ABS face sheets. The core is constructed with a combination of wood and insulated foam. Steel Spine – Steel spine reinforces the edge of the door against heavy impacts. Gasketing – Full perimeter replaceable bulb gaskets are built into the ProLoc™ edge to stand up to heavy
- Material: Aluminum, Fiberglass, Plastic, Stainless Steel
- Application: Commercial, Industrial, Interior Doors
- Features: Double Doors, Insulated, Window(s)
- Type: Impact Doors
-
Supplier: LJ Star
Description: DIN7079, TÜV Sizes: 1-1/2 to 8 inches Requires parallel flat face mounting flange and full gasket.
- Circular Diameter, Oblong Length: 1.574804 to 6.299216 inch
- Pressure Rating: 150 to 300 psi
- Temperature Rating: 14 to 572 F
- Connection Type: Bolt On
-
Description: Nor-Cal manufactures a complete line of vacuum fittings with CF flanges. The tube portions are fabricated from 304 stainless steel. On request 316 stainless steel can be supplied. Nor-Cal makes its own elbows, and all tees and crosses are made with the pulled port technique. This allows smooth,
- Flange OD: 2.75 to 16 inch
- Operating / Bake-out Temperature: -328 to 842 F
- Features: All Ports Same Type, Reducing
- Flange System & Fitting Seal: Conflat
, Elastomeric Face Seal / O-ring, Metal Seal (Wire / Copper Gasket)
-
Supplier: DeZURIK, Inc.
Description: features a short body design with narrow face-to-face per MSS SP-81. Features include: Bi-directional, drip tight shutoff to full pressure rating Field replaceable sleeves with encapsulated supporting ring Valve design allows for easy repairs Full port reduces turbulence
- Valve Type: Gate / Knife Valves
-
Supplier: Erdmann Corporation
Description: joint due to fully-enclosed spiral-wound stainless steel graphite gasket design. Solid Stellite 6 seats with large seating faces. Backup seal: Graphite to 1,000°F (538°C). Operation automatically wipes ball clean. Wall thickness complies with ASME B16.34. Stainless steel ball, hard
- Valve Type: Ball Valves
-
Supplier: DeZURIK, Inc.
Description: Depending on the type of media being handled, elastomers can be specified to offer the best combination of chemical and abrasion resistance characteristics. The elastomer sleeve extends to the full face of the flange, eliminating the need for additional gaskets. Features
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Velan, Inc.
Description: SB-150/300 NPS 2 - 12 (DN 50 - 300). • AGA & CGA approved, SB-150 Full Port NPS 2 - 8 (DN 50 - 200) - optional. • Face-to-face dimensions meet ASME B16.10 long pattern or short pattern. • Locking devices standard on lever operated valves. • Trunnion-mounted ball on larger valves
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves, Butterfly Valves
-
Supplier: DeZURIK, Inc.
Description: joint is to be installed - usually Neoprene or Butyl. This allows the joint to stand up to occasional contact with oils, corrosion and weathering. Redflex Expansion Joints features full-face integral flanges that eliminate the need for additional gaskets when installing the
Find Suppliers by Category Top
Featured Products Top
-
seals, full-face gasketing, double welding, and factory pressure testing. · Volatile gases - spark-resistant construction incorporating special materials, buffers, and design elements. DESIGN FEATURES · VOLUMES - to 220,000 CFM (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
-to-access installations. Additional features include a 100% round port design for high flow and low pressure drop, cast gate guides and jams for positive shutoff, ASME B16.20 full-face gasket surfaces, and a heavy-duty actuator superstructure. With a wide range of actuator options and (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
filter, ceiling tile, and light fixture mounting ?" thread rod and turnbuckle adjustable or ?" eye bolt and 12 ga. ceiling wire Full 2" face Painted white polyester finish; more durable than powder coating Can be used with cleanroom lights made for 2" grid or teardrop light fixtures Easy assembly Zinc alloy castings Center Line of Grid - 24 ½" x 48 ½" (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
and body is sealed by the flange gasket upon installation preventing any leakage through the joint when the valve is in service. Vertical or horizontal orientation (read more)
Browse Check Valves Datasheets for DFT Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
, which can. be essential for a compressor operating with a variable. frequency drive (VFD). However, they can complicate. swelling or shrinking of O-rings or gaskets, and should. only be substituted into existing machines with full. knowledge of system chemistry. TIGHTER BUDGETS. Because many