-
Supplier: McCrometer, Inc.
Description: Accurate precipitation monitoring to support inflow and infiltration (I&I) studies. Rugged rain gauge sensors designed for seamless integration with flow logging systems.
-
Supplier: Accuris
Description: Standard Test Methods for Flow Rate of Metal Powders Using the Carney Funnel
-
Supplier: Accuris
Description: STANDARD TEST METHODS FOR FLOW RATE OF METAL POWDERS USING THE HALL FLOWMETER FUNNEL
-
-
Supplier: U.S. Plastic Corporation
Description: Smart funnel prevents overfilling of barrels. With the funnel extension, trapped air stops the liquid from filling to the top of the barrel. It leaves just enough room to add 2 gallons more to the barrel, which is the capacity of E-Z Smart drum funnel. In order for the smart
-
Supplier: U.S. Plastic Corporation
Description: Large funnels with handles are ideal for filling drums, barrels, tanks, and carboys, providing ample volume and fast flow. Made of polypropylene and autoclavable at 250F. Dimensions are listed top diameter x height x stem diameter. Meets FDA standards.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Microsart® Funnel is simply and practically fitted on. The sample is filtered. The funnel is made of polypropylene and thus is elastic enough for optimal sealing with a click-fit closure. Graduations are marked for sufficiently exact sample volumes. The large inner diameter ensures a
- Sample Size: 100 to 250.00000000000003 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
-
Supplier: Accuris
Description: Method for Determination of Flow Rate of Metal Powders Using the Carney Flowmeter Funnel
-
Supplier: Accuris
Description: Standard Test Methods for Flow Rate of Metal Powders Using the Hall Flowmeter Funnel
-
Supplier: Parco Scientific Company
Description: VEE GEE Separatory Funnels meet ASTM E-1096 Type 4 Specifications for Classification, Design, & Markings. These separatory funnels feature smooth tooled tips, large, white block letters, and large marking squares. Supplied with Teflon® stopcocks to eliminate freezing and lubricant
-
Supplier: U.S. Plastic Corporation
Description: Large funnels with handles are ideal for filling drums, barrels, tanks, and carboys, providing ample volume and fast flow. Made of polypropylene and autoclavable at 250F. Dimensions are listed top diameter x height x stem diameter. Meets FDA standards.
-
Supplier: U.S. Plastic Corporation
Description: Reduce spillage; vent slot in neck assures quick flow without spills. Stepped neck design securely fits in 28mm & 38mm openings. Made of green polypropylene. Dimensions: 4" Diameter x 4" High.
-
Description: ISO 4490:2008 specifies a method for determining the flow rate of metallic powders, including powders for hardmetals, by means of a calibrated funnel (Hall flowmeter). The method is applicable only to powders which flow freely through the specified test orifice.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: are marked at 50, 100, 150 and 200 ml for sufficiently exact sample volumes. The large inner diameter ensures a high flow rate. The conical form allows a thorough rinsing of the system subsequent to filtration. No liquid is retained in the filter funnel. Biosart® 250 Funnels
- Sample Size: 250.00000000000003 cc
- Filter Shape: Disc (Circular)
- Configuration: Housing Only
- Sample Type: Liquid
-
Supplier: CSA Group
Description: ISO 4490:2018 specifies a method for determining the flow rate of metallic powders, including powders for hard metals, by means of a calibrated funnel (Hall flowmeter). The method is applicable only to powders which flow freely through the specified test orifice.
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: High total throughput High flow rate Sterile, individually, sterile packaged available Use a new, sterile funnel for each test in order to avoid cross contamination No more holding of hot funnels The complete filtration is visible Ready to connect, easy to use and practical
-
Supplier: ASTM International
Description: 1.1 These test methods cover the determination of a flow rate, by use of the Carney funnel, of metal powders and powder mixtures that do not readily flow through the Hall funnel of Test Method B 213. 1.2 This is a non-destructive quantitative test performed in the
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Reliable results – use a new, sterile funnel for each test for certain avoidance of cross contamination Time-saving – just change the funnel, rather than spending time by sanitising it Simple handling – no more holding of hot funnels Microsart® Funnels are sterile plastic
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of a flow rate, by the use of the Hall Flowmeter funnel of metal powders and powder mixtures. It is suitable only for those powders that will flow unaided through the Hall Flowmeter funnel. 1.2 With the exception of the values
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in
-
Supplier: New Pig Corporation
Description: For 30 and 55 gal. Plastic or Steel Drums w/ 2" NPT 13.5" x 16.25" x 13.9" No-splash Burpless Poly Funnel with built-in overfill preventer chugs as fast as you can pour, without burps! Burpless design vents during pouring for fast, smooth flow with no dangerous splashback Lets you pour
-
Supplier: ASTM International
Description: 1.1 This test method covers a procedure for measuring the flow characteristics of a given volume of powder. 1.2 The values stated in SI units are to be regarded as the standard (except for the Hall Flowmeter Funnel, which is produced in inch-pound units). The values given in
-
Supplier: New Pig Corporation
Description: venting through 3/4" bung, a possible closed container reg violation if left open Nitrile gasket and locking mechanism completely seal lid to help reduce vapor emissions FM Approved for flammable liquids when equipped with a PIG Drum Funnel Flame Arrestor (DRM617, sold separately) Lockable to
-
Supplier: New Pig Corporation
Description: For 30 and 55 gal. Steel or Poly Drums w/ 2" NPT 16.5" x 19.8" x 13.3" Wide-mouth funnel with patented Burpless design smoothly drains a 5-gallon bucket in as few as 17 seconds and delivers fast, no-splash pouring and one-hand latch. Patented Burpless design vents during pouring for fast,
-
Description: ISO 3923-1:2008 specifies the funnel method for the determination of the apparent density of metallic powders under standardized conditions. The method is intended for metallic powders that flow freely through a 2,5 mm diameter orifice. It may, however, be used for powders that
-
Description: ISO 13517:2013 specifies a method for determining the flow rate of metallic powders, including powders for hardmetals and mixes of metallic powders and organic additives such as lubricants, by means of a calibrated funnel (Gustavsson flowmeter). The method is applicable only to powders
-
Supplier: CSA Group
Description: ISO 13517:2013 specifies a method for determining the flow rate of metallic powders, including powders for hardmetals and mixes of metallic powders and organic additives such as lubricants, by means of a calibrated funnel (Gustavsson flowmeter). The method is applicable only to powders
-
Supplier: Toledo Metal Spinning Co.
Description: contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are
- Volume: 0.15346534653465346 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are
- Volume: 0.10396039603960396 cubic yards
- Length: 22 inch
- Width/Diameter: 19.93 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are
- Volume: 0.12722772277227723 cubic yards
- Length: 26 inch
- Width/Diameter: 24 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: contamination. Radius weld-free transition promotes better flow of material than typical sharp corners of welded designs. Customization to your specific needs can be provided by TMS or we can work with your fabrication shop of choice. ApplicationsOur Seamless 304 hopper funnels are
- Volume: 0.031683168316831684 cubic yards
- Length: 16 inch
- Width/Diameter: 14 inch
- Material: Stainless Steel
-
Supplier: FLSmidth
Description: When an aeration zone is activated, layers are mixed through a funnel effect as material in the zone flows to its designated collection point on the gathering Airslide® conveyor. The inverted cone prevents material exiting without flowing through a collection point. At FLSmidth we
- Mixer / Homogenizer Location: Bottom Entry
- Features: Industrial, Other Mixer Type
- Media Type: Powders or Granules
-
Supplier: CSA Group
Description: ISO 14629:2012 specifies a test method to determine the flowability of granulated or ungranulated ceramic powders by means of a specified funnel. The method is applicable only to powders which flow freely through the specified test orifice.
-
Description: The method for the determination of the free-flow bulk density consists in pouring a sample from a specified funnel into a specified receptacle of known volume, and weighing the contents of the receptacle. The determination of the compacted bulk density consists in determining of the
-
Supplier: CSA Group
Description: The principle of the determination of the fee-flow bulk density consists in pouring a sample through a specified funnel into a specified receptacle of known volume and weighing the contents of the receptacle. In order to determine the compacted bulk density a volume of a given mass of
-
Supplier: AENOR
Description: Self-compacting concrete. Determination of the flow time. V-funnel test.
Find Suppliers by Category Top
Featured Products Top
-
evaluating tension test specimens for metal AM and flow rate of metal powders using the Carney flowmeter funnel. Also Available! Updated version—A Collection of Powder Characterization Standards for Metal Additive Manufacturing—containing 12 existing MPIF (read more)
Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
to flow down by gravity. Sensors along the funnel are triggered when oil flows by and flow time between two sensors is measured. The kinematic viscosity is then calculated. When opened, the split cell can (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
. Viscosity — ASTM D8092 Viscosity is measured using a temperature-controlled kinematic viscometer with a patented split-cell design. A funnel, with a 100 micron gap, is formed in the center of the cell. Optical sensors in the cell detect the flow (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
machine’s funnel. Pinch rolls inside the chopper grab the material and pull it into the path of a rotating knife, which chops it into small pieces and drops the chopped scrap into a self-dumping hopper positioned underneath. The feedworks continues to match the production line speed without requiring (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
More Information Top
-
Powders and Bulk Solids
10.1 Flow profiles: mass flow and funnel flow .................................291 10.2 Flow problems in silos...............................................................293 10.3 Jenike’s procedure for silo design .............................................295 10.3.1 Design of mass flow silos...................................................296 10.3.2 Design of funnel flow silos…
-
Characterization of HLW and LAW Glass Formers - Final Report
• The majority of the baseline GFCs and all GFC blends are cohesive and exhibit the following potential flow problems: • Ratholing will exist in funnel flow hoppers, unless the outlet of the hopper is larger than the ratholing dimension.
-
Confined Granular Flow in Silos
To reduce significantly the size of stagnant zones and to change funnel flow into a more advantageous mass flow in existing silos, steeper and smoother hoppers may be used, where the material discharges from the entire cross-section.
-
Production, Handling and Characterization of Particulate Materials
Remixing of such segregated heaps can be achieved through mass flow discharge, i.e. the silo’s content’s move downwards in blocks, slipping at the walls, rather than emptying from the central core ( funnel flow ) (see Chap. 13).
-
The Dissertation Committee for Eric Patrick Koehler certifies that this is the approved
version of the following dissertation:
Aggregates in Self-Consolidating...
Nielsson and Wallevik (2003) did find correlations between plastic viscosity and T50, orimet flow time, v- funnel flow time, and l-box flow time and between yield stress and slump flow; however, the scatter was described as “significant”.
-
Effects of marble powder and slag on the properties of self compacting mortars
After mixing, the fresh properties of the SCM were tested for mini-slump flow diameter, mini- V funnel flow time, initial and final setting times, and viscosity.
-
Non-dilatant double-shearing theory applied to granular funnel-flow in hoppers
Key words: granular material, funnel flow , hopper flow, gravity flow.
-
Materials Handling Handbook 2nd Edition Complete Document
Another common problem is ratholing, sometimes described as " funnel flow ." .
-
Funnel-flow accretion onto highly magnetized neutron stars and shock
generation
The flow is taken to start from an accretion disc and then to follow magnetic field lines, forming a transonic funnel flow onto the magnetic poles.
-
A Critical Examination of the X-Wind Model for Chondrule and
Calcium-rich, Aluminum-rich Inclusion Formation and Radionuclide Production
If the gas inside the X point is heated so that the scale height increases by a factor of 30, the gas can flow directly onto the protostar, guided by the magnetic field lines in a “ funnel flow ”.
Indicates content that may require registration and/or purchase.