-
Supplier: OMEGA Engineering, Inc.
Description: Model 88006(*) Miniature, fast response probe with 480C (900F) max. surface temperature. Ideal for surface temperatures of small electronic parts. Replaceable Element not supplied, P/N 88006(*)-RE. Model 88007(*) Miniature, fast response probe. Ideal for measuring the
- Sensed Temperature: 1,400 F
- Features: Available as an Assembly, E, K, None or Hand held
- Probe Configuration: Penetration (Needle) Probe, Straight Probe
- Sensor Termination Type: Plug or Quick Connect
-
Supplier: Nanmac Corporation
Description: 2,000 degrees Celsius using the coated probes produced continuous temperature data up to 2 months (even during cycling) whereas the uncoated probes failed within hours of reaching temperature. Longer lifetimes were also experienced at temperatures below 2,000
- Diameter or Width Range: 0.15 to 0.284 inch
- Features: B, C, R, S
- Basic Element Used: Thermocouple
-
Supplier: Conax Technologies
Description: At temperatures above 2012° F (1100° C), graphite dust from graphite liners/shields or heating elements can attack and carburize molybdenum sheaths. This causes the sheath to crystallize and become porous, losing its protective properties. The thermal elements in turn crystallize and open.
- Diameter or Width Range: 0.125 to 0.375 inch
- Features: Available as an Assembly, S, Threaded Fitting, Ungrounded Thermocouple
- Probe Configuration: Straight Probe
- Basic Element Used: Thermocouple
-
-
Supplier: LAND
Description: in a convenient new probe which has been designed in collaboration with industry experts. It allows the probe to be assembled into different configurations for different furnaces and it can be disassembled into a compact industrial case for easy shipping. The complete system
- Temperature Range: 572 to 2,372 F
- Spectral Range: 1.6 microns
- Response Time: 500 milliseconds
- Category: Sensor / Transducer
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: OMEGA Engineering, Inc.
Description: Profile probes consist of several smaller diameter thermocouples placed inside a single outer sheath. They are best suited for profiling the temperature at various points along a single axis. They can be used in many different applications: furnaces, reactors, heat exchangers,
- Sensed Temperature: 1,202 F
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 18 to 36 inch
- Element Configuration: > 2 Elements
-
Supplier: Transcat, Inc.
Description: accommodates up to four 6.35 millimeter probes, improves heat transfer and temperature stability. This better equalizes the temperature between the reference probe and the UUT, which lowers measurement uncertainty compared to calibration without a block. The
- Display: Digital Readouts
- Environmental Properties: Thermocouple
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: Gilson Company, Inc.
Description: indicator accurate to ±2% of reading. The pyrometer is supplied with a chromel-alumel thermocouple. These furnaces are ideal for single-point operation or where manual adjustments to temperature are acceptable. The percent input knob on the furnace manually adjusts output to
-
Supplier: ValueTronics International, Inc.
Description: The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included; NVLAP-accredited calibration
-
Supplier: Pyromation
Description: Pyromation’s high-temperature thermocouples are designed to operate in a temperature range of (982 to 1871) ºC [1800 to 3400] ºF. They are designed for use in vacuum furnaces and other applications requiring high-temperature measurement in controlled atmospheric
- Sensed Temperature: 982 to 1,149 F
- Diameter or Width Range: 0.188 to 0.25 inch
- Sensitive Length: 12 to 36 inch
- Features: Available as an Assembly, B, C, Other, R, S, Threaded Fitting, Ungrounded Thermocouple
-
Supplier: Cole-Parmer
Description: • All-in-one, includes industrial probe head, element and thermowell Industrial RTDs assemblies produce greater accuracy are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces and vessels. . The probes conductor is made of 24 gauge
- Sensitive Length: 6 inch
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: • All-in-one, includes industrial probe head, element and thermowell Industrial RTDs assemblies produce greater accuracy are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces and vessels. . The probes conductor is made of 24 gauge
- Sensitive Length: 9 inch
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: • Detachable Probes attach directly to your meter or probe handles • Designed to monitor a temperature on a wide range of flat surfaces • Can be plugged directly into your meter. • Easily connected to a handle for general purpose use. • Use to monitor hot plates,
- Sensed Temperature: 32 to 500 F
- Sensitive Length: 8 inch
- Features: Exposed Thermocouple, J
- Basic Element Used: Thermocouple
-
Supplier: Cole-Parmer
Description: • All-in-one, includes industrial probe head, element and thermowell Industrial RTDs assemblies produce greater accuracy are ideal for use in industrial applications, chemical processes, production lines, ovens, furnaces and vessels. . The probes conductor is made of 24 gauge
- Sensitive Length: 6 inch
- Basic Element Used: RTD
-
Supplier: Conax Technologies
Description: Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications.
- Diameter or Width Range: 0.002 inch
- Features: Available as an Assembly
- Sensor Termination Type: Plug or Quick Connect
- Basic Element Used: Thermocouple
-
Description: the temperature rise switch off type, set temperature point at 65 °C, stable and reliable product performance, no drift, brass shell, R3 / 8 "installation thread. It has been used to measure and control the cooling water temperature of single crystal furnace,with big
- Mounting/Configuration: Probe
-
Supplier: Cygnus Instruments Limited
Description: expertise to provide you with top-notch solutions. Our highly trained team members are here to assist you in finding the perfect high-temperature probe for your specific needs. To get started, call +1 346 223 0415. The Best Place to Purchase High Temperature Probes
- Features: Other
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: GasLab
Description: temperature: 1292°F (+700°C) Temperature measurement: Pt100 Ambient temperature: -4 to +131°F (-20 to +55°C) Ambient relative humidity: 0-95% RH Background gas: Combustion gas from natural gas, bio-gas or oil Sample gas temperature: 1292°F (+700°C) Sample pressure:
-
Supplier: Edgetech Instruments Inc.
Description: to the HP probe once connected! Easily replaced, the Smart Sensor Tip can be replaced in seconds. Upon installation into the probe, it gets recognized and automatically synchronizes with the main software within the HP125 probe. This means that you have the option of quick
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
-
Supplier: ABB Measurement & Analytics
Description: The sensor, based on a zirconium oxide cell, is mounted at the tip of the probe that is inserted into the furnace or flue duct. The resulting direct, in situ measurement provides accurate and rapid oxygen reading for combustion optimization, process control and furnace
- Operating Temperature: -4 to 212 F
- Operating Humidity: 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Voltage
-
Supplier: InspectorTools
Description: Standard Equipment Includes: ECA 450 Base Unit Measures: O2, CO, Stack Temperature, Primary Air Temperature & Draft Only The ECA 450 is ideal for professionals concerned about combustion efficiency, environmental compliance, or both. It enables plant maintenance engineers and managers,
-
Supplier: Emerson Automation Solutions – Rosemount
Description: intrinsically safe without requiring costly design modifications such as flame arrestors. The oxygen probe is constructed of ceramic materials capable of withstanding high process temperatures. Also, the analyzer eliminates the use of the cell heater, using the higher process
- Operating Temperature: -40 to 300.2 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
-
Supplier: Conax Technologies
Description: the progressive description specifies 24 gauge probe wire, 20 gauge extension wire is standard. When the progressive description specifies 30 gauge probe wire, 24 gauge extension wire is standard. T4 termination provides a stainless steel overbraid for maximum flexibility and abrasion
- Diameter or Width Range: 0.125 to 0.375 inch
- Features: Available as an Assembly, B, C, R, S, Threaded Fitting, Ungrounded Thermocouple
- Probe Configuration: Straight Probe
- Basic Element Used: Thermocouple
-
Supplier: Conax Technologies
Description: Conax profile thermocouples are high-precision temperature sensors, standard or custom designed for the semiconductor, solar and LED industries. These thermocouples are engineered to address the critical process temperature measurement and control required for those industries. We
- Features: Available as an Assembly, B, K, N, R, S
- Probe Configuration: Straight Probe
- Basic Element Used: Thermocouple
-
Supplier: RS Components, Ltd.
Description: industrial waste). Thermocouple Type = K Probe Length = 700mm Probe Diameter = 21.3mm Probe Material = Stainless Steel Minimum Temperature Sensed = 0°C Maximum Temperature Sensed = +1050°C Response Time = 0.7 s Standards Met = RoHS Compliant
- Length: 27.55907 inch
- Thermocouple Type: K
-
Supplier: Isotech North America
Description: A compact furnace for calibrating radiation pyrometers, the Pegasus R sets the temperature of the furnace on a controller while an independent indicator, whose sensor is built into the furnace's cavity, indicates the actual radiance temperature. The cavity's
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration, Traceable to a National or International Standard
- Calibrator Style: Portable
-
Supplier: Isotech North America
Description: The Hyperion R Blackbody Calibrator comprises a blackbody cavity for calibration of infrared thermometers. An important factor is that its operation range includes ambient temperature, which is a difficult radiation point to achieve. The temperature of the furnace is set on a
- User Interface: Digital Front Panel
- Display: Digital Readouts
- Features: Other Specific Calibration, Traceable to a National or International Standard
- Calibrator Style: Portable
-
Supplier: InspectorTools
Description: Measures: O2, Stack Temperature, Ambient Temperature and CO Calculates: Combustion Efficiency, CO2, Excess Air and CO Air Free Includes: Analyzer, Soft Pouch, Probe and 4 AA batteries The Fyrite Tech Analyzers offer service technicians the easiest and most affordable way to gain
-
Supplier: Process Sensing Technologies USA
Description: are available if the application is more demanding, such as coal fired furnaces. Features: Measurement range: 0.01 to 25% O2 Various probe for stack temperatures up to 1,300°C No air reference required with our Metallic Sealed Reference Sensor Long life zirconia cell with
- Operating Temperature: 32 to 131 F
- Operating Humidity: 5 to 90 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
Supplier: Panametrics
Description: Petrochemical Natural gas Industrial gas Semiconductor Furnace gas/heat treating Power generation Air dryer Pharmaceutical Aerospace Features Up to 6 channels of moisture measurement Each channel can include optional pressure, temperature, oxygen, and other analog inputs Calibrations
- Dew Point Range: -148 to 50 F
- Dew Point Accuracy: 5.4 F
- Electrical Outputs: Analog Current, Analog Voltage
- Features: Datalogger
-
Supplier: InspectorTools
Description: Standard Equipment Includes: Instrument with sensors as specified in product title (see Ordering Info below for more details) All PCA®3 models also measure Stack and Air Temperature, Draft, Pressure and Differential Pressure as well as calculate Combustion Efficiency, Excess Air, Carbon
-
Description: electron tubes, electrodes, high-temperature furnace parts, probe pins, Tungsten (W) offers exceptionally high strength and good electrical resistivity at very high temperatures. Tungsten is ideal for many applications, specifically medical, but it's also commonly used in
- Tensile Strength (UTS, Break): 25,000 to 142,000 psi
- Yield Strength (YS): 109,000 psi
- Specifications: ASTM / ASME
- Applications: Biocompatible / Biomaterial, Electrical / HV Parts, Electronics / RF-Microwave
Find Suppliers by Category Top
Featured Products Top
-
Pyromation now produces an updated line of Handheld Temperature Sensor Probes. These molded phenolic plastic handle RTD & thermocouple temperature probes provide a convenient grip, and are easy to insert into into a variety of materials, fluids, gases, or semi (read more)
Browse Thermocouple Temperature Transmitters Datasheets for Pyromation -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Equipment that operates at high temperatures is often the most problematic to test. It is common for equipment to be situated with poor accessibility, in challenging environments, and amongst hazardous materials and substances. Metal storage tanks, gas turbines, process furnaces (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
melting, casting, re-heating, annealing and coating. Solutions for a wide range of furnaces Our temperature sensors and fitting/feedthrough assemblies are used in various types of furnaces, ovens and kilns across a variety of industries and applications, including (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
The Zirconia Oxygen Sensor Probe Kit provides a complete solution for high-temperature oxygen measurement using proven zirconium dioxide sensing technology. The kit is designed to simplify installation and setup while delivering accurate and responsive O (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
Probe Zirconium Dioxide Oxygen Sensors are engineered for accurate oxygen measurement in high-temperature industrial environments. Using zirconia sensing technology, they provide fast response times and reliable O? readings in combustion and process gas (read more)
Browse Gas Sensors Datasheets for SST Sensing Ltd. -
uniquely shaped heaters and furnaces. The new Modular Gold Cup Probe offers flexibility and portability, making accurate temperature measurements easier across a wide range of applications. (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
; for severely corrosive environments at elevated temperatures. Good oxidation resistance to 2200°F. Good formability. Instrument probes, furnace muffles, electronic components, chemical and food processing equipment, heat treating equipment, nuclear steam generator tubing (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
borescope camera from a furnace when the temperature of the probe becomes too high. Competent installation is key to the LPAR working correctly in industries that have become increasingly reliant on continuous process data from their thermal imagers. This new video demonstrates (read more)
Browse Infrared Thermometers Datasheets for LAND -
, tubes or temperature sensors for use in vacuum furnaces, liquid level probes, transformers, environmental chambers, power leads and more. These bare electrical feedthroughs also seal against gases and liquids and resist electrode/conductor movement under pressure. The HEGPK Feedthrough differs (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Low No sub x /SO sub x burner retrofit for utility cyclone boilers
Furnace access-Access to the boiler furnace for furnace temperature probe (s) traverses to obtain temperature profiles during the demonstration program can be gained at two furnace elevations.
-
500 MW demonstration of advanced wall-fired combustion techniques for the reduction of nitrogen oxide (NO{sub x}) emissions from coal-fired boilers. Technical ...
…4A MIN FLOW VALVE CLOSED LIM SW BFP 4A MIN FLOW VALVE OPEN LIM SW 4A PRI AIR FAN DISCH DAMPER DRIVE 4A P.A. FAN INLET VANE DRIVE 4A TEMPERING AIR DMPR DRIVE 4A FURNACE TEMPERATURE PROBE 4B F.D. FAN…
-
Operation and Maintenance of Thermal Power Stations
Check with furnace temperature probe • Drum top bottom metal temperature difference to be maintained within 50 °C • Maintain water level in the drum through low range feed control and emergency blow down Vacuum pulling .
-
Preparation and dynamic mechanical properties of polyurethane‐modified epoxy composites filled with functionalized fly ash particulates
Figure 2 Sketch map of Mak-04Viscoanalyser: 1, displace- ment indicator; 2, lift platform; 3, vibration generator; 4, furnace temperature probe ; 5, sample temperature probe; 6, sample; 7, furnace; 8, force sensor; 9, fixed platform; 10, sample clamp; 11, displacement sensor.
-
TECHNICAL BASIS FOR DOE STANDARD 3013 EQUIVALENCY SUPPORTING REDUCED TEMPERATURE STABILIZATION OF OXALATE-DERIVED PLUTONIUM OXIDE PRODUCED BY THE HB-LINE FACIL...
FURNACE TEMPERATURE PROBE .
-
CIRCULATING MOVING BED COMBUSTION PROOF OF CONCEPT âÃÂàPHASE II
Furnace temperature probing verified that disrupting the bauxite distribution in the upper combustor would impact the gas temperature profile.
-
ADVANCED, LOW/ZERO EMISSION BOILER DESIGN AND OPERATION
These include a water-cooled gas probe for in-furnace gas probing, a high velocity thermocouple in a water-cooled probe for in- furnace temperature probing , a pulverized coal sampler for isokinetic sampling of pulverized coal in the coal duct, and a…
-
Above Burden Temperature Data Probes Interpretation to Prevent Malfunction of Blast Furnaces ‐ Part 2: Factory Applications
B. Bulsari, H. Saxén: Classification of blast furnace probe temperatures using neural networks, Steel Research, 66 (1995), 231- 236.
-
Above Burden Temperature Data Probes Interpretation to Prevent Malfunction of Blast Furnaces ‐ Part 1: Intelligent Information Preprocessing
[9] A. B. Bulsari, H. Saxén: Classification of blast furnace probe tem- peratures using neural networks, Steel Research, 66 (1995), 231-236.
-
Neural network based prediction and input saliency determination in a blast furnace environment
Classification of Blast Furnace Probe Temperatures Using Neural Networks.
Indicates content that may require registration and/or purchase.