-
Supplier: VICFUSE
Description: Approval Recognized Component for U.S. (UL) and Germany(TUV) Environmental Specification Operating Temperature -10°C to +65°C Thermal Shock:+125ºC /-55ºC, 100 times No structural damage and functional failure Vibration:MIL-STD-202 Method 107G
- Voltage Rating: 36 volts
- Current Rating: 15 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Approval Recognized Component for U.S. (UL) and Germany(TUV) Environmental Specification Operating Temperature -10°C to +65°C Thermal Shock:+125ºC /-55ºC, 100 times No structural damage and functional failure Vibration:MIL-STD-202 Method 107G
- Voltage Rating: 62 volts
- Current Rating: 30 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: VICFUSE
Description: Approval Recognized Component for U.S. (UL) and Germany(TUV) Environmental Specification Operating Temperature -10°C to +65°C Thermal Shock:+125ºC /-55ºC, 100 times No structural damage and functional failure Vibration:MIL-STD-202 Method 107G
- Voltage Rating: 62 volts
- Current Rating: 45 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
-
Supplier: Littelfuse, Inc.
Description: ITV or Chemical Fuse is a three-terminal surface mountable li-ion battery protector designed to guard against the damage caused by both overcurrent and overcharging. A fuse element is embedded to cut off the circuit when overcurrent issue happens. A heater is also
- Approvals / Standards: RoHS Compliant
-
Supplier: Interpower
Description: Various Copper Alloy Power Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: Interpower
Description: Inlet: yes Access Outlet: no Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 2(not included) Fuse Size: ¼ x 1¼" / 5x20mm Voltage Selector: yes Voltage Selector Settings: 115,230 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 0.8 to 2.0mm General
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -10 to 40 C
- Power Type: AC Power Connector
-
Supplier: OMEGA Engineering, Inc.
Description: Fuse terminal blocks provide a convenient way to add fuses to your DIN rail wire panels. The fuse blocks accept 5 x 20 mm fuses and are rated up to 300V and 15A. Omega's new OMTBV7-W terminals are designed to meet the three most important criteria
- Number of Contacts: 2
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 15 amps
-
Supplier: Allied Electronics, Inc.
Description: The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse insert has blown. Several
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Three-Level Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 30-70V AC/DC
- Terminal Block Type: Dual Level, Fuse Holder or Fuse Block, Ground Circuit Terminal, Single Feed Through
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Three-Level Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 10-36V AC/DC
- Terminal Block Type: Dual Level, Fuse Holder or Fuse Block, Ground Circuit Terminal, Single Feed Through
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Three-Level Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 60-150V AC/DC
- Terminal Block Type: Fuse Holder or Fuse Block, Single Feed Through
-
Supplier: Allied Electronics, Inc.
Description: Fuse Terminal Block for Cartridge Fuse Insert, 26-10 AWG Wire Size The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without
-
Supplier: Majestic Transformer Co.
Description: Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or
- Transformer Type: Industrial Control Transformer, Three Phase / Polyphase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Cover, 1 mm Width, Gray Color The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse
-
Supplier: Allied Electronics, Inc.
Description: Cover, 1 mm Width, Gray Color The particular feature of the fuse terminal blocks, UK5-HESI and UK6-HESI is the hinged disconnect lever with limit stop for fine fuses. These terminal blocks are with and without light indicator. The latter signals when the fuse
-
Supplier: Altech Corp.
Description: Suitable for use in high temperature applications up to 600°C (1112°F). Applications include hot melt glue guns, furnaces, heaters, process equipment and machinery. Terminal blocks are offered with mounting holes for panel mounting or free floating applications. Features: Compact, space
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 300 to 500 volts
- Current Rating: 24 to 25 amps
- Orientation: 180 Degrees (Vertical)
-
Supplier: Interpower
Description: Sheet Style: C14 Switch: no Fuse: yes Number of Fuses: 1(not included) Fuse Size: 5x20mm Voltage Selector: yes Voltage Selector Settings: 110,220 Circuit Breaker: no Filter: no Mounting Style: Snap-in Panel Thickness: 1.0-2.0mm General Material: Thermoplastic Color: Black CE
- Voltage Rating: 250 volts
- Current Rating: 6 to 10 amps
- Operating Temperature: 65 C
- Power Type: AC Power Connector
-
Supplier: Waytek, Inc.
Description: for use on gasoline powered boats, reduces wiring connections, and consolidates up to seven fused circuits. Three 30A-200A MIDI/AMI fuses, ideal for high-amp circuits Four 1A-20A ATO/ATC fuses Sealed cover protects fuses from the harsh marine environment Integrated
- Normal Operating Current: 170 amps
- Rated Operating Voltage: 32 volts
- Mounting: Fuse Block
-
Supplier: Littelfuse, Inc.
Description: crimp terminal on the other end. This permits the limiter to replace a cable terminal (lug). Current-limiting characteristics provide protection to conductor insulation and reduce damage when faults occur. Properly applied cable limiters may permit the use of equipment with reduced
- Voltage Rating: 600 volts
- Features: Other
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 15305-6-2-4 RTMR Mini Fuse Panel Category: Power Distribution Modules Manufacturer: Eaton Rear Terminal Mini Fuse and Relay Panel Fuse Type: MINI Fits either three 280 mini relays or five 280 micro relays, as well as ten mini fuses or
- Normal Operating Current: 30 amps
- Operating Temperature: -40 to 125 F
- Features: Waterproof
-
Supplier: VICFUSE
Description: Approval UL Recognized 10A~15A Interrupting Rating 10A~15A : 50 amperes at 32V DC(UL) 10A~30A:150 amperes at 32V DC Soldering Method *Refow Soldering :260°C, 10Sec. max. *Wave Soldering : 260°C, 10Sec. max. 265±5°C, 10Sec. max three times. *Hand Soldering : 350°C, 3Sec. max. Material
- Voltage Rating: 125 volts
- Current Rating: 50 amps
- Features: Fast Acting
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Radwell International
Description: TERMINAL BLOCK, SCREW CONNECTION, THREE LEVEL WITH FEED THROUGH CIRCUIT PLUS HINGED-ARM FUSE CIRCUIT AND GROUND POINT, 8 X 91.5 X57.8MM (0.31 X 3.6 X 2.28 IN), 1 POLE, GRAY, VOLTAGE RATING UR - 300V AC/DC, CSA - 300V AC/DC, IEC - 500V AC, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Number of Contacts: 1
- Termination Options: Screw Clamp, Tab Connection
- Terminal Block Type: Single Feed Through, Three Level
-
Supplier: Waytek, Inc.
Description: Littelfuse MICRO3 Automotive Blade Fuses 0337010.PX2S Category: Blade Fuses Manufacturer: Littelfuse Series: MICRO3 Fuses Style: Blade Fuse The MICRO3 fuse is the new standard for vehicle circuit protection Three terminals and two fuse elements
- Voltage Rating: 32 volts
- Current Rating: 10 amps
- Fuse Type: Blade Type
- Approvals / Standards: RoHS Compliant
-
Supplier: Selectric, Inc.
Description: 3-pole power fuse block, terminal block for remote control device
- Motor Voltage: 460 volts
- Three Phase Power: 40 HP
- Number of Poles: 3
- NEMA Size: 3
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 1492-J IEC Terminal Block, Three-Level Feed-Through Block, 4 mm (# 22 AWG - # 12 AWG) or 2.5 mm (# 26 AWG - # 12 AWG), Hinged-arm fuse circuit, Gray (Standard), 500V/600V AC/DC
-
Supplier: Waytek, Inc.
Description: Littelfuse MICRO3 Blade Fuse 0337005.PX2S Category: Blade Fuses Manufacturer: Littelfuse Color: Tan Three terminals and two fuse elements with a common center terminal Space saving with sub-miniature design Meets the need for more circuits to be protected
- Voltage Rating: 32 volts
- Current Rating: 5 amps
- Fuse Type: Blade Type
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SL1021A Series - Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT), 200V, 10kA, plug in, RoHS Product overview: SL1021A200RG from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SL1021A Series - Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT), 400V, 10kA, plug in, RoHS Product overview: SL1021A400RS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SL1021B Series - Three Terminal Heavy Duty Gas Plasma Overvoltage Arresters(GDT), 600V, 10kA, Solder, RoHS Product overview: SL1021B600C from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SL1021A Series - Three Terminal Medium Duty Gas Plasma Overvoltage Arrester(GDT), 450V, 10kA, plug in, RoHS Product overview: SL1021A450RS from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics,
-
Supplier: Mersen
Description: Mersen has developed a true 1000VAC/DC fuse designed to protect both analog and digital multi-meters. These fuses cover all the industry's multi-meter requirements in three easy to use amperage ratings. Good for 1000 volts AC and DC, the FSM line of Ferraz Shawmut fuses
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: 80 C
-
Supplier: Littelfuse, Inc.
Description: BB18 is a three-phase busbar terminal power feed lug, which is intended for use with LPSM/LPSC series fuse holders. See datasheet for more detailed specifications.
- Rated Operating Voltage: 600 volts
-
Supplier: Radwell International
Description: SWITCHES AND LIGHTING CONTROLS, INDUSTRIAL GRADE, DISCONNECT SWITCHES, REPLACEMENT SWITCH, THREE POLE, 60A 600V AC, SCREW TERMINALS, GRAY. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Littelfuse, Inc.
Description: Ideal for accessory circuits and overflow circuits from your main power distribution module (PDM), the compact HWB6 Series 58 V Hard-Wired Waterproof DC Power Distribution Box can hold three plug-in circuit protection components, including a combination of MINI® fuses, MINI® circuit
- Current Rating: 100 amps
- Operating Temperature: -40 to 221 F
- Features: Other
-
Supplier: Amphenol PCD
Description: parameters previously divided among three module classes: A, B, C Electronic Systems Modules can be supplied with a variety of diode, resistors, capacitors, and fuses Meets electronic parameters of Mil-T-81714/24
- Contact Size (AWG): 12 to 26 AWG
- Current Rating: 5 to 23 amps
- Number of Contacts: 1 to 34 #
- Connector Type: Military Connector
Find Suppliers by Category Top
Featured Products Top
-
Typical applications for this type of transformer are motor control, machine tool control, control panels, machine voltage conversion, distribution boards etc. The transformers are supplied as open types with universal frames for vertical or horizontal mounting and either terminal blocks or (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
strings so the rest of the array can continue generating power. The PV Series covers multiple voltage classes, current ratings, and mounting/terminal styles to support a range of PV combiner box and string-protection designs. Per VICFUSE's PV fuse selection guidance, string fusing is (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
components. Unlike conventional drives, Yaskawa’s Matrix technology employs a system of 9 bi-directional switches that are arranged in a matrix to convert a three-phase AC input voltage directly into a three phase AC output voltage. This eliminates the need for a rectifying circuit and DC smoothing (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
ordinary three-terminal SPDT switch. The XCKN2118P20C uses separate NO and NC terminal pairs without a shared common terminal. Electrical Ratings The XCKN2118P20C carries an A300 AC control-circuit rating and an R300 DC control-circuit rating (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
two two-pole NC+NC, break-before-make, slow-break contact blocks. Installers should follow the terminal markings and circuit diagram supplied with the switch rather than assuming a standard general-purpose limit-switch layout. Electrical Ratings The (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Studies on Limulus. II. The nervous system of limulus polyphemus, with observations upon the general anatomy
and fifth (a.g.'"'3) lie in front of the next endochondrite (a.e."); the three fused terminal ganglia (a.g.14-h)lie considerably in .
-
Microanatomy of the ventral cord ganglia of the horseshoe crab, Limulus polyphemus (L.)
… first three ganglia lie just in front of the corresponding opisthosomal endochondrites which delimit segments nine through 11 respectively, the fourth and fifth ganglia lie in front of the endochondrite of segment 12 and the three fused terminal ganglia lie in front …
Indicates content that may require registration and/or purchase.