-
Supplier: Tadlock Pipe & Rental, Inc.
Description: largest inventories of tubing workstrings from 1" to 3 1/2", and our specialty... high pressure premium workstrings. For your convenience Tadlock provides convenient 24 hour rental service, seven days a week. Tadlock Pipe carries a large selection of tubing, drill pipe and
- Diameter: 5"
- Drill Pipe Type: Standard Drill Pipe
-
Supplier: Accuris
Description: Seamless Steel Oil Well Casing, Tubing and Drill Pipe
-
Description: for PSL-1 form the basis of this ISO 11961:2008 but those that define different levels of standard technical requirements for PSL-2 and PSL-3 are also given. ISO 11961:2008 covers grade E drill pipe and the high-strength grades X, G and S. A typical drill pipe
-
-
Supplier: CSA Group
Description: for PSL-1 form the basis of this ISO 11961:2008 but those that define different levels of standard technical requirements for PSL-2 and PSL-3 are also given. ISO 11961:2008 covers grade E drill pipe and the high-strength grades X, G and S. A typical drill pipe
-
Description: caution should be exercised when using the performance equations for drill pipe. ISO/TR 10400:2007 and the equations contained herein relate the input pipe manufacturing parameters in ISO 11960 or API 5CT, ISO 11961 or API 5, and ISO 3183 or API 5L to expected pipe
-
Supplier: Stafford Manufacturing Corp.
Description: from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw
- Width: 0.5 inch
- Bore Diameter: 1.33 inch
- Outer Diameter: 2.25 inch
- Units: English
-
Supplier: Stafford Manufacturing Corp.
Description: from a threaded rod. These collars are stackable, secure and easy to open and adjust. Features: Mount pipes or tubes to components Bores match OD of Schedule 40 Pipe Stack multiple collars Can be placed anywhere on pipe or tube Supplied with mounting screw
- Width: 0.5 inch
- Bore Diameter: 1.33 inch
- Outer Diameter: 2.25 inch
- Units: English
-
Supplier: CSA Group
Description: drill-pipe corrosion; monitoring sampling, inspection and rejection rig-site sampling; calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances; permeability-plugging testing at high temperature and high pressure for two types of
-
Description: drill-pipe corrosion; monitoring sampling, inspection and rejection rig-site sampling; calibration and verification of glassware, thermometers, viscometers, retort-kit cup and drilling-fluid balances; permeability-plugging testing at high temperature and high pressure for two types of
-
Supplier: CSA Group
Description: construction of PE pipeline systems where available. Regarding manufactured pipes it is applicable to three different PE pipe types: - PE solid wall single layered pipes (nominal outside diameter, dn), including any identification stripes; - PE pipes with co-extruded
-
Supplier: ASTM International
Description: This specification covers aluminum and aluminum-alloy seamless pipe and seamless extruded tube. The pipe and tube shall be produced from hollow extrusion ingot (cast in hollow form, or drilled, or pierced from solid ingot) and shall be extruded by use of the die and mandrel method. The
-
Supplier: DeZURIK, Inc.
Description: away from the flange, depending on the installation orientation and flow direction. The flangeless Thimble Insert is inserted into a pipe and grout is injected between the pipe I.D. and thimble O.D. to provide a seal. It is also recommended to pin the Thimble Insert to the pipe.
- Valve Type: Check Valves
- Primary Material: Stainless Steel
-
Supplier: O-Z/Gedney
Description: PVC COATED STEEL PRESSURE DISC MATERIAL 0.675 INCH, 0.84 INCH, 1.05 INCH OUTER CONDUIT DIAMETER 0.5 INCH, 0.625 INCH, 0.875 INCH (COPPER TUBE) PIPE SIZE 3/8 INCH, 1/2 INCH, 3/4 INCH CONDUIT SIZE 2 INCH CORE DRILLED HOLE USED ON PIPE, CONDUIT OR TUBING CSMC MODEL
- Features: Other
- Material: PVC Coated Steel
-
Supplier: Ideal Industries, Inc.
Description: VARIABLE PITCH TYPE FERROUS METAL, NON-METAL CUT MATERIAL BI-METAL BLADE MATERIAL 4-1/2 INCH DIAMETER 35 RPM (STAINLESS STEEL), 75 RPM (MILD STEEL), 50 RPM (CAST IRON), 100 RPM (BRASS), 105 RPM (ALUMINUM) SPEED RATING 1-3/8 INCH CUTTING DEPTH NO SUPPLIED WITH PILOT DRILL NO SUPPLIED WITH
- Cutting Diameter: 4.5 inch
- Drill Type: Hole Saw
- Features: Individual Hole Saw
-
Supplier: Hobart Brothers, an ITW Company
Description: welding any 5L material from X65, X70, and X80. Smooth, yet forceful arc, that provides good penetration and fusion with excellent control, resulting in X-ray quality welds Applications Single or multiple pass, DCEP, All Position Industries High-yield X65, X70, and X80 pipe steels;
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: icotek GmbH
Description: The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus
- Rectangular Width (Short Dimension): 2.5196864 to 4.2519708 inch
- Rectangular Length (Long Dimension): 3.1889781 to 6.1023655 inch
- Features: Firestop
- Application: Industrial, Panel / Enclosure, Railway, Telecommunications
-
Description: This recommended practice shall apply to the application of internal plastic coatings for oilfield tubular goods and accessories. Plastic · coating is defined as a polymeric film applied to oilfield tubular goods (tubing, casing, drill pipe) and oilfield accessories (e.g., fittings,
-
Supplier: NACE International
Description: This recommended practice shall apply to the application of internal plastic coatings for oilfield tubular goods and accessories. Plastic · coating is defined as a polymeric film applied to oilfield tubular goods (tubing, casing, drill pipe) and oilfield accessories (e.g., fittings,
-
Supplier: AMPP Resources
Description: This recommended practice shall apply to the application of internal plastic coatings for oilfield tubular goods and accessories. Plastic · coating is defined as a polymeric film applied to oilfield tubular goods (tubing, casing, drill pipe) and oilfield accessories (e.g., fittings,
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application ●Ship’s
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: angle ●oil-well drilling equipment ●Radar detection of vehicle platform ●Underground drill posture navigation ●Gun Barrel angle measurement in early shooting ●Based on the angle direction measurement ●Satellite communications vehicle posture detection ●Shield pipe jacking application
- Tilt Angle: 1 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Reznor
Description: 1/2” PVC pipe for attaching a coupling for ease of installation and cleaning of the required condensate drain. A 4” PVC cleanout cap that is drilled and tapped for a 1/2” NPT fitting is furnished with the heater for attaching the vent condensate drain.
- Heating Capacity: 35.708373 kW
- AC Voltage Required: 115 volts
- Maximum Air Flow: 2,256 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: motor power (e.g., 220VAC/380VAC), sensor signals (e.g., temperature and pressure monitoring), and control commands, while complying with explosion-proof certifications (e.g., Ex d IIB T4 Gb). • Offshore oil and gas platforms: Rotating drill pipe drive systems on offshore drilling
- Number of Circuits: 15
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 0 to 440 volts
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: is 34 channels, including 10 communication rings and 24 power rings, with a maximum current of 45A. All use aviation plug interfaces. The product has an external gas slip ring, flow hole ∅8, and air pipe outer diameter ∅10. The maximum pressure is 0.8Mpa. An incremental encoder is configured
- Number of Circuits: 34
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Xoxide
Description: It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC. Specification: Universal Socket Compatibility & Easy Installation Support latest Intel socket LGA1366 & LGA1156 Excellent Cooling
-
Supplier: Larson Electronics LLC
Description: away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set
-
Supplier: Larson Electronics LLC
Description: our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting
-
Supplier: Larson Electronics LLC
Description: options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each
Find Suppliers by Category Top
Featured Products Top
-
Ratchet Arms are ratcheting levers for use in a number of operations; machine tools, positioning tables, military applications, material handling, drilling machines, pipe tapping, paper machines. Handles are available in cast iron (heavy duty) or stamped steel (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
, a CAD drawing or other digital representation of the desired part is created, and then the drawing is translated into instructions (e.g., speeds, locations, and coordination) for the CNC machine. The machining process may require multiple routers, lathes, and other tools to remove different layers (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Advanced Materials, ICAMMP 2011
(1) In polymer drilling fluids, the corrosion rate of S135 and G105 drilling pipe steel increased with increasing temperature, with the corrosion rate to decrease slightly within 60-80℃.
-
Torque Simulation in the Well Planning Process
5Љ (19.5 ppf, G105), 5” (25.6 ppf, G105) and 5.5Љ (21.9 ppf, G105 ) drill pipes .
-
Frontiers of Mechanical Engineering and Materials Engineering
The failure cause of one Φ127mm G105 drill pipe was investigated through mechanical properties testing, optical morphologies and fracture analysis.
-
Scientific.Net: Materials Science
Abstract:The failure cause of one Φ127mm G105 drill pipe was investigated through mechanical properties testing, optical morphologies and fracture...
-
Scientific.Net: Materials Science
Abstract:The failure cause of one Φ127mm G105 drill pipe was investigated through mechanical properties testing, optical morphologies and fracture...
-
Scientific.Net: Materials Science
Abstract:The failure cause of one Φ127mm G105 drill pipe was investigated through mechanical properties testing, optical morphologies and fracture...
-
Scientific.Net: Materials Science
Changes of Microstructure and Properties of G105 Drill Pipe in H2S Environment .
-
Scientific.Net: Materials Science
Changes of Microstructure and Properties of G105 Drill Pipe in H2S Environment .
-
Applied Mechanics and Materials
Abstract:The failure cause of one Φ127mm G105 drill pipe was investigated through mechanical properties testing, optical morphologies and fracture...
-
Cause and Preventive Measures of Bright-Craterlet on Hydrophile Aluminum Foil
Abstract:The failure cause of one Φ127mm G105 drill pipe was investigated through mechanical properties testing, optical morphologies and fracture...
Indicates content that may require registration and/or purchase.