-
Supplier: Airlink Transformers
Description: BT5231 - Boating Transformers 5000va 230v to 230v Isolating transformer for Boats to prevent Galvanic corrosion Prevents Galvanic Corrosion Transformer for installation on boats to Isolate the vessel ground from the actual ground (ie the earth) in order to prevent
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 21 amps
- Power Rating (VA): 5,000 VA
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Optocoupler 20-300%, AC, Vde SOP4 Product overview: EL354N(TA)-G from Everlight Electronics is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for
-
Supplier: Littelfuse, Inc.
Description: The CPC5001 is a non-inverting digital optical isolator with buffered-logic inputs and open-drain outputs. Channel 1 propagates a signal from SideA to SideB, while Channel 2 sends a signal from SideB to SideA. It provides galvanic isolation across voltage differences up to
-
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output direct drive is accomplished via the Coreless Transformer technology. This device features
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features over-current
- Output Voltage Type: DC
-
Supplier: Infineon Technologies AG
Description: This solid-state isolator provides powerful energy transmission over a galvanic isolation barrier. No dedicated voltage supply required on the output stage. Input to output buffered drive enables fast turn-on/off for safe switches SOA operation. This device features miller
- Output Voltage Type: DC
-
Supplier: Knick Interface LLC
Description: loop-powered DC isolator can even come close to. Suitable for galvanic isolation of 0/4 to 20 mA signals. Thanks to the 0.2 % fault class and an internal voltage requirement of just 1.2 V, this isolator can be used for a broad range of applications. The A2 modular housing
- Features: Application Software Included
- Application: General Lab and Industrial
- Signal Conditioning: Signal Isolator
-
Supplier: Richardson RFPD
Description: speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The ADuM4221 isolators provide two independent
- Output Voltage: 35 volts
- Peak Output Current: 4 amps
-
Supplier: Knick Interface LLC
Description: versions for all mains voltages Protective separation according to EN 61140 Protection of maintenance staff and subsequent devices against excessively high voltages 3-port isolation: Protection against incorrect measurements or damage to the equipment due to parasitic voltages High
- Operating Temperature: 14 to 140 F
- Features: Application Software Included, DC Current Input, Other Output
- Outputs: Current Output
- Application: General Lab and Industrial
-
Supplier: Richardson RFPD
Description: low-side outputs. The ADuM4221 provides 5700 V rms isolation in the increased creepage wide body, 16-lead SOIC package. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the
- Category: Development Board
-
Supplier: AMETEK Programmable Power
Description: The output is further protected with suppression networks that absorb high energy transients and surges that occur on the AC input. EMI filtering and the shielded isolation transformer provide transverse-mode and common-mode attenuation of electrical noise. UPS integrity is determined
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
Find Suppliers by Category Top
Featured Products Top
-
electrical isolation in circuits, galvanic isolation offers another powerful method to protect and separate signal paths. Dataforth’s signal conditioners are designed with true 3-way isolation—isolating the signal path, field circuit power, and system (read more)
Browse Signal Isolators Datasheets for Dataforth Corporation -
https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-41000-trms/ It reliably isolates high potentials at the input circuit. Thanks to the true RMS conversion in the transducer. Even distorted input signals (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Photovoltaic grid connection is equipped with isolation transformers, which ensure the stable operation of the system from the dimensions of electrical safety, harmonic suppression, common mode interference, fault protection, and grounding adaptation. Firstly, achieve electrical isolation (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
introduce unwanted noise or damage equipment, can be eliminated through isolation. This ensures stable operation and accurate measurements, maintaining system integrity over time. Take the P27000 as an example. This device uses transformer-based galvanic isolation, which physically separates the input (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
Isolation: Provides galvanic isolation up to 2500 Vrms across input, output, and power terminals, blocking transient spikes and eliminating ground loops (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
controllers across an isolation barrier Robust galvanic isolation of digital signals Continuously withstands (VIOWM) 8 narrow SOIC: 445 VRMS Withstands ±10 kV surge per IEC 61000-4-5 Creepage (read more)
Browse Power Supplies Datasheets for DigiKey -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
The P43000 family's capability is a result of Knick's robust construction and thorough manufacturing techniques. The High Voltage Transducer provides true transformer-based galvanic isolation, direct measurement of bipolar input currents ±5A, working voltage (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
creepage wide body, 16-lead SOIC_IC. Combining high speed CMOS and monolithic transformer technology, these isolation components provide outstanding performance characteristics superior to the alternatives, such as the combination of pulse transformers and gate drivers. The isolators operate with (read more)
Browse Gate Drivers Datasheets for Richardson RFPD