-
Supplier: Optimal Handling Solutions
Description: Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder
-
Supplier: Conductix-Wampfler
Description: Compact round or flat cable trolleys center-loading, made of hot dipped galvanized steel for medium mechanical and dynamic loads. Main applications Bridge cranes Conveyor applications Electric hoists
- Load Capacity: 0.1378 tons
- Connection: Lug
- Type: Push Trolley
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 2-1/2 INCH MAX. JAW CAPACITY CONDUIT SUPPORT APPLICATION SQUARE HEAD SCREW TYPE YES SUPPLIED WITH SCREW SIZE 2-1/2 INCH L X 1-3/8 INCH W X 2-1/4 INCH H KNBC MODEL
- Capacity / Opening: 2.5 inch
- Clamping Size Range: 2.5 inch
- Features: Other
- Clamping Mechanism: Screw
-
-
Supplier: Optimal Handling Solutions
Description: Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder
-
Supplier: O-Z/Gedney
Description: ANGULAR I TYPE MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH 1-1/8 INCH MAX. JAW CAPACITY RIGID CONDUIT FITTING APPLICATION CASE HARDENED SCREW PROCESS 900 LB LOAD CAPACITY 1/2 INCH-13 TPI SCREW SIZE SQUARE HEAD SCREW TYPE OVERALL
- Capacity / Opening: 1.125 inch
- Clamping Force: 900 lbs
- Clamping Size Range: 1.125 inch
- Body Material: Cast Iron
-
Supplier: Atkore International
Description: I TYPE HOT ROLLED PICKLED OILED COLD FORMED STEEL MATERIAL HOT DIP GALVANIZED FINISH 1-3/16 INCH MAX. JAW CAPACITY 1.1875 MAX. JAW CAPACITY - DECIMAL 1-3/16 MAX. JAW CAPACITY - FRACTIONAL ELECTRICAL INSTALLATION APPLICATION 900 LB LOAD CAPACITY 900 LOAD CAPACITY IN LB POWER-STRUT.
- Capacity / Opening: 1.1875 inch
- Clamping Force: 900 lbs
- Clamping Size Range: 1.1875 inch
- Actuation: Manual
-
Supplier: Appleton Electric
Description: ANGULAR I TYPE MALLEABLE IRON MATERIAL HOT DIP GALVANIZED FINISH 0.94 INCH MAX. JAW CAPACITY RIGID METAL CONDUIT/IMC APPLICATION 10 INCH-24 TPI SCREW SIZE APPROVAL CSA C22.2 OVERALL DIMENSION 1 INCH W X 1.63 INCH H JAW SIZE 0.88 INCH D
- Capacity / Opening: 0.94 inch
- Clamping Size Range: 0.94 inch
- Features: Other
-
Supplier: Optimal Handling Solutions
Description: Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder
-
Supplier: Optimal Handling Solutions
Description: Tubular posts are machined for continuous or perpendicular rail mounting US D.O.T. guard rail mounting and I-beam posts available upon request Rail mounting hardware included with each post Floor mounting kit sold separately Deduct 5" when overlapping on a shared post Posts are powder
-
Supplier: Hy-Safe Technology
Description: The Cable Sling is a 1/4" vinyl coated galvanized steel aircraft cable sling. They have 3/8" thimble eyes on each end. It is available in various lengths. It can be used on various anchorages, including I -Beams. The Cable Sling is an economical and
-
Supplier: Certex UK
Description: Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges
- Load Capacity: 0.5511556550000001 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges
- Load Capacity: 1.1023113100000002 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges
- Load Capacity: 3.30693393 tons
- Type: Geared Trolley
-
Supplier: Certex UK
Description: Powertex Geared Trolley PGT-S2 is a high quality, durable low built push trolley that is easy to install on horizontal beams and rails. The trolleys can be used for I-beams with plane flanges (such as IPE, HEA or HEB types) or beams with sloping flanges
- Load Capacity: 5.51155655 tons
- Type: Geared Trolley
-
Supplier: Garage Equipment Supply
Description: BendPak PL-14000 14,000lb Capacity 4-Post Parking Lift 3 Levels The PL-14000 by BendPak is a 4-post parking lift designed for both indoor or outdoor lifting and parking operations. The PL-14000 parking lift is engineered to be the most cost effective way to triple the capacity of a
- Capacity: 14,000 lbs
- Width: 114 inch
- Type: Vehicle / Service Lift
Find Suppliers by Category Top
Featured Products Top
-
-sections are used in many industries that call for a lighter weight and gauge structural component where a I-beam or T-beam might be too heavy. Also, their shape makes them ideal for use as channels, cable trays, fencing and railings, reinforcements, brackets, etc (read more)
Browse Rolled Metals and Drawn Metals Datasheets for MP Metal Products
More Information Top
-
Analysis of beam distortion during hot dip galvanising
and hot dipping practices and thereby to protect and expand the market for galvanised beams .
-
Hot‐dip galvanized composite dowel strips
Galvanizing beam tests with 7 m long halved HEM600 and MCL 250/100 welded on HEB300, grade S460 .
-
Ferrous metals/Eisenmetalle
Liquid Metal Embrittlement in a Welded and Galvanized Beam Not Heat Treated for Stress Rellef.
-
Explanatory Variables for per Capita Stocks and Flows of Copper and Zinc
Zinc is used in four main sectors: (1) building and construction (e.g., galvanized beams , sheets, and studs), (2) infrastructure (e.g., galvanized steel beams, railings, light standards), (3) trans- portation (e.g., galvanized steel vehicle bodies), and (4) consumer appliances.
-
Cracking of fine‐grained structural steels related to hot‐dip galvanizing
Galvanized beam with crack beneath ,,half" front plate .
-
NEWS
Western galvanised beams , chan- nels, and angle sections in various lengths up to 6·7 m for the bridges which are of the Callender-Hamilton design.
-
CR4 - Thread: Tamp or Concrete?
I provided Simpson Strong-Tie galvanized beam -to-pier connectors where the main 3-2x10 beams rested on a concrete pier.
-
mig welding on galvanized steel question...
But this Galvanized beam is kicking my .....
Indicates content that may require registration and/or purchase.