-
Supplier: Saint-Gobain Surface Conditioning Group
Description: Saint-Gobain Ceramic Materials' NanoSoft Alumina slurry is an aqueous slurry of transitional phase alumina particles. The soft alumina particles are a mixture of delta (δ) and theta (Θ) phase particles manufactured under tightly controlled environments to ensure product consistency
- Compound / Abrasive Type: Aluminum Oxide
- Grading System: Micron Graded
- Type: Polishing
- Materials / Substrates Finished: Semiconductors / Electronics (Wafers)
-
Description: 1500 ° C without mechanical load; Biological inertia, food compatibility. Aluminum Oxide Ceramics Supply Company Great Ceramic has been engaged in the work of precision technical ceramics for many years, and has rich experience in the milling, grinding and polishing of Aluminum
- Density: 3.749997633273531 to 3.9499975070481197 g/cc
- Thermal Conductivity: 20 to 30 W/m-K
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The ceramics end effector with High functional, high temperature durability, high wear resistance is used for a long time in a high temperature environment without causing damage, and the wear of the material to be moved is also reduced to a minimum, effectively controlling the diffusion of impure
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Other
- Applications: Refractory / High Temperature Materials
-
-
Description: Innovacera TO-247 Ceramic Insulating Sheet is designed to optimize thermal management in discrete semiconductors, including MOSFETs, IGBTs, and transistors. TO-247 Ceramic Insulating Sheet is a high-performance thermal interface product and was made by Alumina Ceramic (Al₂O₃) and Aluminum
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Other, Specialty / Other, Specialty Ceramic
- Applications: Electronics / RF-Microwave
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Tube Stock
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: MCH heater (Metal Ceramic Heater, a high-performance ceramic heating solution specifically designed for mass spectrometers and analytical instruments) can be used as a source heater or a gas channel heating element. It rapidly and uniformly heats liquid or gas samples to an gaseous state, allowing
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
- Features: Specialty Ceramic
-
Description: Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high corrosion
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C for
- Max Use / Curie Temperature: 1,000 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Carbide Materials, Other, Silicon Carbide
- Shape / Form: Fabricated / Custom Shape
-
Description: Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
- Features: Specialty Ceramic, Zirconia
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Main Characteristics: Excellent plasma corrosion resistance, high wear resistance. Main Applications: Semiconductor Equipment Parts, Wear-resistant, corrosion-resistant parts, guide rails, square beams. Alumina (Al2O3) is the most popular material in precision ceramics, enabling relatively low-cost
- Thermal Conductivity: 26 to 35 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.16 to 7.5 µm/m-C
- Modulus of Elasticity: 51,633,114.81116213 psi
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: MPF Products, INC.
Description: Package = 1 Foot Length”
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Knowles
Description: High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services!
- Length: 1 to 4 inch
- Width / O.D.: 1 to 4 inch
- Thickness / Wall Thickness: 0.025 inch
- Coeff. of Thermal Expansion (CTE): 0.55 to 10.1 µm/m-C
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.102″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: Ceramic structural parts is a general term for various complex shapes of ceramic parts, material option: alumina ceramics, zirconia ceramics, silicon nitride ceramics, aluminum nitride ceramics, silicon carbide ceramics, porous ceramics. Made of high purity ceramic raw materials, through dry
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Carbide Materials, Other, Silicon Carbide, Specialty Ceramic
- Shape / Form: Fabricated / Custom Shape
- Applications: Structural
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Description: According to the demands of customers,printing the circuit on the Al₂O₃/AIN ceramic tapes,after lamination, slicing, high temperature co-firing, brazing, gold plating and other processes, a ceramic and metal integrated package structure with a certain high air tightness is formed.(HTCC)Features1.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Insaco, Inc.
Description: These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004″, pumping is possible without use of flexible seals. Applications include cryogenic
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Sapphire
- Shape / Form: Fabricated / Custom Shape
-
Supplier: MPF Products, INC.
Description: Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length High Purity Alumina, UHV Rated
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Fountyl Technologies Pte. Ltd.
Description: The application of silicon carbide ceramic guide rails are: silicon carbide ceramic guide rail, is one of the core components of semiconductor lithography machine, applied to: Silicon carbide ceramic air flotation motion platform, silicon carbide ultra-precision moving platform, silicon carbide
- Length: 62.99216 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other, Silicon Carbide
-
Description: Feeling as the polished jade, fine and smooth texture. Chemical corrosion resistance, water resistance, oxidation resistance. Powerful wear resistance, long-term maintenance of appearance. No metal ions emit, No reaction with cosmetics. Carefully designed tip according to human engineering,
- Alumina / Aluminate Type: Alumina / Aluminum Oxide, Alumina-Zirconia
- Features: Specialty Ceramic, Zirconia
-
Supplier: 3X Ceramic Parts Company Limited
Description: 99.7% Alumina Ceramic Tile with Hole Our 99.7 alumina ceramic tiles are formed by isostatic pressing way , so its density could reach 3.9g/cm2 with 0 porosity . We machined the two holes on CNC machine . which could meet the tolerance as customer required ±0.1mm . And the perpendicularity are
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 25 W/m-K
- Compressive / Crushing Strength: 348,088.4144572728 psi
- Modulus of Elasticity: 47,862,156.98787501 psi
-
Supplier: Morgan Advanced Materials
Description: High-quality alumina ceramic of 97.0% Al2O3 content. This material is an excellent electrical insulator that can be metallized to facilitate high-temperature brazing of assemblies.
- Density: 0.000000003739520727878516 g/cc
- Thermal Conductivity: 24 W/m-K
- Compressive / Crushing Strength: 290,073.678714394 psi
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: CoorsTek
Description: CoorsTek ceramics provide superior thermal performance in wafers, phosphors, and substrates for high-brightness LED manufacturing. Ceramic substrates Thick-Film Alumina Aluminum Nitride Ceramic phosphors Gallium nitride on silicon epiwafers MOCVD process equipment components
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Aluminum Nitride, Other, Specialty Ceramic
- Applications: Thermal Insulation / Fire Proofing
-
Supplier: CoorsTek
Description: CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek
- Density: 3.799997601717178 g/cc
- Thermal Conductivity: 27.5 W/m-K
- MOR / Flexural Strength: 54,388.8147589489 psi
- Modulus of Elasticity: 50,762,893.775019 psi
-
Supplier: Superior Technical Ceramics Corp.
Description: Bolt lengths do not include head lengths. Threads are manufactured to "go" gauge conditions. Parts will not meet "no-go" gauge conditions. Due to standard manufacturing methods, stack-up tolerances cannot be controlled on the pitch. It is therefore recommended that the thread depth engagement of
- Length: 1 inch
- Diameter: 0.3737 inch
- Width / O.D.: 0.3737 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Superior Technical Ceramics Corp.
Description: Up to .127" diameter : '+/-0.005", Greater than .127" diameter: ' +/- 3%, 0.006"/inch camber allowance
- Length: 6 to 18 inch
- Diameter: 0.64173263 inch
- Width / O.D.: 0.64173263 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-D is a structural high-alumina product supplied in thin sheet form. It is composed of high purity alumina, reinforced with high-alumina ceramic fibers. Refractory Sheet Type RS-D is available in four types: two types of moldables, and two types of rigid sheets. TYPE
- Thickness / Wall Thickness: 0.04 inch
- Length: 36 inch
- Diameter: 48 inch
- Max Use / Curie Temperature: 1,200 C
-
Supplier: Superior Technical Ceramics Corp.
Description: Made from 96% Alumina Oxide
- Length: 0.1875 inch
- Width / O.D.: 0.17 inch
- Bore Diameter (I.D.): 0.063 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Alumina ceramic plunger is manufactured from 99.8% alumina ceramic material. It is a highly durable and chemically resistant ceramic used in a variety of industrial applications. Alumina ceramic plungers are specifically engineered for high-pressure fluid handling or precision metering applications.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Foundry / Metal Processing
- Features: Hard, Sintered / Fired
-
Supplier: Aremco Products, Inc.
Description: High adhesive strength, textiles, threadlocking
- Max Use / Curie Temperature: 1,760 C
- Coeff. of Thermal Expansion (CTE): 7,380,000 µm/m-C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Supplier: Kyocera Corporation
Description: The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina.
- Max Use / Curie Temperature: 800 to 1,000 C
- Thermal Conductivity: 18 W/m-K
- MOR / Flexural Strength: 17,404.4207228636 to 58,014.7357428788 psi
- Compressive / Crushing Strength: 313,279.573011546 to 340,836.572489413 psi
Find Suppliers by Category Top
Featured Products Top
-
metrology, thin-film mirrors are nearly indispensable. While these components typically deliver excellent performance, certain applications require careful consideration of potential distortion effects that can impact system-level performance. This paper focuses on phase effects and how they can result (read more)
Browse Optical Mirrors Datasheets for Alluxa, Inc. -
specific applications. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
design, black aluminum oxide can absorb and reflect electromagnetic waves while maintaining electrical insulation, achieving effective electromagnetic interference (EMI) shielding. It not only prevents internal signals from leaking out but also guards against external interference waves, ensuring (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Units may be supplied for single, three phase or three heat operation. The lead end of the unit may be sealed for extreme environmental conditions. Air Process heaters will provide hot air and gas up to 1400º F (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
merely a check-box exercise; it is an essential, non-negotiable phase of development that de-risks missions, validates engineering designs, and ultimately guarantees the multi-million or billion-dollar investments made in space exploration, communication, and science. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Effect of laser melting on plasma-sprayed aluminum oxide coatings reinforced with carbon nanotubes
phase in the laser-melted layer decreases significantly, im- plying that γ -Al2O3 phase in the plasma-sprayed coating partially transforms into α-Al2O3 phase after laser melt- ing, the percentage of gamma aluminum oxide phase is ap- proximately 12.5% for …
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/10070/Final%20corrected%20dissertation%20-%20SM%20Tembe.pdf?sequence=1
Aluminium oxide ( gamma phase ) and silver nitrate were purchased from MERCK .
-
ZCP2003ITSC0301
Enhanced hardness has been reported for oxide aluminum containing alpha and gamma phases of oxide aluminum in the structure, both for single layer inspected as well as for polycrystalline multilayers studied [24-29].
-
Dimensional and phase characteristics of aluminum oxide and titanium dioxide nanoparticles
… basis of two distorted phases, one of which (Fig. 1, curve 2) may be unambiguously identified as δ phase with the cubic lattice (this curve according to certain X ray bases describes the gamma phase of aluminum oxide also with the cubic …
-
Hot‐Pressing of Nano‐Size Alumina Powder and the Resulting Mechanical Properties
If the starting powder is gamma - phase aluminum oxide , sintering is more difficult, and the gamma powder must be transformed to alpha phase at about 1300o C to .
-
Small Scale Gas-to-Liquids Technology
Spinel Support Synthesis Grind a neutral gamma - phase aluminum oxide , Al2O3.
-
Transmissionselektronenmikroskopie‐Untersuchung (TEM) of glowed Gamma‐Aluminiumoxid‐Beschichtungen for cutting tools and pluck tools coated by Gamma‐Aluminiumo...
Under the transitional phases of alumina, the Gamma‐Aluminiumoxidphase has particularly a great potential for the insert as …
-
Nanoindentation of Al2O3 layer - Chrome Carbide Composite
Enhanced hardness has been reported for oxide aluminum matrixes with alpha and gamma phases of oxide aluminum in the structure, both for single-crystal superlattices2 as well as for polycrystalline nanostructured multilayers.3 In polycrystalline oxide aluminum matrix, high hardness is explained …
-
In situ measurement of gas adsorption processes using Flux Response Technology
Aluminium oxide , gamma phase , catalyst support, .
-
Experimental investigation into the convective heat transfer and system-level effects of Al2 O3 -propanol nanofluid
The nanofluid was purchased from NanoAmorÓ in a pre-mix form containing 20 wt% aluminum oxide nanoparticles ( gamma phase ) with an average particle size of 10 ± 5 nm.
Indicates content that may require registration and/or purchase.