Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve manifold boxes
- Application: Gas
-
Description: Features Safely Dispenses Hazardous or Inert Process or Purge Gases Automatic Shutdown in the Event of an Alarm Trip Automatic Purging Available Monitors Flow, Pressure, Exhaust and Fire Sensors Intuitive Operating Interface and Control LED Lights Provide Constant System Status Available
- Maximum Flow (Gas / Air): 125 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Raymond Handling Consultants, L.C.
Description: GAS CYLINDER CABINETS
- Use: Commercial
-
-
Description: Features Safely Dispenses Hazardous Process Gases Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Maintains Detailed Alarm Logs
- Maximum Flow (Gas / Air): 550 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Description: Features Safely Dispenses Hazardous Process Gases Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Maintains Detailed Alarm Logs
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Description: Features Safely Dispenses Hazardous Process Gases Performs Purging Automatically Performs Cylinder Switchover Automatically Includes Ergonomically Positioned Color Touch Screen Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Maintains Detailed Alarm Logs
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
-
Manifolds and Manifold Systems - Fully Automated Gas Cabinet Gas Rack Gas Delivery Systems JW-300-GRSupplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-300-GR Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Purge
- Application: Gas
-
Supplier: C & C Lift Truck, Inc.
Description: Security for gas and propane cylinders Features lockable angle frame mesh doors with slide bolt hasp (lock not included). All welded, ready to use construction. 13 ga. flattened mesh sides and 14 ga. top and bottom. Corner posts are 1-1/2" x 3/16" thick angle. Foot pads with
- Height: 39 inch
- Width: 33 inch
- Depth: 38 inch
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Technical Data Model JW-200-GC Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D633*H2172 , single bottle: W600*D661*H2104 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: safety. Gas bottle storage cabinets and gas pressure regulating cabinets play essential roles in ensuring these gases are handled efficiently and securely. Gas Cylinder Storage Cabinets Specialty gas cylinders, containing high-purity gases like
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed to provide a secure and continuous flow of hazardous materials.
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: DOD Technologies Inc.
Description: The EC20x Gas Detector Cabinet is the next generation of our multipoint cabinet system. It offers the convenience of electrochemical and flammable gas monitoring, with the sample distance of a larger TGMS's. This completely customizable system can accommodate up to 20
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: Raymond Handling Consultants, L.C.
Description: GAS CYLINDER STORAGE CABINETS
- Use: Commercial
-
Supplier: Linde North America, Inc.
Description: No Description Provided
- Air Flow Volume: 1,410.7728655686435 to 1,699.7263440586064 m³/hr
- Voltage: 115 to 230 volts
- Application: Industrial
-
Supplier: C & C Lift Truck, Inc.
Description: Safely store vertical cylinders up to 59-3/4" as well as 20 & 33-1/2 lb. cylinders of flammable gases. Features expanded metal sides, back and tops for visibility. Solid top. Lockable cabinets store cylinders of fuel, LP gases and other flammable materials on easy-to-access cylinder cradles.
- Height: 30 inch
- Width: 64 inch
- Depth: 30 inch
-
Supplier: Accuris
Description: Fire safety storage cabinets - Part 2: Safety cabinets for pressurised gas cylinders
-
Supplier: BARTEC
Description: The digital purge gas valve controlled by the APEX or SILAS control unit directs the supplied purging gas into the Ex p control cabinet. During the purge phase, the purge gas valve opens and thus ensures a purging pressure in the encapsulated control cabinet. After
- Media: Gas
-
Supplier: BARTEC
Description: The proportional purging gas valve activated by the APEX control unit conducts the supplied purging gas into the Ex px control cabinet. During the purging phase the purging gas valve opens far enough to allow the max. purging gas pressure to be reached and
- Media: Gas
-
Supplier: Accuris
Description: KETTLES, STEAM JACKETED; TWIN; 5 GALLON; TILTING, CABINET MOUNTED; NATURAL GAS HEATED
-
Supplier: Accuris
Description: Cleanrooms, workstations and safety cabinets - Methods of test, Method 25: Determination of gas tightness of outer shell of biological safety cabinets
-
Supplier: Accuris
Description: KETTLES, STEAM JACKETED; TWIN; 5-GALLON, TILTING, CABINET MOUNTED; NATURAL GAS HEATED
-
Supplier: Linde North America, Inc.
Description: Linde's gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate.
- Application: Gas
-
Supplier: Linde North America, Inc.
Description: Spectra Gases gas safety cabinets are designed to provide maximum protection from hazardous gas cylinder leaks. When connected to a proper exhaust system, a constant gas flow pattern is achieved, ensuring that leakage does not accumulate. A variety of standard gas
- Height: 50 to 76 inch
- Width: 18 to 50.5 inch
- Depth: 18 to 19.1 inch
- Use: Industrial
-
Supplier: C & C Lift Truck, Inc.
Description: Tamper-proof cabinets are designed to prevent cylinders from jarring. Easy-swing hinged doors feature padlock clasp. Features reinforced wall panels -- 16 ga. flat expanded metal with 3/4" openings. Roof is 18 ga. steel. Angle iron frame and shelving -- 12 ga. reinforced
- Height: 76 inch
- Width: 60 inch
- Depth: 38 inch
- Type: Safety Cabinet
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
-
Supplier: Environics, Inc.
Description: your unit anywhere. The Environics® Series 4020 is a computerized gas mixing/dilution system which offers the unique capability of mixing or diluting gases in a single chassis. The gas mixes can be used in generating precise gas calibration standards, creating gaseous
- Maximum Pressure: 10 to 75 psi
- Temperature Range: -32 to 104 F
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: Stanley Vidmar
Description: Stanley Vidmar’s StaticGard™ series is a full line of Electro-Static Dissipative (ESD)-protective storage equipment designed to help create a static-safe work environment. Features: Storage cabinet housings designed for holding inert gases at flow rates of 6 to 60 standard cubic feet per hour
- Material: Aluminum, Steel
- Type: Bin Cabinet
- Application: Garage, Manufacturing, Office
- Use: Industrial
-
Supplier: Proto® Industrial Tools
Description: HINGED TOP TYPE HEAVY GAUGE STEEL MATERIAL HIGH GLOSS BLACK FINISH 41 INCH 23 INCH 18 INCH 9347 CU INCH CAPACITY 9 DRAWER(S) BLACKHAWK[T], PROTO[R] BRAND FEATURES GAS SHOCKS FOR TOP LID WEIGHT 148 LB
- Use: Industrial
- Material: Steel
- Type: Tool Cabinet
-
Supplier: International Thermal Systems LLC.
Description: The Cabinet Washer is a universal system serving a wide variety of OEM cleaning applications. The Cabinet Washer, designed for batch production, utilizes a powered rotary turntable. Applications for the Cabinet Washer include the general cleaning of parts placed in open wire
- Components: Cabinets / Enclosures
- Machine Type: Complete Machine / Turnkey System, Hot Water Cleaning, Spray Washers
- Source: Electric, Gas / Oil, Steam
- Machine Mounting: Floor / Skid
-
Supplier: New Pig Corporation
Description: Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" Handle your corrosives with care - secure them in a PIG Safety Cabinet with class-leading features and our Lifetime Warranty. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: New Pig Corporation
Description: Self-Closing Door Style Holds 45 gal. 43.4" x 18.6" x 65" PIG Flammable Safety Cabinets are built with class-leading features and backed by our Lifetime Warranty. Secures 45 gallons of flammables, featuring self-closing doors and two adjustable shelves. Buy it once, use it forever with our
- Features: Fire Proof
- Use: Industrial
- Type: Safety Cabinet
-
Supplier: Environics, Inc.
Description: The Environics® Series 3000 gas delivery/blending system offers on-site gas blending of 100% pure bulk gases and is configured to provide a solution to using costly premixed cylinders of gas. Unlike premixed cylinders, the Environics model 3000 provides a repeatable blend of
- Body Material: Aluminum, Stainless Steel
- Application: Gas
- Features: Other
-
Supplier: Honeywell Analytics, Inc.
Description: A high precision, intelligent controller that accepts inputs from flammable and toxic gas detectors as well as flame, smoke and heat detectors and manual call points. For almost half a century, our gas detection systems have provided the safety needed to protect plant and personnel
- Operating Temperature: 23 to 131 F
- Operating Humidity: 0 to 90 %
- Measurement Type: %LEL, %Volume, Trace
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Environment One Corporation
Description: "drop-in" replacement systems, to comprehensive hydrogen control cabinets that monitor gas purity, provide continuous monitoring of case and differential pressures and interact with plant control systems to assure the highest level of generator efficiency. E/One also offers a portable
- Number of Channels: 1
- Operating Temperature: 32 to 158 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume, Leakage
-
Supplier: MSA Safety
Description: intuitive operation. The SUPREMATouch can be used with a wide range of detectors for combustible gas, toxic gas and oxygen. Output options include relays and 4-20mA outputs. Remote racks can be connected (satellite structure), which expands control systems and reduces cabling costs.
- Electrical Outputs: Analog Current
- Features: Audible or Visual Alarms, Controller
- Display: Digital
- Mounting Type: Fixed
Find Suppliers by Category Top
Featured Products Top
-
bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Automatic switching, automatic purging, explosion-proof and anti-leaving cabinet, explosion-proof self-locking door, explosion-proof glass observation window, leakage alarm, remote cut-off, negative pressure alarm. (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Jewellok specializes in fully automatic and semi-automatic GC gas cabinets, BSGS gas cabinets, VMB gas cabinets, TMA gas cabinets, Scrubber tail gas treatment cabinets, gas distribution cabinets, VDB gas cabinets, and VDP gas cabinets, suitable for gases such as SiH4, NF3, NH3, N2O, and HCI (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
ChemSafe Filtered Chemical Storage Cabinet operates like a ductless fume hood by providing constant negative airflow thus allowing all contaminates to be captured by either the particulate or gas phase filter. ChemSafe is constructed from thermally fused polypropylene, offering superior chemical (read more)
Browse Cabinets and Casework Datasheets for AirClean Systems -
centers, and other electrical enclosures exposed to explosive gas or combustible dust atmospheres. Dual Hazardous Location Cabinet Cooler Systems use two engineered Cabinet Coolers working together to evenly distribute cold air throughout large enclosures, maintaining safe operating (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
When your work sits at the intersection of nuclear medicine, theranostics, and radiopharmacy, your safety cabinet needs to do more than protect samples — it needs to protect you. Introducing the EuroFlow Nuclear Series — a Class II Microbiological Safety (read more)
Browse Biological Safety Cabinets Datasheets for Baker -
undertakes laboratory specialty gas pipeline engineering manufacturers, scrubber exhaust gas treatment system engineering, secondary gas distribution pipelines, high-purity gas pipelines, gas pressure reducing valves, gas busbars, gas proportioners, purifiers, specialty gas cabinets, busbars (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
inside the cable. Flammable gas penetrates the internal cable strands and migrates straight into the enclosed electrical control cabinet. When this gas meets activating electrical switches, spark-induced explosions and employee injuries occur. (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components
Conduct Research Top
-
The Ups and Downs of Taking the Bus
By Gary Forrest, PhD, Wyeth Research For the Foundation fieldbus devices, a single wire entered the cabinet for connection to a Relcom fieldbus connector block. Each of the Foundation fieldbus devices was then wired to the central block. Figure 2. Fermenter control cabinet with fieldbus connectors
-
Application Example - Partially Recessed Cooling Units for Wood Manufacturing Industry
from wood dust and rust particles from diesel-powered fork lift trucks and heavy equipment. The current thermal management solution used conventional point-of-entry filters and top-mounted fans. We needed to redo their current cabinet system. The new system needed to be reliable despite severe air
Indicates content that may require registration and/or purchase.