-
Supplier: Weiss Technik North America, Inc.
Description: of our basic systems can be added for testing Lithium-Ion energy storage: Temperature and climate test chambers Climate test chambers Stress screening test chambers Emission test chambers Vibration test chambers Temperature shock
- Features: Alarm(s)
- Configuration: Walk-In
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: ASTM International
Description: 1.1 This test method covers the calibration of atmospheric corrosion test chambers for electrical contacts that produce an adherent film of corrosion product on copper, such as a test comprised of a mixture of flowing gases that react with copper. 1.2 This
-
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: Triaxial chambers can also be used for flexible wall permeability testing applications. HMA-519 chamber allows triaxial testing of both soils and asphalt samples up to 6in (152mm) diameter and 12in (305mm) in height. Flexible all Permeability Test Chambers have similar
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: ASTM International
Description: total corrosion film thickness ranges from a few atomic monolayers to approximately a micrometer. 1.2 The test method provides a dynamic, continuous, in situ, procedure for monitoring the corrosion rate in corrosion chambers; the uniformity of corrosion
-
Supplier: Haida International Equipment Co., Ltd.
Description: Corrosion Resistance Tester adapted to the surface treatment of various materials. including paint. electroplating. organic and inorganic coating. anode processing. antirust oil and so on. after these anti-corrosive treatment to test the corrosion resistance of their
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: Rogers Machinery Company, Inc.
Description: of 75 to less than 1 Torr. Operationally Reliable The variable-pitch screw design and free gas discharge allow for a high degree of fluid and particle compatibility. Optimum corrosion resistance is ensured by even temperature distribution. The outstanding levels of efficiency reduce
- Mechanical: Rotary Screw
-
Supplier: ASTM International
Description: where this test, and its options, can and should be used. This document is not intended to be a guideline document for MIC of concrete products. 1.3 This standard does not cover controlled breeding chamber tests, in which H2S gas is produced by bacterial activity and
-
Supplier: Panametrics
Description: display with user interface provides full programming and diagnostic capability. Applications include glove boxes, environmental chambers, test chambers, and other locations where direct insertion is required. Features Loop-powered, 4 to 20 mA transmitter Fast response planar
- Dew Point Range: -130 to 50 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 185 F
- Electrical Outputs: Analog Current
-
Supplier: Senior Aerospace Metal Bellows
Description: instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: Senior Aerospace Metal Bellows
Description: instrument gas sampling Nuclear containment radiation monitoring Radioactive gas processing Ground based or airborne high voltage electronics cooling and waveguide pressurization High temperature engine exhaust analysis Toxic or costly gas processing Contamination free samples
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 5 SCFM
- Horse Power: 0.75 HP
- Power Source: AC Single Phase
-
Supplier: The Kahn Companies
Description: resistance to cavitation and corrosion. Modular design permits quick and easy overhaul; mechanical seal can be replaced in less than one hour. Vaned power elements absorb full power in both directions of rotation. Positive sealing between water chamber and bearings permits starting
- Maximum Power Absorption: 700 HP
- Torque Capacity: 18,000 In-lbs
- Maximum Rotary Speed: 5,000 rpm
- Mounting: Adjustable / Trunnion Mount, Portable
-
Supplier: International Thermal Systems LLC.
Description: Rotary Hearth Ovens revolve the product within the heat chamber. Rotary Hearth Ovens are designed with a turntable to move the product in a circular motion within the heat chamber. The Hearth can be rotated continuously, indexed, or manually as the process dedicates. the load/unload
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- Controller Type: Programmable
-
Supplier: Chase Doors
Description: Fib-R-Dor corrosion resistant door systems are available with 20, 30, 45, 60 and 90 minute labels and meet the Underwriters Laboratories, Inc. “Standard for Fire Tests of Door Assemblies, UL 10B” and UL 305 Standard for Safety “Panic Hardware”. When doors are tested under the neutral
- Application: Commercial, Industrial, Interior Doors
- Type: Entry Doors
- Material: Fiberglass
- Features: Fire Rated, Other, Window(s)
-
Supplier: International Thermal Systems LLC.
Description: configured in various chamber styles such as Batch or Continuous Conveyor. Typical Annealing applications will soften, enhance ductility, and cold working properties in various materials. These materials include aluminum, brass, copper, steel, various alloys and polymer. Approaching each
- Temperature Range: 950 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Despatch - ITW EAE
Description: Large Capacity Walk In Ovens/Truck In Ovens The 476 and 952 cubic foot capacity Despatch TAD/TFD walk-in ovens feature uniflow airflow to ensure uniform temperatures throughout the oven. High volume fans deliver heated air through adjustable louvers from both sides of the chamber. This air
- Temperature Range: 93.2 to 649.4 F
- Capacity: 951.9999999999999 cubic feet
- Application: Aging, Baking, Curing, Drying, Heat Treating
- Atmosphere: Air / Oxidizing
-
Supplier: International Thermal Systems LLC.
Description: Heavy gauge Aluminized Steel. 304, 316 Stainless Steel or other Nickel Alloys for temperature and corrosion resistance High-Density energy-saving insulation Panel or can type construction available Access to the interior of the oven, fan, and heating chamber
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
- External: Continuous (Convey, Shuttle)
-
Supplier: International Thermal Systems LLC.
Description: ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and factory space costs. High-efficiency (gas or electric) heat sources to reduce energy costs. Robust structural oven frames and component supports.
- Temperature Range: 400 F
- Atmosphere: Air / Oxidizing, Inert
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
- External: Continuous (Convey, Shuttle)
Find Suppliers by Category Top
Featured Products Top
-
PhO2x Box Cell Culture Chamber Baker Ruskinn’s PhO2x Box is a new, easy to use and economical Physoxia/Hypoxia system designed for in vitro cell culture experiments. PhO2x Box comprises a Gas (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Baker -
temperature, humidity, and gas (oxygen) to the culture environment. CondoCell may also be paired with any incubator (Standard CO2 or Tri-Gas) to deliver stable, uninterrupted control of the intended growth environment AND reduces the likelihood for cross contamination within the incubator, from (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Baker -
portable chambers that can be configured to a multitude of shapes and sizes to meet all our customers’ needs. Accelerated corrosion atmospheres for salt spray testing can be applied to items as large as 16ft by 15ft by 15ft. Predictive Maintenance These tests simulate (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
Cincinnati Sub-Zero (CSZ), a leading provider of environmental test chambers with over 80 years of industry experience in designing and manufacturing temperature-humidity controlled products. CSZ offers a large selection of (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
survivability and performance is conducted within a Thermal Vacuum Chamber (TVAC). As a cornerstone of space qualification, TVAC testing subjects aerospace products to the dual extremes of deep space: a high vacuum and severe thermal cycles. This process is not (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
? Chamber: SUS304 stainless steel is recommended; it is corrosion-resistant and easy to clean. ? Door Seal: Silicone material is resistant to high temperature and pressure to prevent moisture leakage after long-term use. ? Sealing Ring: Double-layer sealing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant, abrasion resistant stainless (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
gas tankers Industrial processing facilities in explosive atmospheres. There are many ignition sources that may be brought into these areas for various reasons. One of these reasons performs a rather crucial task – ultrasonic testing equipment designed to carry out (read more)
Browse Thickness Gages Datasheets for Cygnus Instruments Limited -
Integrated Precision Control of Multi-Parameters The chamber realizes synchronous and high-precision regulation of vacuum degree, temperature and gas filling (optional inert gas). Adopting an advanced PLC intelligent control system (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
Weiss Technik North America announces the launch of the new Endurance Series temperature and humidity test chamber. Replacing its predecessor and setting (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.
More Information Top
-
Chapter 71-Electronics
This group of tests introduces the corrodent and include salt spray (fog) and corrosive gas chamber tests [33].
-
Considerations When Applying Microprocessor Relays In Chemically Harsh Environments
The tests are flowing mixed gas corrosion tests with multiple gas exposure (see Figure 7 for corrosive gas test chamber ).
-
Reliability model development for photovoltaic connector lifetime prediction capabilities
This test focuses on the effects of corrosion at the connector interface using a mixed flow gas corrosion test chamber that can generate Class II and Class III environments [9].
-
Corrosion-Resistant Outdoor Electronics
The equipment subjected to the flowing mixed gas corrosion chamber (FMGCC) test dis- cussed below were Mars Electronics modular retrofit components and a complete system for coin-operated telephone setsJ The retrofit system (LES-100-WE) consists of an electronic communication and …
-
Accelerated Reliability and Durability Testing Technology
TechnoLab (Germany) [162] produces noxious gas test / corrosion test chambers with different gas concentrations and gas compositions.
-
Always Connected on the Information Highway
Climatic exposure test cabinets and thermal shock test cabinets (covering -70 °C to 180 °C in total), shock test facilities (up to 100 G) for crash simula- tion, vibration test equipment, salt fog chamber , and corrosive gas test equipment are used to …
-
Flowing mixed gas corrosion test-gas flow rate effects
The test equipment consists of five main parts: air supply system, flow control system, air humidifier, corrosive gas generation system, test chamber , see Fig 2.1.
Indicates content that may require registration and/or purchase.