Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Process Sensing Technologies USA
Description: The FGD14 series are stand-alone gas detectors with a front panel display of the gas level. The detectors contain 2 control relays that can be activated via user definable alarm set points; the relay contacts can then be used to control external equipment. An
- Operating Temperature: 104 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Application: Process Gas
-
Supplier: MSA Safety
Description: best just keeps getting better. Rich, new safety and detection features are delivered safely and securely from our cloud to your fleet. AUTOMATIC BUMP AND CALIBRATION When in the Dock, the ALTAIR io 4 portable gas detector knows when it needs a bump test or calibration to
- Instrument Type: Detector
- Display: Digital
- Mounting Type: Portable
- Application: Process Gas
-
Supplier: MSA Safety
Description: Based on the industry-standard ALTAIR Single-Gas Detector—but with added features and functionality—ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors
- Operating Temperature: -4 to 122 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Sulfur Dioxide (SO2), Toxic Gas
-
-
Supplier: Safeguard Analytics
Description: Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of
- Number of Channels: 2
- Operating Temperature: -40 to 140 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume, Leakage, Trace
-
Supplier: Honeywell Analytics, Inc.
Description: Offshore oil and gas platforms, floating production storage and offloading (FPSO) vessels, tankers, onshore oil and gas terminals, refineries, LNG/LPG bottling plants, gas compressor/metering stations, gas turbine power plants, solvent printing and coating plants. Over
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 99 %
- Response Time: 4.5 seconds
- Measurement Type: %LEL
-
Supplier: Amprobe Test Tools
Description: The Amprobe GSD600 Gas Leak Detector is a fast responding gas leak detector for methane and propane gas. The meter emits a frequency tone when gas is detected. The frequency of the beep coincides with the concentration of the gas. The LEDs display the
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
-
Supplier: MSA Safety
Description: Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN)
- Number of Channels: 1
- Response Time: 1 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 10 to 95 %
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and intuitive gas detector on the market today. A versatile
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Det-Tronics
Description: The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: DOD Technologies Inc.
Description: The GTD-5000 Gas Detector uses reliable sensor technology to detect many key toxic, ambient and flammable gases in a plant. The GTD-5000 monitors points up to 100 feet away while using state-of-the-art technology to regulate flow rates and ensure error-free gas detection.
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The Eagle Eye GD-3000 combustible gas detector is a versatile, easy-to-use device that allows you to select between methane (NG), propane (LP), or hydrogen (H2) gas detection. The GD-3000 provides low-level detection of combustible gas in an easy-to-maintain monitor that
- Operating Temperature: 0 to 125 F
- Operating Humidity: 10 to 90 %
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
-
Supplier: Honeywell Analytics, Inc.
Description: World renowned infrared open path flammable gas detector offering unrivalled performance and sensitivity. The Searchline Excel is the World’s best selling infrared open path gas detector with over 6,000 units installed in challenging applications throughout industry. From
- Operating Temperature: -40 to 150 F
- Operating Humidity: 0 to 99 %
- Number of Channels: 1
- Response Time: 1.000000000000002 seconds
-
Supplier: Det-Tronics
Description: Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible gases in harsh industrial environments, and is
- Operating Temperature: -67 to 257 F
- Operating Humidity: 0 to 99 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: REED-Direct
Description: Microprocessor control with advanced digital signal processing Quickly and accurately mark any leak spot Semiconductor gas sensor Instantaneous response time No user calibration required Includes reference leak source and carrying case SPECIFICATIONS: Gases Sensed: CFCs: R11,
- Display: Analog
- Features: Audible or Visual Alarms
- Instrument Type: Detector
- Gas Types: Halocarbons (Refrigerants)
-
Supplier: DOD Technologies Inc.
Description: The GIR-3000 Explosion-Proof Infrared Gas Detector from Gastron provides continuous detection of CO2, CO, N2O and Hydrocarbon gases (LNG, LPG, CH4, C4H10) in explosion hazardous areas. Users can modify detector operation using the LCD without ever needing to open the
- Operating Temperature: -40 to 176 F
- Measurement Type: %LEL, %Volume
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of propane at levels low enough to provide early warning for leakage of this highly flammable gas. Detection Limits for propane leak detection are orders of magnitude lower than any other OPGD product. No false alarms from any other hydrocarbon gases
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: Det-Tronics
Description: Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 99 %
- Response Time: 4.999999999999998 seconds
- Measurement Type: %LEL
-
Supplier: Analytical Technology, Inc.
Description: variety of different gases by simply inserting the appropriate sensor for that gas. This means that one detector can be used to measure over 30 different gases or vapors, reducing the need to purchase individual detectors for each type of gas. And sensors
-
Supplier: CO2Meter.com
Description: Remote Sensors for the Gaslab Multi-Gas Detector are designed to measure combustible, toxic gases and oxygen as well as refrigerants. The remote sensors can only be operated in conjunction with the sensor boards on the MSC2 Gaslab Multi Gas Detectors. These remote
- Operating Temperature: -31 to 140 F
- Operating Humidity: 15 %
- Measurement Type: %Volume
- Number of Gases Monitored: Multi Gas
-
Supplier: DOD Technologies Inc.
Description: The GTD-2000Ex Explosion-Proof Combustible Gas Detector provides comprehensive monitoring of flammable gas hazards in potentially explosive atmospheres (both indoors and outdoors). Modify detector operations using the LCD without the need to open the unit. This enables
- Operating Temperature: -40 to 176 F
- Features: Audible or Visual Alarms, Data Logger, Intrinsically Safe
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Process Sensing Technologies USA
Description: The FGD4 series of gas detectors are powered from an 8 to 24 volts dc power supply using the industry standard 4 to 20mA two-wire current loop to transmit the gas level to a separate control panel such as the Status Scientific Controls LC Series. The Carbon Dioxide version uses
- Operating Temperature: -4 to 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Application: Process Gas
-
Supplier: Det-Tronics
Description: The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to
- Number of Channels: 1
- Response Time: 9 seconds
- Operating Temperature: -40 to 167 F
- Operating Humidity: 5 to 95 %
-
Supplier: Enercorp Instruments Ltd.
Description: terminals. These transmitters feature an extremely simple, two-step procedure for calibration, utilizing only one concentration of calibration gas. The polycarbonate enclosures, housing these sensor / transmitters, come standard with three conduit entry ports for easy
-
Supplier: Process Sensing Technologies USA
Description: Our intrinsically safe fixed gas detector is intended for use in a potentially explosive atmosphere where, due to the nature of the environment or the industrial process taking place, there is the risk of an incendive spark from electrical apparatus causing an explosion. These
- Operating Temperature: 104 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: Process Sensing Technologies USA
Description: (suffix '-SS'). The detectors are fitted with a single sensor that be either an Infrared Sensor, for the detection of Hydrocarbon gases or Carbon Dioxide, a 'Pellistor' Catalytic Sensor for detection of both Hydrocarbon gases and Hydrogen or an Electrochemical Sensor for the
- Operating Temperature: 140 F
- Operating Humidity: 0 %
- Instrument Type: Detector
- Mounting Type: Fixed
-
Supplier: InspectorTools
Description: includes space for the detector and a 34L calibration gas cylinderFeatures Standard features of BW Products: Continuous LCD shows real-time gas concentrations Compact and lightweight design makes it comfortable to wear Water-resistant Simple automatic calibration
-
Supplier: Analytical Technology, Inc.
Description: ATIs D12 Toxic Gas Transmitter will accept up to 46 different sensors, greatly reducing the need for multiple transmitter models. The self-aligning sensor holder simply plugs in, with automatic sensor recognition and verification when contact is made. For many toxic and combustible
-
Supplier: ENMET Corporation
Description: P/N 02604-004, RECON/4 - Multi-Gas Portable Detector for CO, H2S, O2 and LEL RECON/4 is a compact portable gas detector with a color LCD. It can monitor for CO, H2S, O2 and combustible gas simultaneously. The instrument features STEL, TWA and two instant alarms
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Instrument Type: Detector
- Display: Digital
-
Supplier: InspectorTools
Description: downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case Motorized Sampling Pump Upgrade substitutes: remote sampling kit for the motorized sampling pump Water Resistant! The GasAlertMicroClip
-
Supplier: Bacharach, Inc.
Description: combustible gas leaks in a number of residential, commercial and industrial applications, including gas pipeline surveying and valve, regulator and gas meter inspection. It uses a long-life (5 years typical) sensor and is easy to operate with one hand, giving you a dependable,
- Operating Temperature: 32 to 104 F
- Display Type: Analog Meter or Indicator
- Features: Audible Alarm Option
- Computer Interface Options: Other
-
Supplier: InspectorTools
Description: high noise areas Backlight: in alarm (auto) and on demand reactivation Four alarm levels: Instant Low and High Alarm for all gases; TWA (time weighted average) and STEL (short term exposure limit) for H2S, CO; OL (over limit alarm) Simple automatic calibration procedure Fully
-
Supplier: InspectorTools
Description: procedure Fully compatible with BW’s MicroDock II automatic test and calibration system Records TWA, STEL and maximum exposures to gas and displays readings on command User selectable options include: confi dence beep, latching alarm, calibration due date, bump due date, “SAFE”
-
Supplier: ENMET Corporation
Description: P/N 04810-1200, Spectrum Series Personal Gas Detector for Carbon Monoxide, CO The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by
- Operating Temperature: 14 to 113 F
- Gas Types: Carbon Monoxide (CO)
- Instrument Type: Detector
- Display: Digital
-
Supplier: ENMET Corporation
Description: P/N 04810-1700, Spectrum Series Personal Gas Detector for Nitrogen Dioxide, NO2 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by
- Operating Temperature: 14 to 113 F
- Instrument Type: Detector
- Display: Digital
- Gas Types: Nitrogen Dioxide (NO2)
Find Suppliers by Category Top
Featured Products Top
-
often also utilized as a try-before-you-buy option to ensure you are thoroughly comfortable with your gas detection equipment and investment. We also offer a gas detector trade-in program. Submit a request to trade in your old detector to receive up to a 10% discount when purchasing new. (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
detection equipment. We also support other legacy gas detector systems utilizing colorimetric, electrochemical, FTIR and other detection principles. Learn more below and contact us today for further assistance. Equipment Repair & Calibration Ship your DOD Technologies' Chem (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
When Does a GC Machine Need Calibration Standards with PPB Concentrations? Accurate calibration in gas chromatography transforms good (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
-in and in-person gas detection system maintenance services throughout North America. Our team of highly skilled technicians provides exceptional service and technical support. We offer several service options including equipment repair, gas calibration, system start-ups, design/installation, training (read more)
Browse Calibration and Repair Services Datasheets for DOD Technologies Inc. -
that provides reliable operation of remotely installed gas detection sensors working under harsh environmental conditions. It permits users to complete function tests (“bump tests”) and calibrations without the need for directly accessing the sensor and greatly simplifies gas detector (read more)
Browse Calibration Instruments Datasheets for MSA Safety -
settings depends on more than just having the right equipment. While gas detectors are the first line of defense, their effectiveness depends entirely on accurate calibration. Without it, even the most advanced detection systems can mislead, leaving workers vulnerable and safety protocols undermined (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
produce accurate calibration standards. What Are Calibration Standards? Calibration standards are reference materials with a known composition used to test the precision of an instrument or detector. In the context of gas chromatography, a calibration standard would be a (read more)
Browse Calibration Instruments Datasheets for Environics, Inc. -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
installing an application-specific Model SA2 Smart Sensor module. Equipped with a full color digital display, at startup, the detector automatically identifies the gas type, sensitivity range, and serial number. The device self-guides the user in the calibration process for zero and span calibration, providing a record of last calibration date. This device also has configurable sleep modes, GPS entry details and event logging. (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc.
Conduct Research Top
-
Take the Pain Out of Gas Detector Maintenance
When time is limited and repairs are critical, it's not unusual for routine gas detector maintenance to slip off the radar. Bump tests and calibrations are not challenging or time consuming, but can be tough to fit into your day when countless other tasks compete for your attention. The busier your
-
What is Gas Dilution?
In many industrial or research applications, gases need to be diluted from a high concentration to a variety of lower concentrations. A frequently used application of gas dilution is in the calibration of gas detectors, analyzers and sensors. If gas dilution equipment is not to the correct
-
Calibration Station or Docking Station?
Proper instrument maintenance is the foundation of a sound gas detection safety program. Personal gas detector manufacturers as well as regulatory agencies recommend and require that, at a minimum, the instruments go through a functional (bump) test and calibration check (or full calibration
-
Infrared Technology for Fail-To-Safe Hydrocarbon Gas Detection
Continuing advances in infrared technology have resulted in fail-to-safe hydrocarbon gas point detectors that continuously monitor combustible gases and vapors within the lower explosive limit (LEL) and provide alarm indication. Other features of these detectors include operation in oxygen
-
Texas Instruments: Novel Separation Technique for the Analysis of Trace Levels of Atmospheric Contaminants in Inert Semiconductor Process Gases
Low ppb detection limits for contamination in cylinder gases have been achieved with gas chromatography using a modified gas injection system and megabore capillary columns with a variety of detectors including mass spectrometry, atomic emissions, and discharge ionization. Components of interest
More Information Top
-
An Improved Calibration Method for Hydrazine Monitors for the United States Air Force
The gas detector calibration system is composed of a Kintek 491 reference gas generation system, the test instrument (TI), and ambient temperature, pressure, and humidity sensors.
-
High‐pressure vapor‐liquid equilibria in the propane‐1‐propanol system
Calibration of the detectors for small quantities of propane in 1-propanol was possible by a unique gas detector calibration device, which was described in detail elsewhere (Raal, 1992).
-
CALIBRATION HELP | Archive | The Engineer
Sira is the first organisation in the UK to offer a NAMAS-accredited gas detector calibration service.
-
On the laser calibration of charged particle detectors
EXTERNAL PHOTOELECTRIC EFFECT AS A GAS DETECTOR CALIBRATION METHOD .
-
States > California > State > Air Districts > Sacramento Metropolitan > Regulation IV - Prohibitions > [sac AQMD 411] Rule 411 - NOx From Boilers‚ Proces...
The system response time shall be determined during the gas detector calibration .
-
MSA Stand Alone Calibration Kit - Automated Gas Detector Test Systems - 2TEZ2|10061817 - Grainger Industrial Supply
• Gas Detector Calibration Kits (137) .
-
Operational Performance of LCLS Beam Instrumentation
Figure 17: Gas detector calibration from energy loss scan.
-
Test report for exhauster environmental enclosure and heater
During the second s h i f t , perform steps 7.1, 7.2, 7.3, 7.7, 7.12, 7.14, 7.15 and 7.16 of Daily Combustible Gas Detector Calibration Check procedure 6-ES-449.
Indicates content that may require registration and/or purchase.