Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Linde North America, Inc.
Description: on our expertise to improve safety and uptime performance. We can also help with your expansion and upgrade projects. Our gas systems and equipment expertise includes: Bulk special gas systems (BSGS) Gas cabinets and gas distribution manifolds Valve manifold
- Application: Gas
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: Kerotest Manufacturing Corp.
Description: We at Kerotest produce American-made valves that are among the best you can buy anywhere in the world. As an employee-owned TQM company, we don't just talk about quality, we produce it. That's why everyone here is empowered to give you the best product, the best value, and the best service. It's
- Application: Gas
-
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Gases, Corrosive Gases And So On Bonnet Material: Ss316L Seat: PCTFE Spring: Ss316L O-ring: Viton Strainer: 316L (um) Port: Shenzhen Description Medical Oxygen Single Stage Manual Gas Changeover Manifold Panel High-Purity Two-Stage Manual Gas Manifold Gas Pressure
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Semi-Automatic VMB Gas Cabinet Gas Changeover Manifold With Semiconductor Valve Manifold Box Diaphragm Valves And Gas Pressure Regulators In semiconductor manufacturing, handling hazardous gases safely and delivering them precisely is essential. The semi-automatic
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: SHENZHEN Description Semi Automatic And Automatic Switching Speicialty Gas Changeover Manifold Panel With Semiconductor Valve Manifold Box Gas Pressure Regulators Product Description JW-300 Series Semi-automatic Changeover Device It is suitable for high pressure
- Maximum Pressure: 3,002.262574693978 psi
- Size: 1/2", 1/4"
- Application: Gas
- Type: NPT
-
Supplier: IMI Bimba
Description: Dual Air Manifolds feature two separate manifolds in one block enabling two independent flow paths (vacuum and pressure) to be plumbed at the same location. Two through 5-station manifolds are available for installation convenience. Port sizes include: 1/8 NPT (F), ¼ NPT (F) and
- Supply Ports: 2
- Outlet Ports: 2 to 5
- Body Material: Aluminum
- Application: Gas, General Purpose, Pneumatic (Compressed Air)
-
Supplier: Accuris
Description: MANIFOLD, GAS CYLINDER (MANIFOLD ML-344/TMQ-3)
-
Supplier: IMI Bimba
Description: Pneumadyne manufactures a wide variety of Inline Manifolds to provide a convenient junction point for the distribution of fluids or gases throughout a fluid handling circuit. Thread fittings into the ports to create an organized method of supplying multiple lines from a single source. Port
- Supply Ports: 1
- Outlet Ports: 2 to 10
- Size: #10-32
- Body Material: Aluminum, Stainless Steel
-
Supplier: UL Standards & Engagement
Description: Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51; 2) For LP-Gas manifolds, the Liquefied Petroleum Gas Code, NFPA 58; 3) For nonflammable medical gas manifolds, the Standard for Healthcare Facilities,
-
Supplier: Accuris
Description: Guide for the Investigation of High-Pressure Gas Manifolds
-
Supplier: Accuris
Description: GUIDE FOR THE INVESTIGATION OF HIGH-PRESSURE GAS MANIFOLDS
-
Supplier: Accuris
Description: VALVE MANIFOLDS, HIGH PRESSURE GAS REDUCING
-
Supplier: National Oilwell Varco
Description: are: Portable Well Test Manifolds Underbalanced Drilling Manifolds Mud Standpipe Manifold Cement Manifold Choke & Kill Manifold Mud Gas Separator Control System Local operation panel Remote operation panel Complete packages can also include the following
- Application: Hydraulic Fluid, Oil / Fuel, Slurry
- General: Integral Manifold Valves
-
Supplier: UL Standards & Engagement
Description: Design and Installation of Oxygen-Fuel Gas Systems for Welding, Cutting, and Allied Processes, NFPA 51; 2) For LP-Gas manifolds, the Liquefied Petroleum Gas Code, NFPA 58; 3) For nonflammable medical gas manifolds, the Standard for Healthcare Facilities,
-
Supplier: Radwell International
Description: PNEUMATIC MANIFOLD, 3 STATIONS, NVFS4000 SERIES, PLUG IN ELECTRIC CONNECTION, BAR STOCK BASE, AIR/INERT GASES, 1/2 INCH PORTS. FREE 2 YEAR RADWELL WARRANTY
- Application: Gas
-
Description: Features Safely Distributes Hazardous Process Gases Rail Mounted Gas Stick Design for Easy Maintenance and Expansion Includes Gauges for Process/Purge Gas pressure Display Includes Manual Valves for Purging of Individual Gas Lines 4, 6 and 8 Gas Stick Designs Available
- Application: Gas
- Body Material: Steel
-
Supplier: Superlok - Mako Products
Description: Features ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ) ● Temperature up to 1200 (648 ) with optional Grafoil packing ● All 316 stainless steel construction with PTFE packing Testing Each valve on every manifold is factory tested
- Supply Ports: 2
- Outlet Ports: 2
- Maximum Pressure: 1,715 to 6,000 psi
- Temperature Range: 1,200 F
-
Supplier: Superlok - Mako Products
Description: Features ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ) ● Temperature up to 1200 (648 ) with optional Grafoil packing ● All 316 stainless steel construction with PTFE packing Testing Each valve on every manifold is factory tested
- Supply Ports: 1
- Outlet Ports: 2
- Maximum Pressure: 1,715 to 6,000 psi
- Temperature Range: 1,200 F
-
Supplier: Superlok - Mako Products
Description: Features ● 2-,3-,and 5-valves Instrument manifolds valves. ● Pressure Rating up to 6000psig (413bar)@100 (37 ) ● Temperature up to 1200 (648 ) with optional Grafoil packing ● All 316 stainless steel construction with PTFE packing Testing Each valve on every manifold is factory tested
- Supply Ports: 2
- Outlet Ports: 2
- Maximum Pressure: 1,715 to 6,000 psi
- Temperature Range: 1,200 F
-
Description: Features Safely Distributes Bulk Hazardous Process Gases Includes Fully Loaded Gas Stick Design Intuitive Operating Interface and Control Continuously Monitors System Conditions for Alarms Remote Outputs for System Status and/or Shutdown Line Status LED Indicators
- Maximum Flow (Gas / Air): 350 SCFM
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
-
Supplier: Cole-Parmer
Description: environmental, HPLC, GCMS, and general research applications. Needle valve controls the flow of gas into the equalizer manifold, which provides equal gas flow and uniform evaporation to each well. Needle valves ensure control for fast concentration of multiple samples. Each
- Power Source: Electric
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 way externally controlled coaxial valves, normally closed and normally open versions. Media: emulsions, oils, neutral gases. Body Materials: brass. Options: special threads, limit switches, manual override, mounting, special voltage, coil M 12 x 1, explosion-proof,
- Supply Ports: 1 to 8
- Outlet Ports: 1 to 8
- Maximum Pressure: 0 to 1,500 psi
- Temperature Range: -4 to 320 F
-
Description: Continuously Monitors System Condition for Alarms Door Mounted Line Status Indicators Rail Mounted Gas Stick Design for Easy Maintenance and Expansion 4, 6 and 8 Gas Stick Designs Available Various Stick Designs Available
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other
- Body Material: Steel
-
Description: Gas welding equipment -- Acetylene manifold systems for welding, cutting and allied processes -- General requirements
-
Supplier: Cole-Parmer
Description: environmental, HPLC, GCMS, and general research applications. Needle valve controls the flow of gas into the equalizer manifold, which provides equal gas flow and uniform evaporation to each well. Needle valves ensure control for fast concentration of multiple samples. Each
- Power Source: Electric
-
Supplier: Cole-Parmer
Description: environmental, HPLC, GCMS, and general research applications. Needle valve controls the flow of gas into the equalizer manifold, which provides equal gas flow and uniform evaporation to each well. Needle valves ensure control for fast concentration of multiple samples. Each
- Power Source: Electric
-
Supplier: CSA Group
Description: ISO 14114:2017 applies to acetylene cylinder manifold systems extending from the cylinder valve or the bundle outlet connections to the outlet connection of the main shut-off valve. It specifies requirements for design, materials and testing of cylinder manifold systems for the supply
-
Supplier: Clippard
Description: 4-Station Block Needle Valve Clippard’s block flow control and needle valves have a variety of features that offer extra versatility for unique applications. These precision made valves offer high performance, low cost, reliability and ease of installation. Each valve is independent of the other
- Supply Ports: 4
- Outlet Ports: 4
- Size: #10-32
- Body Material: Aluminum
-
Description: System Status Intuitive Operating Interface and Control Continuously Monitors System Condition for Alarms 4, 6 and 8 Gas Stick Designs Available Single Emergency Shut-Off (ESO) Valve
- Valve Power: 115 VAC, 230 VAC
- Application: Gas
- Features: Other, Visual Indicator
- Body Material: Steel
-
Supplier: CSA Group
Description: oxygen/nitrous oxide mixtures. ISO 10524-2:2018 applies to manifold pressure regulators and line pressure regulators supplied as individual units or to the relevant components incorporated within an assembly. Manifold pressure regulators are intended to be connected to a
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, GAS MANIFOLD, 24V, 60HZ, .6 AMP, 1/2 PSI,. FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: Hex Valve
Description: No Description Provided
- Supply Ports: 1
- Outlet Ports: 1
- Maximum Pressure: 1,500 psi
- Temperature Range: 200 F
-
Supplier: Positech Corporation
Description: Transfer fluids (liquids and/or gases) when 360° continuous or oscillating rotation between two machine members is required. Custom designed with multiple circuits for various pot and mounting arrangements. For mobile and inplant equipment. Also, referred to as rotary unions, rotary joints, rotary
- Pressure Range: 5,000 psi
- Length: 36 inch
- Features: > 8, Other
- Number of Ports: 1, 2, 3, 4, 5, 6, 7, 8
-
Supplier: Advanced Gas Technologies
Description: Gas Mixing Systems 2 and 3 gas mixers available to mix most gas combinations including flammable and non- flammable gases. Gas analyzers and alarm systems. Optional stainless steel NEMA 4X enclosures for food packaging applications. Flow capacities up to 20,000 SCFH (525
- Maximum Flow (Gas / Air): 20,000 SCFM
- Application: Food Processing, Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
, distribution cabinets, VMB cabinets, VDB cabinets, VDP cabinets, BSGS systems, exhaust gas treatment equipment, etc. An Automatic Gas Switchover System, also known as an Automatic Switchover Manifold or Automatic Gas Cylinder Switchover, is a critical setup used to ensure a continuous and (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Festo said today its high density/small footprint VTOC pilot gas valve manifold delivers the ideal solution for space-limited semiconductor gas box applications. The VTOC valve manifold can be ordered in wide range of configurations from 2 to 24 valve positions (read more)
Browse Manifolds and Manifold Systems Datasheets for Festo Corporation -
PID Calibration for Oil & Gas Industries Photoionization detectors (PIDs) are crucial equipment for those working with gas and oil as they help to measure a range of (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
A Quick Guide to Calibrating CEM Gas Analyzers Calibrating Continuous Emissions Monitoring (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Explosive Gas Mixing/Dilution Applications Some research and industrial applications call for the dilution of explosive gases at high concentrations. Most often, this is in order to calibrate gas (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
High Purity Gas Cylinder Semi Automatic Changeover Manifold Regulator Panel 3000psig Stainless Steel Gas Control Panel 1/8 Npt With Gauge A high purity gas cylinder semi-automatic changeover regulator panel is a critical system used in industries requiring (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Understanding VOC Gas and Its Impact on the Environment Volatile Organic Compounds (VOCs) are a group of organic chemicals that exhibit a high vapor pressure at (read more)
Browse Manifolds and Manifold Systems Datasheets for Environics, Inc. -
Excessive power consumption, gas loss, and limited control—this welding equipment OEM was facing a number of challenges, with system contraints adding another layer of complexity. Learn more about how Clippard's custom integrated solution balanced these factors to deliver meaningful gains in efficiency, performance, and overall system design. (read more)
Browse Manifolds and Manifold Systems Datasheets for Clippard -
Case study: From Instability to Insight: How Real Gas Flow Feedback Transforms Mass Spec Performance The (read more)
Browse Manifolds and Manifold Systems Datasheets for IMI Life Science
Conduct Research Top
-
Typical Manifold Installations
On liquid service the instrument should be mounted below the process connections to facilitate self-bleeding. On gas service it should be located above the process connections to promote self-draining. If the process contains particulates, a "pigtail" loop or drop leg (manometer "U-tube
-
The Ups and Downs of Taking the Bus
and provide the three measurements as 0-10 volts outputs. The three voltages are converted to 4-20 milliamp readings and read by a conventional DeltaV analog input module. Exhaust gases are directed to the mass spectrophotometers by a 32-channel exhaust gas manifold (Figure 4). AS-i bus signals are used
-
Turning Up the Product Development Heat
Burner Systems International (BSI) is a leading global supplier of components, assemblies and system solutions for the gas appliance industry.With six facilities operating in five countries, the company serves a broad spectrum of OEMs making gas-fueled cooking and heating appliances. BSIâ s product
-
Interphex Booth Previews
SmartPlant-PC is the latest API synthesis plant from The modular systems are designed to allow customers to safely, dispense, charge, sample, filter and dry potent compounds. Coriolis Meter Handles Entrained Gas "The CFT50 digital Coriolis mass flowmeter from provides an accurate measurement
-
A Modular Approach to Process Analysis
by the successful use of modular sampling systems and manifolds for the analysis of ultra-pure gases in the semiconductor industry, have launched a major effort to define and adopt a new generation of modular process analyzer sampling systems, sensors, connectivity (communication between the sensor
-
Innovative Fastener Thread Form Can Take the Heat and Vibration of Diesel Engines
for engine performance, reliability, as well as meeting emission standards, joint integrity must be maintained in critical areas such as turbocharger mounts, exhaust manifold joints and attachments, where extreme heat and vibration can weaken and shake loose standard fasteners. "In the engine combustion
More Information Top
-
Modern Engine Technology from A to Z
FE model of an exhaust gas manifold .
-
POISON RESISTANT CATALYST DEVELOPMENT AND TESTING
Gas Manifold GV2 .
-
Charging the Internal Combustion Engine
Layout and optimization of the gas manifolds and the turbocharger components by means of cycle and CFD simulations 92 5.5.1 .
-
Engineering Development of Ceramic Membrane Reactor System for Converting Natural Gas to Hydrogen and Synthesis Gas for Liquid Transportation Fuels
…sodium carbonate, strontium carbonate, zinc oxide, strontium oxide, combinations thereof, and mixtures thereof, and the liners may be disposed within one or more portions or segments of any inlet conduit, outlet conduit, interior surface of the gas manifold , and interior surface of…
Indicates content that may require registration and/or purchase.