-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. MOTORS Gear Motors Piston Motors Vane Motors
- Motor Type: External Gear, Internal Gear, Radial Piston, Vane
-
Supplier: General Pump
Description: Hydraulic Flange SAE-C (KF, HS, HF, VFH, VKH, KS Series), Call GP Sales for More Information Features Heavy-duty cast aluminum flange Black anodized to resist corrosion Heavy-duty steel coupler Quiet, low maintenance drive system Compact design Easy to assemble with all required
- Material: Aluminum
- Units: English
- Design: One Piece Set Screw
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 5.5 to 23.4 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 4.9 to 32.1 HP
-
-
Supplier: Lewmar Limited
Description: No reservoir to install, no leaks and no maintenance High performance 5 blade propellers give equal thrust in both directions High integrity seal Spline driven propeller, no drive pin required Black box electronics prevents misuse and protects motor Hardened and ground spiral bevel
-
Supplier: Prince Manufacturing Corp.
Description: Features High duty cycle Use in circuits with motors Better at higher temperatures Increased wear resistance Internally splined 1 3/8" diameter drive shaft, 6 tooth or 21 tooth Up to 40 gallons a minute 2250 PSI Max operating pressure Slips onto tractor PTO shaft (no gear box
- Maximum Discharge Flow: 21 to 40.7 GPM
- Maximum Discharge Pressure: 2,250 psi
- Media Temperature: 180 F
- Horsepower: 8.4 to 58.8 HP
-
Supplier: MP Pumps, Inc.
Description: available with a .73 cubic inch displacement gear motor with hydraulic flows ranging from 8 GPM to 15 GPM and hydraulic pressures ranging from 500 PSI to 1700 PSI. Standard features include stainless steel drive sleeve, stainless steel fasteners, renewable wear
- Discharge Size: 2 inch
- Maximum Discharge Flow: 225 GPM
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Centrifugal Pumps, Self-Priming Pump
-
Supplier: Western Integrated Technologies
Description: applications. In addition, standard SAE hydraulic motor mounting provisions accommodate nearly any hydraulic motor. The application flexibility provided by these features and the broad range of torque outputs and gear ratios available have helped to make Fairfield
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and
- Maximum Air Pressure: 100 psi
- Rated Free Speed (output): 300 to 3,000 rpm
- Mounting: Flange Mount
-
Supplier: Star SU LLC
Description: The Bourn & Koch Fellows HS1280-300 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and Fanuc 30iB CNC touch screen control for shaping internal and
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: graders. Direct Drive Direct drive delivers superior fuel efficiency and better "feel" of blade loads, material hardness and ground speed. Gear Selections Eight forward speeds and eight reverse speeds give the operator a wide operating range. Planetary Design Large-diameter
- Type: Motor Grader
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.3 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 to 5 inch
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line, Single-ended
- Features: Other
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Power Source: AC Powered, DC Powered
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Power Source: AC Powered
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: AMETEK Specialty Motors
Description: lift Industrial lifts Ambulance gurney lift Gear drive Starter Boomlifts Pump motors Power pack Controlled motion High power small package medical applications Saltspreader Conveyors High torque starter Traction Door opener Hydraulic applications Machine tool Lift trucks
- Diameter / Width: 3.7 to 4.5 inch
- Motor Shape: Cylindrical Body
- Features: Other
-
Supplier: Cosen Saws, USA
Description: SH-460M Machine Features Structure • Oversized hydraulic cylinder with precision ground hinge support • Specially designed heavy-duty cast iron swivel center for miter cuts from 90 to 45 degree • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp
- Cutting Capacity: 4.3 to 18.1 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Material Cut: Metal
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: KTR Corporation
Description: Mobile machines mainly use I.C.-engines as a drive. On hydrostatic drives hydraulic pumps are directly connected, while the compressor unit is driven directly with mobile compressors. Both units are connected via a flange coupling. That is why it has to meet a large number of
- Bore Diameter: 1.8897648 to 3.7401595 inch
- Coupling Diameter: 7.086618 to 14.0944958 inch
- Coupling Length: 4.0944904 to 9.2519735 inch
- Angular Misalignment: 0.25 to 1.5 degrees
-
Supplier: TPA Motion
Description: based design to handle simultaneously occurring radial, axial, and moment loads Hydraulic Motor Ready (Can also be equipped with electric motor/gearbox) WD-LA Slew Drives Worm Gear Drive System Designed for Outer Ring Rotation Totally Enclosed Ball Bearing
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Supplier: jbj Techniques Limited
Description: N-BIPEX couplings are torsionally flexible and are outstanding for their particularly compact design and low weight. N-BIPEX couplings are used in many areas of mechanical engineering. Their main area of use is in electric motor drives which are well aligned and have uniform torque
- Bore Diameter: 0.393701 to 4.724412 inch
- Coupling Diameter: 1.6535442 to 8.0708705 inch
- Coupling Length: 2.5196864 to 9.2519735 inch
- Angular Misalignment: 0.3 to 0.5 degrees
-
Supplier: PI (Physik Instrumente) L.P.
Description: Key Features 62.5 µs (250 µs) microsecond per axes servo update rate Up to 8 axes of motion control Controls servo motors, step motors, and hydraulics Maximum encoder input rate up to 22 MHz (Accelera) Non-volatile program memory Multitasking of four independent programs Modes
- Number of Axes / Motors: 1 to 4
- D/A Resolution: 12 bits
- Setup: Computer Interface
- Motor / System: DC Servomotor, Full Step Motor, Half Step Motor, Hydraulic Motor / System, Microstepping Motor
-
Supplier: Hannay Reels
Description: To handle dual hydraulic 1/4" I.D. hose. Compact design. Chain and sprocket drive powered by electric gear motor. 90° swivel joint with 1/4" female NPT threads. Rescue tool manufacturer must be specified to determine threads. Pressures to 10500 psi (724 bar). Temperatures
- Maximum Pressure: 10,500 psi
- Hose / Cable Length: 100 to 200 ft
- Flange Diameter: 14 inch
- Core Diameter: 6 inch
-
Supplier: Hannay Reels
Description: To handle single 3/4" or 1" I.D. hose Lightweight, compact reels designed for long lengths of hose in manual and power rewind. Gear driven crank rewind handle is removable. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Gear
- Maximum Pressure: 1,000 psi
- Hose / Cable Length: 35 to 200 ft
- Core Diameter: 8 inch
- Hose / Cable Outside Diameter: 1.28125 to 1.5625 inch
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied,
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1.25 inch
- Line Length: 2,419 ft
- Maximum Loaded Line Speed: 1,376.9999999999998 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied,
- Load Capacity: 0 to 50,000 lbs
- Line Diameter: 1.25 inch
- Line Length: 2,309 ft
- Maximum Loaded Line Speed: 611 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied,
- Load Capacity: 0 to 25,000 lbs
- Line Diameter: 1 inch
- Line Length: 7,049 ft
- Maximum Loaded Line Speed: 2,405 ft/min
-
Supplier: TWG Canada Consolidated, Inc.
Description: High-performance, high-efficiency planetary winch with rapid reverse speed 4.5 times faster than forwardspeed. In reverse rotation (lowering), the maximum load can be positivelycontrolled at a line speed equal to the hoisting speed. Hydraulic gear motor Spring-applied,
- Load Capacity: 0 to 12,121 lbs
- Line Diameter: 0.625 inch
- Line Length: 5,103 ft
- Maximum Loaded Line Speed: 762 ft/min
-
Supplier: Hannay Reels
Description: To handle live electric cable Gear-driven crank rewind. Chain and sprocket drive powered by electric, compressed air, or hydraulic motor. Auxiliary rewind and pinion brake standard. Consult factory for other brakes. 3-conductor, 45 amp, 600 volt collector assembly with #8
- Hose / Cable Length: 100 to 350 ft
- Flange Diameter: 16.5 to 19 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.53 to 0.75 inch
-
Supplier: KTR Corporation
Description: Self-cleaning activated by button Suitable for hydraulic oil, gear lubricant oil, lubricating oil, motor oil and water-glycine Low sound pressure level CE certification Electric motor are specified according to protection class IP65
- Technology: Air-Cooled
- Primary Material: Aluminum, Steel
- Application / Industry: Automotive / Vehicular, Domestic Water Use, Hydraulic, Marine / Shipboard, Oil Heating / Cooling
- Features: Other
-
Supplier: Autoquip Corporation
Description: Freightlift FL4M – 4-Post Mechanical The Freight Lift FL4M family of 4-post high capacity mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor drive with instantaneous braking capability that ensures consistent, repeatable stopping
- Capacity: 15,000 lbs
- Stroke: 144 inch
- Length: 96 to 120 inch
- Width: 96 to 120 inch
-
Supplier: Hannay Reels
Description: To handle 3/4" through 1" O.D. cable. For storage only. No live connections. Heavy-duty reels. 4-1/2" x 9" (114 mm x 229 mm) opening in the drum. Many optional configurations available. Gear-driven crank rewind; or chain and sprocket drive powered by electric, compressed air or
- Hose / Cable Length: 150 to 475 ft
- Flange Diameter: 18.75 to 28.75 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.75 to 1 inch
-
Supplier: Autoquip Corporation
Description: Freightlift FLM – 2-Post Mechanical VRC for Through-Loading in Material Lift, Multiple-level, and Automated Systems Applications The Freight Lift FLM family of 2-post cantilevered mechanical vertical conveyors (VRCs) employs an industry-best heavy duty SEW Eurodrive gear motor
- Capacity: 4,000 lbs
- Stroke: 1,200 inch
- Length: 48 to 144 inch
- Width: 36 to 120 inch
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Supplier: Cosen Saws, USA
Description: Structure • Heavy-duty hydraulic cylinder with precision ground hinge support • Cast iron quick set up vise • Large rugged base with built-in coolant & hydraulic system Blade Drive • 2 hp motor, heavy-duty reducer, & variable step drive assembly • 4-speed
- Cutting Capacity: 9 to 14.5 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
Find Suppliers by Category Top
Featured Products Top
-
A system of radial sealing at the output shaft of hydraulic gear motors that can bear enormous internal over-pressures without resulting in (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
technology, the FTP series builds upon the success of the Elika series high-pressure helical gear pumps, offering the same superior advantages in fluid transfer applications. Whether you need a pump for lubrication, low-pressure hydraulic systems, or offline cooling, the Marzocchi FTP Series delivers (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
one hydraulic gear motor drives three gear pumps of different capacities. Each pump serves a separate function. The arrangement removed the need for a flow divider and provided pump capacities matched to the individual requirements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
FTP pump for your application. Explore the full range here: https://www.jbj.co.uk/ftp-gear-pumps.html #DriveLineHarmony (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Servo gearheads provide mechanical advantage by multiplying motor torque while reducing the driven load's reflected inertia back to the motor. DieQua offers the widest range of gear technologies providing optimal solutions far beyond the capabilities of other gearhead suppliers. Sesame (read more)
Browse Datasheets for DieQua Corporation -
electronics, electrical rating and mounting conventions. Sigma-7 motors can be equipped with matching gearheads to suit a wider range of speed or mechanical linkage requirements. Gear (read more)
Browse Servo Drives Datasheets for Yaskawa America, Inc. - Motion Division -
As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD (read more)
Browse Datasheets for J.D. Neuhaus -
easy to use DC motor drives available in the marketplace today", said Scott Rohlfs, Global Director of Product Marketing. "Combined with our extensive range of motors, gear motors and linear actuators, ElectroCraft offers complete motion solutions for virtually any fractional horsepower application." (read more)
Browse DC Motor Drives Datasheets for ElectroCraft -
performance challenges across diverse sectors using compact, high-performance components designed for high torque, minimal backlash, and long-lasting reliability. Our drive gear reducers, including the ROBONICDRIVE and CYKODRIVE series, are built to meet space, energy, and load demands in (read more)
Browse DC Motor Drives Datasheets for Pelonis Technologies, Inc. -
. The QuickStick 150 Intelligent Conveyor System uses electro-magnetic force to deliver frictionless motion, enabling the movement of goods within machines or throughout a plant to occur with revolutionary speed and accuracy. With no moving parts such as gears, chains or belts used to generate motion (read more)
Browse Servo Drives Datasheets for Allen-Bradley / Rockwell Automation
More Information Top
-
TANK FARM RETRIEVAL LESSONS LEARNED AT THE HANFORD SITE
The failed sluicer was disassembledand inspectedwhich identified the hydraulic motor gear drive had failed.
-
Development of a controller for an automatic variable rate fertilizer applicator
Check the corrects of the system, then power up, after initialization, the operator through the keyboard input the preset data, after controller calculate these collected signals output PWM signals to control the hydraulic motor, hydraulic motor driven gears through chains to achieve …
-
Applied Mechanics and Mechanical Engineering III
The oil was pumped from hydraulic pump in high- ground-clearance chassis, it flowed through relief valve, electromagnetic flow valve through pipeline system, then drove the hydraulic motor , a pair of bevel gear driven by hydraulic motor drove manure disk turning, the …
-
Reliability and Availability of Pod Propulsion Systems
Driving gears for hydraulic motors .
-
Control System For An Intelligent Underwater Trencher
For example, the con- troller sends a signal to the servo valve regula- ting a variable displacement pump which drives the hydraulic motor geared to the crawler tracks through the' capacitance or elasticity of the hydraulic fluid.
-
Advanced Mechanical Design
When the support arm is opened, the hydraulic motor drives driving gears on the rotating arm through the speed reducer and force is transmitted to driving gears, then driving gear drives driven gears to open the rotating arm.
-
Moving the Earth: The Workbook of Excavation, Fifth Edition > REVOLVING SHOVELS AND EXCAVATORS
Swing is controlled by hydraulic motors driving reduction gears (See Fig. 13.3).
-
Variable Speed Drives and Centrifuges for Zone 1 Hazardous Areas (.pdf)
Depending on the application hydraulic motors or gear drives as scroll drive solutions are in use.
Indicates content that may require registration and/or purchase.