-
Supplier: Transcat, Inc.
Description: Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop for constant force. Supplied in fitted plastic case Range
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces. Interchangeable ball anvil-spindle tips for various gear modules (0.5 - 5.25) are optional. With Ratchet Stop for constant force. Supplied in fitted plastic case Range
- Features: Micrometer
-
Supplier: Transcat, Inc.
Description: Product Highlights 0-25mm ±4um 400g IP65 water/dust protection (324 series) Measures over-pin diameter of gears with precision steel (carbide) ball-tipped measuring faces With a standard bar except 0-25mm and 0-1†model Interchangeable ball anvil-spindle tips for various gear
- Features: Micrometer
-
-
Supplier: Flexbar Machine Corporation
Description: IP54 DIGITAL DISC MICROMETERS With Disc Measuring Faces for Gear Tooth Measurements Features: Large LCD Display Inch-metric and zero setting at any position SPC output Friction thimble Chrome plated frame Carbide tips Resolution:.00005"/.001mm Automatic power off Easy
- Features: Micrometer
-
Supplier: Marposs Corp
Description: DESCRIPTION It is ideal for the off-line checking of drill bits, end mills, cutting tools, toothed pulleys, small gears. In addition it can be also used to check the diameter and the ovality of hard metal blanks, ground pins or cylinders. SUPER-MECLAB+.T ideal for the lab: most performing,
- Features: Micrometer, Optical
- Gaging Technology: Optical - Laser
-
Description: Our highest accuracy and automated vertical measuring instrument can measure length and thickness with a push of a button. Our exclusive digital interferometer measures the dimension of the specimen by comparing the measurement probe position to the wavelength of a HeNe laser light source,
- Range: 0 to 8 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0 to 8 inch
Find Suppliers by Category Top
More Information Top
-
Advanced Materials Design and Mechanics
Usually, the gear tooth micrometer and the gear tooth compass were use to measure the gear common normal length variation.
-
Advanced Information and Computer Technology in Engineering and Manufacturing, Environmental Engineering
Research on imported gear design parameters, has surveyed base tangent length approximation to determine the module of gear[3],closed graph method to estimate roughly range of gear modification coefficient,used vernier calipers, gear thickness calipers, gear tooth micrometer manual mapping.
-
Damage Mechanisms in Injection Molded Unreinforced, Glass and Carbon Reinforced Nylon 66 Spur Gears
The base tangent length over two teeth was measured using a gear tooth micrometer of 1 micron accuracy at three different regions of the molded gear.
-
A study on cutting errors in the tooth profiles of the spur gears manufactured in CNC milling machine
The tooth dimensions of the gear were measured by using both gear tooth micrometre and a CMM.
-
Line Analyzer Techniques for Teeth Using Edge-Based Method and Gray-Based Method
a teeth , the measurement of teeth was done by a traditional methods by using Vernier Caliper, Gear Tooth Micrometer , the measuring tool will not give an accurate parameters of a teeth.
-
Fiber Reinforcement in Injection Molded Nylon 6/6 Spur Gears
… order to quantify the influence of flow direction and fiber orientation on the molded gear dimensions, major dimensions such as tip circle diameter, hub diameter, face width, and bore diameter were measured using a gear tooth flange micrometer with 1 mm accuracy.
-
Selective Carbon Fiber Reinforced Nylon 66 Spur Gears: Development and Performance
Gear tooth thickness was measured over the two teeth at periodic intervals using a gear tooth flange micrometer of 1 "m accuracy.
-
Ultra-compact AC servo actuator combining a harmonic drive® gear
In order to realize this ultra-small Harmonic Drive ® , we developed a way to cut 200 gear teeth with 64 micrometers height (less than the thickness of a human hair), on a circumference, which diameter is 8.5 mm. 3-2 …
-
Gear checker analysis and evaluation using a virtual gear checker
A gear tooth flank form of micrometer order markedly affects gear vibration and noise; therefore, strict quality control of the tooth flank form must be established to realize excellent gear performance.
-
Metallurgy and Mechanics of Welding
Moreover, mechanical components generally have specific service requirements: – geometric precision: as an example, many parameters which characterize gear teeth are measured in micrometers , .
Indicates content that may require registration and/or purchase.