-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
-
Supplier: Waytek, Inc.
Description: Littelfuse 75903 Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A intermittent. 15 seconds
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Littelfuse, Inc.
Description: Use this dual battery selector and master switch in trucks, boats, police, and rescue vehicles that have a starter battery separate from the battery that powers auxiliary loads. It can also be installed on generators. The key-operated switch allows you to engage both
- Current Rating: 310 amps
- Operating Voltage: 36 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Littelfuse 75907 Battery Disconnect Switch Category: Disconnect Switches Double-pole master disconnect switches will disconnect the battery and the alternator or generator field circuit Two-positions: Off-OnFor 6-36VDC systems
- Current Rating: 300 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
- Features: Other
-
Supplier: Waytek, Inc.
Description: Littelfuse 75904-01 Weather Resistant Battery Disconnect Switch Category: Battery Disconnects Manufacturer: Littelfuse DPST: will disconnect the battery and the alternator or generator field circuit Two-positions: Off-On Intermittent Rating: 1000A
- Current Rating: 175 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Pollak 51-904 Battery Master Disconnect Switches Category: Battery Disconnects Manufacturer: Pollak Circuitry: DPST Contact Action: On-Off Current Rating: 180A Voltage Rating: 6-36VDC Dimensions: 2-5/8" diameter, 4-3/8" long Mounting stem: 3/4" diameter, 1/2" long
- Current Rating: 180 amps
- Operating Voltage: 6 to 36 volts
- Power: DC
-
Supplier: ValueTronics International, Inc.
Description: The NSG5000 is a surge generator from Schaffner. Surge Generators produce spikes and transients in voltage and current to simulate real life conditions for the testing and design of electronic components and systems. Additional Features: Power Supply: 100 to 120 VAC ±10%, 47-63 Hz; 220
- Device Type: Generator
- Features: Other
-
Supplier: Caterpillar Oil & Gas
Description: ACERT Tier 2 Optional Equipment Air Inlet System Precleaner Exhaust System Mufflers Manifold and turbocharger guards Elbows Generator Permanent magnet excitation Oversize and premium generators Anti-condensation space heaters available with permanent magnet excitation generators
- Wattage: 292 to 455 watts
- Volt-Ampere: 365,000 to 570,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: of power EMCP 3.1 Control Panel EMCP 3.1 offers complete generator set control including engine/generator monitoring, metering, and protection Segregated low voltage (AC/DC) accessory box provides single point access to accessory connections Simplified operator interface Product
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: Anti-vibration mounts (shipped loose) Designed welded base for increased durability (I-beam design) Starting/Charging System 24-volt starting motor 45-amp charging alternator Battery rack Battery disconnect switch Oversized batteries General Paint — Caterpillar yellow except
- Wattage: 910 to 800 watts
- Volt-Ampere: 1,300,000 to 1,000,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
-
Supplier: Caterpillar Oil & Gas
Description: (25 dBA and 35 dBA) Manifold and turbocharger guards Expander Generator Permanent magnet excitation 800 amp circuit breaker Space heater controls Starting/Charging System Jacket water heater with shutoff valves Battery disconnect switch Battery rack with heavy duty
- Wattage: 450 watts
- Volt-Ampere: 562,000 VA
- Frequency: 60 Hz
- Fuel Type: Diesel
-
Supplier: Magnum Energy, Inc.
Description: combining all of the major components required for a renewable energy system — inverter/ battery disconnect, AC overcurrent protection, grounding connections, and a full-system bypass switch — into an easy to install pre-wired enclosure. The modular design of the MP enclosure with the
- Type: Electronic and Instrument Enclosures, Modular Enclosures, Operator Interface Enclosures
-
Supplier: UL Standards & Engagement
Description: consisting of one of the following: (1) Power circuit components only, such as motor controllers, overload relays, fused disconnect switches, and circuit breakers; (2) Control circuit components only, such as pushbuttons, pilot lights, selector switches, timers, switches,
-
Supplier: UL Standards & Engagement
Description: consisting of one of the following: (1) Power circuit components only, such as motor controllers, overload relays, fused disconnect switches, and circuit breakers; (2) Control circuit components only, such as pushbuttons, pilot lights, selector switches, timers, switches,
-
Supplier: CSA Group
Description: following: (1) Power circuit components only, such as motor controllers, overload relays, fused disconnect switches, and circuit breakers; (2) Control circuit components only, such as pushbuttons, pilot lights, selector switches, timers, switches, control relays; or (3) A
Find Suppliers by Category Top
Featured Products Top
-
Emergency disconnect switches Emergency disconnect switches for up to 440 V or battery voltages Emergency disconnect switches ensure immediate power interruption by manual (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Protect Your Electrical Systems with Littelfuse TR Series Battery Disconnects Quickly cuts all battery power to vehicle electrical systems with one switch. Learn more here (read more)
Browse Disconnect Switches Datasheets for Waytek, Inc. -
installing DC power distribution systems. The TPSHS load-break switch is specifically designed to protect batteries and battery-supplied circuits, such as those found in telecommunication power supply systems. Key Features 1-pole load-break switch design (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
switching power supplies an ideal fit. These power supplies can convert power efficiently and manage different voltage levels required by various components such as CPUs, GPUs, and memory. The high efficiency of switching power supplies helps extend battery life in portable devices and reduces the (read more)
Browse Power Supplies Datasheets for Uni-Trend US -
applications where high switching power is required. Finder 68 Series includes devices for use in electric charging stations up to 55 kW, in the design and manufacture of inverters, battery chargers, current generators and renewable energy installations. The 68 Series relays boast low power consumption and a holding power of only 0.7 W. (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
manual high-voltage rotary disconnect switch designed to safely isolate traction batteries and other HV circuits during service and maintenance. It combines intuitive rotary operation with features that support safer maintenance, including a padlock option to prevent unauthorized or accidental (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
The C800 series will be used in the truck’s power distribution unit (PDU), ensuring maximal safety, performance and durability – especially in battery emergency cases, in which the contactor safely disconnects the current to safeguard vehicle, driver and freight. The bi (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
initially switched to outboard propulsion and are now looking to electric motors as the next step. Converting a boat from gasoline to electric is not as straightforward as dropping in a battery and motor from a car, though. Since boat drag increases with speed, the energy to move a boat through (read more)
Browse Specialty Steels and Other Iron Alloys Datasheets for Arnold Magnetic Technologies -
switches between sourcing and sinking without delay at the zero point, making it ideal for complex testing scenarios. It features a built-in function generator with modes including arbitrary, PV, and battery test functions, along with comprehensive remote control options via USB, Ethernet, and an isolated (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
More Information Top
-
Alternative Energy Systems in Building Design > HYDROELECTRIC AND MICRO-HYDRO TURBINE POWER
Power disconnect switches For protection purposes, all micro-hydroelectric systems with battery backup and inverters are required to have safety disconnect switches between the generator and the batteries and between the batteries and the inverter.
-
Starter/generator employing resonant-converter-fed induction machine. II. Hardware prototype
General view of start of operation, link voltage build-up, excitation of IM, motoring and speed regulation mode by battery starter, switching to generating mode, disconnection of battery starter and operating generator as source of the system. idc: Battery starter current, 10…
-
Starter/generator employing resonant-converter-fed induction machine. I. Analysis
Link voltage build-up, excitation and motoring operation of 10 Hp IM in speed regulation mode, switching to generating operation of IM, disconnection of battery starter, and generator as source of system.
-
Assessment of Power System Reliability
…interest are selected to cover all components that are modeled in the fault trees, such as piping, heat exchangers, pumps, valves, strainers, filters, transformers, relays, motors, conductors, batteries and chargers, circuit breakers, disconnect switches , power lines, power generators , sensors, instrumen- tation channels…
-
Alternative Energy DeMYSTiFieD, Second Edition > Electricity from Water and Wind
When wind conditions become favorable and the turbine supplies power again, the switch disconnects the batteries from the utility charger and reconnects them to the turbine generator and rectifier.
-
Journal of Propulsion and Power > Pulsed Portable Magnetohydrodynamic Power System Program
When the voltage of the MHD generators exceeds the voltage of the storage battery , the thyristor switches , VS, disconnect the IES from the magnet system automatically.
-
Controlled Velocity Testing of an 8-kW Wind Turbine
…assembly e) tail boom f) tail fin g) rotor system h) tower system frame i) tower mast j) strain gage positions k) water ballast system l) battery box m) disconnect switch n) 10-kW load bank o) generator transport frame p) scatter…
Indicates content that may require registration and/or purchase.