-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring
- Type: Plate Mount
- Application: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: IBC Compliant Isotech offers a complete line of shock and vibration isolators and mounts for a wide range of applications. From vibration isolation to seismic mounts, Isotech has the right product for the job. Vibration isolators include wire rope, spring
- Type: Stud Plate Mount
- Application: Vibration Isolation
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Natural Rubber BASE: Steel, Painted APPLICATIONS: • PUMPS • FANS • ENGINE-DRIVEN • GENERATORS • STARTERS • COMPRESSORS • CONSTRUCTION AND INDUSTRIAL MACHINERY FEATURES: Uniform spring rate in any direction – suitable for damping of complex vibrating motion. Stiffness
- Maximum Load Capacity (Per mount): 264.6 lbs
- Height or Thickness (Before loading): 1.574804 inch
- Mounting Size (To Machine): 0.5511814 inch
- Mounting Size (To Support Structure): 0.5511814 inch
-
-
Supplier: Caterpillar Oil & Gas
Description: detector SOLAS spray shielding Mounting Custom I-beam base with vibration isolators Generator Custom generator General TVA report Special tests Project-specific installation drawings P&ID-electrical drawings Spare parts kit Barring group Engine lifting group Custom
- Volt-Ampere: 2,588,000 to 3,243,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Air Power Products Limited
Description: Modular Systems Each compressor module includes a dedicated skid on which the compressor sub-base is mounted using spring-mount vibration isolators. Each module includes a temperature monitoring panel with digital display of each compressor cylinder temperature. This allows the
-
Supplier: Larson Electronics LLC
Description: ingress of dust, dirt and humidity. The housings are formed from extruded aluminum, the hardware is stainless steel and the lenses are unbreakable polycarbonate. The Edixeon® LEDs offer inherent LED resistance to shocks and vibrations, contributing to these units 15.6Grms rating of
Find Suppliers by Category Top
Featured Products Top
-
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
damped vibration isolation and excellent shock attenuation. Perfect for industrial environments. Spring Mount Vibration Isolators: Heavy-duty isolators ideal for limiting vibration, shock, and structure-borne noise in various applications, from engine generators to heavy (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Damping Ratio C/Cc = 0.1: Transmissibility approx. 5:1 at resonance, ensuring effective damping. Applications: Highway and Off-Highway Vehicles: Isolate engines, cabs, and radiators. Motor Generators and Compressors: (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
. Isolators manufactured on robotic welders to maintain consistent quality. Powder coated housings and springs offer outstanding corrosion resistance. Springs are easily accessed for replacement if loads change. Color-coded springs permit proper identification of load (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, sometimes from fatigue failures of vital parts, and sometimes from a combination of both. Isotech offers a variety of wire rope isolators that resolve shock and vibration issues in virtually any application. By selecting wire rope with the proper characteristics - wire diameter, number of (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
can accept a wide variety of actuation media such as air, water, nitrogen or anti-freeze. As isolators, Enidine Air Springs are effective in reducing the harmful effects of vibration. They can simultaneously isolate vibration and regulate load height as well as allow for consistent vibration (read more)
Browse Air Springs Datasheets for Enidine Inc. -
're needed most. Generators present a unique isolation challenge: they produce significant operational vibration during normal run cycles while simultaneously requiring robust seismic restraint. Isotech's dual-duty isolators address both demands in a single solution — controlling noise (read more)
Browse Datasheets for Isotech, Inc. -
mounts and isolators for shock and vibration for all applications. Mounts include: Spring Elastomer Neoprene Wire Rope Pad-Type (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Vibration Isolators and Machine Mounts Buffer elements, such as rubber buffers or rubber-metal buffers, absorb kinetic energy from (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Enidine Industrial Products offer the widest range of standard and custom energy absorption, vibration isolation and noise attenuation solutions available today. Products ranging from large (read more)
Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Enidine Inc.
More Information Top
-
AWWA M19 - Emergency Planning for Water Utility Management
spring - vibration isolator supporting emergency generator , .
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
With spring -type vibration isolators , the generator set rocks around the crankshaft-generator shaft axis during start-up and shutdown.
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
When spring type vibration isolators are used, the generator set rocks around the crankshaft-generator shaft axis during start-up and shut-down.
-
IEEE Recommended Practice for Electric Systems in Health Care Facilities
When spring -type vibration isolators are used, the generator set rocks around the crankshaft-generator shaft axis during start-up and shut-down.
-
CONCEPTUAL DESIGN REPORT
The generators will be provided with spring isolators as recommended by the vibration consultant.
-
NSLS-II Preliminary Design Report
The generators will be provided with spring isolators as recommended by the vibration consultant.
-
Sound & Vibration 2.0
Support the engine generator atop the floated floor on restrained (un-housed) steel spring vibration isolators sized to provide a minimum 2 inch static deflection.
-
Fuzzy logic control of a stiffness‐adaptable seismic isolation system
The tunable high-static-low-dynamic stiffness vibration isolator , with a mechanical spring com- posed of an electromagnet and a permanent magnet generator to create positive or negative stiffness, is another example of a semi-active isolation system [18].
-
Advanced Research on Intelligent Systems and Mechanical Engineering
Metal spring vibration isolator has high performance and low price, and has found wide applications in coal mill, coal crusher, vertical pump, horizontal pump, pipeline pump, fans, water cooling unit, heat pump unit, diesel generator set, generator test bench, etc., by isolating…
-
Buildings for Advanced Technology
Any generator must be situated in an area of the generator room where the support is slab-on-grade construction and is vibration -isolated with a two-stage isolation system. .... The first stage of isolation directly supports the generator and consists of spring isolators that are attached to the base with height-saving brackets.
Indicates content that may require registration and/or purchase.