Products/Services for Genitalia Micro Vials
-
Vials - (195 companies)Vials are small glass or plastic bottles used for storage. Depending on supplier they can be supplied in amber or clear glass, plastic, with or without markings and in various configurations of features and sizes. Vials can be used...Mouth TypeConnection TypeLimited Volume Inserts -
Micro Connectors and Nano Connectors - (173 companies)Micro connectors and nano connectors exhibit contact pitches of 0.05'' (micro) and 0.025'' (nano), respectively. Image Credit: ITT Cannon. Micro connectors and nano connectors exhibit contact pitches of 0.05 ” (micro) and 0.025 ” (nano... -
Micro-dispensing Valves - (15 companies)Micro-dispensing valves have micro-liter or nano-liter dispensing capabilities and dispensing frequencies in the cycles/sec (Hz) range. They often have interfaces for integration into circuit boards and are used in inkjet printers. Micro... -
Micro Machining Services - (176 companies)Micro machining services perform precision machining on small parts to integrate detail. Micro machining services perform precision machining operations on small parts to achieve intricate details. They perform machining activities such as: drilling... -
MEMS Processing Equipment - (42 companies)MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment is used to create micro-electro-mechanical systems (MEMS) sensors and wafers. MEMS processing equipment includes... -
Cylindrical Lenses - (141 companies)...includes micro cylindrical lenses as well. Cylindrical lenses are optical lenses which focus light onto a line. Unlike spherical lenses, which focus light onto a point, cylindrical lenses stretch images by focusing light onto a one-dimensional plane...
-
Precision Adjustment Screws - (20 companies)Precision adjustment screws have fine threading up to 200 TPI and provide micro positioning on tables, microscopes, analytical intruments, and flow metering devices. Precision adjustment screws are precision hardware components that have a very fine...
-
Optical Lenses - (483 companies)Optical lenses are transparent components made from optical-quality materials and curved to converge or diverge transmitted rays from an object. These rays then form a real or virtual image of the object. This area includes micro lenses. An optical...
-
Spherical Lenses - (168 companies)...or virtual image of that object. This area includes micro spherical lenses as well. Spherical lenses are optical lenses with curved surfaces which converge or diverge light rays, thus forming a real or virtual image of an object. They are also known...
-
Form, Fill, and Seal Machines - (444 companies)...include: aerosol containers. bags and pouches. blister packs. bottles and jars. cartons and boxes. cans. capsules. cartridges. cases. cups and trays. drums and kegs. pallets and pails. tubes and vials. Intermediate bulk containers (IBCs) have a capacity...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Vials in Chemical Laboratory Analysis The challenges of the chemical laboratory are complex and multi-faceted. In addition to meeting all the requirements, the material must be pure, stable, and safe. The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate. Advantages: Chemical resistance. Thermal stability. (read more)Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Pelonis Technologies, Inc.
Micro Motors Pelonis Technologies' innovative Micro Motors are uniquely engineered for high quality, value and performance to meet the needs of today's demanding applications. Today's nano technologies and portable electronics require miniature lightweight motors that have low power consumption, low electromagnetic interference, and increased life expectancies. Micro Motors are innovative miniature solutions for applications that have limited space with restricted power budgets. They manage heat generation... (read more)Browse Brushless Motors Datasheets for Pelonis Technologies, Inc. -
Precision Polymer Engineering Ltd.
Micro Seals Precision Polymer Engineering operates at the forefront of elastomer molding technology, with the capability to manufacture micro seals and components in high performance materials. Manufactured in a fully automated, ISO Class 6 clean room production environment, PPE's range of micro seals are supplied under the MicroFORM (R) brand. Customize | Optimize | Minimize. Engineered and customized elastomer solutions for your micro component needs: designed and developed to fully optimize your... (read more)Browse Solid Elastomeric Rings Datasheets for Precision Polymer Engineering Ltd. -
Automationdirect.com
BRX micro PLC units (Stackable Micro Brick) BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more) -
Pelonis Technologies, Inc.
Micro Cooling: Micro Blowers and Fans Explained Micro Cooling. Modern electronics and appliances require powerful cooling solutions that manage heat generation while consuming less power and occupying less space. With these needs in mind, Pelonis Technologies, Inc. supplies innovative and lightweight micro fans and micro air blowers built with a focus on quality, performance, and value. Read on to learn about the design and function of our miniature cooling products, their benefits, and their applications in various industries. Micro Blowers... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Omnetics Connector Corporation
MICRO-MINIATURE CONNECTORS Expand Micro-Sensor MICRO-MINIATURE CONNECTORS EXPAND MICRO-SENSOR AND DETECTOR INDUSTRY USE. Low profile and ruggedized connectors solve a rapidly changing signal routing environment challenge in designing today 's compact high-density circuit modules. PZN (polarized Nano connectors) are designed specifically to offer constant signal integrity processing through high shock and vibration applications. These unique connectors can handle cable with up to 1 amp where needed. Micro signals can be routed from a wide... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
Xiamen Innovacera Advanced Materials Co., Ltd.
Micro D Connector This hermetic socket with Insulating Medium of Glass-to-Metal Seals Rectangle 9 Pins Micro D Connector also call multipin feedthrough. It is Micro-D type multipin feedthrough with 9pins, 375Volts, 1Amps per pin, Weldable Mount. Number of Conductors. Style. Micro-D. Voltage. 375 Volts. Current. 1.0 Amps. Mount Style. Weld. Conductor Diameter. 0.5mm. Conductor Material. Stn Stl. Temperature Range. -269 to 450 ?. Pressure Range. 1450 psi. Innovacera develops many kinds of Ceramic-to-Metal Sealing... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Pelonis Technologies, Inc.
Micro Blowers...for mobile devices Pelonis Technologies - Select from a variety of small blowers for mobile devices!Micro Blowers use Axial Air-Gap Technology. This makes them smaller and more energy efficient than traditional blowers and have almost no power loss at higher temperatures. Micro Blowers can be used in a variety of applications including: Portable medical devices. Portable computers and electronics. LED lighting. Smartbooks and tablets. Portable HDD. IP cameras. High-speed memory modules. CCTV security surveillance... (read more)Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
Renishaw
Introducing the RMP-24 micro Global engineering technologies company, Renishaw, is pleased to announce the availability of the RMP24-micro, the world's smallest wireless probe for machine tools. This innovative probe combines compact dimensions with exceptional metrology performance, making it a valuable tool for precision manufacturing. The RMP24-micro measures just 24 mm in diameter and 31.4 mm in length. Despite its small form factor, it delivers impressive measurement repeatability of 0.35 um 2 s, setting a new... (read more)Browse Styli and Probes Datasheets for Renishaw -
Nicomatic North America
OMM Micro-circular Connectors OMM circular micro-connectors are designed for the board-to-cable interconnections and allow space-saving thanks to their shape & captive screw fixing. They save weight and meet MIL-DTL-55302F performances. Contacts are dismountable for easy maintenance. Features: Up to 50% weight saving vs CMM220. Secure connection. Designed for harsh environment. Configuration available in 8 contacts male on PCB - female on cable. Easy maintenance (read more)
-
Morphological phylogeny of the variable fly family Stratiomyidae (Insecta, Diptera)
Genitalia were placed in micro - vials (Bio- quip #1133A) containing glycerol for long-term storage, and placed on the pin with the original specimen.
-
Taxonomy of Chrysotoxum festivum L innaeus, 1758 ( D iptera: S yrphidae) – an integrative approach
The genitalia were then stored in micro - vials containing glycerol, after clearing in warm 10% KOH for 3–5 min and then washing in acetic acid, followed by ethanol, to neutralize the KOH.
-
Zur Systematik der Pilzmücken Mycetophilinae (Diptera); ein kombinierter morphologisch‐molekularer Ansatz
The genitalia were stored in glycerol in micro vials as vouchers and deposited in the entomological collection of the Natural History Museum, Oslo.
-
Testing compatibility between molecular and morphological techniques for arthropod systematics: a minimally destructive DNA extraction method that preserves mo...
After examination, the genitalia is washed in ethanol and placed into a micro vial within the alcohol vial that contains the specimen used for DNA extraction.
-
New species of L onchaeidae ( D iptera: S chizophora) from J apan and a re‐evaluation of genus Setisquamalonchaea M orge
Adults were micro - pinned and staged with dissected genitalia stored in glycerol vials attached to the specimen.
-
The taxonomy and phylogenetic relationships of the Pollenia semicinerea species‐group (Diptera: Calliphoridae)
Holotype c f , U.S.S.R.: Armenian S.S.R. (Armeniya), ‘8 km S Bigenak perevala’ (=Bichenakskiy Pass), 27.vii.1970 (Rikhter) (dissected, postabdominal parts in glycerol in glass micro - vial on pin) (ZILEN). Paratypes, 2cf as follows: I d , same data as holotype ( genitalia visible); 16, Armenian S.S.R.
-
The crassicornis species‐group of the genus Anotylusi (Staphylinidae)
Fragile structures, such as genitalia , were examined and drawn in glycerine. After examination, fragile dissected parts were generally stored in micro - vials containing glycerine, pinned beneath the specimen.
-
Description of a New Species of the Andean Butterfly Genus Forsterinaria Gray (Lepidoptera: Nymphalidae) with Considerations on an Apparently New Structure in...
Genital dissections are kept in glycerol vials pinned under corresponding specimens. Micro structures of male genitalia were examined out under a JEOL JSM 5410 scanning electron microscope.
-
Phylogeny of the tribe Sciophilini (Diptera: Mycetophilidae: Sciophilinae)
Genitalia were prepared by first removing the genitalia along with the posterior three to four segments of … … 85% lactic acid heated for three to five 15-s intervals in a micro wave oven, each … … microscope slide for detailed observation, or being stored in glycerin in a plastic vial pinned below the …
-
Slime mold beetles of the genus Anisotoma (Leiodidae): classification and evolution
Male genitalia were removed through a tergal slit; female genitalia and spermathecae were found by removing the … They are permanently stored in micro - vials of glycerin pinned under the specimens.
Indicates content that may require registration and/or purchase.