Products/Services for Gentec LPG
-
Gas Pressure Regulators - (291 companies)Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. -
Fuel Dispensing Equipment - (102 companies)...and an additive to diesel to prevent cold-temperature effects. Compressed natural gas (CNG) and liquefied petroleum gas (LPG) are related compressible fuel types. CNG is primarily comprised of methane, while LPG is a mixture of propane and butane... -
Fueling Nozzles and Receptacles - (64 companies)Fueling nozzles and receptacles are components that attach to either the fuel source or the receiving tank to permit the transfer of liquid or gaseous fuels. They are designed for use with fuel dispensing equipment. -
Combustion Engines - (263 companies)...often require warming up under very cold conditions before use. Diesel engines also provide more torque than gasoline engines. Liquefied propane gas (LPG) is a mixture of propane and butane which is a gas at standard conditions but can be stored... -
Loading Arms - (46 companies)Loading arms are used to load liquids into tanks, trucks, railcars, and other vehicles. They are commonly used in fueling and fluid transfer applications. -
Check Valves - (1955 companies)...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive...
-
Gas Cylinders - (116 companies)Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium.
-
Filler Caps and Fuel Caps - (31 companies)Filler caps and fuel caps seal filling ports in tanks and reservoirs holding liquids or granular media. Filler caps and fuel caps prevent the ingress of foreign materials into and the leakage of fuel or media from the reservoir.
-
Gas Cabinets and Distribution Systems - (120 companies)Gas cabinets and distribution systems consist of vaporizers, gas cabinets, gas manifolds, mass flow controllers, valves, pressure sensors and associated interconnect tubing configured to deliver bulk and specialty gases to process equipment.
-
Static Mixers - (115 companies)Static or motionless mixers are fins, obstructions, or channels mounted in pipes, designed to promote mixing as fluid flows through the mixer.
Product News
-
Lee Co. (The)
LPG Inert Solenoid Pump The Lee Company's new LPG Series Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPG pump features a revolutionary port head design that allows tubing connections and manifold mounting. This enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings. Available... (read more)Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
C.I. Analytics, Inc.
Simplifying Complex Analytical Requirements Model SuperC AMF. Simple, efficient solution for complex analytical requirements. The SuperC AMF is a fully automated multi-element analyzer that allows the precise quantification of multiple impurities (one element at a time) in gas, LPGs and low-pressure samples. Robust and reliable, it can detect ultra-low levels of impurities in polymer-grade ethylene, propylene and light hydrocarbons. Simple and easy to use, the SuperC AMF lab analyzer runs on Windows-based ciSmart software. It is fully... (read more) -
Cygnus Instruments Limited
Industries Exposed to Explosive Atmospheres The cost of equipment failure within oil, gas and chemical industries (including fuel depots, processing plants and LPG/LNG vessels) on workers, shareholders, equipment, and the environment is often devastating. This is a very real, very common risk, as the hazardous nature of substances handled daily puts enormous, corrosive pressure on the equipment 's structural integrity. A catalogue of historical equipment failures has led to the strict preventative safety testing and regulations we have... (read more)Browse Nondestructive Testing (NDT) Equipment Datasheets for Cygnus Instruments Limited -
BARTEC
Vapor Pressure Process Analyzer RVP-4 To remain competitive, today 's refiners must employ all optimization and product control techniques available. The use of online physical property analyzers is one of the key features to reach those objectives because they measure important quality properties in the process directly. The vapor pressure is an indication of a liquid evaporation rate and relates to the tendency of volatile components to escape from the liquid. To assure safe storage and transportation of petroleum products,... (read more)Browse Oil Sensors and Analyzers Datasheets for BARTEC -
Luna Innovations
HYPERION Single Board Interrogator Derived from our HYPERION si155 platform, the HYPERION Single Board Interrogator leverages the high performance of the Micron Optics patented fiber Fabry-Perot filter and wavelength reference technology. The HYPERION Single Board Interrogator features groundbreaking capabilities including high-performance DSP and real-time FPGA processing on-board, which enables rapid, flexible peak detect algorithms of Fiber Bragg Gratings (FBG), Long Period Gratings (LPGs), Fabry-Perot (FP), Mach-Zehnder (MZ... (read more)Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
Luna Innovations
HYPERION si255 Optical Sensing Interrogator Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The HYPERION platform is compatible with the ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks, and also includes a comprehensive Application Programming Interface (API)... (read more)Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
Luna Innovations
HYPERION si155 Optical Sensing Interrogator Gratings (LPGs), Fabry-Perot (FP) and Mach-Zehnder (MZ) sensors. The HYPERION platform is compatible with the ENLIGHT Sensing Analysis Software, which provides an integrated suite of tools for data acquisition, computation and analysis of optical sensor networks, and also includes a comprehensive Application Programming Interface (API)... (read more)Browse Optical Spectrum Analyzers Datasheets for Luna Innovations -
C.I. Analytics, Inc.
Versatile Process Analyzer for Oil & Gas Versatile process analyzer ideal for detecting impurities in the oil and gas industry. Model 9710. Having a fixed calibration curve and a single range is often not sufficient to meet your specific requirements. This is where the 9710 Process Analyzer shines through, allowing users to detect 11 different impurities (one at a time) and measure up to four streams. Thanks to its dynamic ciSmart software, this multipurpose process analyzer is robust and agile enough to handle the gas and LPG... (read more)Browse Gas Instruments Datasheets for C.I. Analytics, Inc. -
Cygnus Instruments Limited
Addressing structural hazards effectively pose a critical threat to any assets. Marine structures and vessels like LNG or LPG tankers, are... read more about addressing structural hazards without costly disruption. (read more)Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
DOD Technologies Inc.
Gas Detection Solutions for Wastewater Facilities Gases: Acetylene. Butane. Hydrogen. LNG. LPG. Methane. Propylene. Etc. Features include: . Continuous detection of flammable gases in explosion-hazardous areas, with flameproof structure. . Self-diagnosis function with built-in microprocessor. . Detect gas from low-to-high concentrations using various detection principles. . Quality, stable and proven gas detection for the extent of the service life. . Built-in, backlit LCD or OLED display. . Easy monitoring configuration with HART communication... (read more)Browse Gas Sensors Datasheets for DOD Technologies Inc.
-
Cubic fluorite yttria stabilized zirconia (YSZ) film synthesis by combustion chemical vapour deposition(C-CVD)
The precursor solution was atomized using a static ultrasonic nebulizer (OASIS, Gentec Medical Pvt. Ltd. … the aerosols into the burner where it is premixed with liquid petroleum gas ( LPG ) fuel before coming …
-
Selective photothermal ablation of tissue with a fiber-delivered Er:YAG laser
Correspondence: Email: mp@fs4.ph.man.ac.uk WWW: http://www. lpg .man.ac.uk; Telephone: +44 (0 … Pulse energies were measured with a pyroelectric detector ( Gentec ED-500) and adjusted using attenuating glass slides …
-
Detectors / Sensors / Infrared Sensors
Company: Gentec -EO RX-415 - LEL / O2 or CH4 / 02 for LNG, LPG , & cude oil tankers.
-
Soluble HLA‐G: Purification from Eukaryotic Transfected Cells and Detection by a Specific ELISA
… Lone and Kourilsky2’) by PCR using the High Fidelity Pivo Taq polymerase (Euro- gentec , Seraing, Belgium) and … 87G mAb was coated at lpg /mL and biotinylated W6/32 added at IOpg/mL.
-
Frontiers of Manufacturing Science and Measuring Technology II
The pumped energies from the laser were measured using a calibrated laser power and energy meter ( Gentec ). For this LPG tanks belonging to the second class pressure vessel, its material should be with high …
-
Process Plant Equipment: Operation Control and Reliability Complete Document
Courtesy of Gentec Systems Corpo- ration. 38 LPG .
-
Drug-DNA Interaction Protocols
We typically use OliGold® oligonucleotides from Eurogentec (www.euro- gentec .com), with standard purification “process OliGold”. Adams A, Guss JM, Collyer CA, Denny WA, Wakelin LPG (1999) Crystal structure of the topoisomerase II …
-
Poster Sessions
Evaluation of serum auto-anti- bodies was performed using the test of Or- gentec Diagnostika GmbH (Germany). … used coal, wood, kerosene or cow dung cake for cooking purpose, when compared with use of LPG .
-
Wavelength and energy dependent absorption of unconventional fuel mixtures
… the absorption and minimum ignition energy of methane in atmosphere, liquefied petroleum gases ( LPG ) and compressed natural … Power meter Gentec .
Indicates content that may require registration and/or purchase.