Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - General rules
-
Supplier: Accuris
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 1: General rules
-
Supplier: CSA Group
Description: ISO 18674-1:2015 lays out the general rules for the performance monitoring of the ground, of structures interacting with the ground, of geotechnical fills, and of geotechnical works. Specifically, it applies to field instrumentation and measurements carried out: in connection
-
-
Supplier: Accuris
Description: Geotechnical investigation and testing \x97 Geotechnical monitoring by field instrumentation Part 1: General rules
-
Supplier: Accuris
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation Part 8: Measurement of loads: Load cells
-
Supplier: CSA Group
Description: ISO 18674-2:2016 specifies the measurement of displacements along a line by means of extensometers carried out for geotechnical monitoring. General rules of performance monitoring of the ground, of structures interacting with the ground, of geotechnical fills and of
-
Supplier: CSA Group
Description: ISO 18674-3:2017 specifies the measurement of displacements across a line by means of inclinometers carried out for geotechnical monitoring. General rules of performance monitoring of the ground, of structures interacting with the ground, of geotechnical fills and of
-
Supplier: CAS DataLoggers
Description: monitoring solution for the engineer working in the geotechnical environment. The dataTaker GeoLoggers can monitor a wide variety of geotechnical datalogging applications including slope stability, subsidence, dam wall monitoring, tunnel and mining excavation, ground
-
Supplier: ASTM International
Description: 1.1 This practice covers how to obtain soil samples using hollow-stem sampling systems and use of hollow-stem auger drilling methods for geotechnical exploration. This practice addresses how to obtain soil samples suitable for engineering properties testing. 1.2 In most geotechnical
-
Supplier: Element Materials Technology
Description: Expert Geotechnical support Element has a reputation for providing precise geotechnical engineering and testing services to the construction industry. Our expertise includes: Program Development, Site Reconnaissance, Field Exploration, Field and Lab Testing, Geotechnical
- Standards (Test / Certify To): ASME, ASTM
- Features: Canada Only, Europe Only, Materials Testing Services, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Scanning Electron Microscopy, Southern US Only, Southwest US Only, Specialized Methods, United States Only
- Capabilities: Chemical Testing Services, Diffraction (X-ray, Electron, etc.), Failure Analysis, Field Sampling, Mechanical Testing, Microscopy / Metallography, Monitoring Programs (Audits / Surveillance), Nondestructive Testing, Particle Size / Sieve Analysis, Property Testing, Standards Testing / Certification,
- Materials: Coatings, Concrete / Mortar, Petroleum Fluids (Oil & Gas), Sediment, Soil, Welds / Joints
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: DL8M is the ideal solution for all environmental or structural monitoring in which high resolution, velocity of implementation and low costs of system management are required, together with the greatest simplicity in management and processing acquired data. DLM8 allows to briefly and easily
- Analog Input Channels: 8 #
- Resolution: 24 bits
- Data Storage: 8,000 MB
- Operating Temperature: 32 to 140 F
-
Supplier: ASTM International
Description: 1.1 This practice covers how to obtain soil samples using Hollow-Stem Auger (HSA) sampling systems and use of hollow-stem auger drilling methods for geotechnical exploration. This practice addresses how to obtain soil samples suitable for engineering properties testing. 1.2 In most
-
Supplier: AENOR
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 1: General rules (ISO 18674-1:2015)
-
Supplier: AENOR
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 7: Measurement of strains: Strain gauges (ISO 18674-7:2025)
-
Supplier: AENOR
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 8: Measurement of loads: Load cells (ISO 18674-8:2023)
-
Supplier: AENOR
Description: Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 4: Measurement of pore water pressure: Piezometers (ISO 18674-4:2020)
-
Supplier: ASTM International
Description: water, the removal of floating or submerged materials other than water such as gasoline or tetrachloroethylene, or other devices used for the extraction of soil gas, 1.1.7 A borehole used to construct a monitoring well, and 1.1.8 Any other vadose zone monitoring device. 1.2 Temporary
-
Supplier: ASTM International
Description: 1.1 This guide covers how hollow-stem auger-drilling systems may be used for geoenvironmental exploration and installation of subsurface water-quality monitoring devices. 1.2 Hollow-stem auger drilling for geoenvironmental exploration and monitoring device installations often involves
-
Supplier: Jewell Instruments, LLC
Description: compliant. Features Extremely Rugged Lower Cost than traditional Force-Balanced Inclinometers High Accuracy Greater Precision than MEMS Technologies 0-5V DC Output Single-Ended Power Input RoHS Compliant Applications Aerospace Military Robotics Academic Research Geotechnical Monitoring
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 15 to 30 volts
- Operating Temperature: -76 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: Research Geotechnical Monitoring Track Monitoring and Testing Vehicle Wheel Alignment
- Tilt Angle: -90 to 90 degrees
- Number of Axes: 1
- Supply Voltage: 12 to 18 volts
- Operating Temperature: -76 to 185 F
-
Supplier: Jewell Instruments, LLC
Description: monitoring, high-precision geotechnical engineering, bridge deflection monitoring, precision metrology, radar platform leveling and high-accuracy tilt monitoring applications worldwide.
- Tilt Angle: 0.229183116 degrees
- Supply Voltage: -15 to 15 volts
- Operating Temperature: -13 to 158 F
- Output: Analog
-
Supplier: Jewell Instruments, LLC
Description: Geotechnical Monitoring • Radar & Vehicle Platform Leveling • Drill Rig Alignment • Offshore/Subsea Platform Pitch & Roll • Industrial Measurement & Control • Railway Track Alignment & Maintenance
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1 to 2
- Supply Voltage: 9 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Intertek
Description: From laboratory testing to regulatory compliance and beyond, advance the value and marketability of your products with testing and certification services from Intertek. Today's marketplace is complicated. Globalisation has changed the world - opening up new markets, sources of supply, regulations
- Standards (Test / Certify To): ASTM, AWS, EPA, NIST, RoHS
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Cosmetics (Creams, Sunblocks, etc.), Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Herbicides / Pesticides, Inorganics, Metals,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Features: Air - Environmental Air, Air - Indoor Air, Bioanalytical (Assays, etc.), Canada Only, East Asia / Pacific Only, Europe Only, Microscopy / Fiber Examination, Midwest US Only, Near East Only, North America, Northeast US Only, Northwest US Only, South / Central America Only, South Asia Only, Southern
-
Supplier: ASME
Description: treatment of a broader range of pipeline geohazard management aspects to serve the global community of pipeliners - both those of a geotechnical background as well as their colleagues in the multi-disciplinary teams that deal practically with these issues. The book strikes a balance between
-
Supplier: ASME Standards and Certification
Description: treatment of a broader range of pipeline geohazard management aspects to serve the global community of pipeliners - both those of a geotechnical background as well as their colleagues in the multi-disciplinary teams that deal practically with these issues. The book strikes a balance between
-
Supplier: Moxa Inc.
Description: are rugged, compact solutions for remote monitoring and alarm systems. With the ioLogik W5340 series, you can define a GPRS connection strategy, including Always-On and Wake-On-Demand, to optimize data transmission rates for different applications. In addition, the operational cost of GPRS
- Analog Input Channels: 4 #
- Digital I/O Channels: 8 #
- Operating Temperature: 14 to 131 F
- Features: Application Software Included, DC Current Input, DC Voltage Input, Networkable System, Other
-
Supplier: Sherborne Sensors
Description: The WTS Wireless Tilt System is a flexible, all-weather radio telemetry system designed to provide high accuracy remote angle measurement data. The WTS enables surveyors, geotechnical specialists and structural engineers to record and log data remotely without the cost and impracticality of
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Operating Temperature: -4 to 140 F
- Output: Digital
-
Supplier: Matexcel
Description: Matexcel is proud to offer accredited ASTM standard testing services, committed to securing the quality, safety, and compliance of your products. ASTM (American Society for Testing and Materials) is a globally recognized leader in the development and delivery of voluntary consensus standards. These
- Standards (Test / Certify To): ASTM
- Materials: Adhesives / Sealants, Air, Asbestos / Fibers, Ceramics / Glass, Chemicals, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Gases, Hazardous Waste, Heavy Metals (Lead, Chromium, etc.), Metals, Microbiological (Mold, Bacterial), Nanomaterials, Paper, Petroleum Fluids (Oil,
- Industry: Aerospace / Aviation, Chemical / Material Processing, Food / Beverage, Health Care / Medical, Marine, Packaging, Pharmaceutical / Biotech, Structural / Construction
- Test Methods: Ash Testing / Filler Content, Chemical Extraction, Chromatography (GC, HPLC, etc.), Combustion Analysis, Infrared Spectroscopy (FTIR, etc.), Nondestructive Testing, Optical Emission Spectroscopy, Thermal Analysis, X-ray Fluorescence (XRF), X-ray Radiography
-
Supplier: TUV Rheinland of North America
Description: TÜV Rheinland ® Industrial Solutions (TRIS) combines the superior services of Non-Destructive Testing Services, Inc., Unified Testing Services, Inc. and TÜV Rheinland Industrial Solutions to better meet the requirements of national and international industrial clients. TRIS provides a full range of
- Standards (Test / Certify To): ASME, ASTM, AWS, EPA, MIL-SPEC, NIST, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Coatings, Composites, Concrete / Mortar, Fuel Cell / Battery Materials, Metals, Paper, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Soil, Textiles, Thin Films / Plating, Toxins / Restrictive Substances, Wafers / Surfaces,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Health Care / Medical, Legal / Forensics, Marine, Military, Nuclear / Utility, Packaging, Pharmaceutical / Biotech, Piping / Pressure Vessel, Semiconductors / Electronics, Structural / Construction
- Features: Asbestos / Fibers, Midwest US Only, North America, Northeast US Only, Northwest US Only, Other, Southern US Only, Southwest US Only, Specialty / Other, United States Only
-
Description: Analytical Instrument Accessories - Low metallic impurities (<5 ppm total metallic ash) make Pyrolytic Graphite ideal material for manufacturing atomic absorption spectrograph planchettes, crucibles for plasma vaporization, and sputter-coating scanning electron microscope samples requiring a
- Standards (Test / Certify To): ASME, ASTM, OEM Specific, RoHS
- Materials: Adhesives / Sealants, Ceramics / Glass, Chemicals, Coatings, Composites, Cosmetics (Creams, Sunblocks, etc.), Heavy Metals (Lead, Chromium, etc.), Inorganics, Metals, Nanomaterials, Petroleum Fluids (Oil, Fuel, Distillates), Plastic / Rubber, Polymers / Organics, Powders, Thin Films / Plating,
- Industry: Aerospace / Aviation, Automotive, Chemical / Material Processing, Cleanroom, Food / Beverage, Military, Packaging, Pharmaceutical / Biotech, Semiconductors / Electronics
- Test Methods: Ash Testing / Filler Content, Atomic Absorption Spectroscopy (AA), Chemical Extraction, Chromatography (GC, HPLC, etc.), Diffraction (X-ray, Electron, etc.), Inductively Coupled Plasma (ICP / LA-ICP), Infrared Spectroscopy (FTIR, etc.), Isotopic Analysis, Mass Spectroscopy (RGA, etc.), Microscopy /
Find Suppliers by Category Top
Featured Products Top
-
geotechnical and deformation monitoring by continuously measuring hydrostatic pressure and converting changes in liquid height into precise elevation data. The application – How does hydrostatic leveling work? (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Geotechnical Applications of Tiltmeters
tracks and a service road. In order. to safeguard against unforeseen soil conditions, the wall's. kick-out stability was monitored in real time using Jewell's. Little Dipper in-place inclinometers and automated data. acquisition system. The automated system measured pile. tip displacements every
-
Distributed Vibration Monitoring Using FO Accelerometers
The many inherent benefits of fiber optic sensors for monitoring applications have driven their widespread adoption in many industries, spanning civil infrastructure, geotechnical applications, energy systems and general manufacturing. These applications typically involve monitoring some
-
Don't Lose Your Data-Log Directly Onto Your dataTaker
Our intelligent dataTaker data loggers are used every day in machine monitoring, geotechnical, and environmental applications. One of their most convenient features gives users the choice to record data onto a USB flash drive or just to log directly onto the system's large internal memory
-
Central Artery Tunnel Project Case Study
and. adjacent slurry wall construction. The construction of the eight-lane highway tunnel takes place inches from the plaza foundation of both buildings. As a result, an extensive geotechnical and structural monitoring program was initiated to monitor in real-time the buildings' performance as a result
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/10456/SLOPE%20STABILITY%20PRISM%20MONITORING_A%20GUIDE%20FOR%20PRACTISING%20MINE%20SURVEYORS.pdf?sequence=1
In this section of the document there is the following recommendation; “It is strongly recommended that mines adopt a systematic approach to the collection, analysis and interpretation of geotechnical monitoring data as it applies to mine design.” .
-
Engineering Geology for Society and Territory - Volume 5
137 A Geotechnical Monitoring Project for Early Warning: The Monte Stregone Landslide . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Engineering Geology for Society and Territory - Volume 2
The geotechnical monitoring network has been deployed in different stages since 2009, including: 11 casings for periodic borehole inclinometer measurements, 3 borehole wire extensometers, 8 transducers in open pipe piezometers and 7 DMSTM multi- parametric probes.
-
Engineering Geology for Society and Territory - Volume 6
2008) Landslide geotechnical monitoring network for mitigation measures in chosen locations inside the SOPO Landslide Counteraction Framework Project Carpathian Mountains, Poland The First World Landsl.
-
Landslide Science for a Safer Geoenvironment
A Landslide Monitoring and Early Warning System Using Integration of GPS, TPS and Conventional Geotechnical Monitoring Methods . . . . . . . . . . . . . . . . . . .
-
Waste Isolation Pilot Plant Safety Analysis Report
2-15 2.4.5.9 Geotechnical Monitoring Program . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Vibration, Structural Engineering and Measurement I
One hand, geotechnical monitoring is essentially some kinds of extensions for experimental rock and soil mechanics, the most objective mechanical behavior characteristics of geomaterials under coupling of many conditions can be dug or suggested by the data it procures.
Indicates content that may require registration and/or purchase.