Products/Services for Gibbons Electric Power Connectors
-
Power Connectors - (808 companies)Power connectors are female power connectors into which plugs or male connectors are inserted to make circuit connections. They transfer alternating current (AC) or direct current (DC) through a variety of electronic devices. Types of Power...PowerDevice TypeConfiguration -
AC Power Connectors - (318 companies)AC power connectors transfer alternating current through a variety of electronic devices. AC power connectors include simple AC inlets, outlets, and power entry modules. AC power connectors transfer alternating current through a variety... -
Instrument and Computer Power Connectors - (24 companies)Instrument power connectors and computer power connectors are used to connect a computer 's power supply to a hard disk, floppy disk, compact disk (CD), digital video disk (DVD), or other type of disk drive. Instrument power connectors and computer... -
Electric and Gas Utilities - (619 companies)Electric utilities and gas utilities supply electric power and/or natural gas or connect lines to industrial, commercial, and residential customers. Electric utilities and gas utilities supply electric power and/or natural gas, or connect lines...
-
Electrical Connectors - (3303 companies)Connectors Circular connectors are multi-pin connectors primarily used for external interfacing. They can be used for data transfer, electrical signal transmissions, or for powering electrical devices. In some cases, circular connectors have been designed... -
Electric Brakes - (216 companies)Electric brakes are assemblies consisting of electrical elements for the slowing or stopping of shafts in equipment drives. Electrical power is required to activate the brake. How to Select Electric Brakes. Spring Applied Brakes. Image Credit...
-
Electric Heaters - (286 companies)Electric heaters generate heat by passing an electric current through a high-resistance material. Electrics heaters generate heat by passing an electric current through a high-resistance material. These heating devices have been adapted to various...
-
DC Power Connectors - (70 companies)DC power connectors are electrical connectors that supply devices with direct current (DC) electrical power. DC power connectors are electrical connectors that provide direct current (DC) power to a connected device. DC power connectors are most...
-
Coaxial Connectors - (614 companies)...to transmit radio frequency (RF) signals in applications such as high-speed data and CATV applications. Coaxial connectors can able be used as mini power connectors for attaching extra-low voltage devices such as consumer electronics to external...
-
Military (MIL-SPEC) Connectors - (290 companies)...a military connector it is important to consider the type of coupling needed for the application. A coupler is a connector used to facilitate the joining of elements. It is typically associated with the transference of power or transference of electric waves...
Product News
-
Fuji Electric Corp. of America
Fuji Electric Power Semiconductors Over the past 50 years, advancements in semiconductor technology have helped make electronic devices smaller, faster, and more reliable. Fuji Electric is proud to be at the forefront of these innovations, offering high-performance power semiconductors for energy, automotive, information technology, home appliances, and industrial manufacturing applications. Check out our Semiconductor highlights!. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical... (read more)Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
LEMO USA, Inc.
High-Power Connectors for UxV & Robotics autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the most stringent connection requirements for High Power distribution of electronic devices and electric drive vehicles - essentially any system with electrical motors, batteries and inverters where high torque may... (read more) -
Anderson Power Products
The Future of High-Power Battery Connectors capability for up to 10 auxiliary connections, this high-powered connector is packed with exclusive features built to power the future of electric equipment. ". IBC Housing Options: Plug, Receptacle, and Panel Mount Configurations. The Industrial Battery Connector is perfect for charging high-power electric applications. Available in plug, receptacle, and panel mount configurations, the connector offers versatile installation options. The panel mount configuration is an exclusive Anderson Power offering... (read more)Browse DIN Connectors Datasheets for Anderson Power Products -
MPF Products, INC.
Power Feedthrough with Power Glove Connectors Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094 " Copper Conductors, 2.75 " Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)Browse Feedthroughs Datasheets for MPF Products, INC. -
Rego Electronics Inc.
Power Edge Card Connectors Product Series -. A full series of vertical, right angle and straddle mount types connectors. Features & Benefits -. Allows for variations of power, signal or mixed power or signal connectors to be stacked end-to-end to mate with double-sided card edge PCBA. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
Rego Electronics Inc.
PB Backplane Power Connectors Product Series -. Power backplane connectors available in right angle male, vertical male, right angle female & vertical female connectors. Features & Benefits -. A wide choice of power backplane connectors, with one power contact carrying 30A, plus full modular design enables customers choose their own number of power and signal pins and the way those pins line up. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
LadyBug Technologies LLC
Power Meter Connector Options Selecting the best connector for your power sensor. Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer 's DUT, increasing measurement accuracy by eliminating adaptors. Connectors are installed and the VSWR is verified at the beginning of the sensor 's manufacturing process. Field replacement is not recommended and voids the warranty because it could degrade the VSWR and calibration. Connector... (read more) -
LadyBug Technologies LLC
Power Sensor Connector Options Selecting the best connector for your power sensor. Customers may select one of several connector types for most LadyBug sensors. This often allows the sensor to be placed directly on the customer 's DUT, increasing measurement accuracy by eliminating adaptors. Connectors are installed and the VSWR verified at the beginning of the sensor 's manufacturing process. Field replacement is not recommended and voids the warranty because it could degrade the VSWR and calibration. Connector... (read more) -
Rego Electronics Inc.
HFP Backplane Power Connectors Product Series -. Four types for 2x2 power pins, 2x2 power pins with 6 or 16 signal pins, 1x3 power pins with 6 signal pins and 1x1 power pin. Features & Benefits -. PCB space saving. Many types available for selection. Up to 45A DC per pin. Target Market -. Telecommunication, Networking, Data Communication, Industrial Server Based Computing (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
LEMO USA, Inc.
Lemo's M series High Power connectors M Series High power. Designed for the most stringent high power distribution requirements. Rapidly improving battery technologies, capacities and cost as well as increasing tendency towards autonomous/driverless vehicles have created a clear trend towards increased power requirements for connectors in the automotive, transportation, defense, aerospace, robotics and motorsport industries. The new LEMO M series ratchet coupling High Power connectors were developed to satisfy the most stringent... (read more)Browse Electrical Connectors Datasheets for LEMO USA, Inc.
-
The formation of the human phonation ability as evolution problem
The Tie] erlagerung of the larynx through which that starts the throat sound actuating respiratory current a full connection to the mouth larynx erh ~ ilt already world before the Hominidenstufe. .... The descent already a menschentihnliches stage reaches at gibbon and great apes.
-
Transmission and distribution conference and exposition preview
Frankel Connector Company, Inc. .... G&W Electric Company GEC Alsthom T&D General Electric Capital General Electric Company General Electric Electrical Dist. .... & Control General Electric Industrial & Power System General Electric Lighting General Electric Motors General Machine Products .... Geomet Data Services Gibbons Electric Good-All Electric, Inc.
-
Author Index
ultrasonic soldering irons, 1732 Nergaard, L. S., with R. AM1 Matheson, hiigh-speed 10-V effect, 3170 Nertney, R. J., with J. J. Gibbons , w yve solutions of ionosphere-reclected … J. W. Clark, end-cooling of power -valve filaments, 1024 Neuert … S. Ekeltjf, high-sensitivitv autooiatic recordicug potentio- iiceter, 1989 Nitsche, H., h.f. connectors , 2906 vith others .... Williats, Jrj, sirface vibration pattarns of piezc- electric raidiators, (A)558 Nixon, R. D., with other,P…
-
Dialysis shunts
The correction of central venous current web blockades and but necessarily had to remain the shunt surgery .... Brittinger WD, Twittenhoff WD (2005) connection method on the artificial kidney, dialysis shunts: operation method, puncture, complication .... Davies AH, gibbons CP (eds) (2003) Vascular access, simplified.
-
Author Index
with C. M. Lin, broadband microwave coaxial connector , 3551 -with others, multiple ladder circuits for mm-wave … H., and G. R. Tingley, vitascan flying- spot colour scanner, 279 Hakura, Y., power spectrum of solar .... and J. S. Prener, two-stage optical excitation in phosphors, 2996 Hamakawa, Y., with J. Yamaguchi, Gep-n junction, high- electric -field effects in, 3023; barrier tem- perature at … 1958 82, 2570 Hamilton, D. J., J. F. Gibbons and W. Shoctky, avalanche…
-
Federal Register > Tuesday, April 21, 2015 > [80 FR 22176] Applicability Determination Index (ADI) Database System Recent Posting: Applicability Determinations...
40 CFR 61.110(a) includes valves, connectors or systems in benzene service, regardless of their location … testing be approved to relocate the flue gas continuous opacity monitoring system (COMS) on the stack outlet of a wet gas scrubber (WGS) covered under NSPS subpart D at the Texas Municipal Power Agency (TMPA) Gibbons Creek Electric Steam Generating Station Unit…
-
Twenty Year Cumulative Index 1951-1971
…estimate of trajectory computations; EASCON Record 66 125-130 DeCoste, Stephen H.; Electrical connectors -Feasibility of standardization … and Joseph W. Oliver; Estimate of space-radiation effects on satellite solar-cell power supplies; MIL-6 … G. L.; MIL-4 60 ApriJil 345-354 DeWitt, William D., Norman C. Gibbon , and Robert L … Dobler, Francis X.: Development of pivoted-pad journal bearings for potassium lubricated space electric power generators; ASTC…
-
Previewing the 1994 IEEE PES Transmission and Distribution Conference and Exposition
Connector Manufacturing Company Connector Products Inc. .... Consolidated Electronics Consulting-Specifying Engineer Magazine Continental Electric Cooper Power Systems Custom Plastics, Inc. CYME International Inc. .... Geomet Data Services Gibbons Electric Good-All Electric, Inc.
-
New Products
the connector locks onto the tab and reduces. .... for industrial equipment such as variable speed drives (VSDs), program- mable logic controls (PLCs), and power cabinets. .... in equipment without the need to conduct additional UL testing,” said Jeff Gibbons , VP Sales and .... It was developed in conjunction with Texas Electric Co- operatives, Georgetown, TX, for a major utility company…
-
The medical inspection
Interkostalraum linksparasternal directly in the connection to the 2nd heart sound with a large Blutdruckamplitutde, a positive … it self-evident by the drafting of a cardiological expertize that the previous electrocardiograms for comparison are … the reducing capacities above mentioned by patients or malfunctions to be substantially helpful in a power image. .... several conductive lines (Fletcher, et al. 2001 of Rodgers, et al. 2000, Trappe, gibbons , et al. 2002…
Indicates content that may require registration and/or purchase.