Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: S.I. Tech, Inc.
Description: The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and
- Secondary Port Maximum Cable Distance: 20 km
- Network: 1000Base-T, Multimode Fiber, Single Mode Fiber
- Features: Full Duplex, LED Indicator
- Form Factor: Module
-
Supplier: Acromag, Inc.
Description: Acromag’s XMC610 series provides up to four independant gigabit Ethernet interface ports. Intel’s I350 quad gigabit Ethernet controller delivers high-performance and offers many powerful networking capabilities. Designed for COTS applications, these rugged XMC mezzanine
- Number of Ports: 4
- Other Products: Networking Module
- Technology: XMC
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 10/100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of Service
-
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01 to a computer with either no networking capabilities or 10/100 Ethernet, you can upgrade
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Tripp Lite by Eaton
Description: The high-performance PCE-1G-01-LP 1-Port Gigabit Ethernet PCI Express Card adds a 10/100/1000 Mbps network card and RJ45 Ethernet port to your computer or server. By adding the PCE-1G-01-LP to a computer with either no networking capabilities or 10/100 Ethernet, you can
- Number of Ports: 1
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Beckhoff Automation LLC
Description: The Ethernet PCIe® network cards can be used in office and automation networks and offer the following benefits: plug-and-play interface 100/1000 Mbit/s, full duplex maximum performance through hardware-integrated checksum creation and verification The hardware side supports Quality of
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9374 is an 8-Port Layer-2+ managed high-performance Ethernet switch, incorporating six 100BASE-T1 PHYs and
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9370 is a 5-Port Layer-2+ managed high-performance Ethernet switch, incorporating four 100BASE-T1 PHYs and a
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: The Microchip LAN9370/1/2/3/4 is a scalable, compact, and cost-effective, 100BASE-T1 Ethernet Gigabit Switch family, based on the IEEE 802.3bw-2015 specification. The LAN9371 is a 6-Port Layer-2+ managed high-performance Ethernet switch, incorporating three 100BASE-T1 PHYs, a
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 to Gigabit Ethernet Adapter Connects You to a Wired 10/100/1000 Mbps NetworkThis USB 3.0 Gigabit Ethernet NIC network adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook or Chromebook to a 10/100/1000 Mbps network through a USB
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Supplier: Tripp Lite by Eaton
Description: Features USB 3.0 to Gigabit Ethernet Adapter Connects You to a Wired 10/100/1000 Mbps NetworkThis USB 3.0 Gigabit Ethernet NIC network adapter instantly connects your computer, laptop, notebook, MacBook, Ultrabook or Chromebook to a 10/100/1000 Mbps network through a USB
- Data Rate: 1 Gbps
- Network Equipment: Other
-
Serial Interfaces - FC9224 | 2.5 Gigabit Ethernet PC interface card, 4-channel, PCI Express ® x4 busSupplier: Beckhoff Automation LLC
Description: The FC9224 enables the use of 2.5 Gigabit infrastructure in existing and new applications. With its industrial grade and long term available components the PCIe® card is ideally suited for automation projects. plug-and-play interface 100/1000/2500 Mbit/s, full duplex The cards (or individual
-
Description: applications. The XPedite7750 also hosts numerous I/O ports and interfaces, including 10 Gigabit Ethernet, Gigabit Ethernet, PCI Express, USB 3.0, and LVTTL serial. Wind River VxWorks and X-ES Enterprise Linux Support Packages (XEL) are available. Features Supports Intel®
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: Gigabit Ethernet port Software Support Wind River VxWorks BSP X-ES Enterprise Linux (XEL) BSP Contact factory for availability of Microsoft Windows drivers and other operating systems Physical Characteristics 3U VPX-REDI conduction- or air-cooled form factor SOSA-aligned pinout
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: TOP-electronics USA
Description: including routing and DNS Increased data throughput Network connection via Gigabit-Ethernet High-performance hardware platform for less latencies Power supply: External Screw terminals, 12-48V DC Power-over-Ethernet (PoE) Standards & more Conforms to standards both in office and
- Features: Data Acquisition Instrument / System
-
Supplier: QLogic Corporation
Description: The QLogic 8200 Series Converged Network Controllers support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gb Ethernet link. The controllers showcase industry-leading LAN networking performance, full hardware offload for TCP/IP, FCoE, and iSCSI protocol processing, and
- Data Rate: 10,000,000 kbps
- Protocol / Network: Gigabit Ethernet
-
Description: I/O One 100GBASE-KR4 Ethernet port to P1.A One 25G/10GBASE-KR Ethernet port and one 1000BASE-KX Ethernet port to P1.B Ethernet ports allow up to 100 Gbps aggregate processor throughput One FPGA LVDS pair Two RS-232 and LVCMOS/LVTTL 3.3 V-configurable serial maintenance
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: and one 10/100/1000BASE-T Ethernet ports. The dual 100GBASE-KR4 Ethernet ports offer fallback redundancy to help ensure a consistent processor throughput of up to 100 Gbps is available at all times. The XPedite7771 also accommodates up to 48 GB of DDR4 ECC SDRAM in three channels and
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Supplier: TOP-electronics USA
Description: and DNS Increased data throughput Network connection via Gigabit-Ethernet High-performance hardware platform for less latencies Power supply: External Screw terminals, 12-48V DC Power-over-Ethernet (PoE) Standards & more Conforms to standards both in office and industrial
- Features: Data Acquisition Instrument / System
-
Supplier: L-com, Inc.
Description: benefits as the Ranger 2304 LAN, but provides the ability to connect USB 2.0 devices to hosts across a Ethernet Local Area Network using existing cabling eliminating a need for a dedicated direct connection. UK, European and Australian power versions available. Optional mounting kits also
- Number of Ports: 4 #
- Network Equipment: Extender / Repeater
-
Supplier: L-com, Inc.
Description: one remote USB 2.0 port. Number of devices can be increased using additional USB hubs True plug and play, ready to operate right out of the box. No new driver installation required. Supports all major operating systems including Windows®, Mac OS®, and Linux® Smaller overall footprint of
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
-
Supplier: Broadcom Inc.
Description: High Performance Networking for Enterprise Virtualization and the Cloud The Emulex Engine™ (XE)100 series (Skyhawk™) of Ethernet Controllers provides a single chip, which can support single-port 40Gb Ethernet (40GbE) or up to four ports of 10GbE/1GbE capability delivering multiple
- Data Rate: 1,000,000 to 40,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: DigiKey
Description: 1/1 Transceiver Gigabit Ethernet 444-HSBGA
- Supply Voltage: 1.8 to 3.3 volts
- Features: Other
-
Supplier: Broadcom Inc.
Description: XE4310R is a single chip, dual-port 10Gb Ethernet (10GbE) controller targeting enterprise applications requiring 10Gb wire-speed performance, multi-protocol offload capabilities and advanced I/O virtualization. The XE4310R Controller has two 10GbE interfaces that support XAUI, CX-4, KR and
- Data Rate: 1,000,000 to 10,000,000 kbps
- Operating Temperature: 0 to 70 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Quarktwin Technology Ltd.
Description: 6 PORT GIGABIT ETHERNET TRANSCVR
- Features: RoHS
-
Supplier: Lingto Electronic Limited
Description: 6 PORT GIGABIT ETHERNET TRANSCVR
- Device Type: Transceiver
-
Description: GIGABIT ETHERNET PHY
- Device Type: Receiver, Sensor Interface
-
Supplier: Microchip Technology, Inc.
Description: Microchip's LAN7430 is a PCIe 3.1 (at 2.5GT/s) to Gigabit Ethernet bridge, providing an ultra-high-performance and cost-effective PCIe to Ethernet connectivity solution. LAN7430 contains an integrated Ethernet PHY, PCIe PHY, PCIe endpoint controller, Ethernet MAC,
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: IC 4PORT 10 GIGABIT ETHERNET
- Device Type: Receiver, Sensor Interface
-
Supplier: Matrox Imaging
Description: Matrox Concord is a family of Gigabit Ethernet network interface cards (NICs) and IEEE 1394b adaptors that are pre-licensed for use with the Matrox Imaging Library (MIL) drivers for the GigE Vision™ and IEEE 1394 IIDC protocols.
- Number of Ports: 1
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: QLogic Corporation
Description: The 8200 Series 10GbE Converged Network Adapters support concurrent LAN (TCP/IP) and SAN (FCoE, iSCSI) traffic over a shared 10Gbps Ethernet (GbE) link. The adapters showcase industry-leading LAN networking performance, full hardware offload for FCoE and iSCSI protocol processing, and an
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Advantech
Description: bridging of processor blades for highly flexible multi-host and legacy configurations. A Marvell® Link Street® 88E6390X Ethernet layer 2 switch with VLAN support switches gigabit Ethernet traffic between VPX blades connected to the Ethernet fabric enabling a linerate
- Features: Switches
- Technology: VPX
-
Supplier: Integrated Device Technology
Description: applications as PCI Express® Generation 1 and 2 as well as for Gigabit Ethernet, Fibre Channel, and 10 Gigabit Ethernet. It is packaged in a 40- VFQFN package (6mm x 6mm).
- Supply Voltage: 3.3 volts
- Output Frequency: 98 to 165 MHz
- Operating Temperature: -40 to 85 C
- Clock Skew: 60 ps
-
Supplier: Win Source Electronics
Description: Manufacturer: Microsemi Solutions Sdn Bhd. Win Source Part Number: 043648-VSC8224HG Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: Gigabit Ethernet Number of Drivers/Receivers: 4/4 Data Rate: 1.25Gbps Categories: Integrated Circuits Status: Obsolete(EOL) Case /
- Data Rate: 1,250,000 kbps
- Package Type: BGA
- Features: Other
- Device Type: Receiver, Transceiver
Find Suppliers by Category Top
Featured Products Top
-
The S.I.Tech 2160 Bit-Driver is intended to extend the length of Ethernet links to up to 80Km for long haul backbone applications. Once installed the 2160's are completely transparent to the system. Units must be installed in pairs. Network timing limitations and fiber attenuation and bandwidth may limit maximum transmission distance to less than maximum. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Ethernet Media Converters (Bit-Drivers®) extend the distances of 10, 100, or 1000 Mbps networks through the use of either multimode to single mode fiber optics. https://www.sitech-bitdriver.com/products/ethernet.htm (read more)
Browse Fiber Optic Transmitters Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc. has developed a new "Industrial Ethernet" to Fiber Optic Bit Driver®. This new product, Model #2151 is added to Ethernet Family of products offered by S.I. Tech which also include various Media Converters and Switches, Fiber Optic Repeaters up to Gigabit speed (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech now offers a 10 gigabit optic repeater or fiber converter Bit-Driver. This unit can convert from multimode to single mode optics and works with Ethernet or other LANs. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc.
Conduct Research Top
-
Smart Computing Article - genetic programming/genetic algorithms to Gigabit Ethernet
is a complex database that holds different types of information within layers. One layer might be the topography of an area; another might be the population; yet another might be the road system available to drivers. Put information from all these layers together in a GIS that links the information
-
Fiber Optic Solutions from S.I. Tech, Inc.
standards * Auto senses 10 or 100 Mbps speeds * Power, Link Status, Activity, and Collision LED indicators * Multimode or Single mode * ST connectors (Options available) * POE option (2150POE) * Card version 2350-10/100. 2160 * Full Duplex Gigabit Ethernet over Fiber Bit- Driver (R) * Supports
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Heard on the Beat (Feb. 22) Heard on the Beat (Feb. 22) Inphi launches modulator drivers for 10- and 40-Gbit optical networks WESTLAKE VILLAGE, Calif. -- Inphi Corp. here has introduced four modulator drivers for OC-192 and OC-768 optical networks, supporting 10- and 40-gigabits-per-second
More Information Top
-
BUSINESS
The number of packets acknowledged but not returned from the Gigabit Ethernet driver .
-
DRIVER NEEDED: Intel 82566DM Gigabit Ethernet (DOS) [PCI / ISA] - Free Drivers Download | Request and Support Forums
I cannot find the Intel Gigabit ethernet Driver 82566DM for DOS, im using ghost to make the deploymenet, i get into intel web page, but the drivers that they have it doesn´t work. i hope you can help me.
-
GRIP: a reconfigurable architecture for host-based gigabit-rate packet processing
Currently, the GRIP driver registers itself as a regular Gigabit Ethernet driver .
-
Intel® 82576 SR-IOV Driver Companion Guide
The sample Intel VF driver is a modified version of standard Intel igb Gigabit Ethernet driver .
-
Achieving Fault Tolerance via
Integrating FTSS with the VxWorks 653 kernel required changing one kernel source file dealing with the PowerPC DEC register and two BSP source files dealing with memory layout and Gigabit Ethernet driver parameters.
-
Speculative defragmentation - a technique to improve the communication software efficiency for Gigabit Ethernet
Despite a strict zero-copy handling within the op- erating system, the implementation techniques men- tioned above still fail to remove the last copy in the Gigabit Ethernet driver that is due to packet defrag- mentation'.
-
MAGNET: a tool for debugging, analyzing and adapting computing systems
The second example shows how we used MAG- NET to diagnose a performance problem in a 10- Gigabit Ethernet driver .
-
Device level communication libraries for high‐performance computing in Java
Gigabit Ethernet Driver .
-
Speculative Defragmentation – Leading Gigabit Ethernet to True Zero-Copy Communication
Our implementation of a speculative Gigabit Ethernet driver with a speculative defragmenter is embedded into an OS setting with well known zero-copy techniques like “fast buffers” or “page remapping”.
-
System Error Messages for Cisco IOS
Release 12.2 S
Gigabit Route Processor (GRP) Gigabit Ethernet driver .
Indicates content that may require registration and/or purchase.