-
Supplier: Ametek Solartron Metrology
Description: Whether it be PC, laptop or PLC, Solartron offers a range of Interface Modules and PLC gateways for directly connecting to an Orbit® Network with the Controller of your choice. The interface module provides a method of connecting controllers to the Orbit® network where the controller
- Data Rate: 12,000 kbps
- Features: Other, Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: The SeaLINK® 2201 USB serial I/O adapter provides two RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2201 supports standard PC data rates up to 460.8K bps. Sealevel’s SeaCOM USB software drivers and
- Data Rate: 460.8 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: Brainboxes Limited
Description: Tough ultra small USB-C to serial adapter suitable for any environment. The closest you can get to an integrated RS422/485 serial COM port. High retention USB connector for an unbreakable connection, comes with 1m USB-B to USB-C
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 60 C
- Connector: DB9
-
-
Supplier: Brainboxes Limited
Description: delivery 2 Port RS-422/485 USB to Serial Adapter Data rate from 300 to 921,600 baud High Retention USB Socket Drivers for all popular operating systems including Windows 10 Works where many other USB to Serial devices do not Lifetime
- Data Rate: 921.6 kbps
- Number of Ports: 2
- FIFO Capacity: 128-byte
- Connector: DB9
-
Supplier: TRENDnet Inc.
Description: Connect an additional high resolution monitor to a workstation in Extend Mode View a computer HDTV display up to 3840 x 2160 resolution at 30 Hz Flawless video with high speed USB TYPE-C to HDMI connection Powered by the connected computer Supports Windows® and Mac®
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: USR
Description: The USR® USB 3.0 ExpressCard easily adds 2 USB 3.0 ports to your laptop. Connect super speed peripherals like USB 3.0 external hard drives, digital video cameras, high-resolution webcams and save time with faster transfer rates of up to 5 Gbps. The blazing fast 5
- Number of Ports: 2
- Operating Temperature: 0 to 40 C
- Form Factor: Portable
- Features: Serial Adapter
-
Supplier: Sealevel Systems, Inc.
Description: The SeaI/O 641U-OEM easily adds four RS-232 serial ports to OEM computing platforms including ITX, EBX, EPIC, and ATX designs, or any OEM application where serial devices can be connected via an available USB port. The serial ports appear as standard COM ports
- Data Rate: 921.6 kbps
- Number of Ports: 4
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232
-
Supplier: Sealevel Systems, Inc.
Description: radio. The Quick Disconnect feature allows the adapter to be easily configured for the desired target radio and enables adapters purchased today to be used with future radios by changing the radio cable. For details on how to obtain your copy of DISA’s PDA-184
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Supplier: ACCES I/O Products, Inc.
Description: Features Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Data transfer rates up to 920K baud Built in six foot cable Plug-n-Play allowing quick connect/disconnect whenever you need an additional serial port Ideal for use with portables and
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: 50cm USB cable Our smallest form factor USB to Serial Works where many other USB to Serial devices do not. Drivers for Windows 10, 8, 7, XP, Mac and Linux Industrial Specification IP-50 rated -40 °C to +80 °C / -40 °F to +176 °F Lifetime
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: Banner Engineering Corp.
Description: Overview A quick solution for converting from a universal serial bus interface to the EZ-ARRAY RS-485 interface. For use with the A-GAGE EZ-ARRAY measuring light curtain, when using PC-based EZ-ARRAY software Connects to a USB port on a computer or USB hub Provides
- Operating Temperature: 0 to 50 C
- Serial Protocol: RS485
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: TRENDnet Inc.
Description: Connect an additional high resolution monitor to a workstation in Extend Mode Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz Flawless video with high speed USB TYPE-C to VGA connection Powered by the connected computer Supports Windows® and Mac®
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: ACCES I/O Products, Inc.
Description: Features Android USB 2.0 Full-Speed Host to industry standard RS-232 DB9M serial port Supports UART interface with RX, TX, RTS and CTS RX buffer size 5512 bytes; TX buffer size 256 bytes Supports baud rates up to 460.8kbps, 921.6kbps optional Use with any Android platform
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9
-
Supplier: ACCES I/O Products, Inc.
Description: Features RoHS compliant, single-port serial communications adapter for USB 2.0 or 3.0 Add a RS-232, RS-422 or RS485 serial port to any USB equipped computer Compact, industrial, military-grade metal backshell Industrial operating temperature (-40°C to
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- FIFO Capacity: 128-byte
- Features: CE Conformity Marks, Other, RoHS, Serial Adapter, Serial Data Converter
-
Supplier: Brainboxes Limited
Description: Tough ultra small isolated USB to serial adapter suitable for any environment. The closest you can get to an integrated serial port. High retention USB connector for an unbreakable connection. Avoid electrical damage to your expensive equipment
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: -40 to 80 C
- Connector: DB9
-
Supplier: American Portwell Technology Inc.
Description: Four port asynchronous serial communication adapter designed for use with any computer system equipped with a USB port
- Data Rate: 230.4 to 921.6 kbps
- Number of Ports: 4
- Connector: DB9
- Form Factor: Desktop / Tower
-
Supplier: OMEGA Engineering, Inc.
Description: The OMG-USB-232-1 and OMG-USB-485-1 USB to serial I/O adaptors provide a single USB to RS-232 serial port (OMG-USB-232-1) or a single USB to RS-422/485/530 serial port (OMG-USB-485-1) providing USB
- Data Rate: 460.8 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 50 C
- Operating Humidity: 10 to 90 %
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES Serial adapter for USB 1.1 and 2.0 port hosts Two serial ports—field selectable RS-232/422/485 Small, (4" x 4" x 1.8") rugged industrial enclosure PC/104 module size and mounting compatibility Speeds up to 921.6Kbps Power and individual port activity LEDs
- Number of Ports: 2
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- FIFO Capacity: 128-byte
-
Supplier: TRENDnet Inc.
Description: Mirror your laptop's HD display to any HDMI monitor or TV Supports resolutions up to 4K Ultra HD at 60 Hz Flawless video with high speed USB-C to HDMI 2.0 connection USB-C Power Delivery Compliant Supports Chrome™, Windows® 10 and Mac® operating systems
- Features: Serial Adapter
- Network / Bus: USB
-
Supplier: TRENDnet Inc.
Description: Mirror your laptop's HD display to any VGA monitor or TV Supports resolutions up to 1920 x 1200 at 60 Hz Flawless video with high speed USB-C to VGA connection USB-C Power Delivery Compliant Supports Chrome™, Windows® 10 and Mac® operating systems
- Features: Serial Adapter
- Network / Bus: USB
Find Suppliers by Category Top
Featured Products Top
-
Serial ATA (SATA) is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. The Serial Attached SCSI (SAS) is a point-to-point serial protocol that moves data to and from computer storage devices such as hard drives and tape (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
data is permanently removed in compliance with strict regulatory and security requirements. In addition to its EDSFF capabilities, the LEX FORENSIS offers broad interface support, enabling operation across multiple storage technologies, including SATA, SAS, USB, M.2, U.2, andU.3. This (read more)
Browse Device Programmers Datasheets for U-Reach Data Solutions Inc.
More Information Top
-
Shopping In Wireless Networking - Big Bruin
PC hosted mode: Pair the module with bluetooth dongle directly as virtual serial . … CentrinoÃÂî Advanced-N 6200 Wireless 1" Half-Mini PCI-e Half-Mini Card Adapter for Windows 7 … … feature for Windows Vista and Windows 7, facilitating a connection from the notebook to nearby WiFi devices. • Panda Mid-Range 150Mbps 802.11B/G/N 2.4GHz WiFi USB adapter - 5dBi Antenna for Windows XP/ … • Gigaware -n USB Dongle w/ Extended Range Antenna Gigaware Wireless-n USB Dongle w/ Extended Range …
Indicates content that may require registration and/or purchase.