Products/Services for Gland Steam Condensers

  • Condensers-Image
    Condensers - (219 companies)
    How to Select Condensers Condensers are refrigeration devices that accept vaporized refrigerant from an evaporator and then compress and liquefy it for use within a system. They are used in steam turbines and nuclear power plants, as well...
  • Steam and Gas Turbines-Image
    Steam and Gas Turbines - (78 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...
  • Cable Glands-Image
    Cable Glands - (367 companies)
    Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes...
  •  
    Laboratory Condensers - (39 companies)
    Laboratory condensers are large, coolant-filled tubes that surround smaller glass tubes that contain a hot fluid or vapor. They are used to cool fluids and condense gases. Laboratory condensers are used in distillation and reflux processes...
  • Steam Traps-Image
    Steam Traps - (229 companies)
    Steam traps are automatic valves that release condensate from a steam space while preventing the loss of live steam. They also remove air and noncondensables from the steam space. Steam traps are automatic valves that release condensate from a steam...
  •  
    Steam Valves - (241 companies)
    Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications...
  •  
    Packing Hooks and Extractors - (30 companies)
    ...and valves. Packing materials are an integral part of a compression packing seal or gland seal. Typically a gland along the top ring tightens and compresses the packing materials to create a fluid seal. Packings hooks remove and replace packing materials...
  •  
    Steam Injection Heaters - (26 companies)
    Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer...
  •  
    Steamers and Steam Generators - (118 companies)
    Steamers and steam generators produce steam vapor for cleaning, oxidation, and other process functions. They heat water above the boiling or vapor point to convert the water into high-temperature water vapor or steam. When water is heated...
  •  
    Sealing Glands - (146 companies)
    Sealing glands are fittings that allow tubes, process pipes, cable or any single element assembly to be sealed in pressure / vacuum applications by use of a compression seal. Sealing glands are compression fittings that seal an element when...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Pelonis Technologies, Inc.
New York Blower Company (The)
Hartzell Air Movement
Hartzell Air Movement