-
Supplier: Accuris
Description: Noise insulation comprising glass wool mat and glass cloth surface material
-
Description: Fiberglass cloth is high temperature products which woven by glass fiber yarn. The weave type have plain, twill and stain. Plain weave: construction tightness, smooth, clear lines, can be used as industrial material like electrical insulation material and reinforcement
-
Supplier: Caplugs
Description: resistance to solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White
- Backing: Cloth - Woven Fabric
-
-
Supplier: Caplugs
Description: solvents Flame retardant Excellent tensile strength for splicing materials with low internal strength Conformable Material: Glass Cloth Standard Color: White
- Backing: Cloth - Woven Fabric
-
Supplier: Accuris
Description: PLASTIC MATERIAL, LAMINATED, THERMOSETTING ELECTRICAL INSULATION: SHEETS, GLASS CLOTH, SILICONE RESIN
-
Supplier: Accuris
Description: PLASTIC MATERIAL, LAMINATED, THERMOSETTING, ELECTRICAL INSULATION: SHEETS, GLASS CLOTH, SILICONE RESIN
-
Supplier: Accuris
Description: PLASTIC-MATERIAL, LAMINATED, THERMOSETTING, ELECTRICAL-INSULATING: SHEETS, GLASS CLOTH, SILICONE RESIN
-
Supplier: IPS Limited
Description: A premium shiny silver aluminum foil, glass cloth tape that can be used as a high temperature, heat reflective, protective wrap for temperature sensitive components and materials in these markets: aerospace automotive industrial electrical Features: Silicone adhesive PTFE tape
- Temperature Resistance: -71 to 260 C
- Type: Adhesive
- Backing Material: Cloth - Woven Fabric
- Features: Glass / Fiberglass, Single-Sided Adhesive
-
Supplier: SAE International
Description: This specification covers woven glass cloth that has been suitably finished for further fabrication into glass fabric base resin laminates and sandwich materials.
-
Supplier: Custom Fabricating & Supplies
Description: Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it
- Width: 0.5 to 3 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -17.77777777777778 to 260 C
- Features: Dielectric / Insulating, Double-Sided Adhesive
-
Supplier: Budnick Converting, Inc.
Description: 363 is a 7.3 mil, high temperature aluminum foil/glass cloth tape. It is primarily used as a heat reflective wrap, over insulation cables, instruments, or other high temperature sensitive materials.
- Thickness: 0.007299999999999999 inches
- Peel Strength / Adhesion: 4.1875 lbs/in
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: TAPE, GLASS CLOTH, 50M X 19MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, GLASS CLOTH, 50M X 12MM; Tape Type:Gaffer / Duct / Cloth; Tape Backing Material:Glass Cloth; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape Colour:White; RoHS Compliant: Yes
-
Supplier: Saint-Gobain Tape Solutions
Description: silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.
- Overall Thickness: 0.31102379 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: Saint-Gobain Tape Solutions
Description: silicone adhesive. Brown SGB6 and Copper SGC6 are frequently used by the packaging industry as a release surface on heat sealers, blister formation and form-fill equipment where heavy production demands a product with more release surface material.
- Overall Thickness: 0.41338605 inch
- Overall Width / OD: 1.4173236 inch
- Diameter: 1.4173236 inch
- Type: Fiber / Monofilament, Strands / Multi-filament
-
Supplier: SAE International
Description: This specification has been "CANCELLED" by the Aerospace Materials Division, SAE, as of October 1995.
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover various types of non-woven glass cloth in the form of tape and flat sheet impregnated with epoxy resin, the resin to be supplied in a "B" staged condition.
-
Supplier: ASTM International
Description: This specification covers fibrous glass sound-absorbing board with a perforated fibrous glass cloth facing for sound reduction in ship spaces with high noise levels. It also measures and describes the response of materials, products, or assemblies to heat and flame under
-
Supplier: Newark, An Avnet Company
Description: TAPE, GLASS CLOTH, 66FT X 1"; Adhesive Type:Silicone Pressure Sensitive Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Roll Length - Metric:20.12m RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TAPE, GLASS CLOTH, 66FT X 0.5"; Adhesive Type:Pressure Sensitive Rubber Thermosetting Adhesive; Tape Backing Material:Glass Cloth; Tape Colour:White; Total Tape Thickness:7 mil (0.18 mm); Roll Length - Imperial:66ft; Colour:White RoHS Compliant: Yes
-
Description: Gives requirements for properties of epoxide cellulose paper core, epoxide glass cloth surface copper-clad laminated sheet, of defined flammability, in thicknesses of 0.7 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded composite laminate consisting of a
-
Supplier: SAE International
Description: This specification covers thermal radiation resistant material in the form of tape with pressure-sensitive adhesive.
-
Description: The blended cloth is made from mixed materials which include carbon fiber ,ceramic fiber,bio-soluble fiber,glass fiber and many other refractory fiber,its refractory performance is highly better than traditional carbon fiber cloth.Beside,it is soft and light.
-
Description: absorption, advanced exhaust gas purity efficiency. ■Applications ○Widely use in the fields like electro machinery, metallurgy, oil, chemical, coal, building and communication. ○Used as the interlayer thermal insulation materials and sound-absorption materials for the vehicle, vessel,
-
Supplier: ASTM International
Description: 1.1 This specification covers clear silicone varnished glass fabrics in the form of sheets, rolls, and tapes for use as electrical insulation. 1.2 The product covered by this specification shall be designed to conform to Class 180 electrical insulating materials as classified by IEEE
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Glass fiber thermal tape is made of glass fiber cloth as the base material and coated with high thermal conductivity acrylic adhesive. It has high thermal conductivity, good temperature resistance, good adhesion, and good insulation performance.
- Thickness: 0.005905511811023622 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic
- Features: Acrylic / Acrylate, Anti-static / ESD Control, Electrically Conductive, Glass / Fiberglass
-
Supplier: Morgan Advanced Materials
Description: Focusing on the needs of industries such as aerospace, semiconductor and photovoltaic, metallurgical, optical fiber manufacturing, glass processing and ceramics, Morgan AM&T has developed a wide range of carbon and graphite felt and cloth materials unequalled in performance.
- Material: Carbon / Graphite, Ceramic
- Features: Other
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Glass Ceramic Parts Machining Instruction: Machinable ceramics is a new kind of ceramic material, the material the use of metal processing tools and equipment can usually work out precision tolerance of the products, here is a brief introduction of its processing
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: Johns Manville Corp.
Description: Utilizing a unique and sophisticated process, our glass microfibers are conveyed in a high-velocity air stream and formed into a nonwoven mat. The binder is spray applied and oven cured. This material can be manufactured with polyester spunbond or glass backing material.
- Applications: Filtration, Industrial OEM
- Material: Glass / Fiberglass
- Features: Nonwoven Product, Other
- Type: Wet-laid / Air-laid Nonwoven
-
Supplier: ASTM International
Description: 1.1 This test method provides a procedure for evaluating fabric stability by measuring the resistance to yarn slippage of filling yarns over warp yarns, or warp yarns over filling yarns in vinyl-coated glass yarn insect screening and louver cloth. 1.2 This test method shows the values
-
Supplier: Norplex-Micarta
Description: NP130 (NEMA FR-4) consists of a woven glass fabric substrate combined with a halogenated epoxy resin system. It is produced to printed circuit board quality standards, is flame retardant and meets or exceeds the requirements of MIL-I-24768/27, Type GEE-F, and IPC 4101, sheet 21.
- Temperature Resistance: 130 to 140 C
- Materials: Cloth / Fabric (Woven), Glass / Fiberglass
-
Supplier: Uneeda Enterprizes, Inc.
Description: PC221 Designed for non ferrous metal and glass using wet operations. Grain: S/C Backing: X-Y Weight Polyester Cloth Bonding: Resin over Resin Coating: Closed Color: Black Grit Range: 16 â€" 1000 Waterproof PC221 Material Safety Data Sheet
- Grit / Micron Size: 16 to 1,000 # or Microns
- Backing: Cloth
- Features: Other
- Type: Silicon Carbide
-
Supplier: CertainTeed Corporation
Description: acoustical performance. It is compression packaged and encapsulated for ease of handling, and its range of R-Values and sizes ensures the right product for the job. EasyTouch is composed of tan, uniformly textured, inorganic fibrous glass. The fiber glass blanket is encapsulated in a
- Overall Thickness: 3.5 to 12 inch
- Overall Width / OD: 15 to 24 inch
- Overall Length: 1.3333333333333333 to 2.6666666666666665 yd
- Type: Blanket / Batt
-
Description: Standard
Find Suppliers by Category Top
Featured Products Top
-
material technology, these cloths release over 97% of the cleaning solution they absorb—ensuring that what you put in is what you get out. This innovative design reduces the amount of chemical solution required for each task, helping you optimize your cleaning routine while cutting down on (read more)
Browse Wipes and Wipers Datasheets for M-Squared Innovations & Insights -
design and tolerance demands. Materials: Adhesive Tape | Laminates | Textiles | Leather | Gasket Material | Cloth | Vinyl | Reflective Materials | Films | Polycarbonates | Aluminum | Brass | Plexiglass | Polystyrene | Particle Board | Heat Sensitive Materials Water Jet Materials (read more)
Browse Cutting Services Datasheets for Budnick Converting, Inc. -
consuming minimal energy through reliable AC/ABB motors. - Durable Filter Components: The filter cloth, made from PA12 material with German knitting technology, features a smooth, anti-clogging, and non-stick surface for consistent (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
regular FR-4 compatible processing conditions and high-temperature PTFE conditions. Offering a level of compatibility unattainable by fluoropolymers, Fluon+ PFA EA-2000 can adhere to different materials including glass cloth, polyimide and various metals and Available as a film or (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc. -
is made of glass fiber cloth and coated with silicone rubber. Often referred to as silicone-coated fiberglass cloth, the fabric is typically engineered for use in industrial applications where high levels of resistance are required against extreme temperatures, flames and chemicals. Mid-Mountain can (read more)
Browse Industrial Coatings Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
What is a Pressure Sensitive Tape?
pressure) with no phase change (liquid to solid) and usually on a roll. The key point that differentiates a pressure sensitive tape from other types of adhesives is that no activation by water, solvent, or heat is necessary to exert a strong adhesive force towards diverse materials such as paper, glass
-
Headspace Assay of Polymers used in the Automotive Industry with Teledyne Tekmar HT3 TM Dynamic Headspace Instrument (.pdf)
Synthetic and natural materials are used extensively by the motor vehicle industry to provide customers appealing and safe vehicle interiors. The materials used in all aspects of vehicles interior, range from cloth and leather seats to the plastics used in the dashboards. The manufacturing process
-
Reference Guide: Resin Plates Characteristics
Glass Plates. Compared with paper base type bakelite plates or cloth type bakelite plates, MISUMI's Epoxy Glass Plates have high strength (mechanical strength), excellent heat resistance and moisture resistance. They are new materials that contain no asbestos. High insulating performance of MISUMI's