-
Supplier: U.S. Sensor
Description: U.S. Sensor™s high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme
- Resistance (@25°C): 1,000 to 100,000 ohms
- Width / Diameter: 0.07 inch
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: Littelfuse, Inc.
Description: Littelfuse high temperature glass probe thermistors feature superior long-term stability and fast thermal response. Their small size and glass encapsulation makes them especially suitable for temperature measurement and control where space is limited and where extreme
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 10,000 ohms
- Package / Electrode Type: Bead
- Lead Style: Leadless
-
Supplier: Heilind Electronics, Inc.
Description: ASSY,LOIS,HIGH TEMP,ROHS GLASS PROBE THERMISTOR ASSEMBL
-
-
Supplier: Allied Electronics, Inc.
Description: Features Hermetically Sealed in Glass with High Reliability Weldable/Solderable Dumet Leads Available in Tolerances from ±1% to ±25% Maximum Operating Temp. Range is 300°C (572°F) Rugged Glass Encapsulated Units Standard: 1.0 mW/°C in Still Air Minimum Mini: 0.7 mW/°C in Still Air
-
Supplier: OMEGA Engineering, Inc.
Description: Linear Tubular Glass Thermistor Sensor
- Sensed Temperature: 212 F
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 5 inch
- Features: Double Element, Thermistor
-
Supplier: Cole-Parmer
Description: • Thermistor Probes Offer Excellent Accuracy Over the Biological Temperature Range • Probes are electronically isolated and come with a 10ft lead with a ¼†phono plug (unless otherwise specified). • Probes are designed for multiple applications. • Epoxy coated
- Sensed Temperature: -40 to 212 F
- Sensitive Length: 5 inch
- Features: Thermistor
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 500 to 5,000,000 ohms
- Lead Style: Axial, Radial
- Package / Electrode Type: Bead
- Coating: Glass
-
Supplier: U.S. Sensor
Description: including interchangeable thermistors, end-banded chip thermistors, laboratory grade temperature thermistors, and inrush current limiting power thermistors, among others. Product descriptions and options are available for each of our featured thermistors. Feel free
- Resistance (@25°C): 100 to 1,000,000 ohms
- Width / Diameter: 0.039 to 0.14 inch
- Package / Electrode Type: Chip / Surface Electrodes
- Coating: Glass
-
Supplier: OMEGA Engineering, Inc.
Description: Pyrex Probe is 5" Long and 3/16" Diameter with Stainless Steel Transition to 120" (3 meters) of PVC Cable and Phone Plug Connector
- Sensed Temperature: 212 F
- Diameter or Width Range: 0.1875 inch
- Sensitive Length: 5 inch
- Process Connection: None or Hand held
-
Supplier: Littelfuse, Inc.
Description: 300°C Glass Braid Insulated, Glass Braid Jacketed Cable
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 100,000 ohms
- Lead Style: Leadless
-
Supplier: DigiKey
Description: NTC Thermistor 2k Cylindrical Probe, Glass
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 2,000 ohms
- Coating: Glass
- Housing: Probe / Closed Tube
-
Supplier: Heilind Electronics, Inc.
Description: ASSY,PKG,LOIS,HI TEMP,CONNECT GLASS PROBE THERMISTORASSEMBLY
-
Supplier: Littelfuse, Inc.
Description: Glass Braid Insulated, Glass Braid Jacketed Cable Molex Connectors High Temperature Capability to 300°C
- Temperature Range: -55 to 300 C
- Resistance (@25°C): 100,000 ohms
- Lead Style: Leadless
-
Supplier: Littelfuse, Inc.
Description: NGD3203K3T1NLB001 is an NGD series glass-encapsulated thermistor with the following specifications: Resistance Ohms @25 °C = 20,000 (nominal resistance at the stated temperature) Resistance Tolerance @25 °C = ± 10% (maximum deviation from the nominal resistance value) Notes: Resistance
-
Supplier: Honeywell Sensing & IoT
Description: 120 Series and 121 Series Thermistors are shock resistant, rugged, glass-encapsulated units that are often suited for immersion in fluid and convenient for mounting in air sensor assemblies. They are available in two configurations: standard and mini.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 10,000 ohms
- Minimum Thermal Time Constant: 22 sec, in air
- Length: 2.00000108 inch
-
Supplier: Honeywell Sensing & IoT
Description: 120 Series and 121 Series Thermistors are shock resistant, rugged, glass-encapsulated units that are often suited for immersion in fluid and convenient for mounting in air sensor assemblies. They are available in two configurations: standard and mini.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 1,000 ohms
- Minimum Thermal Time Constant: 10 sec, in air
- Length: 1.25196918 inch
-
Supplier: Honeywell Sensing & IoT
Description: 120 Series and 121 Series Thermistors are shock resistant, rugged, glass-encapsulated units that are often suited for immersion in fluid and convenient for mounting in air sensor assemblies. They are available in two configurations: standard and mini.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 5,000 ohms
- Minimum Thermal Time Constant: 22 sec, in air
- Length: 2.00000108 inch
-
Supplier: Honeywell Sensing & IoT
Description: 120 Series and 121 Series Thermistors are shock resistant, rugged, glass-encapsulated units that are often suited for immersion in fluid and convenient for mounting in air sensor assemblies. They are available in two configurations: standard and mini.
- Temperature Range: -60 to 300 C
- Resistance (@25°C): 2,000 ohms
- Minimum Thermal Time Constant: 22 sec, in air
- Length: 1.25196918 inch
-
Supplier: Cole-Parmer
Description: • Use these electrodes with most Oakton handheld or benchtop pH meters for accurate and reliable readings • Refillable electrode provides more accurate pH measurement • Amber glass bulb minimizes sodium error in high pH solutions • Use at temperatures up 110
C These glass - pH Range: 0 to 14 ph
- Operating Temperature: 0 F
-
Supplier: Allied Electronics, Inc.
Description: 20% Tolerance, 300 °C Maximum, Glass Probes Hermetically sealed in glass High reliability D.C. - 0.7 mW⁄Deg C minimum T.C. - 10 sec. maximum Features Hermetically Sealed in Glass with High Reliability Weldable/Solderable Dumet Leads Available in Tolerances from ±1% to
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 6 - 3000 ohm NTC thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 5 - 1800 ohm thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control system.
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 9 - 100,000 ohm NTC thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 8 - 2.252 ohm NTC thermistor. Glass surface sensor Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a computerized monitoring or control
-
Supplier: Allied Electronics, Inc.
Description: The DC95/EC95 thermistors have higher dissipation constants than glass-coated beads or probe-style thermistors and therefore can be used in circuits of moderate power levels. The thermal time constant of chip-style thermistors is comparable to that of large
-
Supplier: Allied Electronics, Inc.
Description: industrial equipment controls. These units exhibit faster still air response times than comparable glass probe devices while maintaining a relatively high dissipation constant and are manufactured to closer resistance tolerances. Maximum Power Level: 0.075 watt at 25°C (derating to
-
Supplier: Conax Technologies
Description: Assembly - Insert Element, Torque Cap Replaceable Sealant Permits Repeated Use of Fitting Tube Stress Concentration Minimized Application Ideas: Pressure or vacuum sealing of thermocouples, RTDs, dial-type thermistor probes, glass the
- Mounting Size: 0.98 to 2.375 inch
- Number of Wires: 1 #
- Opening Diameter: 0.039 to 1.75 inch
- Pressure Rating: 10,007.6013 psi
-
Supplier: Traceable® Products
Description: Hot Wire Anemometer with two miniature glass-bead thermistors provides greater precision at low air velocities. Telescope probe expands from 9-1/2 inches to 3 feet for use in hard-to-reach places. No moving-parts unit eliminates friction errors caused by rotating vanes. It's
- Air Velocity Range: 40 to 3,940 SFPM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Measurement Type: Air Velocity
-
Supplier: Isotech North America
Description: 80mm) and the insert options allow drillings to be made per customer specifications. A fast cool down probe is available as an option. When connected to an air supply, this probe cools down the Pegasus 1200 in about 25% of the normal time. All Pegasus 1200 Models are supplied with
- Software: Application Software Included
- User Interface: Computer Interface, Digital Front Panel
- Display: Digital Readouts
- Calibrator Style: Portable
-
Supplier: Traceable® Products
Description: current, a probe holder arm, battery, and Traceable® Certificate. Supplied glass probe is 5-1/4 x 1/2 inches diameter with a cable length of 59 inches. Size is 8-1/4 x 6 x 3-1/2 inches and weight is 1-1/2 pounds. Replacement battery Cat. No. 1112.
- Conductivity / Dissolved Solids Range: 0.1 to 20,000 µS/cm
- Conductivity Accuracy: 0.3 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Display Type: Digital Display
-
Supplier: Cole-Parmer
Description: • The best and most accurate way to replace glass thermometers • Built-in probe with a stainless steel sheath ideal for rugged applications • Display temperature in Celsius or Fahrenheit • ±0.05°C accuracy over full range • Temperature trend indicator • 200 hour battery life Whether
- Fahrenheit Scale: -58 to 320 F
- Celsius Scale: -50 to 160 C
- Thermometer Technology: RTD Technology
-
Supplier: Cole-Parmer
Description: • The best and most accurate way to replace glass thermometers • Built-in probe with a stainless steel sheath ideal for rugged applications • Display temperature in Celsius or Fahrenheit • ±0.05°C accuracy over full range • Temperature trend indicator • 200 hour battery life Whether
- Fahrenheit Scale: -58 to 320 F
- Celsius Scale: -50 to 160 C
- Thermometer Technology: RTD Technology
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: reliable dual thermistor, airflow sensors and digital differential velocity pressure flow grid powered by TSI to control and monitor cabinet airflows to set points. Control lights via solid state switch. Control outlets via solid state switch. Display date/time w/battery backup. Display alarm
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: TE Connectivity
Description: Body Features Wire Connection : Open End Dimensions Discrete NTC Wire Length (MM) : 32 Operation/Application Wire/Cladding Connection : 28 AWG (0.5mm) Axial Tin/Nickel Plated Copper Packaging Features Discrete NTC Package : Glass Axial Discrete Product Type Features Discrete NTC Sensor Type :
- Temperature Range: -40 to 250 C
- Resistance (@25°C): 10,000 ohms
- Length: 1.2598432 inch
- Coating: Glass
-
Supplier: OMEGA Engineering, Inc.
Description: The HSTH Series Flexible Thermistor Sensors are hermetically sealed at the sensor tip to provide continuous protection from corrosive environments. This unique Thermistor temperature probe design provides a small, flexible, and electrically isolated Thermistor element,
- Temperature Range: -80 to 150 C
- Resistance (@25°C): 2,252 to 10,000 ohms
- Minimum Thermal Time Constant: 3.75 sec, in air
- Length: 39.3701 inch
Find Suppliers by Category Top
Featured Products Top
-
used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
Evaluation of a Warm-Thermistor Flow Sensor for Use in Automatic Seepage Meters
The thermistor chosen for this sensor is a hermetically sealed Honeywell 120-102EAJ-Q01 mini glass probe thermistor (Fig. 5) whose long glass shaft allows the sensing tip to be located about ten diameters away from the more thermally Fig. 5.
-
Intelligent Fault Diagnosis and Prognosis for Engineering Systems Complete Document
Figure 3.14 shows Honeywell ISO-curve glass bead and glass probe thermistors that are designed for use as precision sensing elements where curve-matched interchangeability is required for precise temperature control and precision temperature indication.
-
Optical-Thermal Response of Laser-Irradiated Tissue
GE P60BA102M and Fenwal 121-102EAJ-Q01 are glass probe thermistors that make excellent transduc- ers (diameter is about 1.5 mm).
-
Derivation of parameters necessary for the evaluation of performance of sites for deep geological repositories with particular reference to bedded salt, Liverm...
sensing devices, in this case Fenwall 1 percent glass probe thermistors .
-
The effects of acclimation to alternating environmental temperature on metabolic and endocrine responses in guinea pigs, during acute heat and cold exposure
One hour before the acute heat or cold exposure, a glass probe thermistor (measuring through 2,000 ohms -- 1% GB) was in- serted rectally to a distance of 4.5 cm (fixed by plexiglas and leukoplast).
-
Body temperature and adrenal function in heat-exposed hypothalamic disconnected rats
Before the beginning of each experiment, a glass probe thermistor (with a resistance of 2000 ohms _+ 1%) was introduced rectally to a distance of 2 cm and rectal temperature (Tr~ was recorded prior to and during the exposure and recovery periods.
-
A new type of thermostat of high stability using a magnetic temperature transducer
In order to assess the performance of the device we measured the temperature inside the thermostat by means of a calibrated NTC glass probe thermistor (Nicolau et a1 1979) connected in one arm of a Wheatstone bridge system whose output was transferred…
-
A Log-Antilog Analog Control Circuit for Constant-Power Warm-Thermistor Sensors— Application to Plant Water Status Measurement
The sensor thermistor shown inset in Fig. 3 is a hermeti- cally sealed Honeywell 120-102EAJ-Q01 mini glass probe ther- mistor .
-
Primate Bio-Instrumentation for Two Jupiter Ballistic Flights
S~~~~~~-volt missile instrumentation supply, provided a linear A glass probe thermistor , cemented to the left axilla output voltage vs absolute pressure over the range 0 to of the animal, was used to record body temperature.
-
A nonlinear electrical-thermal model of the skin
We taped a glass probe thermistor (zl mm diameter) near the 84-mm2 electrode and applied 10 V at 20 Hz.
Indicates content that may require registration and/or purchase.