-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass
- Operating Temperature: 32 to 158 F
- Features: Linear Encoder, Optical Linear Encoder
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: The LIDA exposed linear encoders are specially designed for high traversing speeds up to 10 m/s, and are particularly easy to mount with various mounting possibilities. Steel scale tapes, glass or glass ceramic are used as carriers for METALLUR graduations,
- Measurement Range: 1,182.677804 inch
- Linear Encoder Speed: 125.00000000000006 to 10,000 mm/sec
- Operating Temperature: 14 to 158 F
- Encoder Reading: Incremental
-
Supplier: Magnescale Americas, Inc.
Description: with/without reference point Completely non-contact design Return error is theoretically eliminated. Scale : Blue plate glass/Low expansion glass Thin head with thickness of 12mm Supporting various resolutions and output modes(Depending on the interpolator connected.) Special
- Measurement Range: 1.181103 to 16.535442 inch
- Linear Encoder Speed: 700.0000000000013 mm/sec
- Operating Temperature: 50 to 86 F
- Features: Linear Encoder, Rectangular
-
-
Supplier: Celera Motion
Description: consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest scale system available: only 6mm wide, including
- Features: Linear Encoder, Optical Linear Encoder
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: The LS 1679 has been specially developed for press brakes. The basis for its high accuracy and repeatability is its precise glass scale and high-quality integral bearing. Thanks to the material of its steel track and steel roller bearing component pair it is very robust. There are many
- Measurement Range: 2.755907 to 18.503947 inch
- Linear Encoder Speed: 1,000 mm/sec
- Operating Temperature: 32 to 122 F
- Encoder Reading: Incremental
-
Supplier: Aerotech, Inc.
Description: steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the MPS75SLE is available with a low thermal expansion (3.3 ppm/˚C) precision glass scale allowing for high-accuracy and repeatable positioning over long periods of time. The linear
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 1.18110236220472 to 1.96850393700787 in/sec
- Carriage Load: 8.82 to 33.075 lbs
- Lead: 0.03937007874015748 inches per
-
Supplier: Aerotech, Inc.
Description: Design Features Bidirectional repeatability to 75 nm Direct-drive linear motor for ultra-precise motion High-accuracy noncontact glass-scale linear encoder Anti-cage-creep crossed-roller bearings for smooth motion Outstanding performance in a small footprint
- Stroke or X-Axis Travel: 0.9842525 to 5.905515 inch
- Y-Axis Travel: 0.9842525 to 5.905515 inch
- Rated Speed: 11.8110236220472 in/sec
- Carriage Load: 22.05 to 26.46 lbs
-
Supplier: Sensata Technologies
Description: DSG and DMG linear encoders were specifically designed to be used with competitive brands of DRO displays. Now you can replace your glass scales with Newall’s reliable inductive encoders that are impervious to coolant, oil, dirt and other environmental conditions.
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: Radwell International
Description: LINEAR ENCODER, INCREMENTAL, GLASS SCALE, 3µM, 740 MM. FREE 2 YEAR RADWELL WARRANTY
- Encoder Type: Incremental
-
Supplier: Celera Motion
Description: OPS Series encoders deliver high performance and feature built-in interpolation and AGC, ensuring optimal performance and reliability. OPS can be configured with optical limits to reduce cabling and works with cut-to-length linear tape and linear and rotary glass
- Resolution (counts per revolution): 163,000 to 3,300,000 (counts/revolution)
- Positional Accuracy: 3.900000000000001 arcsec
- Diameter or Width: 2.50000135 inch
- Maximum Mechanical Shaft Speed: 1,600 rpm
-
Supplier: Primatics, Inc.
Description: space restrictive applications. Alignment applications require high resolution and step accuracy for optimal performance; the PCR43 employs a center-driven, brushless linear motor and an internal 20nm resolution glass scale linear encoder specifically for this
- Stroke or X-Axis Travel: 0.9842525 to 3.93701 inch
- Rated Speed: 7.8740157480315 in/sec
- Carriage Load: 22.05 lbs
- Positioning Accuracy: 0.00004 to 0.00003 inch/inch
-
Supplier: Celera Motion
Description: consumption. Mercury II’s low cyclical error surpasses every other 20μm encoder. The benefits are smoother velocity control for linear motors, stages and wire bonders; More precise, and faster linear positioning. Smallest scale system available: only 6mm wide, including
- Resolution (counts per revolution): 6,600 to 655,000 (counts/revolution)
- Positional Accuracy: 2 arcsec
- Diameter or Width: 4.2519708 inch
- Maximum Mechanical Shaft Speed: 13,000 rpm
-
Supplier: Aerotech, Inc.
Description: highest possible planar performance. Optional Low Thermal-Expansion Linear Encoder Unlike competitive designs using steel (13 ppm/˚C) or glass scales with 8 ppm/˚C thermal expansion coefficients, the PlanarSL is available with low-thermal expansion (3.3 ppm/˚C) precision
- Stroke or X-Axis Travel: 3.93701 inch
- Y-Axis Travel: 3.93701 inch
- Rated Speed: 1.18110236220472 in/sec
- Carriage Load: 44.1 lbs
-
Supplier: TPA Motion
Description: control of the load and a more responsive system. Crossed Roller Bearings for Smooth Motion This assembly is made from precision components: crossed roller bearings, piezo motor, linear encoder with glass scale, along with a few other custom machined parts. For new
- Stroke or X-Axis Travel: 0.9842525 inch
- Bearing Type: Ball/Roller Bearing
- Device Type: Crossed Roller Slide
- Drive Type: Direct Drive
-
Supplier: Newport MKS
Description: (MIM) Precision position feedback is provided by a linear glass scale encoder mounted inside the stage. The encoder signals are interpolated by an integrated motion controller with nanometer resolution for outstanding position sensitivity, repeatability and
- Stroke or X-Axis Travel: 4.9212625 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: (MIM) Precision position feedback is provided by a linear glass scale encoder mounted inside the stage. The encoder signals are interpolated by an integrated motion controller with nanometer resolution for outstanding position sensitivity, repeatability and
- Stroke or X-Axis Travel: 12.7952825 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: Newport MKS
Description: (MIM) Precision position feedback is provided by a linear glass scale encoder mounted inside the stage. The encoder signals are interpolated by an integrated motion controller with nanometer resolution for outstanding position sensitivity, repeatability and
- Stroke or X-Axis Travel: 8.8582725 inch
- Rated Speed: 11.81102362204725 in/sec
- Features: Electrical, Other
- Motor Type: Linear Motor
-
Supplier: TPA Motion
Description: better control of the load and a more responsive system. Crossed Roller Bearings for Smooth Motion This assembly is made from precision components: crossed roller bearings, piezo motor, linear encoder with glass scale , along with a few other custom machined parts. For
- Stroke or X-Axis Travel: 1.968505 inch
- Y-Axis Travel: 1.968505 inch
- Bearing Type: Ball/Roller Bearing
- Features: Cleanroom Rated, Electrical, Other, Vacuum Rated
-
Supplier: TPA Motion
Description: power is off. This direct drive advantage provides better control of the load and a more responsive system. Crossed Roller Bearings for Smooth Motion This assembly is made from precision components: crossed roller bearings, piezo motor, linear encoder with glass scale ,
- Stroke or X-Axis Travel: 0.9842525 inch
- Y-Axis Travel: 0.9842525 inch
- Z-Axis Travel: 0.393701 inch
- Bearing Type: Ball/Roller Bearing
-
Supplier: Glebar Company Inc.
Description: in CAD or entered directly as linear and circular positions on the large 15" touchscreen interface. Dresser path, wheel shape and dresser position are all rendered in real-time on the screen. The two servo driven slides feature 0.1 µm glass scale feedback for accurate
- Wheel Diameter (To Be Dressed): 9 inch
- Type: Dressing Machine
- Features: Holder / Machine Mount
-
Description: Stability - A rugged cast iron base and thermally stable composite materials insure repeatable and reproducible results Linear Encoder with Zero Abbe Offset - A high precision glass scale located along the measurement axis eliminates Abbe offset errors that reduce overall
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Supplier: Glebar Company Inc.
Description: the upper and lowers slides of the GT-9AC feature 0.1 um glass scale feedback, this allows for blades to be sized automatically on the machine. Combine this with the increased thermal and mechanical stability of a granite base, and the result is improved blade life and more consistent
- Automation: Automatic / Indexing, Windows® / PC Control
- Type: Centerless
- Features: Conveyor / Continuous Feed, Other, Variable / Multi-speed
- Power Source: Electric Motor / Vibrator
-
Supplier: Nikon Metrology
Description: the purpose of sub-micron precision measurement, the VMR-H3030 is massive (3x heavier than the equivalent VMR-3020). The stage is constructed of low coefficient of expansion metal with extra heavy duty roller bearing ways. Special high resolution linear encoder scales (with low
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
Find Suppliers by Category Top
Featured Products Top
-
Optical Linear Encoders from Renishaw Renishaw offers a wide range of high speed, absolute and incremental optical linear encoder systems, to meet the diverse requirements of industrial automation (read more)
Browse Linear Encoders Datasheets for Renishaw -
paper. We enjoy a well-deserved reputation as a responsive and responsible business partner, and we look forward to adding your name to our long list of satisfied customers. In addition to completed parts, GPI also sells encoder discs and scales, interpolation ICs, read heads and interface (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The Model 9710 is a versatile read head that can be configured for use with either a rotary disc or linear scale. Its modular construction provides friction-free operation, and the wide selection of disc sizes gives the design engineer great flexibility. When used with (read more)
Browse Absolute Rotary Encoders Datasheets for Gurley Precision Instruments -
SMR series are the linear encoders using GMR (Giant Magneto Resistor) element. The sensor outputs A/B incremental signal according to relative movement between sensor and ferromagnetic scale of having 2mm pitch serration. Sensor adopts a highly-sensitive GMR element. It gives a (read more)
Browse Linear Encoders Datasheets for Exsenco, LLC -
expertise include optical encoders for the precise measurement of position or speed; generation and replication or precise patterns on glass and similar substrates; optical coatings, assemblies and components; physical properties test instrumentation for medical tubing, paper, films, textiles, and other sheet goods; and open-channel flow meters to measure water velocity. (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
The innovative FORTiS enclosed linear scale is an absolute encoder designed for use in harsh environments such as machine tools. A key feature of the FORTiS encoder enables significant reductions in purge air consumption. The FORTiS encoder design is built upon Renishaw's industry (read more)
Browse Linear Encoders Datasheets for Renishaw -
software may include scaling capabilities that allow the user to correlate a line of pixels with a certain number of encoder pulses. For encoder transport applications, the speed of the conveyor belt must be measured accurately to ensure the image is free of distortion. An (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
RESOLUTE™ Absolute Optical Linear and rotary (angle) encoder system from Renishaw. RESOLUTE is a true absolute, fine pitch optical encoder system that (read more)
Browse Absolute Rotary Encoders Datasheets for Renishaw -
Renishaw, the global metrology specialist, now offers longer sealed encoder scale lengths to support the development of large machine tools. Customers can choose FORTiS™ enclosed encoder linear (read more)
Browse Optical Linear Encoders Datasheets for Renishaw -
Renishaw, a global leader in engineering technologies, has launched its multi-DoF optical encoder system. Discover an absolute multi-DoF encoder system which combines one or more RXMA30 1.5D scales with market-proven RESOLUTE™ absolute encoder readheads (read more)
Browse Optical Linear Encoders Datasheets for Renishaw
More Information Top
-
High Speed Pattern Inspection System
A glass scale linear encoder is attached to the side of .
-
Deflectometric measurement of mechanical spectacle lens deformation
The displacement is measured with an accuracy of 2 I pm by means of'a glass scale linear encoder attached to the optical bench.
-
Handbook of Design, Manufacturing and Automation
In the retro-fit case, the replacement of the wheel gages (with typical resolutions ofO.OOOl in .) on a machine tool with glass scale linear encoders that have an order of magnitude higher resolution may cause the machine ' s positioning accuracy…
-
Robotic Trailing Edge Flap Drilling System
The TEDS spindle utilizes a Fischer-Precise 20k rpm, liquid-cooled, pneumatic automatic drawbar cartridge mounted to a custom servo-controlled feed system with integral glass scale linear encoder .
-
ASAT4-Enhanced Flexibility for the C-17
Secondary feedback for the Y axis is provided with a Heidenhain glass scale linear encoder which guarantees high precision over the 72 inch vertical working envelope.
-
Wing Manufacturing: Next Generation
Secondary feedback for the Y axis is provided with a Heidenhain glass scale linear encoder which guarantees high precision over the 72 inch vertical working envelope.
-
Optomechanical design of the Discovery Channel Telescope prime focus assembly
ADC offset position feedback is provided by a glass scale linear encoder , side-mounted on one of the linear slides.
-
Synchrotron ultraviolet radiation facility (SURF II) radiometric instrumentation calibration facility
Linear position information is pro- vided by glass scale linear encoders with resolutions of 0.01 mm, whereas angular positions are determined using glass scale linear encoders with resolutions of 0.0127 mm, which corresponds to about 7 arcsec.
-
Bypass Flow Study
Glass scale linear encoders Ser# 98106622 – Camera x Ser# 98114929 – Camera z Ser# 15599699 – Laser z Calibrate in MIR Lab before use, recalibrate in MIR Lab in accordance with the next cal due date established by the Calibration Lab.
-
New implementation of an SX700 undulator beamline at the Advanced Light Source
Glass scale linear encoders are used on the external slides to read the angle of the optics.
Indicates content that may require registration and/or purchase.