-
Supplier: Specialty Seal Group
Description: Glass-To-Metal Sealing Meets Challenges of the Most Demanding Applications Single- & Dual-Lead Seals There are two types of glass seals available at Specialty Seal Group: Compression Seals and Matched Seals. In the design of
-
Supplier: Technetics Group
Description: to all flange standards (PNEUROP,ANSI, ISO, and more): no limitation on flange materials, allowing the seals to be used on metal flanges as well as ceramic, glass-lined and glass flanges Wide material choices: from standard to specific and rare (see
- Temperature: 1,202 F
- Outside Diameter: 314.9608 inch
- Application / Industry: Aerospace, Cryogenic Application, MIL-SPEC, Nuclear, Semiconductor, Vacuum Application
- Material: Aluminum, Copper, Nickel / Nickel-Based Alloy, Silver, Stainless Steel
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: you. Our service is tailored to your needs - your seals, your application, your schedule and your business. Check out the industries that trust our seals: Aerospace Automotive Mechanical Engineering Oil & Gas Food processing Medical engineering Chemical plant DCW PTFE
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
-
Supplier: CSA Group
Description: ISO 9631:2018 specifies material requirements for vulcanized rubber seals for hot drinking and non-drinking water supply (up to 110 °C). The different seal designations specified are defined according to seal type, seal application and the requirements for a
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional advantage of this alloy for glass-to-metals seals is the tight
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 41,000 psi
- Elongation: 30 %
- UNS Number: 94,760
-
Supplier: Ellsworth Adhesives
Description: 3M Weatherban Sealant Tape 5354 Black is a non-curing, synthetic rubber sealant that is used to seal plastics, metal, glass, and wood. It offers high tack, easy compression, low moisture vapor transmission, and good cold flow resistance. 1/4 in x 1/8 in x 50 ft
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Morgan Advanced Materials
Description: applications in both glass-to-metal and ceramic-to-metal varieties. The Hybralox™ 9000 Series has been specially formulated for use within compression seals.
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: specific additives to suit specific applications. PTFE Rods Properties: High chemical resistance High temperature resistance Very good anti-friction properties Physiologically safe PTFE Molded Tube, available in below sizes: Diameters: Diameters ranging from 6 mm to 600 mm. Lengths:
- Overall Width / O.D.: 6.299216 inch
- Overall Length: 3.93701 to 39.3701 inch
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Form / Shape: Extruded Profile
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: you. Our service is tailored to your needs - your seals, your application, your schedule and your business. Check out the industries that trust our seals: Aerospace Automotive Mechanical Engineering Oil & Gas Food processing Medical engineering Chemical plant DCW PTFE
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: A right material for your seal makes the difference performing. Dechengwang, as fluoropolymer experts, our team can help you choose the right material, PTFE seals, PEEK seals. Continuous in-house research and development in the field of ultra-high-strength thermoplastic
- Filler: Aramid Fiber, Carbon / Graphite, Fiber Glass, Metal
- Material Type: Biocompatible
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Industry: Medical / Food (FDA, USDA)
-
Supplier: Equilibar, LLC.
Description: Controls Back Pressures Between: 0.02 (.5” WC) to 5000 psig High precision and accuracy Temperatures to 327ºC (620ºF ) Standard Cv from 1E-11 to 0.07 Standard 316L Stainless Steel Body; Hastelloy C also available NPT, VCR/VCO type and Valco (low dead volume) ends available Wide
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 0 to 5,000 psi
- Controlled Pressure Range: 0 to 5,000 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
tube or probe. Featuring a metal-to-metal seal rather than our standard soft sealant technology, MK fittings are used where a joint must be opened and resealed in the same setting. Their unique design forms the seal well within the body housing to provide superior performance in high vibration (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Overview: Metal ring seals are static sealing devices engineered to withstand extreme conditions, including high temperatures, pressures, vacuums, and cryogenic environments. They are also highly durable under high face-to-face cycling. Types of Metal Ring (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
welding, precision grinding, grinding and polishing. Different metal materials can be selected according to different use environment conditions, the outer surface of the metal seal ring can be coated with nickel, chromium, gold, silver and polytetrafluoroethylene. So metal seal ring can meet the needs of (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
welding, precision grinding, grinding and polishing. Different metal materials can be selected according to different use environment conditions, the outer surface of the metal seal ring can be coated with nickel, chromium, gold, silver and polytetrafluoroethylene. So metal seal ring can meet the needs of (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
grinding, grinding and polishing. Different metal materials can be selected according to different use environment conditions, the outer surface of the metal seal ring can be coated with nickel, chromium, gold, silver and polytetrafluoroethylene. So metal seal ring can meet the needs of applications (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
JETSEAL takes great pride in the expertise of our in-house engineering staff to develop non-circular shaped sealing solutions that meet our customer’s unique applications. In addition, we have the testing capabilities to verify leak rate, compression (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
Ultra-miniature M3 threaded stainless steel compression fittings are available for use with 1/32”, 1/16” and 1/8” OD metal or stiff plastic tubing. Features a two-piece ferrule, and a captured face seal design ensuring a secure connection between the compression fitting and the mating component. The maximum pressure rating when used with high pressure metal tubing is up to 1,000 psig. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Ultra-miniature 303 stainless steel compression fitting, MCB-32, is designed for use with 1/32" OD metal or stiff plastic tubing. Features a two-piece ferrule, 10-32 UNF thread, and Beswick's captured O-ring face seal. Withstands up to 3,000 psig with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limited factor. (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Miniature 10-32 threaded compression fitting designed for use with 1/16″ OD stiff plastic or metal tubing. Includes leak-tight captured O-ring seal and double ferrule. Available in 316 SS, 303 SS, and ENP brass. Configurations with a 0.067” through hole are rated to 1 (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Metal-to-metal midlock compression seal fittings Conax Technologies’ MK midlock fittings seal a single tube (read more)
Browse Sealing Glands Datasheets for Conax Technologies
More Information Top
-
ITT ICS - First sealed lightweight connector –Mil-DTL-38999 style aluminium KJAYA series
Standard Mil-DTL-38999 series III Class Y hermetic connectors provide superior performance in high-pressure applications, but require heavy stainless steel shells and glass to metal compression sealing , with considerable weight implications.
-
Micro hardness measurements on lead silicate glass
The synthesis of lead silicate glass suitable for fabrication of compression type glass to metal seals has been studied with varying amounts of modifier ions (Na, K and Ba).
-
Joining: Understanding the Basics
Fig. 10.20 Typical designs of compression glass - to - metal seals .
-
CERAMIC ABSTRACTS
Compressed glass - to - metal seals . H. ADAM.
-
Abstracts
D.J.B. Devitrified glass - to - metal compression seal .
Indicates content that may require registration and/or purchase.